Flange Bolt Bolts
from ZAGO Manufacturing Company, Inc.
If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO ’s hex flange sealing nuts. Our hex flange sealing nuts are unique because they are designed with an ingrained rubber element. The power of our sealing technology is unleashed when the nuts... [See More]
- Bolt Type: Flange Bolt; Hexagon Bolt
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Length: 0.0787 to 1.97
from National Bolt & Nut Corporation
12 POINT FLANGE BOLTS. High strength. Alternative for Socket Head Cap Screws. Other materials and finishes available. For further information, call or send an information request. [See More]
- Bolt Type: Flange Bolt
- Length: 0.7500 to 5.5
- Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Other Size Specs: Thread Range: 1/4" - 1", Fine and Course Threads
from National Bolt & Nut Corporation
Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]
- Bolt Type: Anchor Bolt; Carriage Bolt; Elevator Bolt; Flange Bolt; Hexagon Bolt; Lag Bolt; Machine Bolt; Plow Bolt; Shoulder Bolt; Square Head Bolt; T-Head Bolt; U-Bolt; Tamperproof (optional feature); Bent (Hook, J), Countersunk, T-Slot
- Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32; M33; M35; M36; M38; M40; M42; M48; M56; M64
- Inch: # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
- Material: Aluminum; Bronze; Brass; Superalloy; Molybdenum; Steel; Hardened Steel; Stainless Steel; Titanium; Exotic Metals; Plastic; Nylon
from National Bolt & Nut Corporation
HEX FLANGE BOLTS. Dimensions per IFI-111. Washer built into head design. Other materials and finishes available. For further information, call or send an information request. [See More]
- Bolt Type: Flange Bolt
- Length: 0.5000 to 6
- Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Other Size Specs: Thread Range: 1/4" - 3/4", Fine and Course Threads
from National Bolt & Nut Corporation
HEX WASHER HEAD TAPPING SCREWS. As part of our line of premium tapping screws, our hex washer head tapping screws feature unique thread forming locking threads and possess a clear zinc finish. Other finish options are available upon request. Designed for steel applications, we can construct our hex... [See More]
- Bolt Type: Flange Bolt
- Length: 0.7500 to 24.5
- Inch: # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"
- Other Size Specs: Thread Range: #4 - 3/8", Fine and Course Threads
from National Bolt & Nut Corporation
METRIC HEX FLANGE BOLTS. National Bolt & Nut offers a selection of metric hex flange bolts that feature a unique head design that includes a built-in washer. Frequently used on motorcycles and import cars, our metric hex flange bolts meet DIN 6921 dimensional specifications. Other materials and... [See More]
- Bolt Type: Flange Bolt
- Length: 0.7874 to 4.33
- Metric: M6; M8; M10; M12; M16
- Other Size Specs: Thread Range: M6 - M16, Course Threads
from National Bolt & Nut Corporation
SERRATED FLANGE BOLTS. Dimensions per IFI-111. Case hardened for added toughness to teeth. Core hardness equivalent to Grade 5. Other materials and finishes available. For further information, call or send an information request. [See More]
- Bolt Type: Flange Bolt
- Length: 0.2500 to 3
- Inch: # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"
- Other Size Specs: Thread Range: #6 - 1/2", Fine and Course Threads
from NBS Corp.
From the 12 perfectly shaped corners to the precision forged chamfer on the flange, each 12 point is meticulously made to exacting standards. Produced using FMI ’s ® patented DPK ® production process, cutting dyes are eliminated leaving a cleaner and sharper fit and finish. All 12... [See More]
- Bolt Type: Flange Bolt
- Length: 1.5
- Inch: 1/2"
- Material: Steel
from NBS Corp.
From the 12 perfectly shaped corners to the precision forged chamfer on the flange, each 12 point is meticulously made to exacting standards. Produced using FMI ’s ® patented DPK ® production process, cutting dyes are eliminated leaving a cleaner and sharper fit and finish. All 12... [See More]
- Bolt Type: Flange Bolt
- Length: 0.9843
- Metric: M12
- Material: Steel