M6 Bolts

88 Results
Metric Hexagon Head Bolt - Type STM SEELBOLT® -- M6 X 1 6g
from APM Hexseal Corp.

In addition to fastening, our self-sealing screws and bolts offer a reliable and reusable seal, preventing (or containing!) contamination from dust, air, water, lubricants and other liquid or gaseous substances. They are also vibration resistant, making them a great choice for applications that... [See More]

  • Metric: M6
  • Bolt Type: Hexagon Bolt
Custom Screws and Bolts
from National Bolt & Nut Corporation

Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]

  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32; M33; M35; M36; M38; M40; M42; M48; M56; M64
  • Inch: # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Bolt Type: Anchor Bolt; Carriage Bolt; Elevator Bolt; Flange Bolt; Hexagon Bolt; Lag Bolt; Machine Bolt; Plow Bolt; Shoulder Bolt; Square Head Bolt; T-Head Bolt; U-Bolt; Tamperproof (optional feature); Bent (Hook, J), Countersunk, T-Slot
  • Material: Aluminum; Bronze; Brass; Superalloy; Molybdenum; Steel; Hardened Steel; Stainless Steel; Titanium; Exotic Metals; Plastic; Nylon
Hex Flange Sealing Bolts
from ZAGO Manufacturing Company, Inc.

If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO ’s hex flange sealing nuts. Our hex flange sealing nuts are unique because they are designed with an ingrained rubber element. The power of our sealing technology is unleashed when the nuts... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Bolt Type: Flange Bolt; Hexagon Bolt
  • Length: 0.0787 to 1.97
Bolt -- 4014A4/316L06030109
from BUMAX®

BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M6 x 30 [See More]

  • Metric: M6
  • Material: Stainless Steel; Austenitic
  • Length: 1.18
  • Fastener Standards: ISO 4014
Contact Bolt -- BJ732
from Imao-Fixtureworks

Body - BJ732. Steel (SCM435). Quenched and tempered. Case hardened (on radius end). Black oxide finish. Body - BJ732-SUS. Stainless steel (SUS440C). Case hardened (on radius end) [See More]

  • Metric: M6; M8; M10; M12; M16; M20; M24
  • Finish: Black Oxide
  • Material: Steel; Stainless Steel
Coach Bolts -- 1224417
from RS Components, Ltd.

RS PRO Q206030000600020000 Coach Bolt [See More]

  • Metric: M6
  • Length: 0.7874
  • Bolt Type: Coach Bolts
  • Material: Stainless Steel
Metric Carriage Bolts
from National Bolt & Nut Corporation

METRIC CARRIAGE BOLTS. Dimensions per DIN 603. Other materials and finishes available. For further information, call or send an information request. One of the basic components of any construction job, from a simple repair to a full large-scale build, the importance of using the proper bolts cannot... [See More]

  • Metric: M6; M8; M10; M12
  • Other Size Specs: Thread Range: M6 - M12, Course Threads
  • Bolt Type: Carriage Bolt
  • Material: Steel
Hex Head Sealing Bolts
from ZAGO Manufacturing Company, Inc.

ZAGO ’s hex sealing bolts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present, it is crucial to use ZAGO ’s hex sealing bolts rather than ordinary nuts bolts to ensure optimal... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Bolt Type: Hexagon Bolt
  • Length: 0.0787 to 1.97
Bolt -- 4014A4/316L0603088
from BUMAX®

BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M6 x 30 [See More]

  • Metric: M6
  • Material: Stainless Steel; Austenitic
  • Length: 1.18
  • Fastener Standards: ISO 4014
Eye Bolt -- BJ761-N / BJ761-A
from Imao-Fixtureworks

Body. Steel (S45C). Quenched and tempered. Black oxide finish [See More]

  • Metric: M6; M8; M10; M12; M16; M20
  • Finish: Black Oxide
  • Material: Steel
Coach Bolts -- 1224418
from RS Components, Ltd.

RS PRO Q206030000600025000 Coach Bolt [See More]

  • Metric: M6
  • Length: 0.9843
  • Bolt Type: Coach Bolts
  • Material: Stainless Steel
Metric Flat Head Hex Socket Cap Screws
from National Bolt & Nut Corporation

METRIC FLAT HEAD HEX SOCKET CAP SCREWS. Meeting ANSI B18.3.5M dimensional specifications, our line of coarse threaded metric flat head hex socket cap screws are manufactured in various thread sizes to meet your particular application requirements. Metric flat head hex socket cap screws are ideal for... [See More]

  • Metric: M3; M4; M5; M6; M8; M10; M12; M16
  • Other Size Specs: Thread Range: M3 - M16, Course Threads
  • Length: 0.4724 to 1.5
  • Material: Steel
Bolt -- 4014D606040129
from BUMAX®

BUMAX DX 129 Duplex Stainless Steel D6 ISO 4014 Hex Head Bolt M6 x 40 [See More]

  • Metric: M6
  • Material: Stainless Steel; Duplex
  • Length: 1.57
  • Fastener Standards: ISO 4014
Swivel Contact Bolt -- BJ730
from Imao-Fixtureworks

BJ730-04006 ~20032 - Body. S45C steel Quenched and tempered (for M4-M8 screw). Black oxide finish. BJ730-04006 ~20032 - Ball. SUJ2 steel Heat treated to HRC56-67. BJ730-06113 ~20127 - Body. SCM435 steel. Quenched and tempered. BJ730-06113 ~20127 - Ball. SUJ2 steel. Heat... [See More]

  • Metric: M4; M5; M6; M8; M10; M12; M16; M20
  • Finish: Black Oxide
  • Material: Steel
Coach Bolts -- 1224419
from RS Components, Ltd.

RS PRO Q206030000600030000 Coach Bolt [See More]

  • Metric: M6
  • Length: 1.18
  • Bolt Type: Coach Bolts
  • Material: Stainless Steel
Metric Hex Flange Bolts
from National Bolt & Nut Corporation

METRIC HEX FLANGE BOLTS. National Bolt & Nut offers a selection of metric hex flange bolts that feature a unique head design that includes a built-in washer. Frequently used on motorcycles and import cars, our metric hex flange bolts meet DIN 6921 dimensional specifications. Other materials and... [See More]

  • Metric: M6; M8; M10; M12; M16
  • Length: 0.7874 to 4.33
  • Bolt Type: Flange Bolt
  • Other Size Specs: Thread Range: M6 - M16, Course Threads
Bolt -- 4014D806040109
from BUMAX®

BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M6 x 40 [See More]

  • Metric: M6
  • Material: Stainless Steel; Super Duplex
  • Length: 1.57
  • Fastener Standards: ISO 4014
Coach Bolts -- 1224421
from RS Components, Ltd.

RS PRO Q206030000600040000 Coach Bolt [See More]

  • Metric: M6
  • Length: 1.57
  • Bolt Type: Coach Bolts
  • Material: Stainless Steel
Metric Hex Head Cap Screw
from National Bolt & Nut Corporation

METRIC HEX HEAD CAP SCREW. Dimensions per ANSI B18.2.3.1M. Dimensions standardized with ISO 4014. Other materials and finishes available. For further information, call or send an information request. Cap screws are threaded fasteners designed to screw into metal, with heads that stick up above the... [See More]

  • Metric: M6; M8; M10; M12; M14; M16; M20; M24
  • Length: 0.7087 to 2.13
  • Bolt Type: Hexagon Bolt
  • Other Size Specs: Thread Range: M6 - M24, Course Threads
Coach Bolts -- 1224422
from RS Components, Ltd.

RS PRO Q206030000600050000 Coach Bolt [See More]

  • Metric: M6
  • Length: 1.97
  • Bolt Type: Coach Bolts
  • Material: Stainless Steel
Metric Hex Socket Head Cap Screws
from National Bolt & Nut Corporation

METRIC HEX SOCKET HEAD CAP SCREWS. Meeting ANSI B18.3.1M dimensional requirements, our line of coarse threaded metric hex socket head cap screws come equipped with various thread sizes, designed to meet your particular application needs. Constructed from high strength alloy steel, we additionally... [See More]

  • Metric: M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M20; M24
  • Other Size Specs: Thread Range: M2 - M24, Course Threads
  • Length: 0.7874 to 7.48
  • Material: Steel
Coach Bolts -- 1224423
from RS Components, Ltd.

RS PRO Q206030000600060000 Coach Bolt [See More]

  • Metric: M6
  • Length: 2.36
  • Bolt Type: Coach Bolts
  • Material: Stainless Steel
Coach Bolts -- 5120985
from RS Components, Ltd.

RS PRO DIN 603 & 555 Coach Bolt [See More]

  • Metric: M6
  • Length: 0.9843
  • Bolt Type: Coach Bolts
  • Material: Steel
Coach Bolts -- 5120991
from RS Components, Ltd.

RS PRO DIN 603 & 555 Coach Bolt [See More]

  • Metric: M6
  • Length: 1.18
  • Bolt Type: Coach Bolts
  • Material: Steel
Coach Bolts -- 5121001
from RS Components, Ltd.

RS PRO DIN 603 & 555 Coach Bolt [See More]

  • Metric: M6
  • Length: 1.57
  • Bolt Type: Coach Bolts
  • Material: Steel
Coach Bolts -- 5121017
from RS Components, Ltd.

RS PRO DIN 603 & 555 Coach Bolt [See More]

  • Metric: M6
  • Length: 1.97
  • Bolt Type: Coach Bolts
  • Material: Steel
Coach Bolts -- 5121023
from RS Components, Ltd.

RS PRO DIN 603 & 555 Coach Bolt [See More]

  • Metric: M6
  • Length: 2.56
  • Bolt Type: Coach Bolts
  • Material: Steel
Coach Bolts -- 5121039
from RS Components, Ltd.

Carriage bolts & nuts,BZP,M6 x 75mm [See More]

  • Metric: M6
  • Length: 2.95
  • Bolt Type: Coach Bolts
  • Material: Steel
Coach Bolts -- 5121045
from RS Components, Ltd.

RS PRO DIN 603 & 555 Coach Bolt [See More]

  • Metric: M6
  • Length: 3.94
  • Bolt Type: Coach Bolts
  • Material: Steel
Hex Bolts -- 190147
from RS Components, Ltd.

RS PRO DIN 933 Hex Bolt [See More]

  • Metric: M6
  • Length: 0.3937
  • Bolt Type: Hexagon Bolt
  • Material: Stainless Steel
Hex Bolts -- 190153
from RS Components, Ltd.

RS PRO DIN 933 Hex Bolt [See More]

  • Metric: M6
  • Length: 0.4724
  • Bolt Type: Hexagon Bolt
  • Material: Stainless Steel
Hex Bolts -- 190169
from RS Components, Ltd.

RS PRO DIN 933 Hex Bolt [See More]

  • Metric: M6
  • Length: 0.6299
  • Bolt Type: Hexagon Bolt
  • Material: Stainless Steel
Hex Bolts -- 190175
from RS Components, Ltd.

RS PRO DIN 933 Hex Bolt [See More]

  • Metric: M6
  • Length: 0.7874
  • Bolt Type: Hexagon Bolt
  • Material: Stainless Steel
Hex Bolts -- 190181
from RS Components, Ltd.

RS PRO DIN 933 Hex Bolt [See More]

  • Metric: M6
  • Length: 0.9843
  • Bolt Type: Hexagon Bolt
  • Material: Stainless Steel
Hex Bolts -- 190197
from RS Components, Ltd.

RS PRO DIN 933 Hex Bolt [See More]

  • Metric: M6
  • Length: 1.18
  • Bolt Type: Hexagon Bolt
  • Material: Stainless Steel
Hex Bolts -- 190204
from RS Components, Ltd.

RS PRO DIN 933 Hex Bolt [See More]

  • Metric: M6
  • Length: 1.38
  • Bolt Type: Hexagon Bolt
  • Material: Stainless Steel
Hex Bolts -- 190210
from RS Components, Ltd.

RS PRO DIN 933 Hex Bolt [See More]

  • Metric: M6
  • Length: 1.57
  • Bolt Type: Hexagon Bolt
  • Material: Stainless Steel
Hex Bolts -- 190226
from RS Components, Ltd.

RS PRO DIN 933 Hex Bolt [See More]

  • Metric: M6
  • Length: 1.77
  • Bolt Type: Hexagon Bolt
  • Material: Stainless Steel
Hex Bolts -- 190232
from RS Components, Ltd.

RS PRO DIN 933 Hex Bolt [See More]

  • Metric: M6
  • Length: 1.97
  • Bolt Type: Hexagon Bolt
  • Material: Stainless Steel
Hex Bolts -- 1925537
from RS Components, Ltd.

RS PRO &MHS06 012 00RS Hex Bolt [See More]

  • Metric: M6
  • Length: 0.4724
  • Bolt Type: Hexagon Bolt
  • Material: Steel
Hex Bolts -- 1925538
from RS Components, Ltd.

RS PRO &MHS06 016 00RS Hex Bolt [See More]

  • Metric: M6
  • Length: 0.6299
  • Bolt Type: Hexagon Bolt
  • Material: Steel
Bolt Head/ Wrench Cap Screws -- Metric Size
from Bayou City Bolt & Supply Co., Inc.

US INCH STANDARDS & METRICS. Hex Cap Screws have hexagonal heads and machine threads for use with a nut or in a tapped hole. They are generally used in precise applications such as OEM settings where tight tolerances are required. The most common grades for Inch Standard Hex Cap Screws are 2, 5... [See More]

  • Metric: M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
  • Fastener Standards: ASME/ANSI (optional feature); DIN (optional feature); ISO (optional feature); SAE (optional feature)
  • Finish: Black Oxide (optional feature); Galvanized (optional feature); Zinc Plated (optional feature); PTFE (Xylan)
12 Point Double Hex Bolt/Screw Bolt/Screw -- AR008
from MS Aerospace, Inc.

M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,... [See More]

  • Metric: M6
  • Material: MP159*
Pre-Applied Adhesive Fasteners -- Dri-Loc®
from Long-Lok Fasteners Corporation

Dri-Loc ® adhesives (from Loctite Corporation), applied to threaded parts, form a unique coating that converts ordinary fasteners into self-locking fasteners. Dry to the touch, Dri-Loc adhesives become an integral part of the fastener and stay inert until parts are used. During the assembly... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
  • Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Bolt Type: Carriage Bolt; Hexagon Bolt; Machine Bolt
Adjust Bolt -- SAT-M6-20
from NBK America LLC

For work and jig locating and centering, etc. Please combine with the block SAK-ASAK-B. SAK-ASAK-B. Adjust bolt SAT and block SAK-ASAK-B combination. Part Number - Blocks for applicable adjust bolt. SAT-M6 SAK-6-A SAK-6-B. SAT-M8 SAK-8-A SAK-8-B. SAT-M10 SAK-10-A SAK-10-B. SAT-M12 SAK-12-A SAK-12-B [See More]

  • Metric: M6
  • Finish: Nickel Plated
  • Length: 0.7874
M6-1.0 x 100mm Cl. 10.9 DIN 6921 Frame Bolt, Non-Serrated, Non-Indented Head, Black Phosphate -- B10FLT06100100P
from NBS Corp.

Featuring no serrations under the head, partial thread* as well as a non-indented head for better tool grip, NBS ’ non-serrated non-indented frame bolts is one of our newest addition to our fastener line and the first of its kind in the United States. Available in grade 5, grade 8, grade... [See More]

  • Metric: M6
  • Length: 3.94
  • Bolt Type: Frame Bolt
  • Material: Steel
Stripper Bolt -- Shoulder Stripper Bolts MM
from DME Company

Socket Head Stripper Bolts MM [See More]

  • Metric: M2.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Length: 0.2362 to 9.84
  • Bolt Type: Shoulder Bolt; Shoulder Bolt
Set-Up Stud -- SUS-103
from Reid Supply

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Round Set- Up Studs with a thread size of M6 and an overall length of 63.0 mm [See More]

  • Metric: M6
  • Length: 2.48
  • Bolt Type: Stud Bolt
  • Material: Steel w/Rolled Threads
Ring Bolt D10 M6x45 -- 0.0.687.17
from item America, LLC

Ring Bolt D10 M6x45, meanwhile, is used to make a connection to constructions such as carriages and counterweights. It is simply screwed into a Multiblock D30 or the end face of a Profile D30. The ring offers a stable connection point for both steel and synthetic fiber cables. [See More]

  • Metric: M6
  • Length: 1.77
  • Bolt Type: Ring Bolt
  • Material: Steel
Button Head Socket Cap Screw -- Metric Series
from Bayou City Bolt & Supply Co., Inc.

A type of bolt with a recess inside the bolt's head. Socket head cap screws require assembly with a hex key (Allen Key) or a hex bit driven by an impact tool. Hex socket (Allen) drives are compact and easy to drive, but prone to cam-out. The most common types of Socket Cap Screws are: Socket head... [See More]

  • Metric: M3; M4; M5; M6; M8; M10; M12
  • Fastener Standards: ASME/ANSI; DIN; ASTM
  • Material: Alloy Steel
Aluminum Super Special Low Profile Bolt with Hexalobular Socket -- SETA-M6-10
from NBK America LLC

Aluminum alloy hexalobular socket head cap screws with extreme low profile. The specific gravity is approximately 33% that of stainless steel. There is no electrocorrosion due to contact with aluminum alloy. Hexalobular socket *1 head cap screws with ultra-thin head. For space-saving of... [See More]

  • Metric: M6
  • Length: 0.3937
  • Bolt Type: Hexagon Bolt
  • Material: Aluminum
M6-1.0 x 10mm Cl. 12.9 DIN 6921 Frame Bolt, Non-Serrated, Non-Indented Head, Black Phosphate -- B12FLT06010100P
from NBS Corp.

Featuring no serrations under the head, partial thread* as well as a non-indented head for better tool grip, NBS ’ non-serrated non-indented frame bolts is one of our newest addition to our fastener line and the first of its kind in the United States. Available in grade 5, grade 8, grade... [See More]

  • Metric: M6
  • Length: 0.3937
  • Bolt Type: Frame Bolt
  • Material: Steel
Stainless Steel Hexagon Bolts - M6; Thread Length - 50 mm | 1.969 in; 316L Stainless Steel -- KHHS-180H
from Reid Supply

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox 316L Stainless Steel Hexagon Head Bolt for Hygienic Area. M6 Thread [See More]

  • Metric: M6
  • Length: 1.97
  • Bolt Type: Hexagon Bolt
  • Material: Stainless Steel; 316L Stainless Steel
Captive Button Head Cap Bolts with Hexalobular Socket (with Pin) -- SSC-SRBS-M6-12
from NBK America LLC

Prevents fall-off and loss of the screw. They are intended to fix protective and inspection covers that are frequently installed and removed. Tamper resistant screw type. For CE Marking compatibility. ⇒Use the NBK Captive Screw Series to be comply with CE. Install and remove with SRX Dedicated... [See More]

  • Metric: M6
  • Length: 0.4724
  • Bolt Type: Hexagon Bolt
M6-1.0 x 12mm Cl. 10.9 JIS B1189 Frame Bolt, Non-Serrated, Non-Indented Head, Trivalent -- B10FLJ06012100T
from NBS Corp.

Featuring no serrations under the head, partial thread* as well as a non-indented head for better tool grip, NBS ’ non-serrated non-indented frame bolts is one of our newest addition to our fastener line and the first of its kind in the United States. Available in grade 5, grade 8, grade... [See More]

  • Metric: M6
  • Length: 0.4724
  • Bolt Type: Frame Bolt
  • Finish: Trivalent
Stainless Steel Hygienic Bolts -- KBWS-100H
from Reid Supply

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox Hygienic Stainless Steel Hexagon Head Bolt with Collar Fully Threaded. Black Washer [See More]

  • Metric: M6
  • Material: Stainless Steel; 316L Stainless Steel
  • Length: 0.4720
Ceramic Bolt -- SCX-M6-10-C
from NBK America LLC

Ceramic made from 99.5% high-purity alumina. Usable continually at 1500 °C. Types can be selected by the end symbol of the part number. SCX-C----Socket Head Cap Screws. SCX-H----Hex Head Screws. Excellent heat resistance, chemical resistance, and electrical insulation. The properties of ceramic... [See More]

  • Metric: M6
  • Length: 0.3937
M6-1.0 x 40mm Cl. 8.8 DIN 6921 Frame Bolt, Non-Serrated, Non-Indented Head, Trivalent -- B88FLT06040100T
from NBS Corp.

Featuring no serrations under the head, partial thread* as well as a non-indented head for better tool grip, NBS ’ non-serrated non-indented frame bolts is one of our newest addition to our fastener line and the first of its kind in the United States. Available in grade 5, grade 8, grade... [See More]

  • Metric: M6
  • Length: 1.57
  • Bolt Type: Frame Bolt
  • Material: Steel
Stainless Steel Hygienic Bolts -- KBWS-120H
from Reid Supply

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox Hygienic Stainless Steel Hexagon Head Bolt with Collar Partially Threaded. Black Washer [See More]

  • Metric: M6
  • Material: Stainless Steel; 316L Stainless Steel
  • Length: 1.18
Ceramic Bolt -- SCX-M6-10-H
from NBK America LLC

Ceramic made from 99.5% high-purity alumina. Usable continually at 1500 °C. Types can be selected by the end symbol of the part number. SCX-C----Socket Head Cap Screws. SCX-H----Hex Head Screws. Excellent heat resistance, chemical resistance, and electrical insulation. The properties of ceramic... [See More]

  • Metric: M6
  • Length: 0.3937
Stainless Steel Hygienic Bolts -- KBWS-435H
from Reid Supply

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox Hygienic Stainless Steel Hexagon Head Bolt with Collar Fully Threaded. White Washer [See More]

  • Metric: M6
  • Material: Stainless Steel; 316L Stainless Steel
  • Length: 0.4720
Clamping Bolt - Ceramic Ball -- SCBS-M6-16-CE
from NBK America LLC

Clamping bolt with an integral ceramic ball. Point contact by full ball securely fixes a work. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our... [See More]

  • Metric: M6
  • Length: 0.6614
Stainless Steel Hygienic Bolts -- KBWS-455H
from Reid Supply

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox Hygienic Stainless Steel Hexagon Head Bolt with Collar Partially Threaded. White Washer [See More]

  • Metric: M6
  • Material: Stainless Steel; 316L Stainless Steel
  • Length: 1.18
Clamping Bolt - Flat Ball - with Reversal Prevention Mechanism -- SCB-M6-16-FB
from NBK America LLC

All sizes are standardized with full thread. The ball rotates flexibly by up to 9 °. The reversal prevention mechanism always ensures secure clamping on the flat plane on the ball. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. [See More]

  • Metric: M6
  • Finish: Black Oxide
  • Length: 0.6299
Stainless Steel Hygienic Bolts -- KBWS-770H
from Reid Supply

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox Hygienic Stainless Steel Hexagon Head Bolt with Collar Fully Threaded. Blue Washer [See More]

  • Metric: M6
  • Material: Stainless Steel; 316L Stainless Steel
  • Length: 0.4720
Clamping Bolt - Flat Ball - with Reversal Prevention Mechanism -- SCBS-M6-16-FB
from NBK America LLC

All sizes are standardized with full thread. The ball rotates flexibly by up to 9 °. The reversal prevention mechanism always ensures secure clamping on the flat plane on the ball. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. [See More]

  • Metric: M6
  • Length: 0.6299
Stainless Steel Hygienic Bolts -- KBWS-790H
from Reid Supply

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox Hygienic Stainless Steel Hexagon Head Bolt with Collar Partially Threaded. Blue Washer [See More]

  • Metric: M6
  • Material: Stainless Steel; 316L Stainless Steel
  • Length: 1.18
Clamping Bolt - Flat Ball -- SCB-M6-16-F
from NBK America LLC

Surface is contacted by a flat ball. This does not scratch the work. The ball rotates flexibly by up to 9 °. It securely clamps even when the mating part is tilted. For tool holder set screw and pressure piece stopper. We also produce products of special specifications, e.g. nominal diameter of... [See More]

  • Metric: M6
  • Finish: Black Oxide
  • Length: 0.6299
Stainless Steel Hygienic Bolts -- KSHS-145H
from Reid Supply

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox Hygienic Stainless Steel Hexagon Head Bolt with Collar Fully Threaded [See More]

  • Metric: M6
  • Material: Stainless Steel; 316L Stainless Steel
  • Length: 0.4720
Clamping Bolt - Flat Ball -- SCBS-M6-16-F
from NBK America LLC

Surface is contacted by a flat ball. This does not scratch the work. The ball rotates flexibly by up to 9 °. It securely clamps even when the mating part is tilted. For tool holder set screw and pressure piece stopper. We also produce products of special specifications, e.g. nominal diameter of... [See More]

  • Metric: M6
  • Length: 0.6299
Stainless Steel Hygienic Bolts -- KSHS-305H
from Reid Supply

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox Hygienic Stainless Steel Hexagon Head Bolt with Collar Partially Threaded [See More]

  • Metric: M6
  • Material: Stainless Steel; 316L Stainless Steel
  • Length: 1.18
Clamping Bolt - Full Ball -- SCB-M6-16-R
from NBK America LLC

Point contact by full ball securely fixes a work. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer service. [See More]

  • Metric: M6
  • Finish: Black Oxide
  • Length: 0.6614
T-Bolt -- TSB-100
from Reid Supply

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . T-Bolts - Standard - with a thread size of M6 and a thread length of 15.0 mm [See More]

  • Metric: M6
  • Length: 0.5910
  • Bolt Type: T-Head Bolt
  • Material: 1045 Steel
Clamping Bolt - Full Ball -- SCBS-M6-16-R
from NBK America LLC

Point contact by full ball securely fixes a work. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer service. [See More]

  • Metric: M6
  • Length: 0.6614
Clamping Bolt - Knurled Ball - with Reversal Prevention Mechanism -- SCB-M6-16-GB
from NBK America LLC

The ball rotates flexibly by up to 9 °. The reversal prevention mechanism ensures secure clamping. Even coarse surface such as casting surface can be securely clamped by the knurled ball. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface... [See More]

  • Metric: M6
  • Finish: Black Oxide
  • Length: 0.6299
Clamping Bolt - Knurled Ball - with Reversal Prevention Mechanism -- SCBS-M6-16-GB
from NBK America LLC

The ball rotates flexibly by up to 9 °. The reversal prevention mechanism ensures secure clamping. Even coarse surface such as casting surface can be securely clamped by the knurled ball. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface... [See More]

  • Metric: M6
  • Length: 0.6299
Flat Head Bolts with Hexalobular Socket (with Pin) -- SRFXS-M6-10
from NBK America LLC

Flat head bolt with a pin at the center of the hexalobular socket *1. This prevents mounting and removing with regular tools. Install and remove with SRX Dedicated Wrench or SRXB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together. *1 :  The hexalobular shape is... [See More]

  • Metric: M6
  • Length: 0.3937
  • Bolt Type: Hexagon Bolt
  • Fastener Standards: ISO; JIS
Flat Head Bolts with Hexalobular Socket (with Pin) Rosette Washer Set -- SRFXS-M6-10-SET
from NBK America LLC

Set of Flat Head Bolt with Hexalobular Socket *1SRFXS (SRFXS) and Rosette Washer SWAS-RW (SWAS-RW). SRFXS can be used without countersinking. SRFXS cannot be mounted or removed by normal tools. Since the combined use of SWAS-RW will disable pinching and rotating SRFXS directly, the anti-theft... [See More]

  • Metric: M6
  • Length: 0.3937
  • Bolt Type: Hexagon Bolt
  • Fastener Standards: ISO; JIS
Hex Socket Flat Head Bolts (with Pin) -- SRHFS-M6-10
from NBK America LLC

Flat head bolts with pin at the center of their socket. This prevents mounting and removing with regular tools. Install and remove with SRH Dedicated Wrench or SRHB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together. [See More]

  • Metric: M6
  • Length: 0.3937
  • Bolt Type: Hexagon Bolt
Hexagon Head Bolts (with Ventilation Hole) -- SVHS-M6-12
from NBK America LLC

The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices. The ventilation hole is machined by a method that has less effect on metal structure. It suppress the brittle failure and generation of outgas in a vacuum... [See More]

  • Metric: M6
  • Length: 0.4724
  • Bolt Type: Hexagon Bolt
Hexagon Stud Bolt -- SHS-M6-L
from NBK America LLC

For rod end shaft bearing height adjustment, etc. Right thread or left thread can be selected according to the end symbol of the part. number. SHS-R----Right thread. SHS-L----Left thread. All products are provided with hexagon nuts (3 types). [See More]

  • Metric: M6
  • Length: 1.65
  • Bolt Type: Hexagon Bolt; Stud Bolt
Plastic screw - Hex Socket Low Head Bolt - PEEK -- SPE-M6-10-LC
from NBK America LLC

Hex socket head cap screw with low head. For space-saving of equipment/device and applications with a limited top space. PEEK is thermoplastic super engineering plastic superior in physical and chemical properties. Excellent chemical resistance. It resists almost all chemicals other than... [See More]

  • Metric: M6
  • Length: 0.3937
  • Bolt Type: Hexagon Bolt
  • Material: Plastic; PEEK / Light Brown
Plastic screw - Hex Socket Low Head Bolt - PPS -- SPS-M6-10-LC
from NBK America LLC

Hex socket head cap screw with low head. For space-saving of equipment/device and applications with a limited top space. PPS is excellent in heat resistance and chemical resistance and continuously used at 200 °C. No fat or organic solvent cannot dissolve PPS at 200 ℃ or below. High... [See More]

  • Metric: M6
  • Length: 0.3937
  • Bolt Type: Hexagon Bolt
  • Material: Plastic; PPS (Poly Phenylene Sulfide) (Bright Light Brown) (Glass fiber 40%)
Plastic screw - Hex Socket Low Head Bolt - RENY -- SPA-M6-10-LC
from NBK America LLC

Hex socket head cap screw with low head. For space-saving of equipment/device and applications with a limited top space. RENY is thermoplastic engineering plastics with excellent tensile strength and bending strength. It is highly fatigue-resistant and has excellent creeping and heat insulation... [See More]

  • Metric: M6
  • Length: 0.3937
  • Bolt Type: Hexagon Bolt
  • Material: Plastic; RENY *1 (Glass Fiber 50% Reinforced Polyamide MXD6) (Black)
Plastic Screws - Wing Bolts - POM -- SPO-M6-15-YB
from NBK America LLC

It has excellent chemical resistance compared to metal screws. It can be installed/removed without the use of tools. The properties and precautions of plastic screws ⇒Plastic Screws [See More]

  • Metric: M6
  • Material: Plastic
  • Length: 0.5906
Roller Chain Bolt -- SRC-35-25-L
from NBK America LLC

Wide variations from roller chain nominal diameter No. 11 through 100. Right thread or left thread can be selected according to the end symbol of the part. number. SRC-R----Right thread. SRC-L----Left thread. All products are provided with hexagon nuts (3 types). For linkage with a roller chain, a... [See More]

  • Metric: M6
  • Length: 1.57
Roller Chain Bolt -- SRCS-35-25-L
from NBK America LLC

Wide variations from roller chain nominal diameter No. 11 through 100. Right thread or left thread can be selected according to the end symbol of the part. number. SRCS-R----Right thread. SRCS-L----Left thread. All products are provided with hexagon nuts (3 types). For linkage with a roller chain, a... [See More]

  • Metric: M6
  • Length: 1.57