M20 Bolts
from National Bolt & Nut Corporation
Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]
- Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32; M33; M35; M36; M38; M40; M42; M48; M56; M64
- Inch: # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
- Bolt Type: Anchor Bolt; Carriage Bolt; Elevator Bolt; Flange Bolt; Hexagon Bolt; Lag Bolt; Machine Bolt; Plow Bolt; Shoulder Bolt; Square Head Bolt; T-Head Bolt; U-Bolt; Tamperproof (optional feature); Bent (Hook, J), Countersunk, T-Slot
- Material: Aluminum; Bronze; Brass; Superalloy; Molybdenum; Steel; Hardened Steel; Stainless Steel; Titanium; Exotic Metals; Plastic; Nylon
from BUMAX®
BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M20 x 60 [See More]
- Metric: M20
- Material: Stainless Steel; Austenitic
- Length: 2.36
- Fastener Standards: ISO 4014
from ZAGO Manufacturing Company, Inc.
If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO ’s hex flange sealing nuts. Our hex flange sealing nuts are unique because they are designed with an ingrained rubber element. The power of our sealing technology is unleashed when the nuts... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Bolt Type: Flange Bolt; Hexagon Bolt
- Length: 0.0787 to 1.97
from Imao-Fixtureworks
SCM440 steel. Quenched & tempered. Black oxide finished [See More]
- Metric: M5; M8; M10; M12; M16; M20
- Length: 0.3937 to 1.18
- Bolt Type: CAM SCREW
- Material: Steel
from RS Components, Ltd.
RS PRO &MHB20 060 00RS Hex Bolt [See More]
- Metric: M20
- Length: 2.36
- Bolt Type: Hexagon Bolt
- Material: Steel
from National Bolt & Nut Corporation
METRIC HEX HEAD CAP SCREW. Dimensions per ANSI B18.2.3.1M. Dimensions standardized with ISO 4014. Other materials and finishes available. For further information, call or send an information request. Cap screws are threaded fasteners designed to screw into metal, with heads that stick up above the... [See More]
- Metric: M6; M8; M10; M12; M14; M16; M20; M24
- Length: 0.7087 to 2.13
- Bolt Type: Hexagon Bolt
- Other Size Specs: Thread Range: M6 - M24, Course Threads
from BUMAX®
BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M20 x 65 [See More]
- Metric: M20
- Material: Stainless Steel; Austenitic
- Length: 2.56
- Fastener Standards: ISO 4014
from ZAGO Manufacturing Company, Inc.
ZAGO ’s hex sealing bolts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present, it is crucial to use ZAGO ’s hex sealing bolts rather than ordinary nuts bolts to ensure optimal... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Bolt Type: Hexagon Bolt
- Length: 0.0787 to 1.97
from Imao-Fixtureworks
Body - BJ732. Steel (SCM435). Quenched and tempered. Case hardened (on radius end). Black oxide finish. Body - BJ732-SUS. Stainless steel (SUS440C). Case hardened (on radius end) [See More]
- Metric: M6; M8; M10; M12; M16; M20; M24
- Finish: Black Oxide
- Material: Steel; Stainless Steel
from RS Components, Ltd.
RS PRO &MHB20 070 00RS Hex Bolt [See More]
- Metric: M20
- Length: 2.76
- Bolt Type: Hexagon Bolt
- Material: Steel
from National Bolt & Nut Corporation
METRIC HEX SOCKET HEAD CAP SCREWS. Meeting ANSI B18.3.1M dimensional requirements, our line of coarse threaded metric hex socket head cap screws come equipped with various thread sizes, designed to meet your particular application needs. Constructed from high strength alloy steel, we additionally... [See More]
- Metric: M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M20; M24
- Other Size Specs: Thread Range: M2 - M24, Course Threads
- Length: 0.7874 to 7.48
- Material: Steel
from BUMAX®
BUMAX DX 129 Duplex Stainless Steel D6 ISO 4014 Hex Head Bolt M20 x 70 [See More]
- Metric: M20
- Material: Stainless Steel; Duplex
- Length: 2.76
- Fastener Standards: ISO 4014
from Imao-Fixtureworks
Body. Steel (S45C). Quenched and tempered. Black oxide finish [See More]
- Metric: M6; M8; M10; M12; M16; M20
- Finish: Black Oxide
- Material: Steel
from RS Components, Ltd.
RS PRO &MHB20 080 00RS Hex Bolt [See More]
- Metric: M20
- Length: 3.15
- Bolt Type: Hexagon Bolt
- Material: Steel
from BUMAX®
BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M20 x 100 [See More]
- Metric: M20
- Material: Stainless Steel; Super Duplex
- Length: 3.94
- Fastener Standards: ISO 4014
from Imao-Fixtureworks
Body. Steel (SCM435). Quenched and tempered. Black oxide finish. Pin. Steel (SK95). Black oxide finish [See More]
- Metric: M8; M10; M12; M16; M20; M24
- Length: 9.06 to 39.37
- Bolt Type: Stud Bolt
- Material: Steel; Stainless Steel
from RS Components, Ltd.
RS PRO &MHB20 090 00RS Hex Bolt [See More]
- Metric: M20
- Length: 3.54
- Bolt Type: Hexagon Bolt
- Material: Steel
from Imao-Fixtureworks
Type BJ745-08 ~20 - Body. Steel (SCM435). Quenched and tempered (HRC33-39). Black oxide finish. Type BJ745-24 - Body. Steel (SCM435). Quenched and tempered (HRC23-34). Black oxide finish [See More]
- Metric: M8; M10; M12; M16; M20; M24
- Length: 1.97 to 19.69
- Bolt Type: Stud Bolt
- Material: Steel
from RS Components, Ltd.
RS PRO &MHB20 100 00RS Hex Bolt [See More]
- Metric: M20
- Length: 3.94
- Bolt Type: Hexagon Bolt
- Material: Steel
from Imao-Fixtureworks
BJ730-04006 ~20032 - Body. S45C steel Quenched and tempered (for M4-M8 screw). Black oxide finish. BJ730-04006 ~20032 - Ball. SUJ2 steel Heat treated to HRC56-67. BJ730-06113 ~20127 - Body. SCM435 steel. Quenched and tempered. BJ730-06113 ~20127 - Ball. SUJ2 steel. Heat... [See More]
- Metric: M4; M5; M6; M8; M10; M12; M16; M20
- Finish: Black Oxide
- Material: Steel
from RS Components, Ltd.
RS PRO &MHB20 110 00RS Hex Bolt [See More]
- Metric: M20
- Length: 4.33
- Bolt Type: Hexagon Bolt
- Material: Steel
from Imao-Fixtureworks
Body. Steel. Black oxide finish [See More]
- Metric: M12; M16; M20; M24
- Material: Steel
- Bolt Type: T-Head Bolt
- Finish: Black Oxide
from RS Components, Ltd.
RS PRO &MHB20 120 00RS Hex Bolt [See More]
- Metric: M20
- Length: 4.72
- Bolt Type: Hexagon Bolt
- Material: Steel
from RS Components, Ltd.
RS PRO &MHB20 150 00RS Hex Bolt [See More]
- Metric: M20
- Length: 5.91
- Bolt Type: Hexagon Bolt
- Material: Steel
from RS Components, Ltd.
RS PRO &MHS20 030 00RS Hex Bolt [See More]
- Metric: M20
- Length: 1.18
- Bolt Type: Hexagon Bolt
- Material: Steel
from RS Components, Ltd.
RS PRO &MHS20 040 00RS Hex Bolt [See More]
- Metric: M20
- Length: 1.57
- Bolt Type: Hexagon Bolt
- Material: Steel
from RS Components, Ltd.
RS PRO &MHS20 050 00RS Hex Bolt [See More]
- Metric: M20
- Length: 1.97
- Bolt Type: Hexagon Bolt
- Material: Steel
from Bayou City Bolt & Supply Co., Inc.
US INCH STANDARDS & METRICS. Hex Cap Screws have hexagonal heads and machine threads for use with a nut or in a tapped hole. They are generally used in precise applications such as OEM settings where tight tolerances are required. The most common grades for Inch Standard Hex Cap Screws are 2, 5... [See More]
- Metric: M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
- Fastener Standards: ASME/ANSI (optional feature); DIN (optional feature); ISO (optional feature); SAE (optional feature)
- Finish: Black Oxide (optional feature); Galvanized (optional feature); Zinc Plated (optional feature); PTFE (Xylan)
from NBK America LLC
Wide variations from roller chain nominal diameter No. 11 through 100. Right thread or left thread can be selected according to the end symbol of the part. number. SRC-R----Right thread. SRC-L----Left thread. All products are provided with hexagon nuts (3 types). For linkage with a roller chain, a... [See More]
- Metric: M20
- Length: 5.79
from Reid Supply
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Round Set- Up Studs with a thread size of M20 and an overall length of 80.0 mm [See More]
- Metric: M20
- Length: 3.15
- Bolt Type: Stud Bolt
- Material: Steel w/Rolled Threads
from ADB®
Replacement Screws for Heavy Duty Hoist Rings - Metric [See More]
- Metric: M20
- Length: 2.05
- Bolt Type: Shoulder Bolt; Shoulder Bolt
- Material: Steel
from DME Company
Socket Head Stripper Bolts MM [See More]
- Metric: M2.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Length: 0.2362 to 9.84
- Bolt Type: Shoulder Bolt; Shoulder Bolt
from Long-Lok Fasteners Corporation
Dri-Loc ® adhesives (from Loctite Corporation), applied to threaded parts, form a unique coating that converts ordinary fasteners into self-locking fasteners. Dry to the touch, Dri-Loc adhesives become an integral part of the fastener and stay inert until parts are used. During the assembly... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
- Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
- Bolt Type: Carriage Bolt; Hexagon Bolt; Machine Bolt
from Bayou City Bolt & Supply Co., Inc.
A type of bolt with a recess inside the bolt's head. Socket head cap screws require assembly with a hex key (Allen Key) or a hex bit driven by an impact tool. Hex socket (Allen) drives are compact and easy to drive, but prone to cam-out. The most common types of Socket Cap Screws are: Socket head... [See More]
- Metric: M3; M4; M5; M6; M8; M10; M12; M16; M20
- Fastener Standards: ASME/ANSI; DIN; ASTM
- Material: Alloy Steel
from NBK America LLC
Wide variations from roller chain nominal diameter No. 11 through 100. Right thread or left thread can be selected according to the end symbol of the part. number. SRCS-R----Right thread. SRCS-L----Left thread. All products are provided with hexagon nuts (3 types). For linkage with a roller chain, a... [See More]
- Metric: M20
- Length: 4.61
from Reid Supply
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . T-Bolts - Standard - with a thread size of M20 and a thread length of 85.0 mm [See More]
- Metric: M20
- Length: 3.35
- Bolt Type: T-Head Bolt
- Material: 1045 Steel