7/8" Bolts
from National Bolt & Nut Corporation
#7 HEAD BUCKET TOOTH BOLTS. National Bolt & Nut offers a premium line of #7 head bucket tooth bolts, commonly used in bucket tooth or shear bolt applications. #7 bucket tooth bolts are highly specialized fasteners that are known for their durability and precise locking mechanisms. Therefore,... [See More]
- Inch: 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"
- Length: 2 to 17
- Bolt Type: Plow Bolt
- Other Size Specs: Thread Range: 5/8" - 1-1/2", Course Threads
from National Bolt & Nut Corporation
12 POINT FLANGE BOLTS. High strength. Alternative for Socket Head Cap Screws. Other materials and finishes available. For further information, call or send an information request. [See More]
- Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Length: 0.7500 to 5.5
- Bolt Type: Flange Bolt
- Other Size Specs: Thread Range: 1/4" - 1", Fine and Course Threads
from National Bolt & Nut Corporation
Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]
- Inch: # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
- Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32; M33; M35; M36; M38; M40; M42; M48; M56; M64
- Bolt Type: Anchor Bolt; Carriage Bolt; Elevator Bolt; Flange Bolt; Hexagon Bolt; Lag Bolt; Machine Bolt; Plow Bolt; Shoulder Bolt; Square Head Bolt; T-Head Bolt; U-Bolt; Tamperproof (optional feature); Bent (Hook, J), Countersunk, T-Slot
- Material: Aluminum; Bronze; Brass; Superalloy; Molybdenum; Steel; Hardened Steel; Stainless Steel; Titanium; Exotic Metals; Plastic; Nylon
from National Bolt & Nut Corporation
FLAT HEAD SLOTTED CAP SCREWS. Dimensions per ANSI B18.6.2. 82 ° countersink angle. Other materials and finishes available. For further information, call or send an information request. Cap screws are threaded fasteners designed to screw into metal, with heads that stick up above the surface. [See More]
- Inch: 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"
- Other Size Specs: Thread Range: 1/2" - 1-1/4", Course Threads
- Length: 1.5 to 6
- Material: Steel
from National Bolt & Nut Corporation
HEAVY HEX HEAD BOLTS. Dimensions per ANSI B18.2.1. Material and physical properties per ASTM A307 GradeB. Custom Hex Head Bolts available. We carry 1/2 to 3" diameter and up to 6 feet in length. Dimensions per ANSI 18.2.1 or your specification. Material and Physical properties per ASTM - A325, A490,... [See More]
- Inch: 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"
- Length: 1.5 to 8
- Bolt Type: Hexagon Bolt
- Other Size Specs: Thread Range: 1/2" - 1-1/4", Course Threads
from National Bolt & Nut Corporation
HEX HEAD BOLTS/HEX CAP SCREWS. Head dimensions per ANSI B18.2.1. Threaded to head. We also stock 1/4" thru 2" diameter and from 1/2 thru 15" in length. Other materials and finishes available. For further information, call or send an information request. One of the basic components of any... [See More]
- Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 2"
- Length: 0.5000 to 15
- Bolt Type: Hexagon Bolt
- Other Size Specs: Thread Range: 1/4" - 1-1/4", Fine and Course Threads
from National Bolt & Nut Corporation
3/4 - 2" DIAMETER - HEX HEAD CAP SCREW - GRADE 5. Our Grade 5, 3/4 - 2 inch diameter hex head cap screws meet ANSI B18.2.1 dimensional specifications and feature rolled threads. Additionally, our Grade 5, 3/4 - 2 inch diameter hex head cap screws offer secure binding for both construction and... [See More]
- Inch: 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
- Length: 0.8750 to 20
- Bolt Type: Hexagon Bolt
- Other Size Specs: Thread Range: 3/4" - 2", Fine and Course Threads
from National Bolt & Nut Corporation
HEX SOCKET HEAD CAP SCREWS. National Bolt & Nut offers a large selection of coarse and fine threaded hex socket head cap screws to meet your unique application requirements. And all of our premium hex socket head cap screws meet ANSI B18.3 dimensional specifications. Our line of hex socket head... [See More]
- Inch: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/4"; 1 1/2"
- Other Size Specs: Thread Range: #0 - 1-1/2", Fine and Course Threads
- Length: 0.1250 to 10
- Material: Steel
from National Bolt & Nut Corporation
SQUARE HEAD BOLTS. Dimensions per ANSI B18.2.1. Metric thread also available as well as other materials and finishes. For further information, call or send an information request. One of the basic components of any construction job, from a simple repair to a full large-scale build, the importance of... [See More]
- Inch: 5/16"; 3/8"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 1/2"
- Length: 1 to 16
- Bolt Type: Square Head Bolt
- Other Size Specs: Thread Range: 5/16" - 1-1/2", Fine and Course Threads
from Long-Lok Fasteners Corporation
Dri-Loc ® adhesives (from Loctite Corporation), applied to threaded parts, form a unique coating that converts ordinary fasteners into self-locking fasteners. Dry to the touch, Dri-Loc adhesives become an integral part of the fastener and stay inert until parts are used. During the assembly... [See More]
- Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
- Bolt Type: Carriage Bolt; Hexagon Bolt; Machine Bolt
from Peco Fasteners, Inc.
1-1/2 INCH. 1.5 LENGTH - DECIMAL. 1-1/2 LENGTH - FRACTIONAL. 7/8 INCH NOMINAL DIAMETER. 9 TPI. USS APPLICABLE STANDARD. 7/8 NOMINAL DIAMETER - FRACTIONAL. .875 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 15 PIECES. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL... [See More]
- Inch: 7/8"
- Length: 1.5
- Bolt Type: Hexagon Bolt
- Finish: Zinc Plated
from PENCOM
Custom sizes/other finishes available, square cone lock washer sems [See More]
- Inch: 7/8"
- Length: 0.8750
- Bolt Type: Machine Bolt
- Material: Steel (optional feature); Stainless Steel (optional feature); Low Carbon Steel
from NBS Corp.
From the 12 perfectly shaped corners to the precision forged chamfer on the flange, each 12 point is meticulously made to exacting standards. Produced using FMI ’s ® patented DPK ® production process, cutting dyes are eliminated leaving a cleaner and sharper fit and finish. All 12... [See More]
- Inch: 7/8"
- Length: 2.5
- Bolt Type: Flange Bolt
- Material: Steel
from Bayou City Bolt & Supply Co., Inc.
US INCH STANDARDS & METRICS. Hex Cap Screws have hexagonal heads and machine threads for use with a nut or in a tapped hole. They are generally used in precise applications such as OEM settings where tight tolerances are required. The most common grades for Inch Standard Hex Cap Screws are 2, 5... [See More]
- Inch: # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"
- Fastener Standards: ASME/ANSI (optional feature); SAE (optional feature); ASTM
- Finish: Black Oxide (optional feature); Galvanized (optional feature); Zinc Plated (optional feature); PTFE (Xylan)
from ADB®
Replacement screws for safety engineered products [See More]
- Inch: 7/8"
- Length: 1.71
- Bolt Type: Shoulder Bolt; Shoulder Bolt
- Other Size Specs: 7/8-9 x 2-3/4
from Reid Supply
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Rod Ends - blank, with an outside diameter of 1.75 in, a shank diameter of .88 in & the length to the hole center is 6.00 in [See More]
- Inch: 7/8"
- Material: Steel
- Length: 3
from Industrial Indicators
SmartBolts ® Direct Tension Indicating (DTI) Fasteners. DTI SmartBolts ® from Stress Indicators, Inc. indicate whether a bolted joint is loose or tight with a clear visible indicator that gradually darkens from bright red when loose to near black as the fastener is tightened. SmartBolts... [See More]
- Inch: 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"
- Bolt Type: Machine Bolt; Structural Bolt
from Te-Co, Inc.
Product Information. Black Oxide Finish. 4140 Steel. T-Slot Bolt head is undersized to fit machine table slot. Thread Class 2A UNC. Special lengths and sizes quoted upon request [See More]
- Inch: 7/8"
- Length: 4
- Bolt Type: T-Head Bolt
- Material: Steel
from Fastener SuperStore, Inc.
7/8-14 X 3 1/2 (BH088F350N) Military Cap Screws Alloy Steel Grade-BD / Zinc Yellow / DFAR-Compliant. Tested & Certified to Military Standards. [See More]
- Inch: 7/8"
- Length: 3.5
- Bolt Type: Hexagon Bolt
- Material: Steel
from MS Aerospace, Inc.
M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,... [See More]
- Inch: 7/8"
- Material: 4340
from PHD Manufacturing, Inc.
ROUND BEND TYPE. LOW CARBON STEEL MATERIAL. 12-7/8 INCH INSIDE WIDTH. 4-1/4 INCH THREAD LENGTH. 7/8 INCH NOMINAL DIAMETER. FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD. 7/8 NOMINAL DIAMETER - FRACTIONAL. .875 NOMINAL DIAMETER - DECIMAL. 7540 LB AT 650 DEG F, 6730 LB... [See More]
- Inch: 7/8"
- Length: 4.25
- Bolt Type: U-Bolt
- Material: Steel
from Elgin Fastener Group
Motor Thru Bolts. General Information. Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; 300 & 400 Series Stainless Steel. Type of Head: Indented Hex, Truss, Round, Fillister, Flat, Carriage, Pan or Hex Washer Collared Stud, Six Lobes. Slot: Struck or Milled —... [See More]
- Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
- Length: ? to 4
- Bolt Type: Motor Thru Bolt
- Material: Steel
from Long-Lok Fasteners Corporation
Long-Lok strip fasteners are manufactured by forming a narrow longitudinal slot long enough to assure engagement with the female thread in an otherwise normal bolt or screw, and compressing a special locking material in the slot. The resiliency of the locking insert holds it in place without... [See More]
- Inch: # 0; # 1; # 2; # 3; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Length: 0.1250 to 0.7500
- Bolt Type: Carriage Bolt; Machine Bolt
- Material: Steel; Hardened Steel
from Peco Fasteners, Inc.
1-1/2 INCH. 1.5 LENGTH - DECIMAL. 1-1/2 LENGTH - FRACTIONAL. 7/8 INCH NOMINAL DIAMETER. 9 TPI. USS APPLICABLE STANDARD. 7/8 NOMINAL DIAMETER - FRACTIONAL. .875 NOMINAL DIAMETER - DECIMAL. COLOR YELLOW. PACKAGING QUANTITY 15 PIECES. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL... [See More]
- Inch: 7/8"
- Length: 1.5
- Bolt Type: Hexagon Bolt
- Finish: Zinc Plated
from Bayou City Bolt & Supply Co., Inc.
A type of bolt with a recess inside the bolt's head. Socket head cap screws require assembly with a hex key (Allen Key) or a hex bit driven by an impact tool. Hex socket (Allen) drives are compact and easy to drive, but prone to cam-out. The most common types of Socket Cap Screws are: Socket head... [See More]
- Inch: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Fastener Standards: ASME/ANSI; DIN; ASTM
- Material: Alloy Steel
from Reid Supply
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Round Set- Up Studs with a thread size of 7/8-9 and an overall length of 3.00 in [See More]
- Inch: 7/8"
- Length: 3
- Bolt Type: Stud Bolt
- Material: Stress Proof Steel
from Te-Co, Inc.
Product Information. Black Oxide Finish. Medium Carbon Steel. T-Slot Bolt head is undersized to fit machine table slot. Thread Class 2A UNC. Special lengths and sizes quoted upon request [See More]
- Inch: 7/8"
- Length: 10
- Bolt Type: T-Head Bolt
- Material: Steel
from Fastener SuperStore, Inc.
7/8-9 X 3 (MS90725-213) Military Grade 5 Hex Cap Screws MS90725 / Grade 5 / Cadmium Yellow. Tested & Certified to Military Standards. [See More]
- Inch: 7/8"
- Length: 3
- Bolt Type: Hexagon Bolt
- Material: Hardened Steel; Grade 5
from Elgin Fastener Group
Thru Bolts. General Information. Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; Pre-galvanized Steel. Other material is available on special order. Type of Head: Indented Hex, Truss, Round, Fillister, Flat, Carriage, Pan or Hex Washer, Six Lobe. Special head styles... [See More]
- Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
- Length: ? to 52
- Bolt Type: Hexagon Bolt; Machine Bolt
- Material: Steel
from Long-Lok Fasteners Corporation
Poly-Lok ® is today ’s most advanced, most reliable prevailing torque type self-locking fastener. And it ’s all due to the unique polyester patch material that is more resilient, has higher strength, and can be reused more often with higher retained torque values than any other patch... [See More]
- Inch: # 0; # 1; # 2; # 3; # 4; # 6; # 8; # 10; 1/4"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Bolt Type: Carriage Bolt; Machine Bolt
from Peco Fasteners, Inc.
PARTIALLY THREADED TYPE. 6-1/2 INCH. 6.5 LENGTH - DECIMAL. 6-1/2 LENGTH - FRACTIONAL. 7/8 INCH NOMINAL DIAMETER. 9 TPI. USS APPLICABLE STANDARD. 7/8 NOMINAL DIAMETER - FRACTIONAL. .875 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 15 PIECES. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. [See More]
- Inch: 7/8"
- Length: 6.5
- Bolt Type: Hexagon Bolt
- Finish: Zinc Plated
from Bayou City Bolt & Supply Co., Inc.
Heavy hex bolts have a head that is larger than a standard (finish) hex head. Standard heavy hex bolts are made of low to mid carbon steel. The large head offers a greater bearing surface that distributes the clamping load over a greater area. The ASTM A307 specification covers carbon steel bolts... [See More]
- Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
- Material: Stainless Steel (optional feature); Alloy Steel
- Bolt Type: Hexagon Bolt
- Fastener Standards: ASTM
from Reid Supply
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . T-Bolts - Standard - with a thread size of 7/8-9 and a thread length of 2.00 in [See More]
- Inch: 7/8"
- Length: 2
- Bolt Type: T-Head Bolt
- Material: 1045 Steel
from Long-Lok Fasteners Corporation
The patented Dyna-Thred lock is formed of the fastener itself and requires use of no additional locking element materials. Locking action takes place in a full hoop, 360 ° around the thread, providing an equal load on all sides. Dyna-Thred II fasteners are available in a wide variety of head... [See More]
- Inch: # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Material: Steel; Hardened Steel; Inconel™
- Bolt Type: Carriage Bolt; Hexagon Bolt; Fillister, Button, Round, Binder, Truss. Socket Cap
- Finish: Cadmium, Silver Plate, Passivate, Dry Film Lube
from Bayou City Bolt & Supply Co., Inc.
L-Shaped anchor bolts are embedded in concrete and used to support structural steel columns, light poles, highway signs, heavy equipment, and many other applications. The hook portion of the anchor bolt serves to create resistance so that the bolt does not pull out of the concrete foundation when... [See More]
- Inch: 3/8"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"
- Length: 6 to 36
- Bolt Type: Anchor Bolt
- Material: Steel
from Long-Lok Fasteners Corporation
Tek-Lok ® self-locking threaded fasteners obtain locking action from an engineered plastic pellet compressed into a hole drilled in the threaded region of the fastener, to a depth slightly below the root of the thread. Pellet size and location are standard but can be altered to meet special... [See More]
- Inch: # 0; # 1; # 2; # 3; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Material: Steel; Hardened Steel
from Bayou City Bolt & Supply Co., Inc.
Wedge anchors are threaded studs with a cone expander and a single piece expansion clip. The expansion clip ensures uniform holding capacity that increases as tension is applied. Wedge-style expansion anchors are for use in solid concrete or grout-filled concrete masonry. These anchors are available... [See More]
- Inch: 1/4"; 3/8"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/4"; 1 1/2"
- Length: 1.5 to 12
- Bolt Type: Anchor Bolt
- Material: Steel