BS Bolts
from TFC Ltd.
Dimensions: Inches. Material: Grade R. Finish: Self Colour. BS: 1083. ANSI: B18.2.1 [See More]
- Fastener Standards: ASME/ANSI; BS
- Material: Steel
- Bolt Type: Hexagon Bolt
- Finish: Self Colour
from Dyson Corporation (The)
Heavy Hex Bolts. Heavy Hex Bolts are manufactured in accordance with the Screw Thread Standards for Federal Services, the ANSI Standards (American National Standards Institute), the Standards of the Industrial Fasteners Institute and unified dimensionally with British and Canadian Standards. THREAD:... [See More]
- Fastener Standards: ASME/ANSI; BS
- Inch: 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 3" (optional feature)
- Bolt Type: Hexagon Bolt
- Length: 720
from TFC Ltd.
Dimensions: Inches. Material: Grade S. Finish: Self Colour. BS: 1768. ANSI: B18.2.1 [See More]
- Fastener Standards: ASME/ANSI; BS
- Material: Steel
- Bolt Type: Hexagon Bolt
- Finish: Self Colour
from Dyson Corporation (The)
Hex Bolts. Hex Bolts are manufactured in accordance with the Screw Thread Standards for Federal Services, the ANSI Standards (American National Standards Institute), the Standards of the Industrial Fasteners Institute and unified dimensionally with British and Canadian Standards. THREAD: Unified... [See More]
- Fastener Standards: ASME/ANSI; BS
- Inch: 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 3" (optional feature)
- Bolt Type: Hexagon Bolt
- Length: 720