M14 Bolts

19 Results
Hex Flange Sealing Bolts
from ZAGO Manufacturing Company, Inc.

If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO ’s hex flange sealing nuts. Our hex flange sealing nuts are unique because they are designed with an ingrained rubber element. The power of our sealing technology is unleashed when the nuts... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Bolt Type: Flange Bolt; Hexagon Bolt
  • Length: 0.0787 to 1.97
Hex Bolts -- 9172993
from RS Components, Ltd.

RS PRO &MHS14 040 081 Hex Bolt [See More]

  • Metric: M14
  • Length: 1.57
  • Bolt Type: Hexagon Bolt
  • Material: Steel
Custom Screws and Bolts
from National Bolt & Nut Corporation

Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]

  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32; M33; M35; M36; M38; M40; M42; M48; M56; M64
  • Inch: # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Bolt Type: Anchor Bolt; Carriage Bolt; Elevator Bolt; Flange Bolt; Hexagon Bolt; Lag Bolt; Machine Bolt; Plow Bolt; Shoulder Bolt; Square Head Bolt; T-Head Bolt; U-Bolt; Tamperproof (optional feature); Bent (Hook, J), Countersunk, T-Slot
  • Material: Aluminum; Bronze; Brass; Superalloy; Molybdenum; Steel; Hardened Steel; Stainless Steel; Titanium; Exotic Metals; Plastic; Nylon
Bolt -- 4014A4/316L1405088
from BUMAX®

BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M14 x 50 [See More]

  • Metric: M14
  • Material: Stainless Steel; Austenitic
  • Length: 1.97
  • Fastener Standards: ISO 4014
Hex Head Sealing Bolts
from ZAGO Manufacturing Company, Inc.

ZAGO ’s hex sealing bolts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present, it is crucial to use ZAGO ’s hex sealing bolts rather than ordinary nuts bolts to ensure optimal... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Bolt Type: Hexagon Bolt
  • Length: 0.0787 to 1.97
Hex Bolts -- 9172996
from RS Components, Ltd.

RS PRO &MHS14 030 081 Hex Bolt [See More]

  • Metric: M14
  • Length: 1.18
  • Bolt Type: Hexagon Bolt
  • Material: Steel
Metric Hex Head Cap Screw
from National Bolt & Nut Corporation

METRIC HEX HEAD CAP SCREW. Dimensions per ANSI B18.2.3.1M. Dimensions standardized with ISO 4014. Other materials and finishes available. For further information, call or send an information request. Cap screws are threaded fasteners designed to screw into metal, with heads that stick up above the... [See More]

  • Metric: M6; M8; M10; M12; M14; M16; M20; M24
  • Length: 0.7087 to 2.13
  • Bolt Type: Hexagon Bolt
  • Other Size Specs: Thread Range: M6 - M24, Course Threads
Bolt -- 4014A4/316L14180109
from BUMAX®

BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M14 x 180 [See More]

  • Metric: M14
  • Material: Stainless Steel; Austenitic
  • Length: 7.09
  • Fastener Standards: ISO 4014
Hex Bolts -- 9172999
from RS Components, Ltd.

RS PRO &MHS14 035 081 Hex Bolt [See More]

  • Metric: M14
  • Length: 1.38
  • Bolt Type: Hexagon Bolt
  • Material: Steel
Bolt -- 4014D814140109
from BUMAX®

BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M14 x 140 [See More]

  • Metric: M14
  • Material: Stainless Steel; Super Duplex
  • Length: 5.51
  • Fastener Standards: ISO 4014
Hex Bolts -- 9173003
from RS Components, Ltd.

RS PRO &MHS14 060 081 Hex Bolt [See More]

  • Metric: M14
  • Length: 2.36
  • Bolt Type: Hexagon Bolt
  • Material: Steel
Hex Bolts -- 9173006
from RS Components, Ltd.

RS PRO &MHS14 045 081 Hex Bolt [See More]

  • Metric: M14
  • Length: 1.77
  • Bolt Type: Hexagon Bolt
  • Material: Steel
Hex Bolts -- 9173009
from RS Components, Ltd.

RS PRO &MHS14 050 081 Hex Bolt [See More]

  • Metric: M14
  • Length: 1.97
  • Bolt Type: Hexagon Bolt
  • Material: Steel
Bolt Head/ Wrench Cap Screws -- Metric Size
from Bayou City Bolt & Supply Co., Inc.

US INCH STANDARDS & METRICS. Hex Cap Screws have hexagonal heads and machine threads for use with a nut or in a tapped hole. They are generally used in precise applications such as OEM settings where tight tolerances are required. The most common grades for Inch Standard Hex Cap Screws are 2, 5... [See More]

  • Metric: M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
  • Fastener Standards: ASME/ANSI (optional feature); DIN (optional feature); ISO (optional feature); SAE (optional feature)
  • Finish: Black Oxide (optional feature); Galvanized (optional feature); Zinc Plated (optional feature); PTFE (Xylan)
Pre-Applied Adhesive Fasteners -- Dri-Loc®
from Long-Lok Fasteners Corporation

Dri-Loc ® adhesives (from Loctite Corporation), applied to threaded parts, form a unique coating that converts ordinary fasteners into self-locking fasteners. Dry to the touch, Dri-Loc adhesives become an integral part of the fastener and stay inert until parts are used. During the assembly... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
  • Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Bolt Type: Carriage Bolt; Hexagon Bolt; Machine Bolt
Stripper Bolt -- Shoulder Stripper Bolts MM
from DME Company

Socket Head Stripper Bolts MM [See More]

  • Metric: M2.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Length: 0.2362 to 9.84
  • Bolt Type: Shoulder Bolt; Shoulder Bolt
M14-2.0 x 30mm Cl. 12.9 DIN 6921 Frame Bolt, Non-Serrated, Non-Indented Head, Black Phosphate -- B12FLT14030200P
from NBS Corp.

Featuring no serrations under the head, partial thread* as well as a non-indented head for better tool grip, NBS ’ non-serrated non-indented frame bolts is one of our newest addition to our fastener line and the first of its kind in the United States. Available in grade 5, grade 8, grade... [See More]

  • Metric: M14
  • Length: 1.18
  • Bolt Type: Frame Bolt
  • Material: Steel
Socket Head Cap Screws -- Metric Series
from Bayou City Bolt & Supply Co., Inc.

A type of bolt with a recess inside the bolt's head. Socket head cap screws require assembly with a hex key (Allen Key) or a hex bit driven by an impact tool. Hex socket (Allen) drives are compact and easy to drive, but prone to cam-out. The most common types of Socket Cap Screws are: Socket head... [See More]

  • Metric: M3; M4; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30; M36; M42; M48
  • Fastener Standards: ASME/ANSI; DIN; ASTM
  • Material: Alloy Steel
M14-2.0 x 30mm Cl. 8.8 DIN 6921 Frame Bolt, Non-Serrated, Non-Indented Head, Trivalent -- B88FLT14030200T
from NBS Corp.

Featuring no serrations under the head, partial thread* as well as a non-indented head for better tool grip, NBS ’ non-serrated non-indented frame bolts is one of our newest addition to our fastener line and the first of its kind in the United States. Available in grade 5, grade 8, grade... [See More]

  • Metric: M14
  • Length: 1.18
  • Bolt Type: Frame Bolt
  • Material: Steel