Conflat® Vacuum Valves
from Nor-Cal Products, Inc. - The Vacuum Experts
A mating pair of ASA flanges is made up of a smooth faced flange and a grooved flange. A Viton O-ring of a size appropriate for the diameter and depth of the groove forms a vacuum seal when the two mating flanges are bolted together. ASA O-rings and bolts are not included with flanges and must be... [See More]
- Port Flange & Seal Type: Proprietary ConflatTM type flange or fitting
- Valve Actuation: Pneumatic
- Type: Gate
- Body Materials: Stainless
from Nor-Cal Products, Inc. - The Vacuum Experts
Leak valves are used for controlling gas introduction into high and ultra-high vacuum systems. These valves utilize an optically flat sapphire poppet and a metal seat, allowing bakeout temperatures to 450 degrees C. Valves are manually actuated by a cantilever arm with precision adjustment threads. [See More]
- Port Flange & Seal Type: Proprietary ConflatTM type flange or fitting
- Temperature Range: 842
- Type: Leak; Poppet Valve
- Valve Seat Seal: Metal
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal's bakeable all-metal seal angle valves are intended for use in UHV or cryogenic applications where temperature extremes preclude the use of our elastomer seal valves. Approved for use in beamline facilities, these valves have a temperature operating range from -250c to 400c and a vacuum... [See More]
- Port Flange & Seal Type: Proprietary ConflatTM type flange or fitting
- Port OD: 0.7500 to 1.5
- Type: Leak
- Leak Rate: 1.00E-10
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal elastomer sealed manual valves have a vacuum range of 1x10-9 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance. Viton seals are standard, other elastomers are available upon request. [See More]
- Port Flange & Seal Type: None; Proprietary ConflatTM type flange or fitting; ASA; ISO flange; ISO-KF (Small Clamped, <2")
- Port OD: 0.3750 to 3
- Type: Angle; Poppet Valve
- ISO Port Flange Size: NW 10; NW 16; NW 25; NW 40 ; NW 50; NW 63; NW 80
from Nor-Cal Products, Inc. - The Vacuum Experts
Quarter-turn actuation, small footprint and the shortest possible gas path make manual butterfly valves the preferred choice for many applications. O-ring sealed plate and stem provide a low-cost alternative to bellows sealed gate valves. Manual butterfly valves have a vacuum range of 1x10-9 Torr. [See More]
- Port Flange & Seal Type: Proprietary ConflatTM type flange or fitting; ISO flange; ISO-KF (Small Clamped, <2")
- Port OD: 0.7500 to 1.5
- Type: Butterfly
- ISO Port Flange Size: NW 16; NW 40
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal copper sealed manual valves have a vacuum range of 1x10-10 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance and optimal conductance. [See More]
- Port Flange & Seal Type: None; Proprietary ConflatTM type flange or fitting
- Port OD: 0.3750 to 3
- Type: Angle; Poppet Valve
- Vacuum / Pressure Range: (UHV, < 10-8 torr)
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal copper sealed manual valves have a vacuum range of 1x10-10 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance and optimal conductance. [See More]
- Port Flange & Seal Type: None; Proprietary ConflatTM type flange or fitting
- Port OD: 0.6500 to 1.38
- Type: Poppet Valve
- Vacuum / Pressure Range: (UHV, < 10-8 torr)
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal copper sealed manual valves have a vacuum range of 1x10-10 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance and optimal conductance. [See More]
- Port Flange & Seal Type: None; Proprietary ConflatTM type flange or fitting
- Port OD: 0.3750 to 3
- Type: Poppet Valve
- Vacuum / Pressure Range: (UHV, < 10-8 torr)
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal copper sealed manual valves have a vacuum range of 1x10-10 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance and optimal conductance. [See More]
- Port Flange & Seal Type: None; Proprietary ConflatTM type flange or fitting; ASA; ISO flange; ISO-KF (Small Clamped, <2")
- Port OD: 0.3750 to 3
- Type: Poppet Valve
- ISO Port Flange Size: NW 10; NW 16; NW 25; NW 40 ; NW 50; NW 63; NW 80
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal elastomer sealed manual valves have a vacuum range of 1x10-9 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance. Viton seals are standard, other elastomers are available upon request. [See More]
- Port Flange & Seal Type: None; Proprietary ConflatTM type flange or fitting; ISO flange
- Port OD: 0.7500 to 3
- Type: Angle; Poppet Valve
- ISO Port Flange Size: NW 63; NW 80
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal elastomer sealed manual valves have a vacuum range of 1x10-9 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance. Viton seals are standard, other elastomers are available upon request. [See More]
- Port Flange & Seal Type: None; Proprietary ConflatTM type flange or fitting
- Port OD: 0.6500 to 1.38
- Type: Poppet Valve
- Valve Seat Seal: Elastomeric / O-ring
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal elastomer sealed manual valves have a vacuum range of 1x10-9 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance. Viton seals are standard, other elastomers are available upon request. [See More]
- Port Flange & Seal Type: None; Proprietary ConflatTM type flange or fitting; ASA; ISO flange; ISO-KF (Small Clamped, <2")
- Port OD: 0.3750 to 3
- Type: Angle; Poppet Valve
- ISO Port Flange Size: NW 10; NW 16; NW 25; NW 40 ; NW 50; NW 63; NW 80
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal elastomer sealed manual valves have a vacuum range of 1x10-9 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance. Viton seals are standard, other elastomers are available upon request. [See More]
- Port Flange & Seal Type: None; Proprietary ConflatTM type flange or fitting; ASA; ISO flange; ISO-KF (Small Clamped, <2")
- Port OD: 0.3750 to 3
- Type: Angle; Poppet Valve
- ISO Port Flange Size: NW 10; NW 16; NW 25; NW 40 ; NW 50; NW 63; NW 80
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal copper sealed pneumatic gate valves have a vacuum range of 1x10-10 Torr. Nor-Cal gate valves have a slim profile, shorting the gas path. Nor-Cal gate valves are electropolished inside and out to improve corrosion resistance. [See More]
- Port Flange & Seal Type: Proprietary ConflatTM type flange or fitting
- Leak Rate: 2.00E-9
- Type: Gate
- Vacuum / Pressure Range: (UHV, < 10-8 torr)
from Nor-Cal Products, Inc. - The Vacuum Experts
The N Series Valves feature high cycle life and a small footprint in right-angle and in-line body styles. Constructed of Stainless Steel with NW16, 25, 40 and 50 flanges. All N-series valves are pneumatically actuated and are available with optional air solenoids and three types of open/close... [See More]
- Port Flange & Seal Type: None; Proprietary ConflatTM type flange or fitting; ISO flange; ISO-KF (Small Clamped, <2")
- Port OD: 0.7500 to 1.5
- Type: Angle; Poppet Valve
- ISO Port Flange Size: NW 16; NW 25; NW 40 ; NW 50
from Nor-Cal Products, Inc. - The Vacuum Experts
The N Series Valves feature high cycle life and a small footprint in right-angle and in-line body styles. Constructed of Stainless Steel with NW16, 25, 40 and 50 flanges. All N-series valves are pneumatically actuated and are available with optional air solenoids and three types of open/close... [See More]
- Port Flange & Seal Type: None; Proprietary ConflatTM type flange or fitting; ISO flange; ISO-KF (Small Clamped, <2")
- Port OD: 0.7500 to 1.5
- Type: Angle; Poppet Valve
- ISO Port Flange Size: NW 16; NW 25; NW 40 ; NW 50
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal elastomer sealed pneumatic valves have a vacuum range of 1x10-9 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance. Viton seals are standard, other elastomers are available upon request. [See More]
- Port Flange & Seal Type: None; Proprietary ConflatTM type flange or fitting; ASA; ISO flange; ISO-KF (Small Clamped, <2")
- Port OD: 0.3750 to 4
- Type: Angle; Poppet Valve
- ISO Port Flange Size: NW 10; NW 16; NW 25; NW 40 ; NW 50; NW 63; NW 80; NW 100
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal copper sealed pneumatic valves have a vacuum range of 1x10-10 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance and optimal conductance. [See More]
- Port Flange & Seal Type: None; Proprietary ConflatTM type flange or fitting
- Port OD: 0.3750 to 4
- Type: Angle; Poppet Valve
- Vacuum / Pressure Range: (UHV, < 10-8 torr)
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal copper sealed manual valves have a vacuum range of 1x10-10 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance and optimal conductance. [See More]
- Port Flange & Seal Type: None; Proprietary ConflatTM type flange or fitting
- Port OD: 0.7500 to 3
- Type: Angle; Poppet Valve
- Vacuum / Pressure Range: (UHV, < 10-8 torr)
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal copper sealed pneumatic valves have a vacuum range of 1x10-10 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance and optimal conductance. [See More]
- Port Flange & Seal Type: None; Proprietary ConflatTM type flange or fitting
- Port OD: 0.3750 to 4
- Type: Angle; Poppet Valve
- Vacuum / Pressure Range: (UHV, < 10-8 torr)
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal copper sealed pneumatic valves have a vacuum range of 1x10-10 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance and optimal conductance. [See More]
- Port Flange & Seal Type: None; Proprietary ConflatTM type flange or fitting
- Port OD: 0.7500 to 1.5
- Type: Angle; Poppet Valve
- Vacuum / Pressure Range: (UHV, < 10-8 torr)
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal copper sealed pneumatic valves have a vacuum range of 1x10-10 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance and optimal conductance. [See More]
- Port Flange & Seal Type: None; Proprietary ConflatTM type flange or fitting
- Port OD: 0.3750 to 4
- Type: Angle; Poppet Valve
- Vacuum / Pressure Range: (UHV, < 10-8 torr)
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal elastomer sealed pneumatic valves have a vacuum range of 1x10-9 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance. Viton seals are standard, other elastomers are available upon request. [See More]
- Port Flange & Seal Type: None; Proprietary ConflatTM type flange or fitting
- Port OD: 0.7500 to 3
- Type: Angle; Poppet Valve
- Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal elastomer sealed pneumatic valves have a vacuum range of 1x10-9 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance. Viton seals are standard, other elastomers are available upon request. [See More]
- Port Flange & Seal Type: None; Proprietary ConflatTM type flange or fitting
- Port OD: 0.7500 to 1.5
- Type: Angle; Poppet Valve
- Valve Seat Seal: Elastomeric / O-ring
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal elastomer sealed pneumatic valves have a vacuum range of 1x10-9 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance. Viton seals are standard, other elastomers are available upon request. [See More]
- Port Flange & Seal Type: None; Proprietary ConflatTM type flange or fitting; ASA; ISO flange; ISO-KF (Small Clamped, <2")
- Port OD: 0.3750 to 4
- Type: Poppet Valve
- ISO Port Flange Size: NW 10; NW 16; NW 25; NW 40 ; NW 50; NW 63; NW 80; NW 100