NW 63 Vacuum Valves

7 Results
High Cycle Pneumatic Linear Gate Valve
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal?s 3-position gate valves employ two pneumatic solenoids and an air pressure regulator to achieve the three positions of fully open, fully closed, and an adjustable third position. One solenoid controls the fully open and fully closed positions, while a second solenoid controls the third... [See More]

  • ISO Port Flange Size: NW 50; NW 63; NW 80; NW 100; NW 160
  • Port Flange & Seal Type: ISO flange; ISO-KF (Small Clamped, <2")
  • Type: Gate
  • Valve Actuation: Pneumatic
VS Series - Vacuum Butterfly Valve -- VS 63B
from VACUUBRAND, Inc.

The VS B series valves are butterfly-type valves. A circular valve plate with a sealing ring on the circumference rotates around an axis at right angle to the valve axis. As a result, the valves leave virtually the entire cross section free, offering very good conductance. The valve bodies are made... [See More]

  • ISO Port Flange Size: NW 50; NW 63
  • Port OD: 2.48
  • Type: Butterfly; Inline; Straight Through
  • Leak Rate: 1.00E-6
Manual Angle Poppet Poppet Valve
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal elastomer sealed manual valves have a vacuum range of 1x10-9 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance. Viton seals are standard, other elastomers are available upon request. [See More]

  • ISO Port Flange Size: NW 10; NW 16; NW 25; NW 40 ; NW 50; NW 63; NW 80
  • Port OD: 0.3750 to 3
  • Type: Angle; Poppet Valve
  • Vacuum / Pressure Range: (UHV,  < 10-8 torr)
Manual Copper Seal Inline Poppet Valve
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal copper sealed manual valves have a vacuum range of 1x10-10 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance and optimal conductance. [See More]

  • ISO Port Flange Size: NW 10; NW 16; NW 25; NW 40 ; NW 50; NW 63; NW 80
  • Port OD: 0.3750 to 3
  • Type: Poppet Valve
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
Manual Elastomer Seal Bonnet Angle-In-Line Valves
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal elastomer sealed manual valves have a vacuum range of 1x10-9 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance. Viton seals are standard, other elastomers are available upon request. [See More]

  • ISO Port Flange Size: NW 63; NW 80
  • Port OD: 0.7500 to 3
  • Type: Angle; Poppet Valve
  • Temperature Range: 302 to 399
Manual Viton Seal In-Line Poppet Valve
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal elastomer sealed manual valves have a vacuum range of 1x10-9 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance. Viton seals are standard, other elastomers are available upon request. [See More]

  • ISO Port Flange Size: NW 10; NW 16; NW 25; NW 40 ; NW 50; NW 63; NW 80
  • Port OD: 0.3750 to 3
  • Type: Angle; Poppet Valve
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
Manual Viton Seal Tee Poppet Valve
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal elastomer sealed manual valves have a vacuum range of 1x10-9 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance. Viton seals are standard, other elastomers are available upon request. [See More]

  • ISO Port Flange Size: NW 10; NW 16; NW 25; NW 40 ; NW 50; NW 63; NW 80
  • Port OD: 0.3750 to 3
  • Type: Angle; Poppet Valve
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)