NW 16 Vacuum Valves

23 Results
Backing/Roughing Valve -- BRV10
from Edwards Vacuum

Edwards backing/roughing valves with ISO NW roughing and forepump terminations feature manual or pneumatic actuation. They combine the function of separate backing/roughing valves in one integral 3 port unit. A flexible neoprene connector is supplied for the backing connection. The roughing and... [See More]

  • ISO Port Flange Size: NW 16
  • Vacuum / Pressure Range: (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
  • Type: Angle
  • Temperature Range: 158
VE Series - Vacuum Bellow Valve -- VE 16
from VACUUBRAND, Inc.

High vacuum, helium leak-tested right angle valves VE have stainless steel bellows which seals the drive mechanism without any gap on the vacuum. Due to the screw-thread mechanism, these valves offer a certain control of conductance and are mountable in any position because of their air tightness in... [See More]

  • ISO Port Flange Size: NW 16
  • Port OD: 0.6299
  • Type: Angle
  • Leak Rate: 1.00E-9
Genesis Aluminum Modular Valve
from Nor-Cal Products, Inc. - The Vacuum Experts

Genesis valves offer million cycle reliability combined with a highly configurable valve body. Aluminum modular valves have a small footprint, allowing them to be placed where they are needed. Available with an integrated low cost soft-start option. [See More]

  • ISO Port Flange Size: NW 16; NW 25; NW 40 ; NW 50
  • Port OD: 0.7500 to 2
  • Type: Angle; Poppet Valve
  • Leak Rate: 1.00E-9
Ball Valve -- IBV16
from Edwards Vacuum

Ball valves are popular in applications where fast action and full bore pumping are needed. The Edwards IBV series valves combine these practical everyday features plus ease of use and economy in a high specification design. Manufactured in 316L stainless steel with PTFE seats they deliver robust... [See More]

  • ISO Port Flange Size: NW 16
  • Vacuum / Pressure Range: Elevated or positive pressures (>> 760 torr)
  • Type: Ball
  • Temperature Range: 41 to 149
VK Series - Vacuum Ball Valve -- VK 16
from VACUUBRAND, Inc.

VK series ball valves are sturdy isolation devices for the rough and fine vacuum range. A precisely machined ball with a hole through the middle is rotated by means of shaft and lever. When the valve is open, the hole provides unimpeded passage of media over the entire nominal cross section. Ball... [See More]

  • ISO Port Flange Size: NW 16
  • Port OD: 0.6299
  • Type: Ball; Inline; Straight Through
  • Leak Rate: 1.00E-6
Genesis Stainless Steel Angle-In-Line Valve
from Nor-Cal Products, Inc. - The Vacuum Experts

Genesis stainless steel valves offer million cycle reliability, combined with an integrated low cost soft start option. Genesis stainless steel valves are electropolished to optimize conductance. [See More]

  • ISO Port Flange Size: NW 16; NW 25; NW 40 ; NW 50; NW 80; NW 100
  • Port OD: 0.7500 to 4
  • Type: Angle; Poppet Valve
  • Leak Rate: 1.00E-9
Manual PV Isolation Valve -- PV16MK
from Edwards Vacuum

The PVMKA (aluminum body) is a quick acting, right-angled lever operated valve. The lever, connected to a self-lubricating plastic cam-piston, actuates the valve stem and valve plate through PTFE bearings. The valve plate 'O' ring groove is vented to prevent gas bursts. The valves are designed to... [See More]

  • ISO Port Flange Size: NW 16
  • Vacuum / Pressure Range: (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
  • Type: Inline (optional feature); Angle (optional feature)
  • Temperature Range: 212
VM Series - Vacuum Valve -- VM 16
from VACUUBRAND, Inc.

VM series valves are hand-operated diaphragm valves. They are used as isolation valves, air-admittance valves or manual-control valves. Depending on the rotation of the wheel, the valve is open more or less. The gas-contacting parts are made of materials such as stainless steel and PTFE, which offer... [See More]

  • ISO Port Flange Size: NW 16
  • Port OD: 0.6299
  • Type: Inline; Diamphragm; Straight Through
  • Leak Rate: 1.00E-4
Manual Angle Poppet Poppet Valve
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal elastomer sealed manual valves have a vacuum range of 1x10-9 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance. Viton seals are standard, other elastomers are available upon request. [See More]

  • ISO Port Flange Size: NW 10; NW 16; NW 25; NW 40 ; NW 50; NW 63; NW 80
  • Port OD: 0.3750 to 3
  • Type: Angle; Poppet Valve
  • Vacuum / Pressure Range: (UHV,  < 10-8 torr)
Pneumatic PV Isolation Valve -- PV16PK
from Edwards Vacuum

The range of single acting cylinder, spring return pipeline valves is designed for high speed actuation from standard pneumatic lines, and are offered in sizes NW10, 16, 25, 40 and 50. The NW16, 25, 40 and 50 versions of the valve are available in both right-angle and in-line styles, to give you... [See More]

  • ISO Port Flange Size: NW 16
  • Vacuum / Pressure Range: (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
  • Type: Inline (optional feature); Angle (optional feature)
  • Temperature Range: 41 to 212
VS Series - Vacuum Butterfly Valve -- VS 16
from VACUUBRAND, Inc.

The VS series valves are butterfly-type valves. A circular valve plate with a sealing ring on the circumference rotates around an axis at right angle to the valve axis. As a result, the valves leave virtually the entire cross section free, offering very good conductance. The valve bodies are made of... [See More]

  • ISO Port Flange Size: NW 16
  • Port OD: 0.6299
  • Type: Butterfly; Inline; Straight Through
  • Leak Rate: 1.00E-6
Manual Butterfly Valve
from Nor-Cal Products, Inc. - The Vacuum Experts

Quarter-turn actuation, small footprint and the shortest possible gas path make manual butterfly valves the preferred choice for many applications. O-ring sealed plate and stem provide a low-cost alternative to bellows sealed gate valves. Manual butterfly valves have a vacuum range of 1x10-9 Torr. [See More]

  • ISO Port Flange Size: NW 16; NW 40 
  • Port OD: 0.7500 to 1.5
  • Type: Butterfly
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
Soft-start Isolation Valve -- SIPV25P
from Edwards Vacuum

Soft-start, pneumatically operated, valves with interchangeable orifices for the controlled pumpdown of processes where turbulent flow can cause problems with particulate contamination. Slave and master valve combination allows slow initial pumping to minimise disturbance. Both slave and master... [See More]

  • ISO Port Flange Size: NW 16
  • Vacuum / Pressure Range: (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
  • Type: Inline
  • Temperature Range: 41 to 212
Manual Copper Seal Inline Poppet Valve
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal copper sealed manual valves have a vacuum range of 1x10-10 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance and optimal conductance. [See More]

  • ISO Port Flange Size: NW 10; NW 16; NW 25; NW 40 ; NW 50; NW 63; NW 80
  • Port OD: 0.3750 to 3
  • Type: Poppet Valve
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
Solenoid PV Isolation Valve -- LCPV16EK
from Edwards Vacuum

Edwards' aluminum LCPVEK valves are designed for vacuum applications which need a compact, simple, solenoid operation valve to control gas flow. These economical valves are ideal for a number of duties ranging from simple laboratory pump isolation to OEM vacuum system integration and design. Their... [See More]

  • ISO Port Flange Size: NW 16
  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
  • Type: Angle
  • Temperature Range: 41 to 113
Manual Viton Seal In-Line Poppet Valve
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal elastomer sealed manual valves have a vacuum range of 1x10-9 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance. Viton seals are standard, other elastomers are available upon request. [See More]

  • ISO Port Flange Size: NW 10; NW 16; NW 25; NW 40 ; NW 50; NW 63; NW 80
  • Port OD: 0.3750 to 3
  • Type: Angle; Poppet Valve
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
Solenoid PV Isolation Valve -- PV16EK
from Edwards Vacuum

The Edwards PVEK series valves are compact, light-weight electromagnetic vacuum valves suitable for use in vacuum pipeline systems down to 1 x 10-9 mbar. A double wound coil combined with an electronic switching circuit ensures low energy consumption, low operating temperatures and extended... [See More]

  • ISO Port Flange Size: NW 16
  • Vacuum / Pressure Range: (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
  • Type: Inline (optional feature); Angle (optional feature)
  • Temperature Range: 50 to 122
Manual Viton Seal Tee Poppet Valve
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal elastomer sealed manual valves have a vacuum range of 1x10-9 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance. Viton seals are standard, other elastomers are available upon request. [See More]

  • ISO Port Flange Size: NW 10; NW 16; NW 25; NW 40 ; NW 50; NW 63; NW 80
  • Port OD: 0.3750 to 3
  • Type: Angle; Poppet Valve
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
Speedivalve -- SP16
from Edwards Vacuum

Edwards SP Speedivalves are diaphragm sealed in-line, isolation valves. The construction consists essentially of a flexible elastomer dia ­phragm which is sealed onto a lightly polished seat by a screw thread mechanism. The mechanism is isolated from the system by the diaphragm resulting in an... [See More]

  • ISO Port Flange Size: NW 16
  • Vacuum / Pressure Range: Elevated or positive pressures (>> 760 torr)
  • Type: Diamphragm
  • Temperature Range: 32 to 104
N-Series Pneumatic Angle In-Line Valve
from Nor-Cal Products, Inc. - The Vacuum Experts

The N Series Valves feature high cycle life and a small footprint in right-angle and in-line body styles. Constructed of Stainless Steel with NW16, 25, 40 and 50 flanges. All N-series valves are pneumatically actuated and are available with optional air solenoids and three types of open/close... [See More]

  • ISO Port Flange Size: NW 16; NW 25; NW 40 ; NW 50
  • Port OD: 0.7500 to 1.5
  • Type: Angle; Poppet Valve
  • Vacuum / Pressure Range: (UHV,  < 10-8 torr)
N-Series Pneumatic Right Angle Valve
from Nor-Cal Products, Inc. - The Vacuum Experts

The N Series Valves feature high cycle life and a small footprint in right-angle and in-line body styles. Constructed of Stainless Steel with NW16, 25, 40 and 50 flanges. All N-series valves are pneumatically actuated and are available with optional air solenoids and three types of open/close... [See More]

  • ISO Port Flange Size: NW 16; NW 25; NW 40 ; NW 50
  • Port OD: 0.7500 to 1.5
  • Type: Angle; Poppet Valve
  • Vacuum / Pressure Range: (UHV,  < 10-8 torr)
Pneumatic Angle Poppet Valve
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal elastomer sealed pneumatic valves have a vacuum range of 1x10-9 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance. Viton seals are standard, other elastomers are available upon request. [See More]

  • ISO Port Flange Size: NW 10; NW 16; NW 25; NW 40 ; NW 50; NW 63; NW 80; NW 100
  • Port OD: 0.3750 to 4
  • Type: Angle; Poppet Valve
  • Vacuum / Pressure Range: (UHV,  < 10-8 torr)
Pneumatic Viton Seal In-Line Poppet Valve
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal elastomer sealed pneumatic valves have a vacuum range of 1x10-9 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance. Viton seals are standard, other elastomers are available upon request. [See More]

  • ISO Port Flange Size: NW 10; NW 16; NW 25; NW 40 ; NW 50; NW 63; NW 80; NW 100
  • Port OD: 0.3750 to 4
  • Type: Poppet Valve
  • Vacuum / Pressure Range: (UHV,  < 10-8 torr)