Relief Valve Vacuum Valves

4 Results
Combination Air Release / Degassing Valve -- CARD
from Plast-O-Matic Valves, Inc.

Series CARD Combination Air Release and Degassing Valve in a single unit. Also provides Vacuum Relief Valve function, which prevents pipeline vacuum in case of leaks or siphon. Connections from 1 ″ – 4 ″ in a variety of materials; sizing is based on air volume requirements. [See More]

  • Type: Relief
  • Port Flange & Seal Type: Elastomeric / O-ring; Viton, EPDM
  • Port OD: 1 to 4
  • Body Materials: PVC, CPVC, EPDM
Air Admittance Valve -- IPVA10EK
from Edwards Vacuum

The IPVA10EK is a solenoid operated valve designed for automatic admit ­tance of air or vent gas into a vacuum system. The valve has two ports with NW flanges. One of the valve ports is connected to the vacuum system, the other port can be left open to atmosphere or connected to a vent gas... [See More]

  • Type: Relief
  • Temperature Range: -4 to 131
  • ISO Port Flange Size: NW 10
  • Port Flange & Seal Type: ISO flange
Miniature Vacuum Relief Valve -- VRV-050
from ANVER Corporation

Miniature Vacuum Relief Valve -- VRV-050 [See More]

  • Type: Relief
  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
  • Port OD: 0.5000
  • Port Flange & Seal Type: NPT_Male
Vacuum Relief Valves -- VRV-112
from ANVER Corporation

Vacuum Relief Valves -- VRV-112 [See More]

  • Type: Relief
  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
  • Port OD: 1.5
  • Port Flange & Seal Type: NPT_Female