Rough / Low (< 760, > 1 torr) Vacuum Valves

43 Results
Lateral Valve -- DRV 12
from co-ax valves inc.

Function: pressure balanced 3/2 way coaxial valves direct acting, normally closed version. Media: gaseous. Body Material: aluminium. Options: manual override, mounting, special voltage, terminal box [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr)
  • Port OD: 0.4724
  • Type: Lateral Valve
  • Temperature Range: 14 to 176
Manual Air Admittance Valve -- VB 10
from VACUUBRAND, Inc.

These valves are compact air admittance valves with a small flange. The VB valve is manually operated. On rotating the knurled screw cap, the valve disc is lifted off the seating, and air enters through the holes. The valve disc is rotatable. Therefore the valve seat seal is prevented against wear... [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
  • Port OD: 0.3937
  • Type: Air Admittance Valve
  • ISO Port Flange Size: NW 10
Isolation Pendulum Valve, Bright Dipped Aluminum
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal aluminum bodied pendulum valves offer the user an alternative to traditional linear gate valves. Fewer moving parts and less metal to metal contact means reduced particle generation and wear. Isolation pendulum valves are also often possible to install in tighter spaces due to their compact... [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
  • ISO Port Flange Size: NW 160; NW 200; NW 250; NW 320
  • Type: Pendulum Valve
  • Leak Rate: 1.00E-9
Gate Valve -- GVC 015
from Edwards Vacuum

The Edwards GV range of stainless steel bellows sealed gate valves are designed for applications requiring overall leak tightness and a minimum of hydrocarbon in the residual atmosphere. These superior quality valves offer high vacuum integrity coupled with maximum conductance. [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr); (UHV,  < 10-8 torr)
  • Port OD: ? to 1.5
  • Type: Gate
  • Temperature Range: 302 to 482
Electric Solenoid Vacuum Valves -- A-0100005
from ANVER Corporation

Electric Solenoid Vacuum Valves -- A-0100005 [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
  • Port OD: 0.0315
  • Type: Solenoid Valve
  • Temperature Range: -0.4000 to 149
Electronic Vacuum Regulators
from Equilibar, LLC.

Equilibar electronic vacuum regulators are available in 1/4 to 4 inch sizes to handle all flow rates. The innovative design has more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges. [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr)
  • Port OD: 0.2500 to 4
  • Type: Inline; Diamphragm
  • Temperature Range: 608
VCV Series Vacuum Check Valve -- VCV-75-18
from IMI Norgren

Vaccon vacuum check valves seal and hold vacuum for safe, energy efficient operations for clamping, pick and place and vessel evacuation applications. Vaccon vacuum check valves are designed specifically for vacuum applications. They offer high flow capacity with minimal flow restriction and feature... [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
  • Port OD: 0.6300
  • Type: Vacuum Check Valve
  • Port Flange & Seal Type: NPT_Female; NPT_Male
Lateral Valve -- DRV 20
from co-ax valves inc.

Function: pressure balanced 3/2 way coaxial valves direct acting, normally closed version. Media: gaseous. Body Material: aluminium. Options: manual override, mounting, special voltage, terminal box [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr)
  • Port OD: 0.7874
  • Type: Lateral Valve
  • Temperature Range: 14 to 176
Small Hand Operated Gas Inlet Valve -- VGS 10
from VACUUBRAND, Inc.

VG style gas inlet valves are small, hand-operated valves for admitting gases into a vacuum system. By rotating a knurled screw cap, the valve stem is raised from the valve seat. Thus gas enters at a controlled flow rate from the line connected to the gas inlet. The VGS 10 gas inlet valve is... [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
  • Port OD: 0.1969
  • Type: Leak
  • Leak Rate: 1.00E-6
Isolation Pendulum Valve, Bright Dipped Aluminum, 90C Heated
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal aluminum bodied pendulum valves offer the user an alternative to traditional linear gate valves. Fewer moving parts and less metal to metal contact means reduced particle generation and wear. Isolation pendulum valves are also often possible to install in tighter spaces due to their compact... [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
  • ISO Port Flange Size: NW 160; NW 200; NW 250; NW 320
  • Type: Pendulum Valve
  • Leak Rate: 1.00E-9
Gate Valve -- GVI 040
from Edwards Vacuum

The Edwards GV range of stainless steel bellows sealed gate valves are designed for applications requiring overall leak tightness and a minimum of hydrocarbon in the residual atmosphere. These superior quality valves offer high vacuum integrity coupled with maximum conductance. This product is... [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr); (UHV,  < 10-8 torr)
  • Port OD: ? to 1.5
  • Type: Gate
  • ISO Port Flange Size: NW 40 
Large Capacity Vacuum Check Valve -- CV-6-CA
from ANVER Corporation

ANVER one-way vacuum check valves are suitable for all vacuum applications, where vacuum loss prevention is required. The check valves can operate in any position, making them suitable for all vacuum needs. We designed them to be leakproof, and to have a low cracking pressure and the highest flow... [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
  • Port OD: 1
  • Type: Check Valve
  • Port Flange & Seal Type: NPT_Male
High Flow Vacuum Regulators
from Equilibar, LLC.

Equilibar vacuum regulators are built in 1.5 to 4 inch sizes to handle high flow rates. The innovative design has more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges. Perfect for... [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr)
  • Port OD: 1.5 to 4
  • Type: Inline; Diamphragm
  • Temperature Range: 608
Lateral Valve -- DRV 25
from co-ax valves inc.

Function: pressure balanced 3/2 way coaxial valves direct acting, normally closed version. Media: gaseous. Body Material: aluminium. Options: manual override, mounting, special voltage, terminal box [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr)
  • Port OD: 0.9843
  • Type: Lateral Valve
  • Temperature Range: 14 to 176
VE Series - Vacuum Bellow Valve -- VE 16
from VACUUBRAND, Inc.

High vacuum, helium leak-tested right angle valves VE have stainless steel bellows which seals the drive mechanism without any gap on the vacuum. Due to the screw-thread mechanism, these valves offer a certain control of conductance and are mountable in any position because of their air tightness in... [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr); (UHV,  < 10-8 torr)
  • Port OD: 0.6299
  • Type: Angle
  • ISO Port Flange Size: NW 16
Solenoid PV Isolation Valve -- LCPV16EK
from Edwards Vacuum

Edwards' aluminum LCPVEK valves are designed for vacuum applications which need a compact, simple, solenoid operation valve to control gas flow. These economical valves are ideal for a number of duties ranging from simple laboratory pump isolation to OEM vacuum system integration and design. Their... [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
  • ISO Port Flange Size: NW 16
  • Type: Angle
  • Temperature Range: 41 to 113
Miniature Ball Valve -- BVC-12-MF
from ANVER Corporation

Miniature Ball Valve -- BVC-12-MF [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
  • Port OD: 0.5000
  • Type: Ball
  • Temperature Range: 0.0 to 160
High Precision Vacuum Regulators
from Equilibar, LLC.

Equilibar introduces a new type of vacuum regulator with more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges. Can be used with manual set-point adjustment or computer automation. Is... [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr)
  • Port OD: 0.2500 to 1
  • Type: Inline; Diamphragm
  • Temperature Range: 608
Lateral Valve -- RSV 12
from co-ax valves inc.

Function: pressure balanced 2/2 direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass. Options: special voltage, terminal box [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr)
  • Port OD: 0.5906
  • Type: Lateral Valve
  • Temperature Range: 14 to 176
VK Series - Vacuum Ball Valve -- VK 16
from VACUUBRAND, Inc.

VK series ball valves are sturdy isolation devices for the rough and fine vacuum range. A precisely machined ball with a hole through the middle is rotated by means of shaft and lever. When the valve is open, the hole provides unimpeded passage of media over the entire nominal cross section. Ball... [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
  • Port OD: 0.6299
  • Type: Ball; Inline; Straight Through
  • ISO Port Flange Size: NW 16
Solenoid PV Isolation Valve -- LCPV25EK
from Edwards Vacuum

Edwards' aluminum LCPVEK valves are designed for vacuum applications which need a compact, simple, solenoid operation valve to control gas flow. These economical valves are ideal for a number of duties ranging from simple laboratory pump isolation to OEM vacuum system integration and design. Their... [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
  • ISO Port Flange Size: NW 25
  • Type: Angle
  • Temperature Range: 41 to 113
Miniature Ball Valve -- BVC-14-MF
from ANVER Corporation

Miniature Ball Valve -- BVC-14-MF [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
  • Port OD: 0.2500
  • Type: Ball
  • Temperature Range: 0.0 to 160
Lateral Valve -- RSV 20
from co-ax valves inc.

Function: pressure balanced 2/2 direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass. Options: special voltage, terminal box [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr)
  • Port OD: 0.7874
  • Type: Lateral Valve
  • Temperature Range: 14 to 176
VS Series - Vacuum Butterfly Valve -- VS 16
from VACUUBRAND, Inc.

The VS series valves are butterfly-type valves. A circular valve plate with a sealing ring on the circumference rotates around an axis at right angle to the valve axis. As a result, the valves leave virtually the entire cross section free, offering very good conductance. The valve bodies are made of... [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
  • Port OD: 0.6299
  • Type: Butterfly; Inline; Straight Through
  • ISO Port Flange Size: NW 16
Miniature Ball Valve -- BVC-18-MF
from ANVER Corporation

Miniature Ball Valve -- BVC-18-MF [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
  • Port OD: 0.1250
  • Type: Ball
  • Temperature Range: 0.0 to 160
Lateral Valve -- RSV 25
from co-ax valves inc.

Function: pressure balanced 2/2 direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass. Options: special voltage, terminal box [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr)
  • Port OD: 0.9843
  • Type: Lateral Valve
  • Temperature Range: 14 to 176
Miniature Ball Valve -- BVC-38-MF
from ANVER Corporation

Miniature Ball Valve -- BVC-38-MF [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
  • Port OD: 0.3750
  • Type: Ball
  • Temperature Range: 0.0 to 160
Lateral Valve -- RSV 32
from co-ax valves inc.

Function: pressure balanced 2/2 direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass. Options: special voltage, terminal box [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr)
  • Port OD: 1.26
  • Type: Lateral Valve
  • Temperature Range: 14 to 176
Miniature Vacuum Relief Valve -- VRV-050
from ANVER Corporation

Miniature Vacuum Relief Valve -- VRV-050 [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
  • Port OD: 0.5000
  • Type: Relief
  • Port Flange & Seal Type: NPT_Male
Lateral Valve -- RSV 40
from co-ax valves inc.

Function: pressure balanced 2/2 direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass. Options: special voltage, terminal box [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr)
  • Port OD: 1.57
  • Type: Lateral Valve
  • Temperature Range: 14 to 176
Miniature Vacuum Relief Valve -- VRV-075
from ANVER Corporation

Miniature Vacuum Relief Valve -- VRV-075 [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
  • Port OD: 0.7500
  • Type: Relief
  • Port Flange & Seal Type: NPT_Male
Lateral Valve -- RSV 50
from co-ax valves inc.

Function: pressure balanced 2/2 direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass. Options: special voltage, terminal box [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr)
  • Port OD: 1.97
  • Type: Lateral Valve
  • Temperature Range: 14 to 176
Sleeve Valve -- SV-12
from ANVER Corporation

Sleeve Valve -- SV-12 [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
  • Port OD: 0.5000
  • Type: Sleeve Valve
  • Temperature Range: 0.0 to 160
Special Valve -- IV 10
from co-ax valves inc.

Function: pressure balanced 3/2 way coaxial valves direct acting, normally closed version. Media: gaseous. Body Materials: aluminium [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr)
  • Port OD: 0.3937
  • Type: Lateral Valve
  • Temperature Range: 23 to 140
Sleeve Valve -- SV-12BL
from ANVER Corporation

Sleeve Valve -- SV-12BL [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
  • Port OD: 0.5000
  • Type: Sleeve Valve
  • Temperature Range: 0.0 to 160
Special Valve -- IV 16
from co-ax valves inc.

Function: pressure balanced 3/2 way coaxial valves direct acting, normally closed version. Media: gaseous. Body Materials: aluminium [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr)
  • Port OD: 0.7874 to 1.26
  • Type: Lateral Valve
  • Temperature Range: 23 to 140
Sleeve Valve -- SV-14
from ANVER Corporation

Sleeve Valve -- SV-14 [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
  • Port OD: 0.2500
  • Type: Sleeve Valve
  • Temperature Range: 0.0 to 160
Sleeve Valve -- SV-18
from ANVER Corporation

Sleeve Valve -- SV-18 [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
  • Port OD: 0.1250
  • Type: Sleeve Valve
  • Temperature Range: 0.0 to 160
Sleeve Valve -- SV-38
from ANVER Corporation

Sleeve Valve -- SV-38 [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
  • Port OD: 0.3750
  • Type: Sleeve Valve
  • Temperature Range: 0.0 to 160
Vacuum Check Valve -- CV14F14F
from ANVER Corporation

Vacuum Check Valve -- CV14F14F [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
  • Port OD: 0.2500
  • Type: Check Valve
  • Temperature Range: 0.0 to 200
Vacuum Relief Valves -- VRV-112
from ANVER Corporation

Vacuum Relief Valves -- VRV-112 [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
  • Port OD: 1.5
  • Type: Relief
  • Port Flange & Seal Type: NPT_Female
Vacuum Sensing Valve -- ASVM5
from ANVER Corporation

Vacuum Sensing Valve -- ASVM5 [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
  • Port OD: 0.0800
  • Type: Vacuum Sensing Valve
  • Port Flange & Seal Type: NPT_Female; NPT_Male
Vented Ball Valve -- BVV-38F
from ANVER Corporation

Vented Ball Valve -- BVV-38F [See More]

  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
  • Port OD: 0.3750
  • Type: Ball
  • Temperature Range: 0.0 to 250