Specialty / Other Vacuum Valves
from RS Components, Ltd.
IRV10/20, Vacuum Regulator [See More]
- Type: Vacuum Regulators
- Temperature Range: 140
- Port OD: 0.2362
from RS Components, Ltd.
IRV10/20, Vacuum Regulator [See More]
- Type: Vacuum Regulators
- Temperature Range: 140
- Port OD: 0.2362
from RS Components, Ltd.
SMC IRV20-C08LG Vacuum Regulator [See More]
- Type: Vacuum Regulators
from RS Components, Ltd.
SMC IRV10-C08 Vacuum Regulator [See More]
- Type: Vacuum Regulators
- Temperature Range: 140
- Port OD: 0.3150
from RS Components, Ltd.
SMC IRV20A-C10 Vacuum Regulator [See More]
- Type: Vacuum Regulators
- Temperature Range: 140
from RS Components, Ltd.
ITV209*, Electronic Vacuum Regulator [See More]
- Type: Vacuum Regulators
- Temperature Range: 122
from RS Components, Ltd.
SMC IRV10-LC06 Vacuum Regulator [See More]
- Type: Vacuum Regulators
- Temperature Range: 140
from RS Components, Ltd.
REGULATEUR POUR LE VIDE SERIE IRV20 [See More]
- Type: Vacuum Regulators
- Temperature Range: 140
from RS Components, Ltd.
ITV1000/2000/3000, Regulateur electropne [See More]
- Type: Vacuum Regulators
- Temperature Range: 122
from RS Components, Ltd.
IRV10/20, R égulateur de vide [See More]
- Type: Vacuum Regulators
- Temperature Range: 140
- Port OD: 0.2362
from RS Components, Ltd.
IRV10/20, R égulateur de vide [See More]
- Type: Vacuum Regulators
- Temperature Range: 140
- Port OD: 0.3150
from RS Components, Ltd.
SMC ITV2090-01F2BN5 Vacuum Regulator [See More]
- Type: Vacuum Regulators
- Temperature Range: 122
from Acro Associates, Inc.
Precision performance and reliability. Up to 30 milli second actuation times between states and high hundreds of thousands to million cycle rates. Flexibility in tubing selection – supports tubing ranges from 0.125" – 0.375" and up to 70 Durometer Shore A flexible tubing. Built in,... [See More]
- Type: Pinch Valve
- Port Flange & Seal Type: None; Panel Mounting Splash Seals
- Port OD: 0.1250 to 0.2500
- Valve Seat Seal: Splash Seal
from Guangzhou Ascend Precision Machinery Co., Ltd.
FS-VIN-L100 series back pressure valve is mainly used for direct liquid injection of lithium battery under atmospheric pressure and high vacuum conditions. It can prevent the influence of vacuum environment on electrolyte, avoid bubbles in the tubing, ensure the accuracy of liquid injection, improve... [See More]
- Type: Back Pressure, Injection
from VAT, Inc.
Area of application: In UHV and extreme UHV systems for protecting experiments from beam load up to max. 6 kW. Description: Beam stoppers for protecting experiments from beam load. Power consumption up to 6 kW due to watercooled copper plate. No welded or soldered seam between water pipes and... [See More]
- Type: Shutter Valve
- Vacuum / Pressure Range: (UHV, < 10-8 torr); Elevated or positive pressures (>> 760 torr)
- Port OD: 2.5 to 6
- Temperature Range: 482
from IMI Norgren
Vaccon vacuum check valves seal and hold vacuum for safe, energy efficient operations for clamping, pick and place and vessel evacuation applications. Vaccon vacuum check valves are designed specifically for vacuum applications. They offer high flow capacity with minimal flow restriction and feature... [See More]
- Type: Vacuum Check Valve
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
- Port OD: 0.6300
- Port Flange & Seal Type: NPT_Female; NPT_Male
from Nor-Cal Products, Inc. - The Vacuum Experts
Traditional 3-position valves accomplish vacuum isolation and rough pressure control via an adjustable air cylinder. Unfortunately, the single, mid-open set point is neither accurate nor repeatable. Nor-Cal?s 3-position throttling pendulum valve uses the patented Intellisys? closed loop control... [See More]
- Type: Pendulum Valve
- Port Flange & Seal Type: ISO flange; JIS
- ISO Port Flange Size: NW 160; NW 200; NW 250; NW 320
- Valve Actuation: Pneumatic
from co-ax valves inc.
Function: pressure balanced 3/2 way coaxial valves direct acting, normally closed version. Media: gaseous. Body Material: aluminium. Options: manual override, mounting, special voltage, terminal box [See More]
- Type: Lateral Valve
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr)
- Port OD: 0.4724
- Temperature Range: 14 to 176
from Edwards Vacuum
The AV10K is manufactured in aluminum alloy. It has a control knob attached to a screw-actuated plunger: turn the control knob clockwise to close the valve. A nitrile 'O' ring seals the plunger to the valve body. The valve can be pipeline supported only, and is connected to the vacuum system with an... [See More]
- Type: Screw Valve
- Temperature Range: ? to 32
- ISO Port Flange Size: NW 10
- Port Flange & Seal Type: ISO flange
from Terra Universal, Inc.
Enhances vacuum pump life and efficiency. Prevents oil backstreaming into a vacuum chamber. Allows automatic vacuum control, using Vacuum Control Module (order separately). Repeated pump starts and stops can reduce the life of a pump, particularly under existing vacuum pressure. This Solenoid Vacuum... [See More]
- Type: solenoid
- Port Flange & Seal Type: NPT_Female
- Port OD: 0.2500 to 2.5
- Valve Actuation: Solenoid
from ANVER Corporation
Electric Solenoid Vacuum Valves -- A-0100005 [See More]
- Type: Solenoid Valve
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
- Port OD: 0.0315
- Temperature Range: -0.4000 to 149
from VACUUBRAND, Inc.
These valves are compact air admittance valves with a small flange. The VB valve is manually operated. On rotating the knurled screw cap, the valve disc is lifted off the seating, and air enters through the holes. The valve disc is rotatable. Therefore the valve seat seal is prevented against wear... [See More]
- Type: Air Admittance Valve
- ISO Port Flange Size: NW 10
- Port OD: 0.3937
- Leak Rate: 1.00E-6
from FIPA Inc.
Very high suction power at small size for short evacuation time and fast vacuum build-up. Short response time. Robust brass housing and compact design for demanding applications. Also suitable for positive pressure. Incl. energy saving coil for minimized power consumption and less heat development [See More]
- Type: Solenoid / Seat Valve
- Temperature Range: 14 to 140
- Port OD: 0.3750
- Valve Actuation: Solenoid
from U.S. Plastic Corporation
1/2" PVC Vacuum Breaker Valve [See More]
- Type: Breaker Valve
- Body Materials: PVC
- Port OD: 0.5000
from Guangzhou Ascend Precision Machinery Co., Ltd.
FS-VIN-L45/50 series back pressure valve is mainly used for direct liquid injection of lithium battery under atmospheric pressure and high vacuum conditions. It can prevent the influence of vacuum environment on electrolyte, avoid bubbles in the tubing, ensure the accuracy of liquid injection,... [See More]
- Type: Back Pressure, Injection
from VAT, Inc.
Area of application: In UHV and extreme UHV systems for protecting experiments from beam load up to max. 6 kW. Description: Beam stopper without body for direct integration into vacuum systems. For protecting experiments from beam load. Power consumption up to 6 kW due to watercooled copper plate. [See More]
- Type: Shutter Valve
- Vacuum / Pressure Range: (UHV, < 10-8 torr); Elevated or positive pressures (>> 760 torr)
- Port OD: 2.5 to 6
- Temperature Range: 482
from Nor-Cal Products, Inc. - The Vacuum Experts
Genesis stainless steel valves offer million cycle reliability, combined with an integrated low cost soft start option. Genesis stainless steel valves are electropolished to optimize conductance. [See More]
- Type: Angle; Poppet Valve
- Leak Rate: 1.00E-9
- Port OD: 0.7500 to 4
- Vacuum / Pressure Range: (UHV, < 10-8 torr)
from co-ax valves inc.
Function: pressure balanced 3/2 way coaxial valves direct acting, normally closed version. Media: gaseous. Body Material: aluminium. Options: manual override, mounting, special voltage, terminal box [See More]
- Type: Lateral Valve
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr)
- Port OD: 0.7874
- Temperature Range: 14 to 176
from Edwards Vacuum
The AV5A is manufactured in aluminum alloy. It has a control knob attached to a screw-actuated plunger: turn the control knob clockwise to close the valve. A nitrile 'O' ring seals the plunger to the valve body. The valve can be connected directly, pipeline supported or panel mounted, and is... [See More]
- Type: Screw Valve
- Port Flange & Seal Type: BSP or SC5
- Temperature Range: ? to 32
- Valve Seat Seal: Elastomeric / O-ring
from ANVER Corporation
ANVER one-way vacuum check valves are suitable for all vacuum applications, where vacuum loss prevention is required. The check valves can operate in any position, making them suitable for all vacuum needs. We designed them to be leakproof, and to have a low cracking pressure and the highest flow... [See More]
- Type: Check Valve
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
- Port OD: 1
- Port Flange & Seal Type: NPT_Male
from FIPA Inc.
Use when electro valves are not possible or uneconomical [See More]
- Type: Shut-off Valve
- Valve Actuation: Manual
- Port OD: 0.2500 to 3
from Guangzhou Ascend Precision Machinery Co., Ltd.
FS-V-F60/F66 series drip-proof valve is suitable for direct injection of lithium battery under normal pressure, which can effectively avoid the phenomenon of liquid dripping and hanging on the needle, ensure injection accuracy, improve the optimal rate, and promote battery absorption. [See More]
- Type: Injection Valve
from VAT, Inc.
Fast closing slot shutter for protecting storage rings of synchrotrons and particle accelerators from air inrush. Closing to a small leak in milliseconds. For UHV and extreme UHV systems. Electropneumatic actuator designed for smooth closing. Controlled via controller. [See More]
- Type: Shutter Valve
- Vacuum / Pressure Range: (UHV, < 10-8 torr); Elevated or positive pressures (>> 760 torr)
- Port OD: 1.5 to 6
- Temperature Range: 572
from Nor-Cal Products, Inc. - The Vacuum Experts
Genesis stainless steel valves offer million cycle reliability, combined with an integrated low cost soft start option. Genesis stainless steel valves are electropolished to optimize conductance. [See More]
- Type: Angle; Poppet Valve
- ISO Port Flange Size: NW 16; NW 25; NW 40 ; NW 50; NW 80; NW 100
- Port OD: 0.7500 to 4
- Leak Rate: 1.00E-9
from co-ax valves inc.
Function: pressure balanced 3/2 way coaxial valves direct acting, normally closed version. Media: gaseous. Body Material: aluminium. Options: manual override, mounting, special voltage, terminal box [See More]
- Type: Lateral Valve
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr)
- Port OD: 0.9843
- Temperature Range: 14 to 176
from Edwards Vacuum
The LV10K needle valve provides fine control of gas bleed into a vacuum chamber or a regulated leak to control pressure in a vacuum system and is suitable for gas admission down to 10- 5 mbar / 8 x 10-6 Torr. Suitable for pipeline or panel mounting. [See More]
- Type: Needle Valve
- Vacuum / Pressure Range: Elevated or positive pressures (>> 760 torr)
- ISO Port Flange Size: NW 10
- Temperature Range: ? to 32
from ANVER Corporation
Sleeve Valve -- SV-12 [See More]
- Type: Sleeve Valve
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
- Port OD: 0.5000
- Temperature Range: 0.0 to 160
from FIPA Inc.
Switching on/off individual suction cups in vacuum systems. Blow-off and ventilation of suction cups. Valve type with L-bore [See More]
- Type: Shut-off Valve
- Valve Actuation: Manual
- Port OD: 0.2500 to 1.5
from Guangzhou Ascend Precision Machinery Co., Ltd.
FS-V-F240 series drip-proof valve is suitable for direct injection of lithium battery under normal pressure, which can effectively avoid the phenomenon of liquid dripping and hanging on the needle, ensure injection accuracy, improve the optimal rate, and promote battery absorption. Applications:... [See More]
- Type: Injection Valve
from VAT, Inc.
These large pendulum valves are for many applications. Besides the main field of application - FPD (Flat Panel Display) production systems - they are often used in the coating industry. Key features are compactness, low vibration during opening and closing, low price. [See More]
- Type: Pendulum
- Vacuum / Pressure Range: (UHV, < 10-8 torr); Elevated or positive pressures (>> 760 torr)
- Port OD: 16 to 20
- Temperature Range: 248
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal aluminum bodied pendulum valves offer the user an alternative to traditional linear gate valves. Fewer moving parts and less metal to metal contact means reduced particle generation and wear. Isolation pendulum valves are also often possible to install in tighter spaces due to their compact... [See More]
- Type: Pendulum Valve
- Leak Rate: 1.00E-9
- ISO Port Flange Size: NW 160; NW 200; NW 250; NW 320
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
from co-ax valves inc.
Function: pressure balanced 2/2 direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass. Options: special voltage, terminal box [See More]
- Type: Lateral Valve
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr)
- Port OD: 0.5906
- Temperature Range: 14 to 176
from ANVER Corporation
Sleeve Valve -- SV-12BL [See More]
- Type: Sleeve Valve
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
- Port OD: 0.5000
- Temperature Range: 0.0 to 160
from FIPA Inc.
Switching on/off individual suction cups in vacuum systems. Blow-off and ventilation of suction cups [See More]
- Type: Shut-off Valve
- Valve Actuation: Manual
- Port OD: 0.1250 to 0.5000
from Guangzhou Ascend Precision Machinery Co., Ltd.
FS-VIV-D series vacuum injection valve(double air blowing type) can realize direct fluid injection of 3C soft pack lithium battery under 0~-95KPa. FS-VIV-D-S valve can minimize vacuum environment ’s impact on injection pump and tubing, avoid air bubbles in the tubing, and ensure fluid... [See More]
- Type: Injection Valve
- Vacuum / Pressure Range: 0~-95 KPA
from VAT, Inc.
The key features of the MONOVAT valve technology are the proven three-dimensional sealing technology, low particle and shock generation, modular design enables easy up scaling and compact outside dimensions. By a wide range of options like protection shield for gate, cooling system for body &... [See More]
- Type: Transfer Valve
- Temperature Range: 248
- Vacuum / Pressure Range: Elevated or positive pressures (>> 760 torr)
- Port Flange & Seal Type: Elastomeric / O-ring
from Nor-Cal Products, Inc. - The Vacuum Experts
Leak valves are used for controlling gas introduction into high and ultra-high vacuum systems. These valves utilize an optically flat sapphire poppet and a metal seat, allowing bakeout temperatures to 450 degrees C. Valves are manually actuated by a cantilever arm with precision adjustment threads. [See More]
- Type: Leak; Poppet Valve
- Port Flange & Seal Type: Proprietary ConflatTM type flange or fitting
- Temperature Range: 842
- Valve Seat Seal: Metal
from co-ax valves inc.
Function: pressure balanced 2/2 direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass. Options: special voltage, terminal box [See More]
- Type: Lateral Valve
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr)
- Port OD: 0.7874
- Temperature Range: 14 to 176
from ANVER Corporation
Sleeve Valve -- SV-14 [See More]
- Type: Sleeve Valve
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
- Port OD: 0.2500
- Temperature Range: 0.0 to 160
from FIPA Inc.
Switching on/off individual suction cups in vacuum systems. Blow-off and ventilation of suction cups. Easy in-line installation [See More]
- Type: Shut-off Valve
- Valve Actuation: Manual
- Port OD: 0.1575 to 0.4724
from Guangzhou Ascend Precision Machinery Co., Ltd.
FS-VIV-P-240-D-S series vacuum injection valve(Air blowing type) can realize direct fluid injection of 3C soft pack lithium battery under 0~-95KPa FS-VIV-P-240-D-S valve can minimize vacuum environment ’s impact on injection pump and tubing, avoid air bubbles in the tubing, and ensure fluid... [See More]
- Type: Injection Valve
- Vacuum / Pressure Range: 0~-95 KPA
- Port OD: 0.3937
from VAT, Inc.
The new pendulum valves are the successors of the previous Series 165 valves. The series 16.2 is designed for demanding corrosive processes such as CVD and ETCH. Although featuring the same proved sealing principle and quality as the previous types, they are lower-priced. Further features are low... [See More]
- Type: Pendulum
- Vacuum / Pressure Range: (UHV, < 10-8 torr); Elevated or positive pressures (>> 760 torr)
- Port OD: 2.5 to 16
- Temperature Range: 248
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal elastomer sealed manual valves have a vacuum range of 1x10-9 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance. Viton seals are standard, other elastomers are available upon request. [See More]
- Type: Angle; Poppet Valve
- ISO Port Flange Size: NW 10; NW 16; NW 25; NW 40 ; NW 50; NW 63; NW 80
- Port OD: 0.3750 to 3
- Vacuum / Pressure Range: (UHV, < 10-8 torr)
from co-ax valves inc.
Function: pressure balanced 2/2 direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass. Options: special voltage, terminal box [See More]
- Type: Lateral Valve
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr)
- Port OD: 0.9843
- Temperature Range: 14 to 176
from ANVER Corporation
Sleeve Valve -- SV-18 [See More]
- Type: Sleeve Valve
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
- Port OD: 0.1250
- Temperature Range: 0.0 to 160
from FIPA Inc.
Very high suction power at small size for short evacuation time and fast vacuum build-up. Small, compact and lightweight. Suction on/off, blow-off or ventilation of suction cups. HNBR-Diaphragm allows for flexible installation due to resistance against low ozone concentrations. Fast switching time. [See More]
- Type: Solenoid / Seat Valve
- Temperature Range: 14 to 122
- Port OD: 0.2500
- Valve Actuation: Solenoid
from Guangzhou Ascend Precision Machinery Co., Ltd.
FS-VIV-P series high vacuum injection valve is the latest vacuum valve produced by Guangzhou Ascend precision machinery Co., Ltd., which can solve the problems of vacuum injection for customers. Vacuum injection valve is mainly used for high vacuum injection.The valve can effectively derease the... [See More]
- Type: Injection Valve
- Temperature Range: 32 to 140
- Vacuum / Pressure Range: 0~-95 KPA
- Body Materials: SUS316
from VAT, Inc.
Pressure control and isolation valves with extended control range, based on the pendulum principle. For downstream applications. Compared to Series 650, Series 651 achieves considerably shorter pressure rise times at low gas flows. Compact design. Fast, virtually particle-free and shock-free... [See More]
- Type: Control Valve
- Vacuum / Pressure Range: (UHV, < 10-8 torr); Elevated or positive pressures (>> 760 torr)
- Port OD: 4 to 16
- Temperature Range: 302
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal copper sealed manual valves have a vacuum range of 1x10-10 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance and optimal conductance. [See More]
- Type: Angle; Poppet Valve
- Vacuum / Pressure Range: (UHV, < 10-8 torr)
- Port OD: 0.3750 to 3
- Port Flange & Seal Type: None; Proprietary ConflatTM type flange or fitting
from co-ax valves inc.
Function: pressure balanced 2/2 direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass. Options: special voltage, terminal box [See More]
- Type: Lateral Valve
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr)
- Port OD: 1.26
- Temperature Range: 14 to 176
from ANVER Corporation
Sleeve Valve -- SV-38 [See More]
- Type: Sleeve Valve
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
- Port OD: 0.3750
- Temperature Range: 0.0 to 160
from FIPA Inc.
Very high suction power at small construction size for short evacuation time and fast vacuum build-up. Fast product release due to integrated vent port. Suction on/off, blow-off or ventilation of vacuum systems. Also suitable for positive pressure. Short response time. Robust brass housing in... [See More]
- Type: Solenoid / Seat Valve
- Temperature Range: 14 to 140
- Port OD: 0.3750
- Valve Actuation: Solenoid
from Guangzhou Ascend Precision Machinery Co., Ltd.
FSH-VLIV Series high vacuum injection valve is the latest vacuum valve produced by Guangzhou advanced precision machinery Co., Ltd., which can solve the problems of vacuum injection for customers. Vacuum injection valve is mainly used for high vacuum injection.The valve can effectively derease the... [See More]
- Type: Injection Valve
- Temperature Range: 32 to 140
- Vacuum / Pressure Range: 0~-95 KPA
- Body Materials: SUS316
from VAT, Inc.
Soft-start valves consist of two halves of throttle flaps supported on a common axis and maintained in the open position by a spring. The axis is held in an ISO-KF centering ring that is formed as a body with valve seat. When mounting them between two ISO-KF flanges (instead of a centering ring),... [See More]
- Type: Throttle Valve
- Temperature Range: 302
- Port OD: 0.6250 to 2
- Port Flange & Seal Type: Elastomeric / O-ring; Metal Seal
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal copper sealed manual valves have a vacuum range of 1x10-10 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance and optimal conductance. [See More]
- Type: Angle; Poppet Valve
- Vacuum / Pressure Range: (UHV, < 10-8 torr)
- Port OD: 0.7500 to 3
- Temperature Range: 302 to 399
from co-ax valves inc.
Function: pressure balanced 2/2 direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass. Options: special voltage, terminal box [See More]
- Type: Lateral Valve
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr)
- Port OD: 1.57
- Temperature Range: 14 to 176
from ANVER Corporation
Vacuum Check Valve -- CV114F114F [See More]
- Type: Check Valve
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
- Port OD: 1.25
- Temperature Range: 0.0 to 200
from FIPA Inc.
Suction on/off, blow-off, ventilation of suction cups. High suction power at small construction for short evacuation time and fast vacuum build-up. Valve operation requires no compressed air connection due to internal vacuum control. Required minimum vacuum level 40 %. Short switching times. NO:... [See More]
- Type: Solenoid / Seat Valve
- Temperature Range: 23 to 122
- Port OD: 0.3750 to 1
- Valve Actuation: Solenoid
from VAT, Inc.
Transfer insert-valves for load lock / process module isolation. The inserts work virtually particle and vibration-free. Outstanding up-time: more than 5 million cycles between maintenance. Valve installation from the top. Gate service through chamber. [See More]
- Type: Transfer Valve
- Temperature Range: 392
- Vacuum / Pressure Range: (UHV, < 10-8 torr); Elevated or positive pressures (>> 760 torr)
- Port Flange & Seal Type: Elastomeric / O-ring
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal copper sealed manual valves have a vacuum range of 1x10-10 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance and optimal conductance. [See More]
- Type: Poppet Valve
- Vacuum / Pressure Range: (UHV, < 10-8 torr)
- Port OD: 0.6500 to 1.38
- Port Flange & Seal Type: None; Proprietary ConflatTM type flange or fitting
from co-ax valves inc.
Function: pressure balanced 2/2 direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass. Options: special voltage, terminal box [See More]
- Type: Lateral Valve
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr)
- Port OD: 1.97
- Temperature Range: 14 to 176
from ANVER Corporation
Vacuum Check Valve -- CV12F12F [See More]
- Type: Check Valve
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
- Port OD: 0.5000
- Temperature Range: 0.0 to 200
from FIPA Inc.
Suction, blow-off, ventilation of suction cups. High suction power at small construction for short evacuation times and fast vacuum build-up. Short switching times. Function: NC/NO as vacuum supply and blow-off / ventilation inlets can be exchanged. NO: Safe gripping of workpiece during power... [See More]
- Type: Solenoid / Seat Valve
- Temperature Range: 23 to 122
- Port OD: 0.3750 to 1
- Valve Actuation: Solenoid; Pneumatic
from VAT, Inc.
Transfer valves for load lock / process module isolation. The valves work virtually particle and vibration-free. Outstanding up-time: more than 5 million cycles between maintenance. [See More]
- Type: Transfer Valve
- Temperature Range: 392
- Vacuum / Pressure Range: (UHV, < 10-8 torr); Elevated or positive pressures (>> 760 torr)
- Port Flange & Seal Type: Elastomeric / O-ring
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal copper sealed manual valves have a vacuum range of 1x10-10 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance and optimal conductance. [See More]
- Type: Poppet Valve
- Vacuum / Pressure Range: (UHV, < 10-8 torr)
- Port OD: 0.3750 to 3
- Port Flange & Seal Type: None; Proprietary ConflatTM type flange or fitting
from co-ax valves inc.
Function: pressure balanced 3/2 way coaxial valves direct acting, normally closed version. Media: gaseous. Body Materials: aluminium [See More]
- Type: Lateral Valve
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr)
- Port OD: 0.3937
- Temperature Range: 23 to 140
from ANVER Corporation
Vacuum Check Valve -- CV12M12F [See More]
- Type: Check Valve
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
- Port OD: 0.5000
- Temperature Range: 0.0 to 200
from FIPA Inc.
Suitable for compressed air. 36.060: For use e.g. to increase cycle times for ejectors without valve technology. Example: Vacuum and blow-off control for multi-chamber ejectors e.g. 65.410. - 1x compressed air vacuum generation. - 1x compressed air blow-off. 36.061: For use e.g. as a blow-off... [See More]
- Type: Solenoid / Seat Valve
- Temperature Range: 23 to 122
- Port OD: 0.1250
- Valve Actuation: Solenoid
from VAT, Inc.
The key features of the SolVAT technology are the robust mechanism design which can withstand harsh environment, low cost of owner ship and modular design enables easy upscaling. By a wide range of options like water cooling on body and seat, full stainless steel valve etc. (see table options) the... [See More]
- Type: Transfer Valve
- Temperature Range: 392
- Vacuum / Pressure Range: Elevated or positive pressures (>> 760 torr)
- Port Flange & Seal Type: Elastomeric / O-ring
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal copper sealed manual valves have a vacuum range of 1x10-10 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance and optimal conductance. [See More]
- Type: Poppet Valve
- ISO Port Flange Size: NW 10; NW 16; NW 25; NW 40 ; NW 50; NW 63; NW 80
- Port OD: 0.3750 to 3
- Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
from co-ax valves inc.
Function: pressure balanced 3/2 way coaxial valves direct acting, normally closed version. Media: gaseous. Body Materials: aluminium [See More]
- Type: Lateral Valve
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr)
- Port OD: 0.7874 to 1.26
- Temperature Range: 23 to 140
from ANVER Corporation
Vacuum Check Valve -- CV14F14F [See More]
- Type: Check Valve
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
- Port OD: 0.2500
- Temperature Range: 0.0 to 200
from VAT, Inc.
The key features of the XL-VAT technology are the fast and simple maintenance, low cost of ownership, adjustable sealing force on gate seal and modular design enables easy upscaling. By a wide range of options like gate grounding, various sealing compound materials for gate etc. (see table options)... [See More]
- Type: Transfer Valve
- Temperature Range: 248
- Vacuum / Pressure Range: Elevated or positive pressures (>> 760 torr)
- Port Flange & Seal Type: Elastomeric / O-ring
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal elastomer sealed manual valves have a vacuum range of 1x10-9 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance. Viton seals are standard, other elastomers are available upon request. [See More]
- Type: Angle; Poppet Valve
- ISO Port Flange Size: NW 63; NW 80
- Port OD: 0.7500 to 3
- Temperature Range: 302 to 399
from ANVER Corporation
Vacuum Sensing Valve -- ASVM5 [See More]
- Type: Vacuum Sensing Valve
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
- Port OD: 0.0800
- Port Flange & Seal Type: NPT_Female; NPT_Male