NW 100 Vacuum Valves
from Nor-Cal Products, Inc. - The Vacuum Experts
Genesis stainless steel valves offer million cycle reliability, combined with an integrated low cost soft start option. Genesis stainless steel valves are electropolished to optimize conductance. [See More]
- ISO Port Flange Size: NW 16; NW 25; NW 40 ; NW 50; NW 80; NW 100
- Port OD: 0.7500 to 4
- Type: Angle; Poppet Valve
- Leak Rate: 1.00E-9
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal?s 3-position gate valves employ two pneumatic solenoids and an air pressure regulator to achieve the three positions of fully open, fully closed, and an adjustable third position. One solenoid controls the fully open and fully closed positions, while a second solenoid controls the third... [See More]
- ISO Port Flange Size: NW 50; NW 63; NW 80; NW 100; NW 160
- Port Flange & Seal Type: ISO flange; ISO-KF (Small Clamped, <2")
- Type: Gate
- Valve Actuation: Pneumatic
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal elastomer sealed pneumatic gate valves have a vacuum range of 1x10-9 Torr. Nor-Cal gate valves have a slim profile, shorting the gas path. Nor-Cal gate valves are electropolished inside and out to improve corrosion resistance. [See More]
- ISO Port Flange Size: NW 40 ; NW 50; NW 63; NW 80; NW 100; NW 160; NW 200; NW 250; NW 320
- Leak Rate: 2.00E-9
- Type: Gate
- Vacuum / Pressure Range: (UHV, < 10-8 torr)
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal elastomer sealed pneumatic valves have a vacuum range of 1x10-9 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance. Viton seals are standard, other elastomers are available upon request. [See More]
- ISO Port Flange Size: NW 10; NW 16; NW 25; NW 40 ; NW 50; NW 63; NW 80; NW 100
- Port OD: 0.3750 to 4
- Type: Angle; Poppet Valve
- Vacuum / Pressure Range: (UHV, < 10-8 torr)
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal elastomer sealed pneumatic valves have a vacuum range of 1x10-9 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance. Viton seals are standard, other elastomers are available upon request. [See More]
- ISO Port Flange Size: NW 10; NW 16; NW 25; NW 40 ; NW 50; NW 63; NW 80; NW 100
- Port OD: 0.3750 to 4
- Type: Poppet Valve
- Vacuum / Pressure Range: (UHV, < 10-8 torr)
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal elastomer sealed pneumatic valves have a vacuum range of 1x10-9 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance. Viton seals are standard, other elastomers are available upon request. [See More]
- ISO Port Flange Size: NW 10; NW 16; NW 25; NW 40 ; NW 50; NW 63; NW 80; NW 100
- Port OD: 0.3750 to 4
- Type: Poppet Valve
- Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal elastomer sealed pneumatic gate valves have a vacuum range of 1x10-9 Torr. Nor-Cal gate valves have a slim profile, shorting the gas path. Nor-Cal gate valves are electropolished inside and out to improve corrosion resistance. [See More]
- ISO Port Flange Size: NW 16; NW 40 ; NW 50; NW 63; NW 80; NW 100; NW 160; NW 200; NW 250; NW 320; NW 400
- Leak Rate: 2.00E-9
- Type: Gate
- Vacuum / Pressure Range: (UHV, < 10-8 torr)