Ball Valve Vacuum Valves
from ANVER Corporation
Miniature Ball Valve -- BVC-12-MF [See More]
- Type: Ball
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
- Port OD: 0.5000
- Temperature Range: 0.0 to 160
from Nor-Cal Products, Inc. - The Vacuum Experts
Quarter-turn actuation, small footprint and the shortest possible gas path make manual butterfly valves the preferred choice for many applications. O-ring sealed plate and stem provide a low-cost alternative to bellows sealed gate valves. Manual butterfly valves have a vacuum range of 1x10-9 Torr. [See More]
- Type: Ball
- ISO Port Flange Size: NW 16; NW 25; NW 40 ; NW 50
- Port OD: 0.7500 to 2
- Leak Rate: 1.00E-9
from Edwards Vacuum
Ball valves are popular in applications where fast action and full bore pumping are needed. The Edwards IBV series valves combine these practical everyday features plus ease of use and economy in a high specification design. Manufactured in 316L stainless steel with PTFE seats they deliver robust... [See More]
- Type: Ball
- Vacuum / Pressure Range: Elevated or positive pressures (>> 760 torr)
- ISO Port Flange Size: NW 16
- Temperature Range: 41 to 149
from VACUUBRAND, Inc.
VK series ball valves are sturdy isolation devices for the rough and fine vacuum range. A precisely machined ball with a hole through the middle is rotated by means of shaft and lever. When the valve is open, the hole provides unimpeded passage of media over the entire nominal cross section. Ball... [See More]
- Type: Ball; Inline; Straight Through
- ISO Port Flange Size: NW 16
- Port OD: 0.6299
- Leak Rate: 1.00E-6
from ANVER Corporation
Miniature Ball Valve -- BVC-14-MF [See More]
- Type: Ball
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
- Port OD: 0.2500
- Temperature Range: 0.0 to 160
from ANVER Corporation
Miniature Ball Valve -- BVC-18-MF [See More]
- Type: Ball
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
- Port OD: 0.1250
- Temperature Range: 0.0 to 160
from ANVER Corporation
Miniature Ball Valve -- BVC-38-MF [See More]
- Type: Ball
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
- Port OD: 0.3750
- Temperature Range: 0.0 to 160
from ANVER Corporation
Vented Ball Valve -- BVV-38F [See More]
- Type: Ball
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
- Port OD: 0.3750
- Temperature Range: 0.0 to 250