Straight Through Vacuum Valves
from VACUUBRAND, Inc.
These straight-through valves with electromagnetic (solenoid) drive are used for operating cycles with short intervals and, therefore, are often used as vacuum control valves. The straightforward design provides a valve with low leakage rate. The valves in VV "C" versions (e.g., VV-B 6C) are made of... [See More]
- Type: Inline; Straight Through
- ISO Port Flange Size: NW 25
- Port OD: 0.9843
- Leak Rate: 1.00E-5
from VACUUBRAND, Inc.
VK series ball valves are sturdy isolation devices for the rough and fine vacuum range. A precisely machined ball with a hole through the middle is rotated by means of shaft and lever. When the valve is open, the hole provides unimpeded passage of media over the entire nominal cross section. Ball... [See More]
- Type: Ball; Inline; Straight Through
- ISO Port Flange Size: NW 16
- Port OD: 0.6299
- Leak Rate: 1.00E-6
from VACUUBRAND, Inc.
The VS series valves are butterfly-type valves. A circular valve plate with a sealing ring on the circumference rotates around an axis at right angle to the valve axis. As a result, the valves leave virtually the entire cross section free, offering very good conductance. The valve bodies are made of... [See More]
- Type: Butterfly; Inline; Straight Through
- ISO Port Flange Size: NW 16
- Port OD: 0.6299
- Leak Rate: 1.00E-6