NW 160 Vacuum Valves
from Nor-Cal Products, Inc. - The Vacuum Experts
Traditional 3-position valves accomplish vacuum isolation and rough pressure control via an adjustable air cylinder. Unfortunately, the single, mid-open set point is neither accurate nor repeatable. Nor-Cal?s 3-position throttling pendulum valve uses the patented Intellisys? closed loop control... [See More]
- ISO Port Flange Size: NW 160; NW 200; NW 250; NW 320
- Port Flange & Seal Type: ISO flange; JIS
- Type: Pendulum Valve
- Valve Actuation: Pneumatic
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal?s 3-position gate valves employ two pneumatic solenoids and an air pressure regulator to achieve the three positions of fully open, fully closed, and an adjustable third position. One solenoid controls the fully open and fully closed positions, while a second solenoid controls the third... [See More]
- ISO Port Flange Size: NW 50; NW 63; NW 80; NW 100; NW 160
- Port Flange & Seal Type: ISO flange; ISO-KF (Small Clamped, <2")
- Type: Gate
- Valve Actuation: Pneumatic
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal aluminum bodied pendulum valves offer the user an alternative to traditional linear gate valves. Fewer moving parts and less metal to metal contact means reduced particle generation and wear. Isolation pendulum valves are also often possible to install in tighter spaces due to their compact... [See More]
- ISO Port Flange Size: NW 160; NW 200; NW 250; NW 320
- Leak Rate: 1.00E-9
- Type: Pendulum Valve
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal elastomer sealed pneumatic gate valves have a vacuum range of 1x10-9 Torr. Nor-Cal gate valves have a slim profile, shorting the gas path. Nor-Cal gate valves are electropolished inside and out to improve corrosion resistance. [See More]
- ISO Port Flange Size: NW 40 ; NW 50; NW 63; NW 80; NW 100; NW 160; NW 200; NW 250; NW 320
- Leak Rate: 2.00E-9
- Type: Gate
- Vacuum / Pressure Range: (UHV, < 10-8 torr)
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal elastomer sealed pneumatic gate valves have a vacuum range of 1x10-9 Torr. Nor-Cal gate valves have a slim profile, shorting the gas path. Nor-Cal gate valves are electropolished inside and out to improve corrosion resistance. [See More]
- ISO Port Flange Size: NW 16; NW 40 ; NW 50; NW 63; NW 80; NW 100; NW 160; NW 200; NW 250; NW 320; NW 400
- Leak Rate: 2.00E-9
- Type: Gate
- Vacuum / Pressure Range: (UHV, < 10-8 torr)