NPT Male Vacuum Valves

14 Results
VCV Series Vacuum Check Valve -- VCV-75-18
from IMI Norgren

Vaccon vacuum check valves seal and hold vacuum for safe, energy efficient operations for clamping, pick and place and vessel evacuation applications. Vaccon vacuum check valves are designed specifically for vacuum applications. They offer high flow capacity with minimal flow restriction and feature... [See More]

  • Port Flange & Seal Type: NPT_Female; NPT_Male
  • Port OD: 0.6300
  • Type: Vacuum Check Valve
  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
Electric Solenoid Vacuum Valves -- A-0100005
from ANVER Corporation

Electric Solenoid Vacuum Valves -- A-0100005 [See More]

  • Port Flange & Seal Type: NPT_Female; NPT_Male
  • Port OD: 0.0315
  • Type: Solenoid Valve
  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
Large Capacity Vacuum Check Valve -- CV-6-CA
from ANVER Corporation

ANVER one-way vacuum check valves are suitable for all vacuum applications, where vacuum loss prevention is required. The check valves can operate in any position, making them suitable for all vacuum needs. We designed them to be leakproof, and to have a low cracking pressure and the highest flow... [See More]

  • Port Flange & Seal Type: NPT_Male
  • Port OD: 1
  • Type: Check Valve
  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
Miniature Ball Valve -- BVC-12-MF
from ANVER Corporation

Miniature Ball Valve -- BVC-12-MF [See More]

  • Port Flange & Seal Type: NPT_Female; NPT_Male
  • Port OD: 0.5000
  • Type: Ball
  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
Miniature Ball Valve -- BVC-14-MF
from ANVER Corporation

Miniature Ball Valve -- BVC-14-MF [See More]

  • Port Flange & Seal Type: NPT_Female; NPT_Male
  • Port OD: 0.2500
  • Type: Ball
  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
Miniature Ball Valve -- BVC-18-MF
from ANVER Corporation

Miniature Ball Valve -- BVC-18-MF [See More]

  • Port Flange & Seal Type: NPT_Female; NPT_Male
  • Port OD: 0.1250
  • Type: Ball
  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
Miniature Ball Valve -- BVC-38-MF
from ANVER Corporation

Miniature Ball Valve -- BVC-38-MF [See More]

  • Port Flange & Seal Type: NPT_Female; NPT_Male
  • Port OD: 0.3750
  • Type: Ball
  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
Miniature Vacuum Relief Valve -- VRV-050
from ANVER Corporation

Miniature Vacuum Relief Valve -- VRV-050 [See More]

  • Port Flange & Seal Type: NPT_Male
  • Port OD: 0.5000
  • Type: Relief
  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
Miniature Vacuum Relief Valve -- VRV-075
from ANVER Corporation

Miniature Vacuum Relief Valve -- VRV-075 [See More]

  • Port Flange & Seal Type: NPT_Male
  • Port OD: 0.7500
  • Type: Relief
  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
Vacuum Check Valve -- CV12M12F
from ANVER Corporation

Vacuum Check Valve -- CV12M12F [See More]

  • Port Flange & Seal Type: NPT_Female; NPT_Male
  • Port OD: 0.5000
  • Type: Check Valve
  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
Vacuum Sensing Valve -- ASV14
from ANVER Corporation

Vacuum Sensing Valve -- ASV14 [See More]

  • Port Flange & Seal Type: NPT_Female; NPT_Male
  • Port OD: 0.2500
  • Type: Vacuum Sensing Valve
  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
Vacuum Sensing Valve -- ASV18
from ANVER Corporation

Vacuum Sensing Valve -- ASV18 [See More]

  • Port Flange & Seal Type: NPT_Female; NPT_Male
  • Port OD: 0.1250
  • Type: Vacuum Sensing Valve
  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
Vacuum Sensing Valve -- ASV38
from ANVER Corporation

Vacuum Sensing Valve -- ASV38 [See More]

  • Port Flange & Seal Type: NPT_Female; NPT_Male
  • Port OD: 0.3750
  • Type: Vacuum Sensing Valve
  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
Vacuum Sensing Valve -- ASVM5
from ANVER Corporation

Vacuum Sensing Valve -- ASVM5 [See More]

  • Port Flange & Seal Type: NPT_Female; NPT_Male
  • Port OD: 0.0800
  • Type: Vacuum Sensing Valve
  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)