NW 10 Vacuum Valves

12 Results
Air Admittance Valve -- AV10K
from Edwards Vacuum

The AV10K is manufactured in aluminum alloy. It has a control knob attached to a screw-actuated plunger: turn the control knob clockwise to close the valve. A nitrile 'O' ring seals the plunger to the valve body. The valve can be pipeline supported only, and is connected to the vacuum system with an... [See More]

  • ISO Port Flange Size: NW 10
  • Temperature Range: ? to 32
  • Type: Screw Valve
  • Port Flange & Seal Type: ISO flange
Manual Air Admittance Valve -- VB 10
from VACUUBRAND, Inc.

These valves are compact air admittance valves with a small flange. The VB valve is manually operated. On rotating the knurled screw cap, the valve disc is lifted off the seating, and air enters through the holes. The valve disc is rotatable. Therefore the valve seat seal is prevented against wear... [See More]

  • ISO Port Flange Size: NW 10
  • Port OD: 0.3937
  • Type: Air Admittance Valve
  • Leak Rate: 1.00E-6
Manual Angle Poppet Poppet Valve
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal elastomer sealed manual valves have a vacuum range of 1x10-9 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance. Viton seals are standard, other elastomers are available upon request. [See More]

  • ISO Port Flange Size: NW 10; NW 16; NW 25; NW 40 ; NW 50; NW 63; NW 80
  • Port OD: 0.3750 to 3
  • Type: Angle; Poppet Valve
  • Vacuum / Pressure Range: (UHV,  < 10-8 torr)
Manual PV Isolation Valve -- PV10MK
from Edwards Vacuum

The PVMK is a quick acting, in-line or right-angled lever operated valve. The lever, connected to a self-lubricating plastic cam-piston, actuates the valve stem and valve plate through PTFE bearings. The valve plate 'O' ring groove is vented to prevent gas bursts. The valves are designed to operate... [See More]

  • ISO Port Flange Size: NW 10
  • Vacuum / Pressure Range: (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
  • Type: Inline (optional feature); Angle (optional feature)
  • Temperature Range: 212
Small Hand Operated Gas Inlet Valve -- VGL
from VACUUBRAND, Inc.

VG style gas inlet valves are small, hand-operated valves for admitting gases into a vacuum system. By rotating a knurled screw cap, the valve stem is raised from the valve seat. Thus gas enters at a controlled flow rate from the line connected to the gas inlet. The vacuum and atmospheric sides of... [See More]

  • ISO Port Flange Size: NW 10
  • Port OD: 0.3937
  • Type: Leak
  • Leak Rate: 1.00E-6
Manual Copper Seal Inline Poppet Valve
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal copper sealed manual valves have a vacuum range of 1x10-10 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance and optimal conductance. [See More]

  • ISO Port Flange Size: NW 10; NW 16; NW 25; NW 40 ; NW 50; NW 63; NW 80
  • Port OD: 0.3750 to 3
  • Type: Poppet Valve
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
Pneumatic PV Isolation Valve -- PV10PK
from Edwards Vacuum

The range of single acting cylinder, spring return pipeline valves is designed for high speed actuation from standard pneumatic lines, and are offered in sizes NW10, 16, 25, 40 and 50. The NW16, 25, 40 and 50 versions of the valve are available in both right-angle and in-line styles, to give you... [See More]

  • ISO Port Flange Size: NW 10
  • Vacuum / Pressure Range: (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
  • Type: Inline
  • Temperature Range: 41 to 212
Manual Viton Seal In-Line Poppet Valve
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal elastomer sealed manual valves have a vacuum range of 1x10-9 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance. Viton seals are standard, other elastomers are available upon request. [See More]

  • ISO Port Flange Size: NW 10; NW 16; NW 25; NW 40 ; NW 50; NW 63; NW 80
  • Port OD: 0.3750 to 3
  • Type: Angle; Poppet Valve
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
Solenoid PV Isolation Valve -- PV10EK
from Edwards Vacuum

The Edwards PVEK series valves are compact, light-weight electromagnetic vacuum valves suitable for use in vacuum pipeline systems down to 1 x 10-9 mbar. A double wound coil combined with an electronic switching circuit ensures low energy consumption, low operating temperatures and extended... [See More]

  • ISO Port Flange Size: NW 10
  • Vacuum / Pressure Range: (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
  • Type: Inline (optional feature); Angle (optional feature)
  • Temperature Range: 50 to 122
Manual Viton Seal Tee Poppet Valve
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal elastomer sealed manual valves have a vacuum range of 1x10-9 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance. Viton seals are standard, other elastomers are available upon request. [See More]

  • ISO Port Flange Size: NW 10; NW 16; NW 25; NW 40 ; NW 50; NW 63; NW 80
  • Port OD: 0.3750 to 3
  • Type: Angle; Poppet Valve
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
Speedivalve -- SP10
from Edwards Vacuum

Edwards SP Speedivalves are diaphragm sealed in-line, isolation valves. The construction consists essentially of a flexible elastomer dia ­phragm which is sealed onto a lightly polished seat by a screw thread mechanism. The mechanism is isolated from the system by the diaphragm resulting in an... [See More]

  • ISO Port Flange Size: NW 10
  • Vacuum / Pressure Range: Elevated or positive pressures (>> 760 torr)
  • Type: Diamphragm
  • Temperature Range: 32 to 104
Pneumatic Angle Poppet Valve
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal elastomer sealed pneumatic valves have a vacuum range of 1x10-9 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance. Viton seals are standard, other elastomers are available upon request. [See More]

  • ISO Port Flange Size: NW 10; NW 16; NW 25; NW 40 ; NW 50; NW 63; NW 80; NW 100
  • Port OD: 0.3750 to 4
  • Type: Angle; Poppet Valve
  • Vacuum / Pressure Range: (UHV,  < 10-8 torr)