Inline Valve Vacuum Valves

13 Results
HV Inline Valve (DN 16-100) -- Series 265
from VAT, Inc.

Standard HV inline valve with bellows feedthrough. For large gas flows we recommend Series 24. Features. Modular design. Robust, compact. Easy cleaning [See More]

  • Type: Inline
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
  • Port OD: 0.6250 to 4
  • Temperature Range: 302
Pneumatic PV Isolation Valve -- PV10PK
from Edwards Vacuum

The range of single acting cylinder, spring return pipeline valves is designed for high speed actuation from standard pneumatic lines, and are offered in sizes NW10, 16, 25, 40 and 50. The NW16, 25, 40 and 50 versions of the valve are available in both right-angle and in-line styles, to give you... [See More]

  • Type: Inline
  • Vacuum / Pressure Range: (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
  • ISO Port Flange Size: NW 10
  • Temperature Range: 41 to 212
Electronic Vacuum Regulators
from Equilibar, LLC.

Equilibar electronic vacuum regulators are available in 1/4 to 4 inch sizes to handle all flow rates. The innovative design has more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges. [See More]

  • Type: Inline; Diamphragm
  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr)
  • Port OD: 0.2500 to 4
  • Temperature Range: 608
Straight-Through Solenoid Operated Valve -- VV-B 6
from VACUUBRAND, Inc.

These straight-through valves with electromagnetic (solenoid) drive are used for operating cycles with short intervals and, therefore, are often used as vacuum control valves. The straightforward design provides a valve with low leakage rate. The valves in VV "C" versions (e.g., VV-B 6C) are made of... [See More]

  • Type: Inline; Straight Through
  • ISO Port Flange Size: NW 25
  • Port OD: 0.9843
  • Leak Rate: 1.00E-5
"Inline" Non-return Valve
from FIPA Inc.

Maintenance of the vacuum level in suction systems in cases of vacuum generator failure. Can also be used with dense workpieces as an energy-saving system. Two-sided quick fittings for fast installation in existing vacuum systems. Robust metal bodies. Compact design. Can be mounted in any... [See More]

  • Type: Inline
  • Body Materials: Aluminum
HV Inline Valve (Electromagn. Actuator) -- Series 265
from VAT, Inc.

High vacuum inline valve with bellows feedthrough and large conductance. Differential pressure resistant [See More]

  • Type: Inline
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
  • Port OD: 0.6250 to 1.5
  • Temperature Range: 122
Soft-start Isolation Valve -- SIPV25P
from Edwards Vacuum

Soft-start, pneumatically operated, valves with interchangeable orifices for the controlled pumpdown of processes where turbulent flow can cause problems with particulate contamination. Slave and master valve combination allows slow initial pumping to minimise disturbance. Both slave and master... [See More]

  • Type: Inline
  • Vacuum / Pressure Range: (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
  • ISO Port Flange Size: NW 16
  • Temperature Range: 41 to 212
High Flow Vacuum Regulators
from Equilibar, LLC.

Equilibar vacuum regulators are built in 1.5 to 4 inch sizes to handle high flow rates. The innovative design has more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges. Perfect for... [See More]

  • Type: Inline; Diamphragm
  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr)
  • Port OD: 1.5 to 4
  • Temperature Range: 608
VK Series - Vacuum Ball Valve -- VK 16
from VACUUBRAND, Inc.

VK series ball valves are sturdy isolation devices for the rough and fine vacuum range. A precisely machined ball with a hole through the middle is rotated by means of shaft and lever. When the valve is open, the hole provides unimpeded passage of media over the entire nominal cross section. Ball... [See More]

  • Type: Ball; Inline; Straight Through
  • ISO Port Flange Size: NW 16
  • Port OD: 0.6299
  • Leak Rate: 1.00E-6
Vacuum Inline Valve (DN 16-100) -- Series 245
from VAT, Inc.

Inline valve with shaft feedthrough for large gas flows. Features. Modular design. Robust, compact. Easy cleaning [See More]

  • Type: Inline
  • Vacuum / Pressure Range: (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
  • Port OD: 0.6250 to 4
  • Temperature Range: 302
Soft-start Isolation Valve -- SIPV40P
from Edwards Vacuum

Soft-start, pneumatically operated, valves with interchangeable orifices for the controlled pumpdown of processes where turbulent flow can cause problems with particulate contamination. [See More]

  • Type: Inline
  • Vacuum / Pressure Range: (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
  • ISO Port Flange Size: NW 25
  • Temperature Range: 41 to 212
High Precision Vacuum Regulators
from Equilibar, LLC.

Equilibar introduces a new type of vacuum regulator with more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges. Can be used with manual set-point adjustment or computer automation. Is... [See More]

  • Type: Inline; Diamphragm
  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr)
  • Port OD: 0.2500 to 1
  • Temperature Range: 608
VS Series - Vacuum Butterfly Valve -- VS 16
from VACUUBRAND, Inc.

The VS series valves are butterfly-type valves. A circular valve plate with a sealing ring on the circumference rotates around an axis at right angle to the valve axis. As a result, the valves leave virtually the entire cross section free, offering very good conductance. The valve bodies are made of... [See More]

  • Type: Butterfly; Inline; Straight Through
  • ISO Port Flange Size: NW 16
  • Port OD: 0.6299
  • Leak Rate: 1.00E-6