Butterfly Valve Vacuum Valves
from VAT, Inc.
Butterfly pressure control valves for downstream applications. Very fast and strong actuator. Powerful integrated controller. Automatic maintenance indication. [See More]
- Type: Butterfly
- Vacuum / Pressure Range: (UHV, < 10-8 torr); Elevated or positive pressures (>> 760 torr)
- Port OD: 1.5 to 8
- Temperature Range: 302
from Edwards Vacuum
The QSB quarter swing valves are compact, quick acting, high conductance isolation valves. The QSB valves have a polished, stainless steel, ISO flanged body with fluoroelastomer 'O' ring sealed valve plate and shaft. The valve plate 'O' ring groove is vented to help maintain a stable high vacuum. [See More]
- Type: Butterfly
- Vacuum / Pressure Range: (UHV, < 10-8 torr); Elevated or positive pressures (>> 760 torr)
- Port OD: ? to 4.02
- Temperature Range: ? to 32
from Nor-Cal Products, Inc. - The Vacuum Experts
Quarter-turn actuation, small footprint and the shortest possible gas path make manual butterfly valves the preferred choice for many applications. O-ring sealed plate and stem provide a low-cost alternative to bellows sealed gate valves. Manual butterfly valves have a vacuum range of 1x10-9 Torr. [See More]
- Type: Butterfly
- ISO Port Flange Size: NW 16; NW 40
- Port OD: 0.7500 to 1.5
- Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
from VACUUBRAND, Inc.
The VS series valves are butterfly-type valves. A circular valve plate with a sealing ring on the circumference rotates around an axis at right angle to the valve axis. As a result, the valves leave virtually the entire cross section free, offering very good conductance. The valve bodies are made of... [See More]
- Type: Butterfly; Inline; Straight Through
- ISO Port Flange Size: NW 16
- Port OD: 0.6299
- Leak Rate: 1.00E-6
from FIPA Inc.
Limitation of suction flow at a constant vacuum level. Reducing leakage at unoccupied suction cups maintains an adequate vacuum level for suction cups covered by products and thus prevents products from being dropped. Manual adjustment using knurled screw [See More]
- Type: Butterfly
- Temperature Range: -4 to 176
- Port OD: 0.2500 to 0.5000
- Valve Actuation: Manual
from VAT, Inc.
Area of application: Semiconductors, FPD and industrial processes, particularly CVD systems. Description: Downstream pressure control and isolation valve Compact design Fast operation High-performance, integrated controller Low minimum controllable conductance. Nominal inside diameters (ID): 40 (1... [See More]
- Type: Butterfly
- Vacuum / Pressure Range: (UHV, < 10-8 torr); Elevated or positive pressures (>> 760 torr)
- Port OD: 1.5 to 4
- Temperature Range: 248
from Edwards Vacuum
The QSB quarter swing valves are compact, quick acting, high conductance isolation valves. The QSB valves have a polished, stainless steel, ISO flanged body with fluoroelastomer 'O' ring sealed valve plate and shaft. The valve plate 'O' ring groove is vented to help maintain a stable high vacuum. [See More]
- Type: Butterfly
- Vacuum / Pressure Range: (UHV, < 10-8 torr); Elevated or positive pressures (>> 760 torr)
- Port OD: ? to 2.48
- Temperature Range: ? to 32
from FIPA Inc.
Limitation of suction flow at a constant vacuum level. Reducing leakage at unoccupied suction cups maintains an adequate vacuum level for suction cups covered by products and thus prevents products from being dropped. Manual adjustment using knurled screw. Simple installation in the line tubing [See More]
- Type: Butterfly
- Temperature Range: 32 to 140
- Port OD: 0.5512 to 1.26
- Valve Actuation: Manual
from VAT, Inc.
Vatterfly valves designed for a high conductance. No mechanism in the vacuum. Pneumatic actuator, with rotary feedthrough. For contaminating and aggressive applications, mechanism in the actuator. Compact alternative to gate valves [See More]
- Type: Butterfly
- Vacuum / Pressure Range: (UHV, < 10-8 torr); Elevated or positive pressures (>> 760 torr)
- Port OD: 2.5 to 8
- Temperature Range: 302
from FIPA Inc.
Limitation of suction flow at a constant vacuum level. Reducing leakage at unoccupied suction cups maintains an adequate vacuum level for suction cups covered by products and thus prevents products from being dropped. Manual adjustment using knurled screw. Flexible installation using horizontal... [See More]
- Type: Butterfly
- Temperature Range: 32 to 140
- Port OD: 0.1250 to 0.5000
- Valve Actuation: Manual
from VAT, Inc.
Vatterfly valves with extended body designed for a high conductance. No mechanism in the vacuum. Pneumatic actuator, with rotary feedthrough. For contaminating and aggressive applications, mechanism in the actuator. Compact alternative to gate valves [See More]
- Type: Butterfly
- Vacuum / Pressure Range: (UHV, < 10-8 torr); Elevated or positive pressures (>> 760 torr)
- Port OD: 2.5 to 8
- Temperature Range: 302