Medium (< 1, >10-3 torr) Vacuum Valves
from ANVER Corporation
Electric Solenoid Vacuum Valves -- A-0100005 [See More]
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
- Port OD: 0.0315
- Type: Solenoid Valve
- Temperature Range: -0.4000 to 149
from Edwards Vacuum
The Edwards GV range of stainless steel bellows sealed gate valves are designed for applications requiring overall leak tightness and a minimum of hydrocarbon in the residual atmosphere. These superior quality valves offer high vacuum integrity coupled with maximum conductance. [See More]
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr); (UHV, < 10-8 torr)
- Port OD: ? to 1.5
- Type: Gate
- Temperature Range: 302 to 482
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal aluminum bodied pendulum valves offer the user an alternative to traditional linear gate valves. Fewer moving parts and less metal to metal contact means reduced particle generation and wear. Isolation pendulum valves are also often possible to install in tighter spaces due to their compact... [See More]
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
- ISO Port Flange Size: NW 160; NW 200; NW 250; NW 320
- Type: Pendulum Valve
- Leak Rate: 1.00E-9
from VACUUBRAND, Inc.
These valves are compact air admittance valves with a small flange. The VB valve is manually operated. On rotating the knurled screw cap, the valve disc is lifted off the seating, and air enters through the holes. The valve disc is rotatable. Therefore the valve seat seal is prevented against wear... [See More]
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
- Port OD: 0.3937
- Type: Air Admittance Valve
- ISO Port Flange Size: NW 10
from IMI Norgren
Vaccon vacuum check valves seal and hold vacuum for safe, energy efficient operations for clamping, pick and place and vessel evacuation applications. Vaccon vacuum check valves are designed specifically for vacuum applications. They offer high flow capacity with minimal flow restriction and feature... [See More]
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
- Port OD: 0.6300
- Type: Vacuum Check Valve
- Port Flange & Seal Type: NPT_Female; NPT_Male
from ANVER Corporation
ANVER one-way vacuum check valves are suitable for all vacuum applications, where vacuum loss prevention is required. The check valves can operate in any position, making them suitable for all vacuum needs. We designed them to be leakproof, and to have a low cracking pressure and the highest flow... [See More]
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
- Port OD: 1
- Type: Check Valve
- Port Flange & Seal Type: NPT_Male
from Edwards Vacuum
The Edwards GV range of stainless steel bellows sealed gate valves are designed for applications requiring overall leak tightness and a minimum of hydrocarbon in the residual atmosphere. These superior quality valves offer high vacuum integrity coupled with maximum conductance. This product is... [See More]
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr); (UHV, < 10-8 torr)
- Port OD: ? to 1.5
- Type: Gate
- ISO Port Flange Size: NW 40
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal aluminum bodied pendulum valves offer the user an alternative to traditional linear gate valves. Fewer moving parts and less metal to metal contact means reduced particle generation and wear. Isolation pendulum valves are also often possible to install in tighter spaces due to their compact... [See More]
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
- ISO Port Flange Size: NW 160; NW 200; NW 250; NW 320
- Type: Pendulum Valve
- Leak Rate: 1.00E-9
from VACUUBRAND, Inc.
VG style gas inlet valves are small, hand-operated valves for admitting gases into a vacuum system. By rotating a knurled screw cap, the valve stem is raised from the valve seat. Thus gas enters at a controlled flow rate from the line connected to the gas inlet. The VGS 10 gas inlet valve is... [See More]
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
- Port OD: 0.1969
- Type: Leak
- Leak Rate: 1.00E-6
from ANVER Corporation
Miniature Ball Valve -- BVC-12-MF [See More]
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
- Port OD: 0.5000
- Type: Ball
- Temperature Range: 0.0 to 160
from Edwards Vacuum
Edwards' aluminum LCPVEK valves are designed for vacuum applications which need a compact, simple, solenoid operation valve to control gas flow. These economical valves are ideal for a number of duties ranging from simple laboratory pump isolation to OEM vacuum system integration and design. Their... [See More]
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
- ISO Port Flange Size: NW 16
- Type: Angle
- Temperature Range: 41 to 113
from VACUUBRAND, Inc.
High vacuum, helium leak-tested right angle valves VE have stainless steel bellows which seals the drive mechanism without any gap on the vacuum. Due to the screw-thread mechanism, these valves offer a certain control of conductance and are mountable in any position because of their air tightness in... [See More]
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr); (UHV, < 10-8 torr)
- Port OD: 0.6299
- Type: Angle
- ISO Port Flange Size: NW 16
from ANVER Corporation
Miniature Ball Valve -- BVC-14-MF [See More]
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
- Port OD: 0.2500
- Type: Ball
- Temperature Range: 0.0 to 160
from Edwards Vacuum
Edwards' aluminum LCPVEK valves are designed for vacuum applications which need a compact, simple, solenoid operation valve to control gas flow. These economical valves are ideal for a number of duties ranging from simple laboratory pump isolation to OEM vacuum system integration and design. Their... [See More]
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
- ISO Port Flange Size: NW 25
- Type: Angle
- Temperature Range: 41 to 113
from VACUUBRAND, Inc.
VK series ball valves are sturdy isolation devices for the rough and fine vacuum range. A precisely machined ball with a hole through the middle is rotated by means of shaft and lever. When the valve is open, the hole provides unimpeded passage of media over the entire nominal cross section. Ball... [See More]
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
- Port OD: 0.6299
- Type: Ball; Inline; Straight Through
- ISO Port Flange Size: NW 16
from ANVER Corporation
Miniature Ball Valve -- BVC-18-MF [See More]
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
- Port OD: 0.1250
- Type: Ball
- Temperature Range: 0.0 to 160
from VACUUBRAND, Inc.
The VS series valves are butterfly-type valves. A circular valve plate with a sealing ring on the circumference rotates around an axis at right angle to the valve axis. As a result, the valves leave virtually the entire cross section free, offering very good conductance. The valve bodies are made of... [See More]
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
- Port OD: 0.6299
- Type: Butterfly; Inline; Straight Through
- ISO Port Flange Size: NW 16
from ANVER Corporation
Miniature Ball Valve -- BVC-38-MF [See More]
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
- Port OD: 0.3750
- Type: Ball
- Temperature Range: 0.0 to 160
from ANVER Corporation
Miniature Vacuum Relief Valve -- VRV-050 [See More]
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
- Port OD: 0.5000
- Type: Relief
- Port Flange & Seal Type: NPT_Male
from ANVER Corporation
Miniature Vacuum Relief Valve -- VRV-075 [See More]
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
- Port OD: 0.7500
- Type: Relief
- Port Flange & Seal Type: NPT_Male
from ANVER Corporation
Sleeve Valve -- SV-12 [See More]
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
- Port OD: 0.5000
- Type: Sleeve Valve
- Temperature Range: 0.0 to 160
from ANVER Corporation
Sleeve Valve -- SV-12BL [See More]
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
- Port OD: 0.5000
- Type: Sleeve Valve
- Temperature Range: 0.0 to 160
from ANVER Corporation
Sleeve Valve -- SV-14 [See More]
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
- Port OD: 0.2500
- Type: Sleeve Valve
- Temperature Range: 0.0 to 160
from ANVER Corporation
Sleeve Valve -- SV-18 [See More]
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
- Port OD: 0.1250
- Type: Sleeve Valve
- Temperature Range: 0.0 to 160
from ANVER Corporation
Sleeve Valve -- SV-38 [See More]
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
- Port OD: 0.3750
- Type: Sleeve Valve
- Temperature Range: 0.0 to 160
from ANVER Corporation
Vacuum Check Valve -- CV114F114F [See More]
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
- Port OD: 1.25
- Type: Check Valve
- Temperature Range: 0.0 to 200
from ANVER Corporation
Vacuum Check Valve -- CV12F12F [See More]
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
- Port OD: 0.5000
- Type: Check Valve
- Temperature Range: 0.0 to 200
from ANVER Corporation
Vacuum Check Valve -- CV12M12F [See More]
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
- Port OD: 0.5000
- Type: Check Valve
- Temperature Range: 0.0 to 200
from ANVER Corporation
Vacuum Check Valve -- CV14F14F [See More]
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
- Port OD: 0.2500
- Type: Check Valve
- Temperature Range: 0.0 to 200
from ANVER Corporation
Vacuum Relief Valves -- VRV-112 [See More]
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
- Port OD: 1.5
- Type: Relief
- Port Flange & Seal Type: NPT_Female
from ANVER Corporation
Vacuum Sensing Valve -- ASVM5 [See More]
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
- Port OD: 0.0800
- Type: Vacuum Sensing Valve
- Port Flange & Seal Type: NPT_Female; NPT_Male
from ANVER Corporation
Vented Ball Valve -- BVV-38F [See More]
- Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
- Port OD: 0.3750
- Type: Ball
- Temperature Range: 0.0 to 250