Metal Seal Vacuum Valves

19 Results
All-Metal Angle Valve -- Series 570
from VAT, Inc.

All-metal angle valves with patented VATRING sealing system. Used as isolation valves in UHV and extreme UHV systems. Available with manual actuator (hexagon head), double acting pneumatic actuator or spring closing actuator. Manual closing is performed with a specified torque. Bakeable to 300... [See More]

  • Valve Seat Seal: Metal
  • Port OD: 2.5 to 6
  • Type: Angle
  • Vacuum / Pressure Range: (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
Leak Valve
from Nor-Cal Products, Inc. - The Vacuum Experts

Leak valves are used for controlling gas introduction into high and ultra-high vacuum systems. These valves utilize an optically flat sapphire poppet and a metal seat, allowing bakeout temperatures to 450 degrees C. Valves are manually actuated by a cantilever arm with precision adjustment threads. [See More]

  • Valve Seat Seal: Metal
  • Temperature Range: 842
  • Type: Leak; Poppet Valve
  • Port Flange & Seal Type: Proprietary ConflatTM type flange or fitting
Leak Valve -- LV10K
from Edwards Vacuum

The LV10K needle valve provides fine control of gas bleed into a vacuum chamber or a regulated leak to control pressure in a vacuum system and is suitable for gas admission down to 10- 5 mbar / 8 x 10-6 Torr. Suitable for pipeline or panel mounting. [See More]

  • Valve Seat Seal: Metal
  • ISO Port Flange Size: NW 10
  • Type: Needle Valve
  • Vacuum / Pressure Range: Elevated or positive pressures (>> 760 torr)
All-Metal Gate Valve -- Series 481
from VAT, Inc.

All-metal gate valves with patented VATRING sealing system. Used as isolation valves in UHV and extreme UHV systems. Available with manual actuator or with extended or compact double acting pneumatic actuator. Bakeable to 300 °C in open and closed position. Self-locking in closed position. [See More]

  • Valve Seat Seal: Metal
  • Port OD: 0.6250 to 10
  • Type: Gate
  • Vacuum / Pressure Range: (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
Manual All Metal Angle Valve
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal's bakeable all-metal seal angle valves are intended for use in UHV or cryogenic applications where temperature extremes preclude the use of our elastomer seal valves. Approved for use in beamline facilities, these valves have a temperature operating range from -250c to 400c and a vacuum... [See More]

  • Valve Seat Seal: Metal
  • Port OD: 0.7500 to 1.5
  • Type: Leak
  • Leak Rate: 1.00E-10
All-Metal Gate Valve -- Series 482
from VAT, Inc.

All-metal gate valves with patented VATRING sealing system. Used as isolation valves in UHV and extreme UHV systems. Available with manual actuator or with extended or compact double acting pneumatic actuator. Bakeable to 300 °C in open and closed position. Self-locking in closed position. [See More]

  • Valve Seat Seal: Metal
  • Port OD: 2.5 to 6
  • Type: Gate
  • Vacuum / Pressure Range: (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
Manual Copper Seal Angle Poppet Valve
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal copper sealed manual valves have a vacuum range of 1x10-10 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance and optimal conductance. [See More]

  • Valve Seat Seal: Elastomeric / O-ring; Metal
  • Port OD: 0.3750 to 3
  • Type: Angle; Poppet Valve
  • Vacuum / Pressure Range: (UHV,  < 10-8 torr)
Beam Stopper -- Series 790
from VAT, Inc.

Area of application: In UHV and extreme UHV systems for protecting experiments from beam load up to max. 6 kW. Description: Beam stoppers for protecting experiments from beam load. Power consumption up to 6 kW due to watercooled copper plate. No welded or soldered seam between water pipes and... [See More]

  • Valve Seat Seal: Metal
  • Port OD: 2.5 to 6
  • Type: Shutter Valve
  • Vacuum / Pressure Range: (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
Manual Copper Seal Bonnet Angle-In-Line Poppet Valves
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal copper sealed manual valves have a vacuum range of 1x10-10 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance and optimal conductance. [See More]

  • Valve Seat Seal: Metal
  • Port OD: 0.7500 to 3
  • Type: Angle; Poppet Valve
  • Vacuum / Pressure Range: (UHV,  < 10-8 torr)
Beam Stopper -- Series 793
from VAT, Inc.

Area of application: In UHV and extreme UHV systems for protecting experiments from beam load up to max. 6 kW. Description: Beam stopper without body for direct integration into vacuum systems. For protecting experiments from beam load. Power consumption up to 6 kW due to watercooled copper plate. [See More]

  • Valve Seat Seal: Metal
  • Port OD: 2.5 to 6
  • Type: Shutter Valve
  • Vacuum / Pressure Range: (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
Manual Copper Seal Bonnet Straight-Through Poppet Valve
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal copper sealed manual valves have a vacuum range of 1x10-10 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance and optimal conductance. [See More]

  • Valve Seat Seal: Metal
  • Port OD: 0.6500 to 1.38
  • Type: Poppet Valve
  • Vacuum / Pressure Range: (UHV,  < 10-8 torr)
Control Angle Valve for UF6 -- Series 660
from VAT, Inc.

DN 16 - 100. These products are subject to the Non Proliferation Treaty (NPT). Control and leaktight closing. Selection of flow range by replaceable needle/nozzle unit. Increased safety by evacuation of bellows interior. [See More]

  • Valve Seat Seal: Metal
  • Vacuum / Pressure Range: (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
  • Type: Angle
  • Temperature Range: 248
Manual Copper Seal Bonnet Tee Poppet Valve
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal copper sealed manual valves have a vacuum range of 1x10-10 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance and optimal conductance. [See More]

  • Valve Seat Seal: Metal
  • Port OD: 0.3750 to 3
  • Type: Poppet Valve
  • Vacuum / Pressure Range: (UHV,  < 10-8 torr)
Easy Close All-Metal Angle Valve -- Series 540
from VAT, Inc.

All-metal angle valve with patented VATRING sealing system. Used as isolation valves in UHV and extreme UHV systems. Manual actuator (hexagon head, inner-square or handwheel). The manual closing movement ends at a mechanical stop; no torque wrench needed. Bakeable to 300 °C in the open and... [See More]

  • Valve Seat Seal: Metal
  • Port OD: 0.6250 to 2.5
  • Type: Angle
  • Vacuum / Pressure Range: (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
Manually Operated Copper Seal Bonnet Gate Valve
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal copper sealed pneumatic gate valves have a vacuum range of 1x10-10 Torr. Nor-Cal gate valves have a slim profile, shorting the gas path. Nor-Cal gate valves are electropolished inside and out to improve corrosion resistance. [See More]

  • Valve Seat Seal: Elastomeric / O-ring; Metal
  • Leak Rate: 2.00E-9
  • Type: Gate
  • Vacuum / Pressure Range: (UHV,  < 10-8 torr)
Fast Closing Shutter -- Series 773
from VAT, Inc.

Fast closing slot shutter for protecting storage rings of synchrotrons and particle accelerators from air inrush. Closing to a small leak in milliseconds. For UHV and extreme UHV systems. Electropneumatic actuator designed for smooth closing. Controlled via controller. [See More]

  • Valve Seat Seal: Metal
  • Port OD: 1.5 to 6
  • Type: Shutter Valve
  • Vacuum / Pressure Range: (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
Pneumatic Copper Seal Bonnet Angle Poppet Valve
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal copper sealed pneumatic valves have a vacuum range of 1x10-10 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance and optimal conductance. [See More]

  • Valve Seat Seal: Metal
  • Port OD: 0.3750 to 4
  • Type: Angle; Poppet Valve
  • Vacuum / Pressure Range: (UHV,  < 10-8 torr)
Gate Valve for Gas Analysis w/ Orifice -- Series 010
from VAT, Inc.

Analysis of the residual gases at base pressure with the gate valve open. Line of sight between analyzer and process chamber. With bypass valves. Pressure reduction of the process gas by means of two bypass valves with orifice. Analysis of the residual gases at base pressure with the gate valve... [See More]

  • Valve Seat Seal: Elastomeric / O-ring; Metal
  • Vacuum / Pressure Range: (UHV,  < 10-8 torr)
  • Type: Gate
  • Port Flange & Seal Type: Elastomeric / O-ring; Metal Seal
Pneumatic Copper Seal Bonnet Angle-In-Line Poppet Valve
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal copper sealed manual valves have a vacuum range of 1x10-10 Torr. Nor-Cal poppet valves are fully opening for increased conductance. Valve bodies are electropolished for better corrosion resistance and optimal conductance. [See More]

  • Valve Seat Seal: Metal
  • Port OD: 0.7500 to 3
  • Type: Angle; Poppet Valve
  • Vacuum / Pressure Range: (UHV,  < 10-8 torr)