NW 320 Vacuum Valves

4 Results
3-Position Throttling Pendulum Valve, Bright Dipped Aluminum
from Nor-Cal Products, Inc. - The Vacuum Experts

Traditional 3-position valves accomplish vacuum isolation and rough pressure control via an adjustable air cylinder. Unfortunately, the single, mid-open set point is neither accurate nor repeatable. Nor-Cal?s 3-position throttling pendulum valve uses the patented Intellisys? closed loop control... [See More]

  • ISO Port Flange Size: NW 160; NW 200; NW 250; NW 320
  • Port Flange & Seal Type: ISO flange; JIS
  • Type: Pendulum Valve
  • Valve Actuation: Pneumatic
Isolation Pendulum Valve, Bright Dipped Aluminum
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal aluminum bodied pendulum valves offer the user an alternative to traditional linear gate valves. Fewer moving parts and less metal to metal contact means reduced particle generation and wear. Isolation pendulum valves are also often possible to install in tighter spaces due to their compact... [See More]

  • ISO Port Flange Size: NW 160; NW 200; NW 250; NW 320
  • Leak Rate: 1.00E-9
  • Type: Pendulum Valve
  • Vacuum / Pressure Range: Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
Manually Operated Viton Seal Gate Valve
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal elastomer sealed pneumatic gate valves have a vacuum range of 1x10-9 Torr. Nor-Cal gate valves have a slim profile, shorting the gas path. Nor-Cal gate valves are electropolished inside and out to improve corrosion resistance. [See More]

  • ISO Port Flange Size: NW 40 ; NW 50; NW 63; NW 80; NW 100; NW 160; NW 200; NW 250; NW 320
  • Leak Rate: 2.00E-9
  • Type: Gate
  • Vacuum / Pressure Range: (UHV,  < 10-8 torr)
Pneumatically Actuated Viton Seal Gate Valve
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal elastomer sealed pneumatic gate valves have a vacuum range of 1x10-9 Torr. Nor-Cal gate valves have a slim profile, shorting the gas path. Nor-Cal gate valves are electropolished inside and out to improve corrosion resistance. [See More]

  • ISO Port Flange Size: NW 16; NW 40 ; NW 50; NW 63; NW 80; NW 100; NW 160; NW 200; NW 250; NW 320; NW 400
  • Leak Rate: 2.00E-9
  • Type: Gate
  • Vacuum / Pressure Range: (UHV,  < 10-8 torr)