Adobe Photoshop Elements 4.0 A to Z: Tools and Features Illustrated Ready Reference

Menu: Photo Browser: Edit > Add Caption
Shortcut: Ctrl Shft T
OS: Windows
Version: 3, 4
See also: Tags, Keywords

Captions are another way to 'title' your photos beyond the standard file name. In Photoshop Elements 4.0 and 3.0 for Windows they can be added and used in a range of different ways.
Adding a Caption Captions can be added in the Single Photo View of the Photo Browser, the Properties Pane, via the Add Caption command or in the Caption field in the Date View.
Using a Caption Captions can be used, printed or displayed, in photo creations, web photo galleries as well as on contact sheets.
| Pro's Tip | Captions need to be added to photos before this text can be used as part of the layout in creations. |