Adobe Photoshop Elements 4.0 A to Z: Tools and Features Illustrated Ready Reference

Card, Postcard

Menu: Photo Creation: Postcard

Shortcut: -

OS: Windows

Version: 3

See also:

Photo Creations,

Photo Greetings card

The Photo Creations Postcard project provides you with a quick and easy alternative to manually constructing a picture postcard for printing or e-mailing.

This approach also has the advantage of being able to select from a range of predesigned styles as well as the ability to output the final card to print, e-mail or PDF.

Pro's Tip

As with most Photo Creations projects, if you are unhappy with your choice of photos then you can substitute a different picture for the one that you have selected using the Add or Remove Photos buttons.

This project is called the Photo Greeting Card in Elements 4.0 and includes an online printing option. This is not a traditional postcard with space for printing on both sides of the card and the option for mailing without an envelope.
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
Category: Blank ID Cards
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.