System-on-Chip Test Architectures: Nanometer Design for Testability

| 8.1 | (Signal Integrity) Figure 8.10 shows one readout circuit for reading the signal integrity loss information through a scan chain. How do you change this architecture to achieve the following?
|
| 8.2 | (Signal Integrity) For the equation given in Section 8.2.3 that approximates the frequency of a ring oscillator, do the following:
|
| 8.3 | (Memory Repair) What is the minimum cost of using Hamming ECC (a single-bit error correction and double-bit error detection code) to protect a 64-bit-wide memory word ( e.g., the number of check bits over the number of 64-bit word)? |
| 8.4 | (Redundancy) What is the marginal increase of redundancy if the number of redundant elements (rows, columns, or blocks) increases by 2x? (Hint: You have to look at the yield decrease because the area has increased by 2x.) |
| 8.5 | (Adaptive Design) |