Laboratory / Benchtop (Batch) Viscometers
from AMETEK Spectro Scientific
Highlights. The LaserNet 200 Series allows reliability professionals to quickly and easily assess machinery health on site in just minutes. With a simple push of a button, a comprehensive picture of machine wear is generated with only a few parameters: Particle cleanliness codes, such as ISO 4406... [See More]
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Video
- Technology / Test Method: Other; Laser & Transducers
- Kinematic Viscosity Range: 15 to 320
- Industry / Application: Lube Condition Monitoring (Oil Analysis)
from AMETEK Brookfield
The CAP 1000+ Viscometer is a compact, heavy-duty instrument that is ideal for fast, easy, repetitive testing on the production floor or in the QC lab. Small sample size is a plus, along with integrated temperature control built into the sample plate. Features And Benefits. Quick single point test. [See More]
- Display & Special Features: Benchtop or Laboratory; SPC or Application Software (optional feature); Temperature Compensated
- Technology / Test Method: Rotational
- Dynamic Viscosity Range: 20 to 7500
- Industry / Application: Adhesives; Cosmetics; Coatings / Paints; Chemical Processing; Food and Beverage; Petroleum; Pharmaceutical; Pulp and Paper
from Anton Paar
L-Vis 510 is an inline viscometer which is immersed directly in the production liquid. It continuously displays the viscosity and temperature of lubricants, starch adhesives, suspensions, and many more process liquids, allowing 24-hour production monitoring. L-Vis 510 is available in three versions:... [See More]
- Display & Special Features: Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Video
- Industry / Application: Cosmetics; Chemical Processing; Food and Beverage; Petroleum; Pharmaceutical
- Dynamic Viscosity Range: 1 to 50
from Haida International Equipment Co., Ltd.
Specifications. 1. High quality & high accuracy with reasonable price. 2. Fast delivery. 3. Viscosity machine. Main technical parameters. Volume: 100 ± 1 ml. Inner Diameter: Φ49.5 ±0.2 mm. Inner Cone Angle: 81 º ±15'. Forming Tip Length: 4 ±0.02 mm. Nozzle... [See More]
- Display & Special Features: Benchtop or Laboratory
- Industry / Application: Cosmetics; Food and Beverage; Pharmaceutical
from Malvern Instruments, Inc.
The Visco 2000 viscometer is the newest SHRP asphalt binder testing equipment specifically designed to perform ASTM D4402 high temperature testing of asphalt binder. The Visco 2000 offers the durability and precision that Malvern customers throughout the world have come to depend on. The Visco 2000... [See More]
- Display & Special Features: Benchtop or Laboratory
- Industry / Application: Asphalt
from Shimadzu Scientific Instruments, Inc.
Features. Easy to Use Interface. The easy-to-use, built-in LCD touch-panel provides excellent stand-alone functionality. Superior Temperature Recovery Characteristics. Optimal control of the film heaters ensure the fastest temperature recovery times allowable, thus improving test efficiency. Stress... [See More]
- Display & Special Features: Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software (optional feature); Video
- Industry / Application: Rubber
- Technology / Test Method: Rotational
from Saint Clair Systems, Inc.
The Norcross LabPak Viscometer is a simple to use mechanical device which utilizes a piston to measure time-of-fall up to 20 seconds, with accuracy to within .01 second. Capable of measuring changes in viscosity as small as 0.02 CPS, depending upon the water - or solvent - based liquids being... [See More]
- Display & Special Features: Benchtop or Laboratory
- Technology / Test Method: Electromagnetic Piston or Falling Ball
- Dynamic Viscosity Range: 0.0200 to ?
from CSC Scientific Company, Inc.
A consistometer is a long trough separated near one end by a spring-loaded gate. The normal way to use the Consistometer is to measure the distance a sample flows in a given time interval. To use the consistometer, you fill the gated section to the brim with your sample, then release the gate and... [See More]
- Display & Special Features: Benchtop or Laboratory
from CANNON Instrument Company
UltraVIS 192 is a fully automated, high speed, solvent-free viscometer for rapid kinematic viscosity measurement of transparent and opaque liquids with ASTM D445 precision capability. A 192-position sample handler (two 96-position trays) allows unattended processing of up to 30 samples per hour. The... [See More]
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
- Industry / Application: Petroleum; Fleet Maintenance, Condition Monitoring
- Kinematic Viscosity Range: 5 to 50
from Cambridge Viscosity by PAC
The VISCOlab PVT viscometer is designed for elevated pressure and temperature measurement in research & development, reservoir fluid and core sample analysis, and supercritical fluid studies. This high pressure/high temperature viscometer requires less than 6 ml of sample per measurement and... [See More]
- Display & Special Features: Temperature Measurement; Benchtop or Laboratory; Video
- Accuracy: 1
- Dynamic Viscosity Range: 0.0200 to 10000
- Technology / Test Method: Electromagnetic Piston or Falling Ball; Other; Electromagnetically Driven Piston
from KPM Analytics
The Mixolab 2 automated analyzer is used to measure the rheological characteristics of dough during mixing, as well as the quality of starch and protein to enhance the quality of baked goods and for improved manufacturing process control. [See More]
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
- Industry / Application: Food and Beverage
from AMETEK Brookfield
The CAP2000+ now offers lower shear rates, making it suitable for many applications where small sample volume and good temperature control are necessary. And the rugged, easy-to-use design make it perfect in environments where other instruments won't last. Features And Benefits. Expanded Ranges. [See More]
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software (optional feature); Temperature Compensated
- Technology / Test Method: Rotational
- Dynamic Viscosity Range: 20 to 1.50E6
- Industry / Application: Adhesives; Cosmetics; Coatings / Paints; Chemical Processing; Food and Beverage; Petroleum; Pharmaceutical; Pulp and Paper
from Anton Paar
The L-Vis 520 Ex inline viscometer continuously displays the viscosity and temperature of petrochemicals, inks, crude oils, coatings and many more process liquids. It is ideal for monitoring suspensions and emulsions and is certified for use in hazardous areas. L-Vis 520 Ex is available in two... [See More]
- Display & Special Features: Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Video
- Industry / Application: Cosmetics; Chemical Processing; Food and Beverage; Petroleum; Pharmaceutical
- Dynamic Viscosity Range: 1 to 50
from Haida International Equipment Co., Ltd.
Eletronic Rotating Viscometer HD-C801-1. Specifications. Eletronic Rotating viscometer has has the advantage of high accuracy, stable digital display, easy to operate . Company Services. All Haida employees adhere to the " Quality comes from precision, quality creates the future " business... [See More]
- Display & Special Features: Benchtop or Laboratory
- Industry / Application: Adhesives; Cosmetics; Coatings / Paints; Pharmaceutical
- Dynamic Viscosity Range: 10 to 2.00E6
from Malvern Instruments, Inc.
The Bohlin Visco 88 Viscometer is an easy to use viscometer which provides accurate shear viscosity measurements at single or multiple shear rates. The Visco 88's flexibility and construction make it appropriate for use in a variety of industries and facilitates a wide measuring range: low viscosity... [See More]
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software
- Technology / Test Method: Rotational
- Dynamic Viscosity Range: 5 to 1.00E8
- Industry / Application: Adhesives; Cosmetics; Coatings / Paints; Chemical Processing; Food and Beverage; Pharmaceutical; Plastics; Inks, Drilling Fluids
from CSC Scientific Company, Inc.
The EMS-1000 Vicsometer provides contact-free measurement. The sample is placed in a disposable tube, and an aluminum sphere - also disposable - is dropped in. Inside the instrument, magnets surrounding the tube create a rotating magnetic field that drives the motion of the sphere within the sample. [See More]
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
- Technology / Test Method: Vibratory / Oscillating Viscometry
from CANNON Instrument Company
The CANNON ® CAV ® 4.2 is an automated, high throughput, dual-bath viscometer for ASTM D445. The CAV ® 4.2 combines CANNON ® quality and reliability with modern design and unique features to enhance lab productivity, reduce costs, and improve data quality. Common Applications. [See More]
- Display & Special Features: Benchtop or Laboratory
- Industry / Application: Marine; Petroleum; Formulated Oil Analysis, Additive Analysis, Waxes/Paraffin, Crude Oil Testing, Glycols
- Kinematic Viscosity Range: 0.5000 to 10000
from Cambridge Viscosity by PAC
When you have a process line or simulation system of components that are critical to your operations, you need to know that the viscosity parameters are correct or controlled at all times. You want automated monitoring for continuous, reliable, and accurate measurements, but you also want hands-on... [See More]
- Display & Special Features: Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable
- Accuracy: 1
- Dynamic Viscosity Range: 0.2000 to 20000
- Technology / Test Method: Electromagnetic Piston or Falling Ball; Other; Electromagnetically Driven Piston
from AMETEK Brookfield
The "EXTRA" … combines the versatile viscosity testing capabilities of the DV2T with a durable and easy viscosity measurements suspension system, EZ-Lock Spindle Coupling, Quick Action Lab Stand and free RheocalcT software. It features a 5-inch color display to guide users through test... [See More]
- Display & Special Features: Temperature Measurement; Benchtop or Laboratory; SPC or Application Software (optional feature); Video
- Accuracy: 1
- Dynamic Viscosity Range: 200 to 8.00E7
- Technology / Test Method: Rotational
from Anton Paar
The SVM ™ series gives you more parameters than any other kinematic viscometer on the market. There are three different models: SVM ™ 2001 is a quick and easy-to-use viscometer for measuring kinematic viscosity at any temperature between 15 °C and 100 °C, whereas SVM ™ 3001... [See More]
- Display & Special Features: Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable
- Industry / Application: Aerospace; Automotive; Diesel / HFO Blending; Fuel Testing; Petroleum
- Dynamic Viscosity Range: 0.2000 to 30000
from Haida International Equipment Co., Ltd.
Specifications. 1. High quality, high accuracy. 2. Reasonable price. 3. Great after-sale service. Rotational Viscometer. This instrument is suitable to test liquid viscosity resistance and the absolute viscosity of liquids. It is widely used to measure the viscosity of petroleum, grease, paint,... [See More]
- Display & Special Features: Benchtop or Laboratory
- Dynamic Viscosity Range: 10 to 100000
from CSC Scientific Company, Inc.
The First Pro Viscometer was built for those who want the capabilities of the DV2 Viscometer and the range, sturdiness, and reliability of Lamy instruments. A step between the First Plus and the RM 100 Plus, the First Pro Viscometer offers the measuring range and spindle compatibility of the First... [See More]
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
- Technology / Test Method: Vibratory / Oscillating Viscometry
from CANNON Instrument Company
For Kinematic Viscosity of Asphalt Binders, Cements and Cutbacks. AASHTO T201, ASTM D2170, ASTM D445/D446, ISO 3104/3105, IP 71. miniAV ®-HT is a fully automated, single-sample, benchtop viscometer for determining the kinematic viscosity of asphalts at 60 °C and 135 °C. The... [See More]
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
- Industry / Application: Petroleum
- Kinematic Viscosity Range: 0.5000 to 10000
from AMETEK Brookfield
The original Brookfield Dial Reading Viscometer is the lab standard used around the world. Now it's improved with a multi-speed electronic drive and ergonomically designed speed control knob. Quickly select any one of 10 pre-set speeds (8 speeds on LVT models). This new direct-drive design means... [See More]
- Display & Special Features: Temperature Measurement (optional feature); Benchtop or Laboratory
- Accuracy: 1
- Dynamic Viscosity Range: 200 to 2.60E7
- Technology / Test Method: Rotational
from Anton Paar
The SVM ™ series gives you more parameters than any other kinematic viscometer on the market. There are three different models: SVM ™ 2001 is a quick and easy-to-use viscometer for measuring kinematic viscosity at any temperature between 15 °C and 100 °C, whereas SVM ™ 3001... [See More]
- Display & Special Features: Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable
- Industry / Application: Aerospace; Automotive; Diesel / HFO Blending; Fuel Testing; Petroleum
- Dynamic Viscosity Range: 0.2000 to 30000
from Haida International Equipment Co., Ltd.
Specifications. Portable TU-4 Cup Viscometer. 1. High quality & high accuracy with reasonable price. 2. Fast delivery. 3. Great after-sales. Portable TU-4 Cup Viscometer. 1. Main technical parameters. Volume: 100 ± 1 ml. Inner Diameter: Φ49.5 ±0.2 mm. Inner Cone Angle: 81... [See More]
- Display & Special Features: Benchtop or Laboratory
- Industry / Application: Coatings / Paints
from CANNON Instrument Company
The compact, economical TESC-5133 Low Temperature Viscometer integrates and automates the ASTM D5133 process of conditioning and testing low temperature viscosities of engine lubricants. The TESC 5133 Windows ® 10 software application records sample temperature and viscosity throughout the test,... [See More]
- Display & Special Features: Temperature Measurement; Benchtop or Laboratory; Video
- Industry / Application: Automotive; Gear Oils, Automatic Transmission Fluids, Torque and Tractor Fluids, Industrial and Automotive Hydraulic Oils, Industrial Lubricants
from AMETEK Brookfield
A continuous sensing capability for rapid viscosity measurement makes this economical digital viscometer a standout. Measures viscosity and temperature simultaneously (with an optional temperature probe). With its timed measurement function, data can easily be sent to a PC or printer. Optional... [See More]
- Display & Special Features: Benchtop or Laboratory; Video
- Dynamic Viscosity Range: 1 to 1.04E8
from Anton Paar
Lovis 2000 M/ME is a rolling-ball viscometer which measures the rolling time of a ball through transparent and opaque liquids according to Hoeppler's falling ball principle. Measurement requires only 400 µL sample volume. Results are given as relative, kinematic or dynamic viscosity. Lovis... [See More]
- Display & Special Features: Temperature Measurement; Benchtop or Laboratory; Video
- Accuracy: 0.5000
- Dynamic Viscosity Range: 0.3000 to 10000
- Technology / Test Method: Electromagnetic Piston or Falling Ball
from Haida International Equipment Co., Ltd.
Specifications. Function. The adhesion tester provides a fixed angle run-up track for the steel ball. According to the distance the ball rolled. Technical Parameter. Weight 800g. Slope Angle 21.5 º. Test Specimen Size width; 25mm length; over 100mm (no less than 3 pieces). Rolling Ball Size... [See More]
- Display & Special Features: Benchtop or Laboratory
from CANNON Instrument Company
CANNON ® CAV ® 4.1 is a fully automated, single bath, benchtop viscometer with two 14-position sample handlers for unattended D445 processing. Each of the two Ubbelohde-style tubes covers a 100- fold viscosity range at values between 0.5 mm2/s (cSt) and 10,000 mm2/s (cSt) from 40 °C to... [See More]
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
- Technology / Test Method: Other; SAE J300
- Kinematic Viscosity Range: 0.5000 to 10000
- Industry / Application: Marine; Petroleum; Lube Condition Monitoring (Oil Analysis); Additive Analysis, Base Stock Analysis, Waxes/Paraffin, Glycols/Polyols
from AMETEK Brookfield
Brookfield offers a completely digital calculating Krebs Unit Instrument with all the reliability you'd expect in Brookfield instrumentation...now with relative centipoise display. Why the KU-3? This instrument is used widely for making viscosity measurements on paints/coatings in accordance with... [See More]
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software
- Accuracy: 1
- Dynamic Viscosity Range: 27 to 5274
- Technology / Test Method: Rotational
from CANNON Instrument Company
For Kinematic Viscosity of Transparent and Opaque Liquids. CAV ®-2100 is a single-bath laboratory viscometer with a 13 position sample handler for unattended D445 processing. Each of the two Atlantic-style tubes covers a 100-fold viscosity range between 0.5 cSt and 10,000 cSt from 20 °C to... [See More]
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
- Industry / Application: Marine; Petroleum; High Pressure Oil / Fluids; Formulated Oil Analysis, Additive Analysis, Waxes/Paraffin, Crude Oil Testing, Glycols
- Kinematic Viscosity Range: 0.5000 to 6000