Base Organic Chemicals
from Penta Manufacturing Company
Product Code: 08-69900. CAT Number: 08-69900. CAS Number: 148-24-3. FEMA Number: N/A. Kosher: No. Natural: No. European Pharm: No. NF: No. USP: No. British Pharm: No. FCC: No. Halal: No. Japanese Pharm: No [See More]
- Trigger: Base
- CAS Number: 148-24-3
- Chemical Name: 8-HYDROXYQUINOLINE BASE C.P.
from Linde North America, Inc.
Supplying ultra-pure chemicals for the global microelectronics industry through our joint venture with AUECC. We supply chemicals for electronic manufacturing though our joint venture with Asia Union Electronic Chemical Corporation (AUECC), a leading supplier of wet process chemicals to high-tech... [See More]
- Trigger: Solvent; Acid; Base
- Chemical Name: Acetone, N-methyl, 2 pyrrolodine (nMP), Monoethanolamine, Propylene glycol methyl ether acetate, Methyl ethyl ketone,and More
- Chemical Family: All Carboxylic Acids; All Alcohols; Acetic Acid; Isopropanol; Ethanol; Ethylene Glycol
- State of Matter: Gas
from Bio-Rad Laboratories, Inc.
High sensitivity (5 pg) colorimetric detection kit, includes optimized 4CN substrate, antibody conjugate, amplification reagents; for 2,500 cm2 of membrane (~50 mini blots). Enzymes such as HRP or AP convert several substrates to a colored precipitate. As the precipitate accumulates on the blot, a... [See More]
- Trigger: Base
from Georgia-Pacific Corporation
LEAF ® low-emission resins are a family of wood adhesive technologies that can aid in complying with a variety of green building standards and California Air Resource Board (CARB) Airborne Toxic Control Measure (ATCM) for Composite Panels Phase 2 emission requirements. These products have been... [See More]
- Trigger: Base
- Chemical Family: All Aldehydes; Formaldehyde
from Medisca Inc.
Light Sensitive [See More]
- Trigger: Base
- CAS Number: 7512-17-6
from Bio-Rad Laboratories, Inc.
High sensitivity (5 pg) colorimetric detection kit, includes optimized 4CN substrate, antibody conjugate, amplification reagents; for 2,500 cm2 of membrane (~50 mini blots). Enzymes such as HRP or AP convert several substrates to a colored precipitate. As the precipitate accumulates on the blot, a... [See More]
- Trigger: Base
from Georgia-Pacific Corporation
Melamine-formaldehyde resins are used in the production of composite panels such as medium density fiberboard (MDF) and particleboard (PB). There are several applications where melamine-formaldehyde resins are currently used to meet specific customer requirements such as moisture resistance. The... [See More]
- Trigger: Base
- Chemical Family: All Aldehydes; Formaldehyde
from Medisca Inc.
AlpaWash ® base is a unique PEG base that does not contain oleaginous components. It is completely water-washable and greaseless. AlpaWash ® contains natural extracts that have been thoroughly studied and can be beneficial in compounded medications prescribed for wound care. AlpaWash... [See More]
- Trigger: Base
from Bio-Rad Laboratories, Inc.
High sensitivity (5 pg) colorimetric detection kit, includes optimized 4CN substrate, amplification reagents; for 2,500 cm2 of membrane (~50 mini blots). Enzymes such as HRP or AP convert several substrates to a colored precipitate. As the precipitate accumulates on the blot, a colored signal... [See More]
- Trigger: Base
from Georgia-Pacific Corporation
GP Chemicals is a supplier of resins for coated proppant applications. The ability to maximize the recovery of oil and natural gas from U.S. and other global reserves is a primary goal of the energy industry. One method to achieve maximum recovery is through hydraulic fracturing, which has made... [See More]
- Trigger: Base
from Medisca Inc.
CapsuBlend ®- H offered a statistically significantly greater dissolution of Levocarnitine when compared to capsules filled with Lactose Monohydrate with p < 0.05. Due to chemical incompatibility and instability between Lactose and Levocarnitine, capsules with Lactose showed a low... [See More]
- Trigger: Base
from Bio-Rad Laboratories, Inc.
600 mg, nitroblue tetrazolium (NBT), colorimetric substrate, for purple color development; requires AP color development reagent (#170-6539). Enzymes such as HRP or AP convert several substrates to a colored precipitate. As the precipitate accumulates on the blot, a colored signal develops. The... [See More]
- Trigger: Base
from Georgia-Pacific Corporation
Urea-formaldehyde resins are used in the production of composite panel products such as medium density fiberboard (MDF) and particleboard (PB). UF resins are currently used in combination with other resin systems and scavengers to meet reduced formaldehyde emission requirements in the final panel... [See More]
- Trigger: Base
- Chemical Family: All Aldehydes; Formaldehyde
from Medisca Inc.
This unique premixed blend promotes a faster drug dissolution by improving the solubility of poorly soluble actives such as Theophylline. CapsuBlend ®- P enabled a superior dissolution of Theophylline when compared to capsules filled with Lactose Monohydrate with p < 0.05. • Enhanced... [See More]
- Trigger: Base
from Bio-Rad Laboratories, Inc.
300 mg, 5-bromo-4-chloro-3-indolyl phosphate (BCIP), colorimetric substrate, for purple color development; requires AP color development reagent (#170-6532). Enzymes such as HRP or AP convert several substrates to a colored precipitate. As the precipitate accumulates on the blot, a colored signal... [See More]
- Trigger: Base
from Medisca Inc.
MEDISCA ’s premixed blend for soluble drugs allowed for an improved dissolution of Metronidazole when compared to the capsules compounded with Lactose Monohydrate as a filler. The difference in performance is statistically significant with p < 0.05. • Enhanced drug dissolution. [See More]
- Trigger: Base
from Bio-Rad Laboratories, Inc.
Colorimetric AP substrate reagent kit, includes premixed BCIP and NBT solutions, color development buffer; makes 1 L color development solution. Enzymes such as HRP or AP convert several substrates to a colored precipitate. As the precipitate accumulates on the blot, a colored signal develops. The... [See More]
- Trigger: Base
from Medisca Inc.
MEDISCA ’s Chew-A-Treat product line represents a simple, unique, and convenient avenue for dispensing chewable animal treats that any cat or dog would love! Discover the solution veterinarians have been waiting for!. Premade Gelatin Gum base conveniently processed into small solid pieces. [See More]
- Trigger: Base
from Bio-Rad Laboratories, Inc.
1 ml, 1.25 x 107 beads/ml, carboxylated nonmagnetic beads internally labeled with two fluorescent dyes, for developing multiplex assays. Bio-Plex ® COOH beads are nonmagnetic beads that enable users to build their own protein-based and nucleic acid –based multiplex assays for use with... [See More]
- Trigger: Acid; Base
from Medisca Inc.
MEDISCA ’s Chew-A-Treat product line represents a simple, unique, and convenient avenue for dispensing chewable animal treats that any cat or dog would love! Discover the solution veterinarians have been waiting for!. Irradiated blend, free of fillers, artificial preservatives, colorings and... [See More]
- Trigger: Base
from Bio-Rad Laboratories, Inc.
1 ml, 1.25 x 107 beads/ml, carboxylated magnetic beads internally labeled with two fluorescent dyes, for developing multiplex assays. Bio-Plex Pro ™ magnetic COOH beads are 6.5 µm magnetic, carboxylated beads that enable users to build their own multiplex assays for use with either... [See More]
- Trigger: Acid; Base
from Medisca Inc.
MEDISCA ’s Chew-A-Treat product line represents a simple, unique, and convenient avenue for dispensing chewable animal treats that any cat or dog would love! Discover the solution veterinarians have been waiting for!. Blend free of fillers, artificial preservatives, colorings and flavors. [See More]
- Trigger: Base
from Bio-Rad Laboratories, Inc.
Pkg of 1, TBS, Tween 20, nonfat dry milk for 2,500 cm2 of membrane (~50 mini blots). ï » ¿. Chemiluminescent western blot detection is a highly sensitive alternative to isotopic detection of proteins bound to blotting membranes. Instead of radioactively labeled antibodies,... [See More]
- Trigger: Base
from Medisca Inc.
MEDISCA ’s Chew-A-Treat product line represents a simple, unique, and convenient avenue for dispensing chewable animal treats that any cat or dog would love! Discover the solution veterinarians have been waiting for!. Compound A (For Canines and Felines): - Premade Gelatin Gum base... [See More]
- Trigger: Base
from Bio-Rad Laboratories, Inc.
25 g, agarose for superior resolution of small PCR fragments and primers at low concentrations, certified free of inhibitors, DNases, RNases. ï » ¿. All Bio-Rad Certified agarose products are guaranteed to be free of inhibitors, DNases, and RNases. Certified molecular biology... [See More]
- Trigger: Base
from Medisca Inc.
MEDISCA ’s Chew-A-Treat product line represents a simple, unique, and convenient avenue for dispensing chewable animal treats that any cat or dog would love! Discover the solution veterinarians have been waiting for!. Compound A (For Canines and Felines): - Premade Gelatin Gum base... [See More]
- Trigger: Base
from Bio-Rad Laboratories, Inc.
125 g, agarose for superior resolution of small PCR fragments and primers at low concentrations, certified free of inhibitors, DNases, RNases. ï » ¿. All Bio-Rad Certified agarose products are guaranteed to be free of inhibitors, DNases, and RNases. Certified molecular biology... [See More]
- Trigger: Base
from Medisca Inc.
CopaSil ® is an anhydrous silicone base, primarily designed for use in scar care products. This unique formula was carefully developed to help sustain the moist environment around the skin required for wound healing, thus allowing the medication to improve the appearance of a scar. CopaSil... [See More]
- Trigger: Base
from Bio-Rad Laboratories, Inc.
25 g, recommended for DNA fragments ≥1,000 kb, high sieving capacity low-melting temperature agarose, certified free of inhibitors, DNases, RNases. ï » ¿. All Bio-Rad Certified agarose products are guaranteed to be free of inhibitors, DNases, and RNases. Certified molecular... [See More]
- Trigger: Base
from Medisca Inc.
Ready-to-use powdered excipient for oral disintegrating tablets made by direct compression. Ideal for heat-sensitive APIs. [See More]
- Trigger: Base
from Bio-Rad Laboratories, Inc.
125 g, recommended for DNA fragments ≥1,000 kb, high sieving capacity low-melting temperature agarose, certified free of inhibitors, DNases, RNases. ï » ¿. All Bio-Rad Certified agarose products are guaranteed to be free of inhibitors, DNases, and RNases. Certified molecular... [See More]
- Trigger: Base
from Medisca Inc.
Gelatin Gum Base is an unflavored pre-blended base that allows for easy compounding of popular oral dosage forms such as Gummies and Gelatin troches. MEDISCA ’s Gelatin Gum Base is conveniently processed into small pieces, making it easier to compound dosage forms that increase patient... [See More]
- Trigger: Base
from Bio-Rad Laboratories, Inc.
25 g, agarose for use with CHEF and FIGE applications, certified free of inhibitors, DNases, RNases. ï » ¿. All Bio-Rad Certified agarose products are guaranteed to be free of inhibitors, DNases, and RNases. Certified molecular biology agarose — This is a linear polymer with... [See More]
- Trigger: Base
from Medisca Inc.
A scientifically advanced vanishing oil-in-water emulsion formulated with a natural antioxidant and emollient. It exhibits great moisturizing and penetration enhancing capabilities. HRT Cream Base can be used as a standalone cosmetic moisturizer, a suitable vehicle for hormones and is also ideal for... [See More]
- Trigger: Base
from Bio-Rad Laboratories, Inc.
125 g, agarose for use with CHEF and FIGE applications, certified free of inhibitors, DNases, RNases. ï » ¿. All Bio-Rad Certified agarose products are guaranteed to be free of inhibitors, DNases, and RNases. Certified molecular biology agarose — This is a linear polymer with... [See More]
- Trigger: Base
from Medisca Inc.
A carbomer based silicone-in-water gel with quick drying and rapid absorption properties. Practically odorless, non-irritating and paraben-free. [See More]
- Trigger: Base
from Bio-Rad Laboratories, Inc.
500 g, agarose for use with CHEF and FIGE applications, certified free of inhibitors, DNases, RNases. ï » ¿. All Bio-Rad Certified agarose products are guaranteed to be free of inhibitors, DNases, and RNases. Certified molecular biology agarose — This is a linear polymer with... [See More]
- Trigger: Base
from Medisca Inc.
A clear, non-scented silicone-in-water microemulsion with rapid absorption properties. Commonly used as an ultrasound gel. Oil and paraben-free. [See More]
- Trigger: Base
from Bio-Rad Laboratories, Inc.
25 g, general purpose agarose for nucleic acid electrophoresis, high gel strength, certified free of inhibitors, DNases, RNases. ï » ¿. All Bio-Rad Certified agarose products are guaranteed to be free of inhibitors, DNases, and RNases. Certified molecular biology agarose —... [See More]
- Trigger: Acid; Base
from Medisca Inc.
Consisting of mixture of lecithin and isopropyl palmitate, it may be used as a standalone vehicle or in conjunction with Pluronic 20% or 30% to form a PLO Gel. [See More]
- Trigger: Base
from Bio-Rad Laboratories, Inc.
125 g, general purpose agarose for nucleic acid electrophoresis, high gel strength, certified free of inhibitors, DNases, RNases. ï » ¿. All Bio-Rad Certified agarose products are guaranteed to be free of inhibitors, DNases, and RNases. Certified molecular biology agarose —... [See More]
- Trigger: Acid; Base
from Medisca Inc.
A stable oil-in-water emulsion containing a liposomal system which enables controlled delivery and biodegradability. Smooth to the touch, it is free of parabens and sensitive to salt forms of active agents. [See More]
- Trigger: Base
from Bio-Rad Laboratories, Inc.
500 g, general purpose agarose for nucleic acid electrophoresis, high gel strength, certified free of inhibitors, DNases, RNases. ï » ¿. All Bio-Rad Certified agarose products are guaranteed to be free of inhibitors, DNases, and RNases. Certified molecular biology agarose —... [See More]
- Trigger: Acid; Base
from Medisca Inc.
A ready-to-use polymer blend which will thicken and stabilize any oil-in-water emulsion. Can be conveniently handled at room temperature. Minimal amounts required. [See More]
- Trigger: Base
from Bio-Rad Laboratories, Inc.
25 g, agarose for separation of DNA fragments ≤1,000 bp, high gel strength, certified free of inhibitors, DNases, RNases. ï » ¿. All Bio-Rad Certified agarose products are guaranteed to be free of inhibitors, DNases, and RNases. Certified molecular biology agarose —... [See More]
- Trigger: Base
from Medisca Inc.
Medi X-TABB ™ Base is sugar-free oral disintegrating tablet base that is designed to be easy to work with. In addition to the similar benefits found in Medisca ’s Medi-RDT ™ Base, this tablet base offers a naturally sweetened option with added bitter blocking technology. Tablet... [See More]
- Trigger: Base
from Bio-Rad Laboratories, Inc.
125 g, agarose for separation of DNA fragments ≤1,000 bp, high gel strength, certified free of inhibitors, DNases, RNases. ï » ¿. All Bio-Rad Certified agarose products are guaranteed to be free of inhibitors, DNases, and RNases. Certified molecular biology agarose —... [See More]
- Trigger: Base
from Medisca Inc.
The Medi-RDT ™ Base is a Sucrose-Free, finely granulated powder that is compatible with a wide range of active ingredients. Our unique RDT formula provides significantly faster wetting and disintegration times compared to similar products on the market. • Wetting time: 5 sec. (versus 24... [See More]
- Trigger: Base
from Bio-Rad Laboratories, Inc.
25 g, recommended for fragments ≤1,000 bp, high sieving capacity low-melting temperature agarose, certified free of inhibitors, DNases, RNases. ï » ¿. All Bio-Rad Certified agarose products are guaranteed to be free of inhibitors, DNases, and RNases. Certified molecular... [See More]
- Trigger: Base
from Medisca Inc.
A white, smooth oil-in-water emulsion with a faint odor. Formulated with excellent moisturizing and emollient properties, this highly versatile and penetrating cream has a superior carrying capacity and can be compounded with a wide array of active agents. Paraben-free. [See More]
- Trigger: Base
from Bio-Rad Laboratories, Inc.
125 g, recommended for fragments ≤1,000 bp, high sieving capacity low-melting temperature agarose, certified free of inhibitors, DNases, RNases. ï » ¿. All Bio-Rad Certified agarose products are guaranteed to be free of inhibitors, DNases, and RNases. Certified molecular... [See More]
- Trigger: Base
from Medisca Inc.
A smooth gel intended for alcohol soluble actives. Provides cooling effect upon application while leaving minimal residue. Paraben-free. [See More]
- Trigger: Base
from Bio-Rad Laboratories, Inc.
500 g, recommended for fragments ≤1,000 bp, high sieving capacity low-melting temperature agarose, certified free of inhibitors, DNases, RNases. ï » ¿. All Bio-Rad Certified agarose products are guaranteed to be free of inhibitors, DNases, and RNases. Certified molecular... [See More]
- Trigger: Base
from Medisca Inc.
Methylcellulose Gel (1%) is MEDISCA ’s newest addition to the Oral Vehicles product line. This unflavored, versatile cellulose-based gel is for general use and can be used either in combination or as a stand-alone base. With its strong compatibility profile, MEDISCA ’s Methylcellulose... [See More]
- Trigger: Base
from Bio-Rad Laboratories, Inc.
Chemiluminescent western blot detection kit, includes substrate, enhancer, solutions, and AP secondary antibody conjugate; for 400 cm2 of membrane (~8 mini blots). ï » ¿. Chemiluminescent western blot detection is a highly sensitive alternative to isotopic detection of proteins... [See More]
- Trigger: Base
from Medisca Inc.
An anhydrous base designed to protect and soften extremely dry skin. May also be used to prepare water-in-oil emulsions by adding small amounts of aqueous solution. [See More]
- Trigger: Base