Foundry / Metal Processing Industrial Ceramic Materials

Last Updated: April 1, 2025

Description

Foundry and metal processing industrial ceramic materials are specialized ceramics used in the melting, casting, and refining of metals. These materials include crucibles, tubes, stoppers, liners, spouts, and other furnace components. They are designed to withstand high temperatures and provide thermal stability during metal processing operations.

Working Principle

Industrial ceramic materials used in foundry and metal processing work by providing a thermal barrier and structural integrity at high temperatures. They are typically made from refractory ceramics, which have high melting points and are resistant to thermal shock. These materials are formed through processes such as sintering, hot pressing, or extrusion, which bond individual grains or crystals together without the use of binders. This makes them ideal for maintaining stability and performance in extreme thermal environments.

Applications

In foundry and metal processing, industrial ceramic materials are used in various applications. For example, ceramic and refractory crucibles are employed in the melting and casting of aluminum, steel, and copper alloys. They are also used in the refining of precious metals such as silver, gold, platinum, and palladium. Additionally, ceramic tubes and liners are utilized in furnaces for melting and casting operations, providing protection and insulation.

Advantages over other Industrial Ceramic Materials

Refractory ceramics used in foundry and metal processing offer several advantages over other industrial ceramic materials. They have higher melting points, making them suitable for high-temperature applications. Their resistance to thermal shock and wear ensures durability and longevity in harsh environments. These properties make them more reliable than other ceramics that may not withstand the extreme conditions of metal processing.

Limitations

One limitation of foundry and metal processing industrial ceramic materials is their brittleness, which can lead to cracking or breaking under mechanical stress. Additionally, while they are resistant to high temperatures, they may not perform well in environments with rapid temperature fluctuations. This can limit their use in certain dynamic applications where thermal cycling is frequent.

Considerations

When selecting industrial ceramic materials for foundry and metal processing, several considerations should be taken into account. Initial costs can be high due to the specialized nature of these materials and the manufacturing processes involved. Operating expenses may also be significant, as these materials require careful handling and maintenance to ensure longevity. Durability is a key factor, as the materials must withstand high temperatures and corrosive environments. Replacement and maintenance costs should be considered, as damaged or worn components may need to be replaced to maintain optimal performance.

12 Results
Alumina Ceramic Plunger
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina ceramic plunger is manufactured from 99.8% alumina ceramic material. It is a highly durable and chemically resistant ceramic used in a variety of industrial applications. Alumina ceramic plungers are specifically engineered for high-pressure fluid handling or precision metering applications. [See More]

  • Applications: Foundry / Metal Processing; Chemical or material processing; Corrosion resistant
  • Density: 3.6 to 3.95
  • Material Type: Alumina
  • Performance Features: Hard
Ceramic High Temperature Severe Environment -- Hexoloy® SE
from Saint-Gobain Performance Ceramics & Refractories

Hexoloy ® SE SiC offers an excellent alternative material to metals, superalloys and other ceramics for applications such as chemical processing, high temperature furnaces, and other demanding, severe environment applications. Hexoloy SE SiC provides a full range of exceptional properties in one... [See More]

  • Applications: Foundry / Metal Processing; Chemical or material processing; Refractory or High Temperature Insulation
  • Shape / Form: Custom Shape
  • Material Type: Carbide Material; Silicon Carbide
  • Max Use Temperature: 1900
Spinel Spherical Thermal Spray Powder -- #171
from Saint-Gobain Coating Solutions

Saint-Gobain ’s #171 is a spherical white magnesium aluminate (Spinel) powder used primarily for resurfacing parts that require high thermal shock resistance. These coatings resist wetting by liquid aluminum, making it ideal for resurfacing molds, ladles, ladle plugs, ladle lips & other... [See More]

  • Applications: Foundry / Metal Processing; Thermal Insulation or Fire Proofing Material
  • Shape / Form: Powder, Grain or Grog
  • Composition: 75.5 % Al2O3, 23.9 % MgO
3M™ Silicon Carbide
from 3M Advanced Materials Division

Silicon carbide has come a long way since its use in sandpaper. Today, this versatile ceramic material is used to manufacture components that won ’t deform in the blast of a hot furnace ... sliding bearings that can operate in caustic and acid process fluids ... seal rings for high-speed... [See More]

  • Applications: Abrasion Resistant; Foundry / Metal Processing
  • Shape / Form: Spout; Tube; Hollow Stock (Tube, Pipe, Column); Custom Shape
  • Material Type: Carbide Material; Silicon Carbide
Aluminum Nitride Substrate -- 2020.025-L
from Accuratus Corporation

Accuratus maintains an inventory of standard aluminum nitride substrates for fast delivery requirements. They are stocked in industry standard thicknesses of .025 inches and .040 inches. We will be happy to provide a quotation. Call us at 908-213-7070 or fax your requirement to 908-213-7069. If you... [See More]

  • Applications: Foundry / Metal Processing; Electronics or semiconductors
  • Shape / Form: WaferSubstrate
  • Material Type: Aluminum Nitride; SpecialtyMaterial
  • Length: 2
Silicate Ceramics, Mullite
from CoorsTek

Silicate ceramics, the oldest family of ceramics, are multi-phase materials developed from natural silicate sources such as clay, kaolin, feldspar, and soapstone. Today ’s silicates — including cordierite, forsterite, mullite, steatite, and technical porcelain — evolved from... [See More]

  • Applications: Foundry / Metal Processing; Ceramic tubes, Metal foundry filters
  • Composition: Al Silicate
  • Material Type: Mullite; SpecialtyMaterial
  • Max Use Temperature: 1700
Ceramic Foam Filters
from CeramSource Inc.

CeramSource, Inc.  offers a complete line of TaoFil ® ceramic foam filters for different kinds of metallurgical applications. The reticular shape of the foam filter provides a thorough and deep filtration to remove impurities in molten metal stream. ToaFil ceramic foam filters have... [See More]

  • Applications: Foundry / Metal Processing; Refractory or High Temperature Insulation
  • Shape / Form: Filter, Diffuser or Sparger
  • Material Type: Alumina; Carbide Material; Silicon Carbide
  • Max Use Temperature: 1093 to 1649
Ceramabond -- 890
from Aremco Products, Inc.

Aremco ’s high temperature ceramic adhesives are unique inorganic formulations for bonding and sealing ceramics, metals, quartz, graphites, textiles, and composite materials used in design, process and maintenance applications to 3200 °F. These advanced materials, which exhibit high... [See More]

  • Applications: Foundry / Metal Processing; Chemical or material processing; Refractory or High Temperature Insulation
  • Max Use Temperature: 1371
  • Material Type: Carbide Material; SpecialtyMaterial
  • Performance Features: Glaze or protective coating
Single-Bore Cast Sialon Tube -- 500250SC
from Accuratus Corporation

Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will... [See More]

  • Applications: Foundry / Metal Processing
  • Shape / Form: Tube; Hollow Stock (Tube, Pipe, Column)
  • Material Type: SiAlON; SpecialtyMaterial
  • Length: 59.06
Insulating Fire Brick
from CeramSource Inc.

High temperature insulating fire bricks offers a unique combination of insulating properties along with load bearing ability.  The temperature ranges are from 2000 º F to 3000 º F, is where IFBs  really shine. It ™s low thermal conductivity are as low as ceramic fiber based... [See More]

  • Applications: Foundry / Metal Processing; Abrasives, ceramics or glass manufacturing; Refractory or High Temperature Insulation
  • Shape / Form: Block
  • Material Type: Alumina; Silicate / Clay; Silica or fused silica
  • Max Use Temperature: 1260 to 1649
High Purity Ceramic Powders
from Aremco Products, Inc.

Aremco offers a wide range of high purity metals and ceramics that are applicable to scientists and engineers involved in basic research and applied product development. [See More]

  • Applications: Foundry / Metal Processing; Abrasives, ceramics or glass manufacturing; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
  • Shape / Form: Powder, Grain or Grog
  • Material Type: Alumina (optional feature); Carbide Material (optional feature); Boron Carbide (optional feature); Silicon Carbide (optional feature); Tungsten Carbide (optional feature); Graphite (optional feature); Silicate / Clay (optional feature); Al Silicate or Mica Based (optional feature); Silica or fused silica (optional feature); Aluminum Nitride (optional feature); Boron Nitride (optional feature); Ceria (optional feature); Hafnia (optional feature); MgO / Magnesite (optional feature); Metal-Boride (optional feature); Silicon Nitride (optional feature); Titanate (optional feature); Zirconia (optional feature); SpecialtyMaterial (optional feature)
Machinable & Dense Ceramics -- 502-0600
from Aremco Products, Inc.

Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox ™ and Super-Heat ™ ceramics include compositions based on aluminum nitride,... [See More]

  • Applications: Foundry / Metal Processing; Chemical or material processing; Refractory or High Temperature Insulation
  • Performance Features: Machinable ceramic
  • Material Type: Zirconia; SpecialtyMaterial