2 AC Motor Starters
from AuCom North America Inc.
MVS Series starters provide integrated motor starting and monitoring functions for the most demanding industrial situations . Advanced algorithms ensure ultra-smooth starting and stopping, and fully adjustable protection features maximise electrical and mechanical protection for your motor and... [See More]
- NEMA Size: 1; 2
- Device Technology: Solid State
- Standard Rating: NEMA
- AC Motor Phase: Three
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. NEMA 2 SIZE. 45 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO RIGHT MOUNT AUXILIARY CONTACT. 3 HP AT 115 V 1 PHASE, 7-1/2 HP AT 230 V 1 PHASE, 10 HP AT 208 V 3 PHASE, 15 HP AT 240 V 3... [See More]
- NEMA Size: 2
- AC Motor Phase: Single; Three
- Standard Rating: NEMA
- Continuous Current: 45
from Automation24, Inc.
The main contactor MC40A-30-22-K7-S-E - 1337012900 from LS ELECTRIC is offered for load switching up to 30 HP at AC-3/480 V. The Metasol main contactor MC40A-30-22-K7-S-E - 1337012900 from LS ELECTRIC operates on a control supply voltage of 120 V AC and features two normally open and two normally... [See More]
- NEMA Size: 2
- Motor Voltage: 690
- Standard Rating: NEMA
- Three Phase Power: 30
from Schneider Electric
Combination Starters & Pump Panels. Supplied with circuit breakers with current ratings up to 40A. Supplied with Class CC or Class J fuses with current ratings up to 40A. Up to 32 amps or 20 horsepower. NEMA size 0-6 with fusible or non-fusible disconnect switch. NEMA sizes 0-7 with... [See More]
- NEMA Size: 0; 1; 2; 3; 4; 5; 6; 7
- IEC Size: H
- Standard Rating: NEMA; IEC
- Continuous Current: 20 to 50
from WorldWide Electric Corporation
Solid state ESP200 overload relay. Wide range of enclosure types available. Flexibility with field modifications. 100 KA short circuit current rating when protected with class R fuses to 600V. Industrial type disconnect handle. Visible blade disconnect. Easy to install. Coil Table. 60 Hz Voltage -... [See More]
- NEMA Size: 2
- Device Technology: Solid State
- Standard Rating: NEMA
- Continuous Current: 13 to 52
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. NEMA 2 SIZE. 45 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO-1NC SIDE MOUNT AUXILIARY CONTACT. 3 HP AT 115 V 1 PHASE, 7-1/2 HP AT 230 V 1 PHASE, 10 HP AT 208 V 3 PHASE, 15 HP AT 240 V 3... [See More]
- NEMA Size: 2
- AC Motor Phase: Single; Three
- Standard Rating: NEMA
- Continuous Current: 45
from WorldWide Electric Corporation
True phase loss protection - trips within 3 seconds. Phase unbalanced prevents motor running inefficiently. Ground fault trip when selected. Selectable trip class: 5, 10, 20 or 30. Reset trip can be selected auto/manual reset. Overload is self powered. No need for external power source. Dual... [See More]
- NEMA Size: 2
- Device Technology: Solid State
- Standard Rating: NEMA
- Continuous Current: 13 to 52
from Eaton Corporation
NON REVERSING, TWO SPEED TYPE. NEMA 2 SIZE. 45 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 120 V AT 60 HZ COIL VOLTAGE. 3.15 TO 45 AMPERE (1.15 TO 1.25 SERVICE FACTOR), 3.43 TO 45 AMPERE (1 SERVICE FACTOR) MOTOR FLA. 10 HP AT 200 V, 15 HP AT 230 V, 25 HP AT 460/575 V... [See More]
- NEMA Size: 2
- Continuous Current: 45
- Standard Rating: NEMA
- Motor Voltage: 120
from WorldWide Electric Corporation
Ambient compensated bimetal overload protection. Rugged industrial design. Half sizes for cost & space savings. Dual voltage, dual frequency coils. Large silver cadmium contacts. Wide range of accessories. Easy coil access. Overload test feature. Gravity dropout. Applications. Heavy Duty Motor... [See More]
- NEMA Size: 2
- AC Motor Phase: Single
- Standard Rating: NEMA
- Continuous Current: 45
from WorldWide Electric Corporation
Heavy duty NEMA starters. Fully gasketed NEMA 3R rainproof enclosures. 100 KA interrupting capacity with class R fuses. Solid state or ambient compensated bi-metal overload relays. Copper grounding lug for three #6 wires. Heavy duty disconnect handle. Bold pilot legend. Generous accessory space. CSA... [See More]
- NEMA Size: 2
- Continuous Current: 13 to 52
- Standard Rating: NEMA
from WorldWide Electric Corporation
NEMA 7 & 9 / 3 & 4 enclosure. Heavy duty NEMA starters. Start/stop button. Bold pilot legend. Solid state ESP200 overload relay. Through door overload reset button. 230/460 dual voltage, 50/60 hertz dual frequency coils. True phase loss protection - trips within three seconds. Phase... [See More]
- NEMA Size: 2
- Continuous Current: 13 to 52
- Standard Rating: NEMA
- Control Voltage: 440 to 480