Tee Tube Fittings
from Parker Sporlan Division
Parker ZoomLock MAX refrigerant press fittings allow the contractor to successfully make leak-free connections with a press fitting system without the use of a brazing torch. ZoomLock MAX refrigerant press fittings reduce installation costs, is more repeatable than brazing, improves system... [See More]
- Fitting Type: Tee Fitting; HVAC / Refrigeration Fitting
- Temperature: 250
- English Size: 1.375
from Radwell International
SWIVEL BRANCH TEE FITTING, 8MM OUTSIDE DIAMETER, 1/8 INCH UNIVERSAL, NICKEL PLATED BRASS, PUSH-TO-CONNECT TUBE, MALE, 250 MAX PSI, TUBE TO UNIVERSAL THREAD CONNECTION, BUNA O-RING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Swivel Fitting; Tee Fitting
- Connection Type: Push-to-Connect
from Clippard
Push-Quick Branch "T", 5/32", #10-32 [See More]
- Fitting Type: Tee Fitting; Pneumatic Fitting
- Material: Thermoplastic
- Connection Type: Push-to-Connect; #10-32
- English Size: 0.156
from RS Components, Ltd.
Parker T10LCF Hydraulic Fitting [See More]
- Fitting Type: Hydraulic Fitting
- Material: Stainless; Stainless Steel
from Shenzhen Jewellok Technology Co., Ltd.
ALL TUBES (METRIC). ALL TUBES (INCH) [See More]
- Fitting Type: Elbow Fitting; Cross 4-Way Fitting; Tee Fitting; Union Fitting; Gas Fitting
- Material: Stainless
- Connection Type: Weld Connection (Butt or Socket)
from Beswick Engineering Co., Inc.
Miniature, fixed position tee fitting, with 1/16"" NPT external thread and two built-in barbs. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features 303 Stainless... [See More]
- Fitting Type: Tee Fitting
- English Size: 0.062 to 0.125
- Connection Type: Barbed or Ribbed End
from Ellsworth Adhesives
Fisnar 560795 Metal T Connector is designed for connecting fluid dispensing components. 0.25 in O.D. Tube. [See More]
- Fitting Type: Tee Fitting
from Jergens, Inc.
Jergens Flareless Fittings are the most common types needed to plumb Pressure Points and Screw Pumps. Use 1/8" Heavy Duty High Pressure, Fluid Line Steel Tube. [See More]
- Fitting Type: Tee Fitting
- English Size: 0.125
- Connection Type: Ferrule Connection; Flare Connection
from Radwell International
UNION TEE FITTING, 3/8 INCH TUBES, CLOSE GRAIN FORGING, DOUBLE FERRULE, STRIAGHT, BRASS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Tee Fitting; Union Fitting
- Connection Type: Ferrule Connection
from Clippard
Push-Quick Run "T", 5/32", #10-32 [See More]
- Fitting Type: Tee Fitting; Pneumatic Fitting
- Material: Thermoplastic
- Connection Type: Push-to-Connect; #10-32
- English Size: 0.156
from RS Components, Ltd.
Push in T Connector, Male R1/2, 10mm [See More]
- Fitting Type: Pneumatic Fitting
- Material: Pbt
- Connection Type: Push-to-Connect
from Shenzhen Jewellok Technology Co., Ltd.
ALL TUBE (METRIC). ALL TUBE (INCH) [See More]
- Fitting Type: Tee Fitting; Union Fitting; Reducer Fitting; Gas Fitting
- Material: Stainless
from Beswick Engineering Co., Inc.
1/16"" or 1/8â € NPT male to 10-32 female thread tee adapter. Max Pressure Rating: 1,000 psig brass and 3,000 psig stainless steel Features Beswick adapter fittings provide a convenient method for adapting Imperial/English threaded components and metric threaded components. Our adapters... [See More]
- Fitting Type: Tee Fitting; Adapter Fitting
from Ellsworth Adhesives
Fisnar 560945 Brass Street T Connector is designed for connecting fluid dispensing components. 0.25 in NPT Male x 0.25 in NPT Female. [See More]
- Fitting Type: Tee Fitting
from Jergens, Inc.
Jergens Tee Nut Fittings a T-shaped body that provides a secure grip in hydraulic applications as well as many piping and tubing applications. Features, Benefits, & Product Specifications: Easy to install. Provides a secure & stable connection between (2) parts. Multiple thread sizes make... [See More]
- Fitting Type: Tee Fitting; Union Fitting; Hydraulic Fitting
- English Size: 0.375
from Radwell International
DISCONTINUED BY MANUFACTURER, TEE FITTING, 1/2 INCH TEE TUBE TO TUBE, BRASS, CSST. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Tee Fitting
from Clippard
Push-Quick "T" Union, 5/32" [See More]
- Fitting Type: Tee Fitting; Union Fitting; Pneumatic Fitting
- Material: Thermoplastic
- Connection Type: Push-to-Connect
- English Size: 0.156
from RS Components, Ltd.
Push in T Connector, Male R1/2, 12mm [See More]
- Fitting Type: Pneumatic Fitting
- Material: Pbt
- Connection Type: Push-to-Connect
from Shenzhen Jewellok Technology Co., Ltd.
ALL TUBE (METRIC). ALL TUBE (INCH) [See More]
- Fitting Type: Tee Fitting; Reducer Fitting; Gas Fitting
- Material: Stainless
- Connection Type: Weld Connection (Butt or Socket)
from Beswick Engineering Co., Inc.
Fixed position tee union push-to-connect fitting, with three connections for 1/4"" OD tubing. Max Pressure Rating: 150psig Features All components, including the release collar, are fabricated from stainless steel, permitting use in corrosive or high temperature environments, as well as applications... [See More]
- Fitting Type: Tee Fitting; Union Fitting
from Radwell International
TUBE TEE FITTING / COMPRESSION, CPI SERIES, SINGLE FERRULE, 1/4 INCH FNPT X 1/4 INCH FNPT, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Tee Fitting
- Connection Type: Compression Fitting; Ferrule Connection
from RS Components, Ltd.
Push in T Connector, Male R1/2, 16mm [See More]
- Fitting Type: Pneumatic Fitting
- Material: Brass/Bronze; Stainless; Pbt
- Connection Type: Push-to-Connect
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) TO TUBE (INCH). TUBE (INCH) TO TUBE (INCH) [See More]
- Fitting Type: Tee Fitting; Reducer Fitting; Gas Fitting
- Material: Stainless
- Connection Type: Weld Connection (Butt or Socket)
from Beswick Engineering Co., Inc.
Adjustable position push-to-connect tee fitting, from 10-32 external thread to 1/4"" OD tubing. Max Pressure Rating: 150psig Features All components, including the release collar, are fabricated from stainless steel, permitting use in corrosive or high temperature environments, as well as... [See More]
- Fitting Type: Tee Fitting
from Radwell International
UNION TEE FITTING, 3/4 INCH ENDS, 316 SS, SINGLE FERRULE TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Tee Fitting; Union Fitting
- Connection Type: Ferrule Connection
from RS Components, Ltd.
Push in T Connector, 16mm [See More]
- Fitting Type: Pneumatic Fitting
- Material: Pbt
- Connection Type: Push-to-Connect
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) TO MALE NPT THREAD. Ordering. Information. A. Tube O.D. T. (NPT). D W. Wrench Flat. N E N1 I. mm inch mm inch mm mm mm mm mm. 771L _ 6 X 1/8 6 1/8 4.8 1/2 12.7 19.6 27.0 18.8 15.3. 771L _ 6 X 1/4 6 1/4 4.8 1/2 12.7 19.6 27.0 23.4 15.3. 771L _ 8 X 1/8 8 1/8 4.8 5/8 15.9 22.4 29.9 20.8... [See More]
- Fitting Type: Tee Fitting; Gas Fitting
- Material: Stainless
from Beswick Engineering Co., Inc.
Miniature, fixed position tee fitting, with 1/4"" NPT external thread and two built-in barbs. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswickâ... [See More]
- Fitting Type: Tee Fitting
- English Size: 0.062 to 0.188
- Connection Type: Barbed or Ribbed End
from Radwell International
BRANCH TEE FITTING, SANG-A PNUEMATIC, PT, MALE, 1/4 INCH TUBE OD, 1/8 INCH NPT, 0-284 PSI. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Tee Fitting
from RS Components, Ltd.
Push in T Connector, 16mm, 12mm [See More]
- Fitting Type: Pneumatic Fitting
- Material: Brass/Bronze; Polypropylene (PP); Stainless; Pbt
- Connection Type: Push-to-Connect
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) TO FEMALE NPT THREAD. TUBE (INCH) TO FEMALE NPT THREAD [See More]
- Fitting Type: Tee Fitting; Gas Fitting
- Material: Stainless
- Connection Type: Compression Fitting
from Beswick Engineering Co., Inc.
1/8"" NPT male to 10-32 female tee adapter. Max Pressure Rating: 1,000 psig brass and 3,000 psig stainless steel Features Beswick adapter fittings provide a convenient method for adapting Imperial/English threaded components and metric threaded components. Our adapters feature captured O-Ring face... [See More]
- Fitting Type: Tee Fitting; Adapter Fitting
from Radwell International
BRANCH TEE FITTING, SANG-A PNUEMATIC, PT, MALE, 13/8 INCH TUBE OD, 1/4 INCH NPT, 0-284 PSI. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Tee Fitting
from RS Components, Ltd.
Push in T Connector, Male R3/8, 16mm [See More]
- Fitting Type: Pneumatic Fitting
- Material: Pbt
- Connection Type: Push-to-Connect
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) TO FEMALE NPT THREAD. TUBE (INCH) TO FEMALE NPT THREAD [See More]
- Fitting Type: Tee Fitting; Gas Fitting
- Material: Stainless
from Beswick Engineering Co., Inc.
Miniature, fixed position tee fitting, with 1/8"" NPT external thread and two built-in barbs. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswickâ... [See More]
- Fitting Type: Tee Fitting
- English Size: 0.062 to 0.188
- Connection Type: Barbed or Ribbed End
from Radwell International
BRANCH TEE FITTING, SANG-A PNUEMATIC, PT, MALE, 3/8 INCH TUBE OD, 3/8 INCH NPT, 0-284 PSI. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Tee Fitting
from RS Components, Ltd.
Push in T Connector, Male R1/4, 10mm [See More]
- Fitting Type: Pneumatic Fitting
- Material: Brass/Bronze; Stainless; Polyoxymethylene, Nickel Plated Steel, Nickel Plated Brass, High Alloy Stainless Steel, Nitrile Butadiene Rubber, Polybutylene Terephthalate
- Connection Type: Push-to-Connect
from Shenzhen Jewellok Technology Co., Ltd.
TUBE (METRIC) TO MALE NPT THREAD. TUBE (INCH) TO MALE NPT THREAD [See More]
- Fitting Type: Tee Fitting; Gas Fitting
- Material: Stainless
from Beswick Engineering Co., Inc.
Adjustable position street tee fitting, from 10-32 external thread, to two 10-32 internal threads. Features Beswick's trademark O-ring seal design provides a leak-tight joint. [See More]
- Fitting Type: Tee Fitting; Adapter Fitting
- Material: Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
from Radwell International
UNION TEE FITTING, SANG-A PNUEMATIC, PUT, 3/8 INCH TUBE OD, 0-284 PSI. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Tee Fitting; Union Fitting
from RS Components, Ltd.
Push in T Connector, Male R1/4, 4mm [See More]
- Fitting Type: Pneumatic Fitting
- Connection Type: Push-to-Connect
from Shenzhen Jewellok Technology Co., Ltd.
Cleaning and Ultrahigh-Purity Processing. Each joint undergoes special cleaning treatment to remove oil, grease, and small particles. There are various joints with controllable surface finish, electro polishing, and special cleaning to meet the requirements of ultra-high purity systems. Miniature... [See More]
- Fitting Type: Elbow Fitting; Cross 4-Way Fitting; Tee Fitting; Gas Fitting
- Material: Stainless
- Connection Type: Weld Connection (Butt or Socket)
from Beswick Engineering Co., Inc.
Adjustable position tee with one 10-32 external thread, one 10-32 internal thread, and one compression connections for 1/16â € OD stiff plastic or metal tubing. Max Pressure Rating: 1,000 psig in nickel plated brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. [See More]
- Fitting Type: Tee Fitting
- Material: Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
- Connection Type: Compression Fitting; Ferrule Connection
from RLS LLC
RLS LLC designed, engineered and developed the first press-to-connect fittings for the HVAC and refrigeration industries. After years of research and development, we introduced our fittings to the market in 2015. Over the years, we continued to expand our product line, regularly introducing new... [See More]
- Fitting Type: Tee Fitting; HVAC / Refrigeration Fitting
- Material: Copper
- Connection Type: Press Fit Connection; Patented RLS® Refrigeration Press Fittings
- English Size: 1.000
from Bijur Delimon International
Application. Specialty fluid fittings from Bijur Delimon help all the parts of a lubrication system work together to provide a complete, hard-working system. Choose from a wide selection of the following products: Couplings and connectors. Tubing adapters and couplings. Adapters and banjo... [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- Material: Brass/Bronze
- Connection Type: 3/8" Tube x 1/4" NPT
- English Size: 0.250 to 0.375
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- Material: Nylon
- Connection Type: Barbed or Ribbed End; 1/16" x 1/16" x 3/32"
- English Size: 0.062 to 0.094
from Morris Coupling Company
A complete line of tubing, fittings and bends for industrial, commercial and institutional vacuum systems. Typical applications include wet/dry material clean-up, high-velocity dust collection and special production applications. Available in: Sizes range from 2-1/8" through 12" O.D. 16 gauge... [See More]
- Fitting Type: Tee Fitting; Adapter Fitting
- Material: Aluminum (optional feature); Steel (optional feature); Stainless (optional feature); Cast Iron
- Connection Type: Weld Connection (Butt or Socket); Plain End
- English Size: 2.000 to 2.125
from Air Compressors Direct
Designed For High-Demand Air Tool Users. •Heavier duty components for longer air runs in larger buildings. Fast & Easy Installation. •3/4 " male NPT tee fitting connects MaxLine 3/4 " tubing. •Reliable & Long Lasting. •Compression-style fitting with double... [See More]
- Fitting Type: Tee Fitting; Pneumatic Fitting
- English Size: 0.750
from NIBCO INC.
NIBCO ® Press fittings include a broad range, including adapters, caps, couplings, elbows, flanges, manifolds, tees and unions. Get a clean, watertight seal by simply applying pressure from the pressing tool. The press system joins with seamless copper water tube in residential and commercial... [See More]
- Fitting Type: Coupling Fitting; Elbow Fitting; Tee Fitting; Union Fitting; Adapter Fitting
- Material: Copper
- Connection Type: Press Fit Connection; Pressing tool tightens the O-ring onto the tube
- English Size: 0.250 to 4.000
from U.S. Plastic Corporation
LIQUIfit 3/8" OD Tube x 3/8" OD Tube x 1/4" OD Tube Union Tee has a 2.04" length and a 1.34" height. The outside diameter of the ends is .63". [See More]
- Fitting Type: Tee Fitting; Union Fitting
from Stainless Hose Fittings, Ltd.
CONNECTS METRIC TUBE TO FEMALE NPT THREAD [See More]
- Fitting Type: Tee Fitting
from SAS Automation, LLC
One-touch male branch tee fitting. Fits standard female threads: BSP, BSPT, G, Rc [See More]
- Fitting Type: Tee Fitting; Pneumatic Fitting
- English Size: 0.125 to 0.250
- Connection Type: BSP, BSPT, G, Rc
from MicroGroup
Male run for direct assembly into machined ports or into female BrazeTyte expansions. Female ends to accept tube OD or male ends of BrazeTyte fittings. When used to join different OD sizes, either the 5MF reducer or the 10MF expander can be employed. [See More]
- Fitting Type: Tee Fitting; Sanitary or Food Grade Rated
- Material: Stainless
- Connection Type: Weld Connection (Butt or Socket); 5/16"
- English Size: 0.312
from IDEX Health & Science
PEEK High Pressure Cross Assembly is precisely designed to withstand environmental stresses in the high pressure regions of a system. It is made from inert PEEK, which is ideal for chemical resistance. P-729 includes (4) F-300 Fingertight Fittings allowing maximum operating pressure to 3500 psi (241... [See More]
- Fitting Type: Tee Fitting
- English Size: 0.062
- Material: PEEK
from Mid-America Fittings, Inc.
Choice of outside diameter size [See More]
- Fitting Type: Tee Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.125 to 0.375
from Grinnell
The GRINNELL G-PRESS Copper Fittings provide a complete line of mechanically joined fittings for sizes 1/2 Inch through 2 Inch Copper Tube (CTS) designed to work with hard (drawn tempered), half-hard and soft (annealed) copper tubes. The fitting installation is quick and provides an economical, user... [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- Material: Brass/Bronze; Copper
- Connection Type: Press Fit Connection
- English Size: 0.500 to 2.000
from FIPA Inc.
Self-extinguishing screw connections and plug-in connectors are required for media such as vacuum and compressed air for welding systems, welding robots and other systems that produce flying sparks or weld spatter. FIPA offers a wide selection of screw connections and plug-in connectors made of... [See More]
- Fitting Type: Elbow Fitting; Tee Fitting
- English Size: 0.125 to 0.500
- Connection Type: Push-to-Connect
- Metric Size: 4.00 to 12.00
from International Polymer Solutions Inc.
Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16 ” fittings linear decreasing to 80 psi for 3/4 ” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16 ” fittings linear... [See More]
- Fitting Type: Tee Fitting; Gas Fitting
- Material: Fluororesin
- Connection Type: Compression Fitting; Flare Connection
- English Size: 0.250 to 0.750
from Harwood Engineering Company
Since 1947, Harwood Engineering Company has been engaged in the development and manufacture of pressure components and systems to contain, generate, pipe, valve, control and measure the flow and pressure at very high pressure levels in liquids and gases. In 1947 we offered commercial equipment for... [See More]
- Fitting Type: Coupling Fitting; Elbow Fitting; Cross 4-Way Fitting; Tee Fitting
from TONGYU Technology Co., Ltd.
Name: Copper Hydraulic Tee. Item No.: TY-E01. Material: TP2Y2. Size: D7.0*T0.7 、D9.52*T0.7. Appearance: No bumps, strains and other defects. Parameters: 3Mpa pressure to detect leak. Application: Air conditioner parts, pipe fittings, VRV, VRF system. Custom Design: Available [See More]
- Fitting Type: Tee Fitting; Hydraulic Fitting
- Material: Copper; TP2Y2
from Air Logic
The Swivel Fittings (Patent #4,946,204) are available in three models. the Straight Swivel, The Swivel Elbow and the Swivel Tee. They are available with barbs for 1/16", 3/32", or 1/8" I.D. flexible tubing. They are available with 10-32 UNF threads, 1/8-27 NPT or 1/4-18 NPT. The unique design... [See More]
- Fitting Type: Swivel Fitting; Tee Fitting; Adapter Fitting; Pneumatic Fitting
- Material: Nylon
- Connection Type: Barbed or Ribbed End; 1/4-18 NPT x 1/16" I.D.
- English Size: 0.062
from Qosina Corp.
Qosina is a leading supplier of 5-in-1 T Connector with All Ports 0.276 inch - 0.512 inch OD (7 mm - 13 mm). Get fast shipping and volume discounts on T Connectors parts. [See More]
- Fitting Type: Tee Fitting
- English Size: 0.276 to 0.512
- Material: Polypropylene (PP); PP
- Metric Size: 7.00 to 13.00
from Sea Tech, Inc.
35 Series products are manufactured in polysulfone and certified to NSF-61, NSF-14, CSA B137.5, ASTM F877, IGC 188-04c and recognized by the Uniform Plumbing Code. [See More]
- Fitting Type: Tee Fitting; Reducer Fitting (optional feature)
- Material: Polysulfone
- Connection Type: Weld Connection (Butt or Socket) (optional feature)
- English Size: 0.250 to 1.000
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.125 to 0.500
from Victaulic Co. of America
Provides a direct branch connection at any location on K, L, and M copper tubing. Available for joining CTS copper tube. Sizes from 2 ½ - 4 ″ | DN65 - DN100. Pressures up to 300 psi | 2068 kPa | 21 bar [See More]
- Fitting Type: Tee Fitting
- English Size: 2.500 to 4.000
- Material: Brass/Bronze; Iron (Cast/Ductile)
from IMI Bimba
Precision machined tube fitting provide the essential link between components in any pneumatic system. Extensive offering of miniature pneumatic fittings accommodates numerous connector and tubing requirements. Variety of sizes and configurations. Electroless nickel plated for corrosion resistance. [See More]
- Fitting Type: Coupling Fitting; Elbow Fitting; Cross 4-Way Fitting; Tee Fitting; Union Fitting; Adapter Fitting; Pneumatic Fitting
- Material: Brass/Bronze; Stainless (optional feature)
- Connection Type: Barbed or Ribbed End; Push-to-Connect
- English Size: 0.062 to 0.375
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: M3
- Temperature: -4 to 176
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tee Fitting; Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 1/8" NPT
- English Size: 0.125
from Zurn Industries LLC
The QHPAPT333C is a 1/2" x 1/2" x 1/2" Alumicor Compression Tee for use with Alumicor PEX-AL-PEX pipe. It is used to connect 3 individual lengths of PEX-AL-PEX pipe in a Tee configuration for branching the pipe in different directions using the same run of pipe. Features And Benefits. Use with... [See More]
- Fitting Type: Tee Fitting
from Tompkins Industries, Inc.
Steel 37 degree JIC adapters - tee [See More]
- Fitting Type: Tee Fitting; Hydraulic Fitting
- English Size: 0.250
- Material: Steel
from Kee Safety Inc.
Designed to give a 90 degree butt joint between two tubes. Frequently used for the joint between end uprights and the middle rail on guardrailing where the site is straight and level. Also for base ties on racking. This fitting cannot be used where the tubing through the sleeve 'A' is required to be... [See More]
- Fitting Type: Tee Fitting
- Material: Aluminum
- Connection Type: Compression Fitting; Large Set Screw
- English Size: 1.000
from Cole-Parmer
Threaded Fitting [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- Material: Stainless
from RYCO Hydraulics, Inc.
Part Numbers: S152-120808. S152-121212. S152-141010. S152-171616. S152-212020 [See More]
- Fitting Type: Tee Fitting
from Oil-Rite Corp.
For use with nylon tubing A4891-9. [See More]
- Fitting Type: Tee Fitting
- English Size: 0.250
from Watts
Available in combinations of 1/8 in., 1/4 in., 3/8 in., 1/2 in., 5/8 in. tube sizes. See models/UPC codes below for part numbers & descriptions. [See More]
- Fitting Type: Tee Fitting
- English Size: 0.125 to 0.625
- Connection Type: Compression Fitting
from OMEGA Engineering, Inc.
Plastic Fittings for Tubing and Hose (1 ⁄16 ID to 1" ID) [See More]
- Fitting Type: Coupling Fitting; Elbow Fitting; Tee Fitting; Wye Fitting; Reducer Fitting
- Material: Polypropylene (PP) (optional feature); Nylon, Kynar
- Connection Type: Barbed or Ribbed End; Weld Connection (Butt or Socket)
- English Size: 0.125 to 1.000
from Superlok - Mako Products
Precision Manufactured. 316 Stainless Steel. Premium Quality and Value. Instrument Fittings. Up to 10,000 PSI • 316 Stainless. Nipples, Tees, Bushings Adaptors & Elbows. Available in: 1/8" through 1" [See More]
- Fitting Type: Tee Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Flare Connection
- English Size: 0.125 to 2.000
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok 2, push-in fitting with thermoplastic body for fluids and pneumatic applications. [See More]
- Fitting Type: Tee Fitting; Pneumatic Fitting
- Material: Polyamide HR
- Connection Type: 10mm Tube x 6mm Tube
- Metric Size: 6.00 to 10.00
from Hosco Finishing System Components
Paint System Accessories. For multiple drops. No restriction. Eliminate pressure loss. No cracks or crevices to collect paint or dirt where it can harden and later contaminate the paint job. [See More]
- Fitting Type: Tee Fitting
- Material: Stainless
- Connection Type: 1/2" OD TF x 3/8" OD TF x 3/8" OD TF
- English Size: 0.375 to 0.500
from FITOK GmbH
Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]
- Fitting Type: Coupling Fitting; Elbow Fitting; Tee Fitting; Union Fitting; Adapter Fitting
- English Size: 0.125 to 2.000
- Connection Type: Compression Fitting; Flare Connection
- Metric Size: 6.00 to 50.00
from SSP Fittings Corp.
Connects 3 fractional tubes of equal size [See More]
- Fitting Type: Tee Fitting; Union Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature); Hastelloy, Monel
- Connection Type: Compression Fitting; Ferrule Connection
- English Size: 0.062
from Reid Supply
Integrate your tools and air supply with our extensive offering of fittings and couplers. Avoid kinking and twisting on hoses/tubes with these easy to install products. . Tee Connector [See More]
- Fitting Type: Tee Fitting
- English Size: 0.125
from NResearch
NResearch Teflon & Kel-F inert connectors are chemically inert and offer the purity and corrosion resistance required of demanding chemistry applications. NResearch Teflon & Kel-F inert connectors are designed with female threads and are available for both 10-32 and 1/4-28 port sizes. [See More]
- Fitting Type: Tee Fitting
- Material: Teflon
- Connection Type: 1/4-28 Port
- English Size: 0.250
from Pneumadyne, Inc.
Available in a variety of configurations. [See More]
- Fitting Type: Tee Fitting; Pneumatic Fitting
- Material: Brass/Bronze; Electroless Nickel
- Connection Type: 10-32 (M) x 10-32 (F)
- Temperature: -20 to 160
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- Material: Nylon
- Connection Type: Barbed or Ribbed End; 3/32" x 3/32" x 1/16"
- English Size: 0.062 to 0.094
from NIBCO INC.
NIBCO Push Fittings include a broad range, including adapters, caps, couplings, elbow and tees. The push-to-connect system creates a simple and secure connection without any soldering, crimping or joining materials. Just push the connection tube into the fitting until is stops. Push fittings can be... [See More]
- Fitting Type: Coupling Fitting; Elbow Fitting; Tee Fitting; Adapter Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; For use with copper, CPVC-CTS or PEX tubing
- English Size: 0.250 to 2.000
from U.S. Plastic Corporation
1/4" OD Tube Jaco Nylon Tee Tube Fitting is 1-7/16" long. Thread size is 7/16-20. [See More]
- Fitting Type: Tee Fitting
- Material: Polypropylene (PP); Nylon
from Stainless Hose Fittings, Ltd.
CONNECTS METRIC TUBE TO MALE NPT THREAD [See More]
- Fitting Type: Tee Fitting
from IDEX Health & Science
Our PEEK High Pressure Cross Body is precisely designed to withstand environmental stresses in the high pressure regions of a system. It is made from inert PEEK, which is ideal for chemical resistance. [See More]
- Fitting Type: Tee Fitting
- English Size: 0.062
- Material: PEEK
from Grinnell
The GRINNELL G-PRESS Copper Fittings provide a complete line of mechanically joined fittings for sizes 1/2 Inch through 2 Inch Copper Tube (CTS) designed to work with hard (drawn tempered), half-hard and soft (annealed) copper tubes. The fitting installation is quick and provides an economical, user... [See More]
- Fitting Type: Tee Fitting
- Material: Brass/Bronze; Copper
- Connection Type: Press Fit Connection
- English Size: 0.500 to 2.000
from FIPA Inc.
Locking of compressed air or vacuum during disassembly, release after reconnection [See More]
- Fitting Type: Coupling Fitting; Tee Fitting
- Temperature: 32 to 140
- Metric Size: 6.00 to 20.00
from Harwood Engineering Company
Since 1947, Harwood Engineering Company has been engaged in the development and manufacture of pressure components and systems to contain, generate, pipe, valve, control and measure the flow and pressure at very high pressure levels in liquids and gases. In 1947 we offered commercial equipment for... [See More]
- Fitting Type: Coupling Fitting; Elbow Fitting; Cross 4-Way Fitting; Tee Fitting
from TONGYU Technology Co., Ltd.
Name: Copper T Joint. Item No.: TY-T02. Material: C3710. Appearance: No impurities, bumps, burrs and other defects. Application: Liquid cooling, water cooling, thermoelectric cooling system. Custom Design: Available [See More]
- Fitting Type: Tee Fitting
- Material: Copper; C3710
from Air Logic
The Swivel Fittings (Patent #4,946,204) are available in three models. the Straight Swivel, The Swivel Elbow and the Swivel Tee. They are available with barbs for 1/16", 3/32", or 1/8" I.D. flexible tubing. They are available with 10-32 UNF threads, 1/8-27 NPT or 1/4-18 NPT. The unique design... [See More]
- Fitting Type: Swivel Fitting; Tee Fitting; Adapter Fitting; Pneumatic Fitting
- Material: Nylon
- Connection Type: Barbed or Ribbed End; 10-32 UNF x 1/16" I.D.
- English Size: 0.062 to 0.190
from Qosina Corp.
Qosina is a leading supplier of Barbed T Connector with fits 1/16" ID Tubing. Get fast shipping and volume discounts on T Connectors parts. [See More]
- Fitting Type: Tee Fitting
- Material: PC
- Connection Type: Barbed or Ribbed End
- English Size: 0.062
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.125 to 0.500
from IMI Bimba
Precision machined tube fittings provide the essential link between components in any pneumatic system. Extensive offering of miniature pneumatic fittings accommodates numerous connector and tubing requirements. Variety of sizes and configurations. Electroless nickel plated for corrosion resistance. [See More]
- Fitting Type: Elbow Fitting; Cross 4-Way Fitting; Tee Fitting; Adapter Fitting; Pneumatic Fitting
- Material: Brass/Bronze; Stainless (optional feature)
- Connection Type: Barbed or Ribbed End; Push-to-Connect
- English Size: 0.062 to 0.187
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: M3
- Temperature: -4 to 176
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tee Fitting; Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 1/8" NPT
- English Size: 0.125
from Zurn Industries LLC
The QQT553GFX XL Brass (RFS) Tee is designed to connect three pieces of PEX pipe in a Tee configuration. The fitting is listed by UL to standard 1821 for Residential Fire Sprinkler systems. 1" barb x 1" barb x 1/2" barb. Features And Benefits. Brass (Lead Free Compliant). Use with copper or... [See More]
- Fitting Type: Tee Fitting
- Material: Brass/Bronze
- Connection Type: Crimp Connection
- English Size: 1.000
from Tompkins Industries, Inc.
Steel 37 degree JIC adapters - tee [See More]
- Fitting Type: Tee Fitting; Union Fitting; Hydraulic Fitting
- English Size: 0.250
- Material: Steel
from Kee Safety Inc.
An internal swivel fitting, designed to accommodate varying angles on handrailing to staircases, ramps, or bracing. Used in conjunction with types L10, L15, L25, or L45 it eliminates the need for specially drilled angle fittings. [See More]
- Fitting Type: Swivel Fitting; Tee Fitting
- Material: Aluminum
- Connection Type: Compression Fitting; Large Set Screw
- English Size: 1.000
from Cole-Parmer
• Exceptional durability. • Easy to disassemble for cleaning. • Ideal for harsh chemical environments. • Autoclavable [See More]
- Fitting Type: Luer Lock Fitting; Tee Fitting
- Material: Stainless
from Oil-Rite Corp.
For use with 1/4" OD copper tubing A4207-4. [See More]
- Fitting Type: Tee Fitting
- English Size: 0.250
from Watts
Available combination of 1/4 in., 3/8 in. tube sizes to 1/8 in., 1/4 in., 3/8 in. thread size. See models/UPC codes below for part numbers & descriptions. [See More]
- Fitting Type: Tee Fitting
- English Size: 0.125 to 0.375
- Connection Type: Compression Fitting
from Superlok - Mako Products
Precision Manufactured. 316 Stainless Steel. Premium Quality and Value. Instrument Fittings. Up to 10,000 PSI • 316 Stainless. Nipples, Tees, Bushings Adaptors & Elbows. Available in: 1/8" through 1" [See More]
- Fitting Type: Tee Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Flare Connection
- English Size: 0.125 to 2.000
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok, nickel-plated brass push-in fitting for fluids and arduous pneumatic applications. [See More]
- Fitting Type: Tee Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect; 10mm Tube
- Metric Size: 10.00
from FITOK GmbH
Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]
- Fitting Type: Coupling Fitting; Elbow Fitting; Tee Fitting; Union Fitting; Adapter Fitting
- Metric Size: 2.00 to 60.00
- English Size: 0.062 to 2.000
from SSP Fittings Corp.
Connects fractional tubes, temp. & pressure ratings for stainless steel [See More]
- Fitting Type: Tee Fitting
- Material: Stainless (optional feature); Monel®
- Connection Type: Weld Connection (Butt or Socket)
- English Size: 0.250
from Reid Supply
Integrate your tools and air supply with our extensive offering of fittings and couplers. Avoid kinking and twisting on hoses/tubes with these easy to install products. . Tee Connector [See More]
- Fitting Type: Tee Fitting
- English Size: 0.125
from Pneumadyne, Inc.
Available in a variety of configurations. [See More]
- Fitting Type: Tee Fitting; Pneumatic Fitting
- Material: Brass/Bronze; Stainless (optional feature); Electroless Nickel
- Connection Type: Barbed or Ribbed End; 1/16 Barbs
- English Size: 0.062
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Fitting Type: Tee Fitting
- Material: Nylon
- Connection Type: Barbed or Ribbed End; 1/16" x 1/16" x 1/16"
- English Size: 0.062
from U.S. Plastic Corporation
1/4" OD Tube x 1/8" MPT Jaco Nylon Tee Tube Fitting is 1-15/32" long. Nut thread is 7/16-20. [See More]
- Fitting Type: Tee Fitting
- Material: Polypropylene (PP); Nylon
from Stainless Hose Fittings, Ltd.
CONNECTS FRACTIONAL TUBE TO FEMALE NPT THREAD [See More]
- Fitting Type: Tee Fitting
from IDEX Health & Science
Our Tefzel (ETFE) Low Pressure Cross Body can handle a pressure rating 500 psi(34 bar). It is designed with convenient mounting holes. The P-635 is designed for 1/8"OD tubing. [See More]
- Fitting Type: Tee Fitting
- English Size: 0.125
- Material: Genuine Tefzel™ ETFE Resin
from Grinnell
The GRINNELL G-PRESS Copper Fittings provide a complete line of mechanically joined fittings for sizes 1/2 Inch through 2 Inch Copper Tube (CTS) designed to work with hard (drawn tempered), half-hard and soft (annealed) copper tubes. The fitting installation is quick and provides an economical, user... [See More]
- Fitting Type: Tee Fitting
- Material: Brass/Bronze; Copper
- Connection Type: Press Fit Connection
- English Size: 0.500 to 2.000
from FIPA Inc.
Self-extinguishing screw connections and plug-in connectors are required for media such as vacuum and compressed air for welding systems, welding robots and other systems that produce flying sparks or weld spatter. FIPA offers a wide selection of screw connections and plug-in connectors made of... [See More]
- Fitting Type: Tee Fitting
- Metric Size: 4.00 to 12.00
- Connection Type: Push-to-Connect
- Temperature: 32 to 140
from TONGYU Technology Co., Ltd.
Name: Stainless Steel Tee Joint. Item No.: TY-E09. Material: TP2Y2. Appearance: No bumps, strains and other defects. Parameters: 3Mpa pressure to detect leak. Application: Air conditioner parts, pipe fittings, VRV, VRF system. Custom Design: Available [See More]
- Fitting Type: Tee Fitting
- Material: Stainless; TP2Y2
from Air Logic
Features. 10-32 UNF THREADS. BARB ROTATES 360 ° IN THREADED BASE. PROVIDES A LEAK-FREE CONNECTION. Swivel Fittings alleviate the problem of tube alignment and rotation commonly found when using fixed barbed fittings. The unique design, Patent #4,496,204, allows for 360 ° rotation and... [See More]
- Fitting Type: Swivel Fitting; Tee Fitting; Adapter Fitting; Quick Coupler; Pneumatic Fitting
- Material: Polypropylene (PP)
- Connection Type: Barbed or Ribbed End
- English Size: 0.062 to 0.125
from Qosina Corp.
Qosina is a leading supplier of Barbed T Connector with fits 1/16" ID Tubing. Get fast shipping and volume discounts on T Connectors parts. [See More]
- Fitting Type: Tee Fitting
- Material: ABS
- Connection Type: Barbed or Ribbed End
- English Size: 0.062
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Fitting Type: Tee Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Push-to-Connect
- English Size: 0.156 to 0.500
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Tee Fitting; Union Fitting; Pneumatic Fitting
- Temperature: -4 to 176
- Material: Brass/Bronze
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tee Fitting; Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 1/16" NPT
- English Size: 0.062
from Zurn Industries LLC
F1960 Expansion CR MultiPort Tee - Closed End. Features And Benefits. Mutli-port tees result in up to 60% fewer connections, significantly reducing opportunities for a leak. Fast and easy installation. Chlorine and corrosion resistant, ideal for harsh water environments. Use with Zurn Non-Barrier... [See More]
- Fitting Type: Tee Fitting
from Tompkins Industries, Inc.
Forged steel 37 degree JIC adapters - tee [See More]
- Fitting Type: Swivel Fitting; Tee Fitting; Hydraulic Fitting
- Material: Steel
from Kee Safety Inc.
Used to form variable angle joints between 60 and 200 degrees. These fittings are not designed to absorb bending loads at barrel intersection. [See More]
- Fitting Type: Elbow Fitting; Tee Fitting
- Material: Aluminum
- Connection Type: Compression Fitting; Large Set Screw
- English Size: 1.000
from Cole-Parmer
• Exceptional durability. • Easy to disassemble for cleaning. • Ideal for harsh chemical environments. • Autoclavable [See More]
- Fitting Type: Luer Lock Fitting; Tee Fitting
- Material: Stainless
from Oil-Rite Corp.
For use with polyurethane tubing A4891-8. [See More]
- Fitting Type: Tee Fitting
- English Size: 0.250
from Watts
Available combination of 1/4 in., 3/8 in. tube sizes to 1/8 in., 1/4 in., 3/8 in. thread size. See models/UPC codes below for part numbers & descriptions. [See More]
- Fitting Type: Tee Fitting
- English Size: 0.250 to 0.500
- Connection Type: Compression Fitting
from Superlok - Mako Products
Precision Manufactured. 316 Stainless Steel. Premium Quality and Value. Instrument Fittings. Up to 10,000 PSI • 316 Stainless. Nipples, Tees, Bushings Adaptors & Elbows. Available in: 1/8" through 1" [See More]
- Fitting Type: Tee Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Flare Connection
- English Size: 0.125 to 2.000
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok 2, push-in fitting with thermoplastic body for fluids and pneumatic applications. [See More]
- Fitting Type: Tee Fitting; Pneumatic Fitting
- Material: Polyamide
- Connection Type: Push-to-Connect; 10mm Tube
- Metric Size: 10.00
from FITOK GmbH
Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]
- Fitting Type: Coupling Fitting; Elbow Fitting; Tee Fitting; Union Fitting; Adapter Fitting
- Material: Stainless
- Connection Type: Compression Fitting
- English Size: 0.125 to 0.750
from Reid Supply
Integrate your tools and air supply with our extensive offering of fittings and couplers. Avoid kinking and twisting on hoses/tubes with these easy to install products. . Tee Connector [See More]
- Fitting Type: Tee Fitting
- English Size: 0.375
from Pneumadyne, Inc.
Available in a variety of configurations. [See More]
- Fitting Type: Tee Fitting; Pneumatic Fitting
- Material: Brass/Bronze; Electroless Nickel
- Connection Type: 10-32 (M) x 10-32 (F)
- Temperature: -20 to 160
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Fitting Type: Tee Fitting
- Material: Nylon
- Connection Type: Barbed or Ribbed End; 3/16" x 3/16" x 1/8-27 NPT
- English Size: 0.125 to 0.187
from U.S. Plastic Corporation
1/4" OD Tube x 1/8" MPT Jaco Nylon Tee Tube Fitting is 1-29/64" long. Nut thread is 7/16-20. [See More]
- Fitting Type: Tee Fitting
- Material: Polypropylene (PP); Nylon
from Stainless Hose Fittings, Ltd.
CONNECTS METRIC TUBE TO FEMALE ISO TAPERED THREAD [See More]
- Fitting Type: Tee Fitting
from IDEX Health & Science
Our Biocompatible, MicroCross is used to effectively join 1/16" capillary tubing together. It is made from inert PEEK, which is ideal for chemical resistance. Our MicroTee is specifically designed with a 0.006" thruhole that delivers a low swept volume. It has a .025 tubing OD. [See More]
- Fitting Type: Tee Fitting
- Material: PEEK
from FIPA Inc.
Self-extinguishing screw connections and plug-in connectors are required for media such as vacuum and compressed air for welding systems, welding robots and other systems that produce flying sparks or weld spatter. FIPA offers a wide selection of screw connections and plug-in connectors made of... [See More]
- Fitting Type: Tee Fitting; Adapter Fitting
- English Size: 0.125 to 0.500
- Connection Type: Push-to-Connect
- Metric Size: 4.00 to 12.00
from Air Logic
The celcon Plastic Tee joins 1/16" I.D. flexible tubing together. (Check Chemical Compatability of Polysulfone.) [See More]
- Fitting Type: Tee Fitting; Adapter Fitting; Pneumatic Fitting
- Material: Celcon
- Connection Type: 1/16" I.D.
- English Size: 0.062
from Qosina Corp.
Qosina is a leading supplier of Barbed T Connector with fits 1/16" ID Tubing. Get fast shipping and volume discounts on T Connectors parts. [See More]
- Fitting Type: Tee Fitting
- Material: Polypropylene (PP); PP
- Connection Type: Barbed or Ribbed End
- English Size: 0.062
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 1. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
- English Size: 0.125 to 0.500
- Material: Metal
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Tee Fitting; Union Fitting; Pneumatic Fitting
- Metric Size: 101.60
- Material: Brass/Bronze
- Temperature: -4 to 176
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tee Fitting; Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 3/4 PT
- Metric Size: 22.00
from Zurn Industries LLC
F1960 Expansion PEX CR Polymer 1/2" X 1/2" X 1/2" Tee. Features And Benefits. Zurn PEX ® is a single source fitting solution. Potable water applications. Easy installation. Complete line of complementary products [See More]
- Fitting Type: Tee Fitting
from Tompkins Industries, Inc.
Steel 37 degree JIC adapters - tee [See More]
- Fitting Type: Swivel Fitting; Tee Fitting; Hydraulic Fitting
- English Size: 0.250
- Material: Steel
from Kee Safety Inc.
Most frequently paired with Type L20 to give a 90 degree corner joint for the middle rail of guardrailing and other rectangular structures. The upright passes through the fitting. [See More]
- Fitting Type: Elbow Fitting; Tee Fitting
- Material: Aluminum
- Connection Type: Compression Fitting; Large Set Screw
- English Size: 1.000
from Cole-Parmer
• Exceptional durability. • Easy to disassemble for cleaning. • Ideal for harsh chemical environments. • Autoclavable [See More]
- Fitting Type: Luer Lock Fitting; Tee Fitting
- Material: Stainless
from Watts
Available combination of 1/4 in., 3/8 in., 1/2 in. tube sizes to 1/8 in., 1/4 in., 3/8 in., 1/2 in. thread size. See models/UPC codes below for part numbers & descriptions. [See More]
- Fitting Type: Tee Fitting
- English Size: 0.125 to 0.500
- Connection Type: Compression Fitting
from Superlok - Mako Products
Precision Manufactured. 316 Stainless Steel. Premium Quality and Value. Instrument Fittings. Up to 10,000 PSI • 316 Stainless. Nipples, Tees, Bushings Adaptors & Elbows. Available in: 1/8" through 1" [See More]
- Fitting Type: Tee Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Flare Connection
- English Size: 0.125 to 2.000
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok 2, push-in fitting with thermoplastic body for fluid and pneumatic applications. [See More]
- Fitting Type: Tee Fitting; Union Fitting; Pneumatic Fitting
- Material: Polyamide
- Connection Type: 10mm x 10mm x 12mm Tube
- Metric Size: 10.00 to 12.00
from FITOK GmbH
Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]
- Fitting Type: Coupling Fitting; Elbow Fitting; Tee Fitting; Union Fitting; Adapter Fitting
- Material: Stainless
- Connection Type: Compression Fitting
- English Size: 0.250 to 1.000
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Fitting Type: Tee Fitting
- Material: Nylon
- Connection Type: Barbed or Ribbed End; 1/8" x 1/8" x 10-32 UNF
- English Size: 0.125
from U.S. Plastic Corporation
1/4" Nom. Tube OD x 1/8" Male NPTF Black Polypropylene Male Branch Tee is 2.18" long and is .89" high center line to end. The thru hole is .170". The hex size is 11/16". [See More]
- Fitting Type: Tee Fitting
- Material: Polypropylene (PP)
from Stainless Hose Fittings, Ltd.
CONNECTS FRACTIONAL TUBE TO SAE/MS STRAIGHT THREAD BOSS [See More]
- Fitting Type: Tee Fitting
from IDEX Health & Science
Our Biocompatible, MicroTee is used to effectively join 1/16" capillary tubing together. It is specifically designed with a 0.006" thruhole that delivers a low swept volume. It is made from inert PEEK, which is ideal for chemical resistance. [See More]
- Fitting Type: Tee Fitting
- English Size: 0.062
- Material: PEEK
from FIPA Inc.
Locking of compressed air or vacuum during disassembly, release after reconnection [See More]
- Fitting Type: Coupling Fitting; Tee Fitting
- Temperature: 32 to 140
- Metric Size: 6.00 to 12.00
from Qosina Corp.
Qosina is a leading supplier of Barbed T Connector with fits 3/32" ID Tubing. Get fast shipping and volume discounts on T Connectors parts. [See More]
- Fitting Type: Tee Fitting
- Material: ABS
- Connection Type: Barbed or Ribbed End
- English Size: 0.094
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. [See More]
- Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
- Material: Resin
- Connection Type: Push-to-Connect
- English Size: 0.125 to 0.500
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: G1/8
- Metric Size: 101.60
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tee Fitting; Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 1/16" NPT
- English Size: 0.062
from Zurn Industries LLC
XL BRASS EXPANSION TEE. Features And Benefits. Low Lead Compliant. Easy to Install. Potable Water Applications. Ecobrass Fittings. Use with Zurn Non-Barrier Pex Tubing [See More]
- Fitting Type: Tee Fitting
- Material: Brass/Bronze
from Tompkins Industries, Inc.
Steel 37 degree JIC adapters - tee [See More]
- Fitting Type: Swivel Fitting; Tee Fitting; Hydraulic Fitting
- English Size: 0.250
- Material: Steel
from Kee Safety Inc.
Most commonly used as the 90 degree joint between the top rail and an intermediate upright on guardrailing. As there are two socket set screws in the sleeve, this Kee Lite fitting can be used where a join is required in the horizontal tube. As an alternative, it is possible to use a Type L10 fitting... [See More]
- Fitting Type: Tee Fitting
- Material: Aluminum
- Connection Type: Compression Fitting; Large Set Screw
- English Size: 1.000
from Cole-Parmer
• Exceptional durability. • Easy to disassemble for cleaning. • Ideal for harsh chemical environments. • Autoclavable [See More]
- Fitting Type: Luer Lock Fitting; Tee Fitting
- Material: Stainless
from Watts
Available in a combination of 1/4 in., 3/8 in., 1/2 in. tube sizes. See models/UPC codes below for part numbers & descriptions. [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- English Size: 0.250 to 0.500
- Connection Type: Push-to-Connect
from Superlok - Mako Products
Precision Manufactured. 316 Stainless Steel. Premium Quality and Value. Instrument Fittings. Up to 10,000 PSI • 316 Stainless. Nipples, Tees, Bushings Adaptors & Elbows. Available in: 1/8" through 1" [See More]
- Fitting Type: Tee Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Flare Connection
- English Size: 0.125 to 2.000
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications. [See More]
- Fitting Type: Tee Fitting; Pneumatic Fitting
- Material: Polyamide
- Connection Type: Push-to-Connect; 4mm Tube
- Metric Size: 4.00
from FITOK GmbH
Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]
- Fitting Type: Coupling Fitting; Elbow Fitting; Tee Fitting; Union Fitting; Adapter Fitting
- Material: Stainless
- Connection Type: Compression Fitting
- English Size: 0.250 to 0.375
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Fitting Type: Tee Fitting
- Material: Nylon
- Connection Type: 1/8-27 FNPT x 1/8-27 FNPT x 1/8-27 FNPT
- English Size: 0.125
from U.S. Plastic Corporation
1/4" Nom. Tube OD x 1/8" Male NPTF White Nylon Male Branch Tee is 2.18" long and is .89" high center line to end. The thru hole is .170". The hex size is 11/16". [See More]
- Fitting Type: Tee Fitting
- Material: Nylon
from Stainless Hose Fittings, Ltd.
CONNECTS METRIC TUBE TO FEMALE ISO PARALLEL THREAD [See More]
- Fitting Type: Tee Fitting
from IDEX Health & Science
Our Biocompatible, MicroTee is used to effectively join 1/32" capillary tubing together. It is specifically designed with a 0.006" thruhole that delivers a low swept volume. It is made from inert PEEK, which is ideal for chemical resistance. [See More]
- Fitting Type: Tee Fitting
- English Size: 0.031
- Material: PEEK
from Qosina Corp.
Qosina is a leading supplier of Barbed T Connector with fits 3/32" ID Tubing. Get fast shipping and volume discounts on T Connectors parts. [See More]
- Fitting Type: Tee Fitting
- Material: Polypropylene (PP); PP
- Connection Type: Barbed or Ribbed End
- English Size: 0.094
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. [See More]
- Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
- Material: Resin
- Connection Type: Push-to-Connect
- English Size: 0.125 to 0.500
from Hi-Tech Controls, Inc.
Sprint ® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The sealing... [See More]
- Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: G1/8
- Metric Size: 101.60
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tee Fitting; Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 1/8 PT
- Metric Size: 10.00
from Zurn Industries LLC
The Zurn FP63 Mechanical Tees provide fast, convenient mid-pipe branch connections without welding. These parts are ideal for adding sprinklers to runs of pipe. Features And Benefits. Mechanical Tees available grooved (G), threaded (TF) and U-bolt (LTF). Provide a fast, mid-pipe branch connections... [See More]
- Fitting Type: Tee Fitting
from Tompkins Industries, Inc.
Steel 37 degree JIC adapters - tee [See More]
- Fitting Type: Tee Fitting; Hydraulic Fitting
- English Size: 0.250
- Material: Steel
from Kee Safety Inc.
This adjustable fitting is most frequently used for struts and braces. It can be used at any selected angle between 30 ° and 60 °. Suitable for connecting an angled staircase rail to a vertical upright. [See More]
- Fitting Type: Elbow Fitting; Tee Fitting
- Material: Aluminum
- Connection Type: Compression Fitting; Large Set Screw
- English Size: 1.250
from Cole-Parmer
Threaded Fitting [See More]
- Fitting Type: Tee Fitting; Adapter Fitting
- Material: Stainless
from Watts
Available in 1/4 in., 3/8 in., 1/2 in. tube sizes. See models/UPC codes below for part numbers & descriptions. [See More]
- Fitting Type: Tee Fitting
- English Size: 0.250 to 0.500
- Connection Type: Push-to-Connect
from Superlok - Mako Products
Precision Manufactured. 316 Stainless Steel. Premium Quality and Value. Instrument Fittings. Up to 10,000 PSI • 316 Stainless. Nipples, Tees, Bushings Adaptors & Elbows. Available in: 1/8" through 1" [See More]
- Fitting Type: Tee Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Flare Connection
- English Size: 0.125 to 2.000
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok, nickel-plated brass push-in fitting for fluids and arduous pneumatic applications. [See More]
- Fitting Type: Tee Fitting; Adapter Fitting; Pneumatic Fitting
- Material: Brass/Bronze
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 10mm Tube, 1/4 BSPP
- English Size: 0.250
from FITOK GmbH
Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]
- Fitting Type: Coupling Fitting; Elbow Fitting; Tee Fitting; Union Fitting; Adapter Fitting
- English Size: 0.125 to 2.000
- Connection Type: Weld Connection (Butt or Socket)
- Metric Size: 6.00 to 38.00
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Fitting Type: Luer Lock Fitting; Tee Fitting; Quick Coupler
- English Size: 0.187
- Material: Polycarbonate
from U.S. Plastic Corporation
1/4" Nom. Tube OD x 1/8" Male NPTF Black Polypropylene Male Run Tee is 1.98" long and 1.09" high center line to end. The thru hole is .170". The hex size is 11/16". [See More]
- Fitting Type: Tee Fitting
- Material: Polypropylene (PP)
from Stainless Hose Fittings, Ltd.
CONNECTS FRACTIONAL TUBE TO SAE/MS STRAIGHT THREAD [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
from IDEX Health & Science
Our Biocompatible, MicroTee is used to effectively join 360um capillary tubing together. It is specifically designed with a 0.006" thruhole that delivers a low swept volume. It is made from inert PEEK, which is ideal for chemical resistance. [See More]
- Fitting Type: Tee Fitting
- Metric Size: 0.36
- Material: PEEK
from Qosina Corp.
Qosina is a leading supplier of Barbed T Connector with fits 1/8" ID Tubing. Get fast shipping and volume discounts on T Connectors parts. [See More]
- Fitting Type: Tee Fitting
- Material: ABS
- Connection Type: Barbed or Ribbed End
- English Size: 0.125
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. [See More]
- Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
- Material: Resin
- Connection Type: Push-to-Connect
- English Size: 0.125 to 0.500
from Hi-Tech Controls, Inc.
These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and internal seal. All materials, but the internal seal can easily be recycled [See More]
- Fitting Type: Tee Fitting; Union Fitting; Pneumatic Fitting
- English Size: 0.156
- Material: Technopolymer
- Temperature: -4 to 140
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tee Fitting; Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 7/16-20 Straight Thread
- English Size: 0.250
from Zurn Industries LLC
F1960 Expansion CR MultiPort Tee - Flow-Through. Features And Benefits. Mutli-port tees result in up to 60% fewer connections, significantly reducing opportunities for a leak. Fast and easy installation. Chlorine and corrosion resistant, ideal for harsh water environments. Use with Zurn Non-Barrier... [See More]
- Fitting Type: Tee Fitting
from Tompkins Industries, Inc.
Steel 37 degree JIC adapters - tee [See More]
- Fitting Type: Tee Fitting; Hydraulic Fitting
- English Size: 0.250
- Material: Steel
from Kee Safety Inc.
Used on racking to join horizontal carrying rails to the upright, leaving the socket to take a horizontal tie across the section. For shelved racking, it is usual to have the horizontal pipe outside the upright. On pallet racking, it is preferable to have the carrying rails inside the upright. [See More]
- Fitting Type: Cross 4-Way Fitting; Tee Fitting
- Material: Aluminum
- Connection Type: Compression Fitting; Large Set Screw
- English Size: 1.000
from Cole-Parmer
Barbed Fitting [See More]
- Fitting Type: Elbow Fitting; Tee Fitting
- Material: Stainless
- Connection Type: Barbed or Ribbed End
- English Size: 0.500
from Watts
Quick-Connect double reducing tees - polysulfone. 3526B-141014 - 3/4 x 1/2 x 1/2 in. CTS [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- Material: Polysulfone
- Connection Type: Push-to-Connect
- English Size: 0.500 to 0.750
from Superlok - Mako Products
Precision Manufactured. 316 Stainless Steel. Premium Quality and Value. Instrument Fittings. Up to 10,000 PSI • 316 Stainless. Nipples, Tees, Bushings Adaptors & Elbows. Available in: 1/8" through 1" [See More]
- Fitting Type: Swivel Fitting; Tee Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Flare Connection
- English Size: 0.125 to 2.000
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok 2, push-in fitting with thermoplastic body for fluids and pneumatic applications. [See More]
- Fitting Type: Tee Fitting; Adapter Fitting; Pneumatic Fitting
- Material: Thermoplastic
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 10mm Tube, 1/4 BSPP
- English Size: 0.250
from ARKPLAS
All Ark-Plas ® Premium Grade Fittings are molded with our "Premium Grade" technology. This means that every sealing surface on each barb is seamless all the way around, due to the lack of a parting line, eliminating flash or mold mismatch. Coupled with our high-quality manufacturing processes,... [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- Material: Polycarbonate
- Connection Type: Barbed or Ribbed End; 1/16" x 1/16" x 1/8"
- English Size: 0.062 to 0.125
from U.S. Plastic Corporation
1/4" Nom. Tube OD x 1/8" Male NPTF White Nylon Male Run Tee is 1.98" long and 1.09" high center line to end. The thru hole is .170". The hex size is 11/16". [See More]
- Fitting Type: Tee Fitting
- Material: Nylon
from Stainless Hose Fittings, Ltd.
CONNECTS WITH METRIC TUBE [See More]
- Fitting Type: Tee Fitting
from IDEX Health & Science
Our Biocompatible, MicroTee is used to effectively join 1/32" capillary tubing together. It is specifically designed with a 0.006" thruhole that delivers a low swept volume. It is made from inert PEEK, which is ideal for chemical resistance. [See More]
- Fitting Type: Tee Fitting
- English Size: 0.031
- Material: PEEK
from Qosina Corp.
Qosina is a leading supplier of Barbed T Connector with fits 1/8" ID Tubing. Get fast shipping and volume discounts on T Connectors parts. [See More]
- Fitting Type: Tee Fitting
- Material: Polypropylene (PP); PP
- Connection Type: Barbed or Ribbed End
- English Size: 0.125
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. [See More]
- Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
- Material: Resin
- Connection Type: Push-to-Connect
- English Size: 0.125 to 0.500
from Hi-Tech Controls, Inc.
These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and internal seal. All materials, but the internal seal can easily be recycled [See More]
- Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
- Material: Technopolymer
- Connection Type: NPTF Thread 1/8"
- English Size: 0.156
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tee Fitting; Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting; 7/16-20 Straight Thread
- English Size: 0.250
from Zurn Industries LLC
The QQPT553FX Qick Sert CR Polymer (RFS) Tee is designed to connect three pieces of PEX pipe in a Tee configuration. The fitting is listed by UL to standard 1821 for Residential Fire Sprinkler systems. 1" barb x 1" barb x 1/2" barb. Features And Benefits. Manufactured from Accudel. Use with copper... [See More]
- Fitting Type: Tee Fitting
- Material: Polyethylene (PE)
- Connection Type: Crimp Connection
- English Size: 1.000
from Tompkins Industries, Inc.
Brass sea 45 degree adapters - tee [See More]
- Fitting Type: Tee Fitting; Hydraulic Fitting
- Material: Brass/Bronze
- Connection Type: Flare Connection; 3/8x3/8"SAE x 1/8"Pipe
- English Size: 0.187
from Kee Safety Inc.
This fitting, with holes provided for countersunk flat head screw fixings only, is designed to carry handrails along walls or to fix structures back to walls. The pipe passes through the fitting and cannot be joined within the fitting. Type 70 is also used to attach toeboards to the bases of... [See More]
- Fitting Type: Tee Fitting
- Material: Aluminum
- Connection Type: Weld Connection (Butt or Socket); Flange Connection; Countersunk Flat Head Screw, Set Screw
- English Size: 1.000
from Cole-Parmer
Barbed Fitting [See More]
- Fitting Type: Elbow Fitting; Tee Fitting
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
from Watts
Quick-Connect male thread tees - polysulfone. 3530B-1008 - 1/2 x 1/2 x 1/2 in. NPT [See More]
- Fitting Type: Tee Fitting
- Material: Polysulfone
- Connection Type: Push-to-Connect
- English Size: 0.500
from Superlok - Mako Products
Precision Manufactured. 316 Stainless Steel. Premium Quality and Value. Instrument Fittings. Up to 10,000 PSI • 316 Stainless. Nipples, Tees, Bushings Adaptors & Elbows. Available in: 1/8" through 1" [See More]
- Fitting Type: Swivel Fitting; Tee Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Flare Connection
- English Size: 0.125 to 2.000
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications. [See More]
- Fitting Type: Tee Fitting; Adapter Fitting; Pneumatic Fitting
- Material: Polyamide
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 4 mm Tube x 1/4" Thread
- English Size: 0.250
from ARKPLAS
All Ark-Plas ® Premium Grade Fittings are molded with our "Premium Grade" technology. This means that every sealing surface on each barb is seamless all the way around, due to the lack of a parting line, eliminating flash or mold mismatch. Coupled with our high-quality manufacturing processes,... [See More]
- Fitting Type: Tee Fitting; Union Fitting
- Material: Polycarbonate
- Connection Type: Barbed or Ribbed End; 1/8" x 1/8" x 1/8"
- English Size: 0.125
from U.S. Plastic Corporation
1/4" Nom. Tube OD x 1/4" Nom. Tube OD Black Polypropylene Union Tee is 2.18" long and the 1.09" high center line to end. The hex size is 11/16". The thru hole is .170". [See More]
- Fitting Type: Tee Fitting; Union Fitting
- Material: Polypropylene (PP)
from IDEX Health & Science
Our PEEK Low Pressure Tee Assembly is strong and durable handling a pressure rating 500 psi . It has excellent chemical resistance to commonly used solvents. Our assembly comes equipped with conveniently placed mounting holes. [See More]
- Fitting Type: Tee Fitting
- English Size: 0.125
- Material: PEEK
from Qosina Corp.
Qosina is a leading supplier of Gas Sampling Tee with Cap with 15 mm OD x 22 mm OD/15 mm ID. Get fast shipping and volume discounts on Straight Connectors parts. [See More]
- Fitting Type: Tee Fitting
- Metric Size: 15.00
- Material: Polyethylene (PE); Polypropylene (PP); LDPE, PP
from Advanced Technology Products
Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. [See More]
- Fitting Type: Swivel Fitting; Tee Fitting; Pneumatic Fitting
- Material: Resin
- Connection Type: Push-to-Connect
- English Size: 0.125 to 0.500
from Hi-Tech Controls, Inc.
These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and internal seal. All materials, but the internal seal can easily be recycled [See More]
- Fitting Type: Tee Fitting; Pneumatic Fitting
- Material: Technopolymer
- Connection Type: NPT Thread D: 1/8"
- English Size: 0.156
from DK-LOK U.S.A.
OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]
- Fitting Type: Tee Fitting; Union Fitting; Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Compression Fitting
- English Size: 0.062
from Zurn Industries LLC
QickSert CR ® Polymer 3/4" x 3 - 1/2" Multi-Port Tee increases system efficiency and performance. It's chlorine and corrosion resistant. With up to 60% fewer connections, it speeds up installation. Features And Benefits. Molded from highly engineered polymers. Used in hot and cold potable water... [See More]
- Fitting Type: Tee Fitting
- Material: Polyethylene (PE)
from Tompkins Industries, Inc.
Brass sea 45 degree adapters - tee [See More]
- Fitting Type: Tee Fitting; Union Fitting; Hydraulic Fitting
- Material: Brass/Bronze
- Connection Type: Flare Connection; 5/16x5/16x5/16" SAE 45 Degree
- English Size: 0.125
from Kee Safety Inc.
Complete combination fitting. [See More]
- Fitting Type: Swivel Fitting; Tee Fitting
- Material: Aluminum
- Connection Type: Compression Fitting; Large Set Screw
- English Size: 1.000
from Cole-Parmer
bull; Fittings use the natural protection of Silver (Ag) to prevent growth of microorganisms. • Prevents growth of bacteria, fungi, mold, and mildew. • Meets EPA standards. • NSF 51, 61 & FDA compliant. These single barb fittings offer protection for the fitting in applications... [See More]
- Fitting Type: Tee Fitting
- Material: Polypropylene (PP)
- Connection Type: Barbed or Ribbed End
- English Size: 0.375
from Watts
Quick-Connect reducing stackable tees - polysulfone. 3533RB-1004 - 1/2 x 1/4 in. CTS. 3533RB-1410 - 3/4 x 1/2 in. CTS [See More]
- Fitting Type: Tee Fitting; Reducer Fitting
- Material: Polysulfone
- Connection Type: Push-to-Connect
- English Size: 0.250 to 1.000
from Superlok - Mako Products
Precision Manufactured. 316 Stainless Steel. Premium Quality and Value. Instrument Fittings. Up to 10,000 PSI • 316 Stainless. Nipples, Tees, Bushings Adaptors & Elbows. Available in: 1/8" through 1" [See More]
- Fitting Type: Tee Fitting; Union Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Flare Connection
- English Size: 0.125 to 2.000
from Parker Hannifin / Automation / Pneumatic - Europe
Main characteristics : Prestolok 2, push-in fitting with thermoplastic body for fluids and pneumatic applications. [See More]
- Fitting Type: Tee Fitting; Adapter Fitting; Pneumatic Fitting
- Material: Thermoplastic
- Connection Type: Barbed or Ribbed End; Push-to-Connect; 10mm Tube x 1/4" Thread
- English Size: 0.250