Window Gasket Gaskets and Gasketing
from Mid-Mountain Materials, Inc.
Manufactured from high-temperature resistant, chemical resistant and abrasion resistant materials, THERMOPAK ® Die-Cut Parts are excellent for use in sealing applications across multiple industries. Our vertical integration allows us to provide you with the highest quality material that is best... [See More]
- Gasket Type: Sheet / Die-cut; Trim Seal; Window Gasket; Custom Shape / Application
- Features: Adhesive Backed (optional feature)
- Material: Foam (optional feature); Neoprene (optional feature); Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Fiberglass, Kevlar, Neoprene, Plastics
from Saint-Gobain Tape Solutions
Norseal foam extrusions have a number of features specifically designed to enhance user productivity. The extrusions feature a "skin" which substantially eliminates open surface cells. Applications: Walk-in refrigerated cooler rooms. Ice machines. Access panel seals. Appliance seals. Log homes. [See More]
- Gasket Type: Window Gasket
- Thickness: 0.1890 to 0.5000
- Material: Foam
- Operating Temperature: -14.8
from Boyd
Gaskets are mechanical seals designed to fill the space between two substrates, allowing imperfect surfaces to be joined together with more forgiving tolerance for surface irregularities. Often these gaskets are designed to prevent liquid, dust, debris, air, gas, EMI, light, chemicals or other items... [See More]
- Gasket Type: Gasket Strip; Sheet / Die-cut; Weatherstripping; Window Gasket
- Features: Adhesive Backed; Color Options; EMI / RFI Shielding
- Material: Cork; Ethylene Propylene (EPDM); Foam; Neoprene; Nitrile (NBR); Polyethylene (PE); Polyurethane / Urethane; Polyvinyl Chloride (PVC); Silicone Rubber; Steel
from Mid-Mountain Materials, Inc.
HYTEX® 1000 Ropes and Tapes are excellent for use as gaskets door seals, furnace seals, etc. with their high temperature resistance and flexibility. [See More]
- Gasket Type: Edge Trim; Gasket Strip; Gasket Tape; Trim Seal; Window Gasket; Custom Shape / Application
- Features: Adhesive Backed (optional feature)
- Material: Silicone Rubber (optional feature); Fiberglass
from Saint-Gobain Tape Solutions
Norseal FS1000 Series is a proprietary, high-performance foam tape designed with a unique combination of sealing properties. FS1000 is expandable and fire resistant, blocking smoke, air and water. In its natural state, FS1000 is soft, conformable, and easy to attach to complex surfaces. [See More]
- Gasket Type: Window Gasket
- Thickness: 0.1772 to 0.3543
- Material: Foam; Polyurethane / Urethane
- Operating Temperature: -40
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures heat resistant fabric, ropes, tapes and sleeving designed for use as thermal seals and thermal barriers in moderate to severe environments. Made with a wide variety of substrates, HYTEX ® High Performance Textiles have a continuous operating temperature from 400 °F... [See More]
- Gasket Type: Edge Trim; Gasket Strip; Tadpole Gasket; Gasket Tape; Trim Seal; Window Gasket; Custom Shape / Application
- Features: Adhesive Backed (optional feature)
- Material: Silicone Rubber (optional feature); Fiberglass
from Saint-Gobain Tape Solutions
Norseal 1020 is an extremely soft, low density, open cell PVC foam. The open cell nature of this foam allows it to be compressed easily, and to return very quickly to its original height. Applications: Partition walls. Doors & windows. Light suspended ceilings. Anti-squeak. Environmentally... [See More]
- Gasket Type: Window Gasket
- Thickness: 0.1181 to 0.2362
- Material: Foam; Polyvinyl Chloride (PVC)
- Operating Temperature: -22
from Mid-Mountain Materials, Inc.
THERMOPAK ® Tadpole Tape is fabricated by combining a cover material with an inner core (bulb) material in a configuration most suitable for your application. By using a bulb and tail design, the tadpole tape ensures optimum sealing performance, and can be manufactured to address issues such as... [See More]
- Gasket Type: Gasket Strip; Tadpole Gasket; Gasket Tape; Trim Seal; Window Gasket; Custom Shape / Application
- Material: Silicone Rubber (optional feature); Steel (optional feature); Neoprene, Inconel
from Saint-Gobain Tape Solutions
Norseal 2521 is a closed cell PVC foam with a very low density and a low force to compress. Applications: Partition walls. Doors & windows. HVAC. Refrigeration. Metal roofing. Anti-squeak seals. Retail weatherstripping. Appliances [See More]
- Gasket Type: Gasket Strip; Weatherstripping; Window Gasket
- Thickness: 0.1181 to 0.7874
- Material: Foam; Polyvinyl Chloride (PVC)
- Operating Temperature: -40
from Trim-Lok, Inc.
Locking Gasket is a rubber extrusion designed to lock in the installation of stationary windows or windshields. Locking Gaskets provide a secure seal between a metal or fiberglass body panel and a glass or plexiglass window. [See More]
- Gasket Type: Window Gasket
- Material: Ethylene Propylene (EPDM)
- Gasket Description: Locking Gasket
- Operating Temperature: -40 to 212
from Dana Holding Corporation
At Dana, we design our components to offer the most technologically advanced product solutions to fit your needs. Our "electronic window" connector gasket employs the latest advancements in the industry to provide power connections for a variety of plug-ins. Sealed wiring sends an electronic... [See More]
- Gasket Type: Window Gasket
from EMKA Incorporated
Window rubber profile [See More]
- Gasket Type: Window Gasket
- Gasket Dimensions: 4 sizes
- Material: Ethylene Propylene (EPDM); Nitrile (NBR) (optional feature); Shore A
- Operating Temperature: -20 to 220
from Trim-Lok, Inc.
Locking Gasket is a rubber extrusion designed to lock in the installation of stationary windows or windshields. Locking Gaskets provide a secure seal between a metal or fiberglass body panel and a glass or plexiglass window. [See More]
- Gasket Type: Window Gasket
- Material: Ethylene Propylene (EPDM)
- Gasket Description: Locking Gasket
- Operating Temperature: -40 to 212
from EMKA Incorporated
Rubber profile, black EPDM 75 ° + 5 Shore. with locking strip, black, EPDM 85 + 5 Shore [See More]
- Gasket Type: Window Gasket
- Gasket Dimensions: 4 sizes
- Material: Ethylene Propylene (EPDM)
- Operating Temperature: -50 to 250
from Trim-Lok, Inc.
Locking Gasket is a rubber extrusion designed to lock in the installation of stationary windows or windshields. Locking Gaskets provide a secure seal between a metal or fiberglass body panel and a glass or plexiglass window. [See More]
- Gasket Type: Window Gasket
- Material: Ethylene Propylene (EPDM)
- Gasket Description: Locking Gasket
- Operating Temperature: -40 to 212
from Trim-Lok, Inc.
Locking Gasket is a rubber extrusion designed to lock in the installation of stationary windows or windshields. Locking Gaskets provide a secure seal between a metal or fiberglass body panel and a glass or plexiglass window. [See More]
- Gasket Type: Window Gasket
- Material: Ethylene Propylene (EPDM)
- Gasket Description: Locking Gasket
- Operating Temperature: -40 to 212