Tee Type Strainers
from Xylem Applied Water Systems
1720/1740/1750 Inlet Strainers. 01720 Series Inlet Strainer. Low profile design for space saving installation. Very strong reinforced plastic base with clear cover. Wide variety of port configurations available. 20 or 40 mesh stainless steel screen. 20 mesh Polypropylene screen. BUNA-N FDA compound... [See More]
- Strainer Type: TeeType
- Applications: Food Processing
- Strainer Style: Strainer Assembly
- Media: Liquid
from Grinnell
The GRINNELL Figure S855 Tee Strainer is designed to remove particles from pipelines where a compact, accessible strainer is needed to protect pumps, meters, valves, and similar mechanical equipment. The inlet and outlet ends are suitable for installation with Figure 705, 707, and 772 couplings that... [See More]
- Strainer Type: TeeType
- Applications: General Purpose
- Strainer Style: Strainer Assembly
- Pipe Size: 2 to 12
from Eaton
The Eaton Model 91 Tee Strainer offers several advantages over other strainer designs. The strainer is very compact, important in applications where space is restricted. Unlike most other strainers, the Model 91 can be used in either vertical or horizontal installations. A real time saving feature... [See More]
- Strainer Type: TeeType
- Applications: General Purpose; Chemical; Coolant; Food Processing; Lab; Industrial; HighTemp; HighViscosity; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Refrigerant; Water
- Strainer Style: Strainer Assembly
- Media: Liquid
from SSI Fabricated
Pressures to 3705 PSIG (255 BARG). Temperatures to 800 ºF (427 ºC). Custom engineered and fabricated T strainers. RF or RTJ Flanges or Buttweld end connections in accordance with ASME 16.34 and 16.5. Standard thru bolt cover design. Installation in horizontal or vertical pipelines. Three... [See More]
- Strainer Type: TeeType
- Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry
- Strainer Style: Strainer Assembly
- Media: Liquid; Gas; Steam
from Watts
Series 7001, 7002 UL/FM Fire Service Strainers are used in fire service protection applications in conjunction with a water spray system. They feature an epoxy-coated, steel body with flanged or grooved connections. Series 7001, 7002 strainers are UL listed and FM approved. Maximum Working Pressure:... [See More]
- Strainer Type: TeeType
- Applications: Fire Service Strainer
- Strainer Style: Strainer Assembly
- Media: Liquid
from Mueller Steam Specialty
Designed to remove foreign particles from pipelines. These strainers provide effective and economical protection of pumps, valves, and similar more costly equipment. [See More]
- Strainer Type: TeeType
- Applications: General Purpose; Industrial; Water
- Strainer Style: Strainer Assembly
- Media: Liquid
from Johnson Pump, An SPX Brand
The TopFilter Multibasket extends the range of Single Filters, specially designed to be compact and easily maintained, with basket removal easier compared to other units with similar pipe size connections. The filter is of cast construction and is supplied with four or five high quality stainless... [See More]
- Strainer Type: Simplex Basket; TeeType
- Applications: General Purpose
- Strainer Style: Strainer Assembly
- Media: Liquid
from PT
150 psi max working pressure [See More]
- Strainer Type: TeeType
- Applications: General Purpose; Industrial
- Strainer Style: Strainer Assembly
- Media: Liquid
from Kerotest Manufacturing Corp.
We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service. It's the... [See More]
- Strainer Type: TeeType
- Applications: Industrial; Natural Gas
- Strainer Style: Strainer Assembly
- Media: Liquid
from Cat Pumps - High Pressure Pumps & Systems
An Inlet Filter strains standard water particles and debris before fluid enters a pump. Filters are installed prior to the pump in a pressurized feed or gravity feed system. Selection of a filter should be based on a pump ’s flow rate and inlet port size. The filter design allows liquid to... [See More]
- Strainer Type: TeeType
- Applications: General Purpose; Water
- Strainer Style: Strainer Assembly
- Media: Liquid
from Liquid Controls Group; a Unit of IDEX Corporation
3" 350 PSI, aluminum for M-15, and M-25 Meters. Materials of construction for Classes 1, 2, 3, 4, 10, 14, 15 and 16 applications. Supplied with cover or without cover when air eliminator is used. [See More]
- Strainer Type: TeeType
- Applications: General Purpose
- Strainer Style: Strainer Assembly
- Media: Liquid
from Victaulic Co. of America
Lighter than flanged wye-type strainers and provides straight-through flow for lower pressure drop. Sizes from 14 – 24 ″ | DN350 -DN600. Pressures up to 300 psi | 2068 kPa | 21 bar [See More]
- Strainer Type: TeeType
- Pipe Size: 14 to 24
- Strainer Style: Strainer Assembly
- Pressure Rating: 300
from Eaton
The Model 510 simplex strainer is unlike other large size simplex strainers because of its multi-basket design. Four strainer baskets strain the process media and give the strainer an extremely high dirt removal capability. The strainer protects system components such as flow meters, pumps, and... [See More]
- Strainer Type: Simplex Basket; TeeType; Multi-Basket
- Applications: General Purpose; Industrial
- Strainer Style: Strainer Assembly
- Media: Liquid
from Cat Pumps - High Pressure Pumps & Systems
An Inlet Filter strains standard water particles and debris before fluid enters a pump. Filters are installed prior to the pump in a pressurized feed or gravity feed system. Selection of a filter should be based on a pump ’s flow rate and inlet port size. The filter design allows liquid to... [See More]
- Strainer Type: TeeType
- Applications: General Purpose; Water
- Strainer Style: Strainer Assembly
- Media: Liquid
from Liquid Controls Group; a Unit of IDEX Corporation
4" (3" optional) aluminum for M-30, M-40 and M-60 Meters. Materials of construction for Classes 1, 2, 3, 4, 14, 15 and 16 applications. Supplied with cover or without cover when air eliminator is used. [See More]
- Strainer Type: TeeType
- Applications: General Purpose
- Strainer Style: Strainer Assembly
- Media: Liquid
from Victaulic Co. of America
TEE TYPE. 1-1/2 INCH NOMINAL SIZE. 1.5 NOMINAL SIZE - DECIMAL. 1-1/2 NOMINAL SIZE - FRACTIONAL. -30 TO 230 DEG F TEMPERATURE RATING. ORANGE PAINTED CARBON STEEL BODY MATERIAL. 300 PSI PRESSURE RATING. 1-1/2 INCH IPS GROOVED X 1-1/2 INCH IPS GROOVED END CONNECTION. EPDM GASKET SEAL MATERIAL. 5.5 INCH... [See More]
- Strainer Type: TeeType
- Pipe Size: 1.5
- Strainer Style: Strainer Assembly
- Pressure Rating: 300
from Eaton
The Eaton Model 73 simplex basket strainer, with its straight flow design, greatly reduces pressure loss and results in a compact strainer that can fit in tight spaces. American Bureau of Shipping (ABS) Type Approved for ship designers, builders and owners. Large size pipelines with high flow rates... [See More]
- Strainer Type: Simplex Basket; TeeType
- Applications: General Purpose; Industrial
- Strainer Style: Strainer Assembly
- Media: Liquid
from Cat Pumps - High Pressure Pumps & Systems
An Inlet Filter strains standard water particles and debris before fluid enters a pump. Filters are installed prior to the pump in a pressurized feed or gravity feed system. Selection of a filter should be based on a pump ’s flow rate and inlet port size. The filter design allows liquid to... [See More]
- Strainer Type: TeeType
- Applications: General Purpose; Water
- Strainer Style: Strainer Assembly
- Media: Liquid
from Liquid Controls Group; a Unit of IDEX Corporation
2" (1 1/2" optional) 350 PSI, aluminum for M-5 and M-7 Meters. Materials of construction for Classes 1, 2, 3, 4, 14, 15, 16 and 30 applications. Supplied with cover... or without cover when air eliminator is used. Available if desired with two 45 ° elbows to assemble unit for in-line flow. [See More]
- Strainer Type: In-line Strainers (optional feature); TeeType
- Applications: General Purpose
- Strainer Style: Strainer Assembly
- Media: Liquid
from Victaulic Co. of America
TEE TYPE. 10 INCH NOMINAL SIZE. 10 NOMINAL SIZE - DECIMAL. 10 NOMINAL SIZE - FRACTIONAL. -30 TO 230 DEG F TEMPERATURE RATING. GALVANIZED CARBON STEEL BODY MATERIAL. 300 PSI PRESSURE RATING. 10 INCH IPS GROOVED X 10 INCH IPS GROOVED END CONNECTION. EPDM GASKET SEAL MATERIAL. 18 INCH END TO END... [See More]
- Strainer Type: TeeType
- Pressure Rating: 300
- Strainer Style: Strainer Assembly
- Process Temperature: -30 to 230
from Cat Pumps - High Pressure Pumps & Systems
An Inlet Filter strains standard water particles and debris before fluid enters a pump. Filters are installed prior to the pump in a pressurized feed or gravity feed system. Selection of a filter should be based on a pump ’s flow rate and inlet port size. The filter design allows liquid to... [See More]
- Strainer Type: TeeType
- Applications: General Purpose; Water
- Strainer Style: Strainer Assembly
- Media: Liquid
from Liquid Controls Group; a Unit of IDEX Corporation
2" (1 1/2" optional) 350 PSI, high pressure aluminum for MA-5 and MA-7 Meters. Materials of construction for Class 10 LPG applications. Other classes available on special order including Class 12 for NH3 . Supplied with cover or without cover when air/vapor eliminator is used. Relief valve provided... [See More]
- Strainer Type: TeeType
- Applications: General Purpose
- Strainer Style: Strainer Assembly
- Media: Liquid
from Cat Pumps - High Pressure Pumps & Systems
An Inlet Filter strains standard water particles and debris before fluid enters a pump. Filters are installed prior to the pump in a pressurized feed or gravity feed system. Selection of a filter should be based on a pump ’s flow rate and inlet port size. The filter design allows liquid to... [See More]
- Strainer Type: TeeType
- Applications: General Purpose; Water
- Strainer Style: Strainer Assembly
- Media: Liquid
from Liquid Controls Group; a Unit of IDEX Corporation
Straight-through flow standard... angle inlet to outlet configurations optional. When air eliminator is used, cover is replaced with air eliminator cover assembly. [See More]
- Strainer Type: TeeType
- Applications: General Purpose
- Strainer Style: Strainer Assembly
- Media: Liquid
from Cat Pumps - High Pressure Pumps & Systems
An Inlet Filter strains standard water particles and debris before fluid enters a pump. Filters are installed prior to the pump in a pressurized feed or gravity feed system. Selection of a filter should be based on a pump ’s flow rate and inlet port size. The filter design allows liquid to... [See More]
- Strainer Type: TeeType
- Applications: General Purpose; Water
- Strainer Style: Strainer Assembly
- Media: Liquid
from Cat Pumps - High Pressure Pumps & Systems
An Inlet Filter strains standard water particles and debris before fluid enters a pump. Filters are installed prior to the pump in a pressurized feed or gravity feed system. Selection of a filter should be based on a pump ’s flow rate and inlet port size. The filter design allows liquid to... [See More]
- Strainer Type: TeeType
- Applications: General Purpose; Water
- Strainer Style: Strainer Assembly
- Media: Liquid
from Cat Pumps - High Pressure Pumps & Systems
An Inlet Filter strains standard water particles and debris before fluid enters a pump. Filters are installed prior to the pump in a pressurized feed or gravity feed system. Selection of a filter should be based on a pump ’s flow rate and inlet port size. The filter design allows liquid to... [See More]
- Strainer Type: TeeType
- Applications: General Purpose; Water
- Strainer Style: Strainer Assembly
- Media: Liquid