Plastic Drill Bits

21 Results
ADS Solid Standard Drill Bit -- ADS-1040
from Atom Precision of America, Inc.

High quality general purpose drill applicable for steels, non-ferrous materials and for plastics. An excellent cutting performance is obtained at comparatively low speed. [See More]

  • Cutting Application: Plastic; Steel; Non-Ferrous Materials
  • Units: Metric
  • Product: Drill
  • Drill Type: Twist
Plasdrills -- 44632
from U.S. Plastic Corporation

These special drill bits for plastic produce clear, smooth, chip-free holes in acrylic and other plastics. Excellent for hand-held drills. All bits have a 90-deg point, 0-deg rake. [See More]

  • Cutting Application: Plastic
  • Diameter: 0.125
  • Units: Fractional
  • Shank: 0.186
Hole Saw -- 49-56-0012
from Milwaukee Electric Tool Corporation

VARIABLE PITCH TYPE. FIBERGLASS CUT MATERIAL. BI-METAL BLADE MATERIAL. 5/8 INCH DIAMETER. HEAT TREATED PROCESS. 550 RPM (MILD STEEL), 275 RPM (STAINLESS STEEL), 365 RPM (CAST IRON), 825 RPM (ALUMINUM) SPEED RATING. 1-5/8 INCH CUTTING DEPTH. HOLE DOZER[TM] BRAND [See More]

  • Cutting Application: Plastic
  • Drill Type: Hole Saw
  • Product: Drill
  • Shank: 0.625
Drills For Composites -- CoroDrill 452
from Sandvik Coromant Co.

For aerospace rivet and bolt holes, you can ’t go wrong with this assortment of new standard drills. Each carbon fiber material can be different, which then varies the risk for delamination or splintering. These drills, optimized for composite-stack and metallic-stack materials, ensure the... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Plastic; CFRP, Lead, Zinc
  • Units: Fractional; Metric (optional feature)
  • Product: Drill
  • Drill Type: Twist
Drill Bit -- T1 1/16
from Ebinger Manufacturing Corp.

JOBBERS LENGTH TYPE. HIGH SPEED TOOL STEEL MATERIAL. STRAIGHT SHANK TYPE. 1/16 INCH SHANK SIZE. 118 POINT ANGLE. CUT MATERIAL PLASTIC, STEEL, WOOD. ITEMS/FEATURES HIGHLY POLISHED FLUTE. STANDARD PACKAGE 12. COATING BRIGHT FINISH, POLISHED FLUTE. DRILL DIAMETER 1/16 INCH. DRILL DIAMETER - DECIMAL... [See More]

  • Cutting Application: Plastic; Steel; Wood
  • Drill Type: Jobber
  • Product: Drill
  • Shank: 0.062
Onsrud - Plastic Router Bits
from Interstate Plastics, Inc.

A solid Carbide Straight O Flute. Designed to combine the fast free cutting of O flute geometry with the tool life available from solid carbide particularly in small diameters. Works great with Polycarbonate, Polyethylene, Polypropylene, and Polystyrene, PVC, Acrylic, HDPE, UHMW and hard plastic. [See More]

  • Cutting Application: Plastic
  • Units: Fractional
  • Product: Drill
  • Drill Type: Spade Drill
Hole Saw -- 825-11/16
from Greenlee Textron, Inc.

VARIABLE PITCH TYPE. 4-1/8 INCH PILOT DRILL LENGTH. STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL. BI-METAL BLADE MATERIAL. 11/16 INCH DIAMETER. 1-5/8 INCH CUTTING DEPTH. 1/4 INCH PILOT DRILL DIAMETER. NO SUPPLIED WITH PILOT DRILL. NO SUPPLIED WITH ARBOR. 5/16 INCH ARBOR SHANK SIZE. [See More]

  • Cutting Application: Aluminum; Plastic; Steel; Wood; Steel, Tin, Aluminum, Fiberglass, Wood, Plastic
  • Drill Type: Hole Saw
  • Product: Drill
  • Diameter: 0.688
ADSL Semi Long Drill Bit -- ADSL-0860
from Atom Precision of America, Inc.

High quality general purpose drill applicable for steels, non-ferrous and for plastics. An excellent cutting performance is obtained at comparatively low speed. [See More]

  • Cutting Application: Plastic; Steel; Non-Ferrous Materials
  • Units: Metric
  • Product: Drill
  • Diameter: 0.339
Hole Saw -- 49-56-0082
from Milwaukee Electric Tool Corporation

VARIABLE PITCH TYPE. FIBERGLASS CUT MATERIAL. BI-METAL BLADE MATERIAL. 1-1/2 INCH DIAMETER. HEAT TREATED PROCESS. 230 RPM (MILD STEEL), 115 RPM (STAINLESS STEEL), 150 RPM (CAST IRON), 345 RPM (ALUMINUM) SPEED RATING. 1-5/8 INCH CUTTING DEPTH. HOLE DOZER[TM] BRAND [See More]

  • Cutting Application: Plastic
  • Drill Type: Hole Saw
  • Product: Drill
  • Shank: 1.500
Drills For Composites -- CoroDrill 854/856
from Sandvik Coromant Co.

Producing holes in high-resin materials, with increasing demands on delamination and splintering, can be optimized with the drill geometry design. The CoroDrill geometries is designed to improve hole entrance and exit quality on carbon fiber materials with high fiber content. Benefits. Excellent... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Plastic; CFRP, Lead, Zinc
  • Units: Fractional; Metric (optional feature)
  • Product: Drill
  • Drill Type: Twist
Drill Bit -- T2 16
from Ebinger Manufacturing Corp.

JOBBERS LENGTH TYPE. HIGH SPEED TOOL STEEL MATERIAL. STRAIGHT SHANK TYPE. #16 SHANK SIZE. 118 POINT ANGLE. CUT MATERIAL PLASTIC, STEEL, WOOD. ITEMS/FEATURES HIGHLY POLISHED FLUTE. STANDARD PACKAGE 12. COATING BRIGHT FINISH, POLISHED FLUTE. DRILL DIAMETER #16. DRILL DIAMETER - DECIMAL .177. DRILL... [See More]

  • Cutting Application: Plastic; Steel; Wood
  • Drill Type: Jobber
  • Product: Drill
  • Angle: 118
Hole Saw -- 825B-2-5/8
from Greenlee Textron, Inc.

VARIABLE PITCH TYPE. 4-1/8 INCH PILOT DRILL LENGTH. STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL. BI-METAL BLADE MATERIAL. 2-5/8 INCH DIAMETER. 1-5/8 INCH CUTTING DEPTH. 1/4 INCH PILOT DRILL DIAMETER. NO SUPPLIED WITH PILOT DRILL. NO SUPPLIED WITH ARBOR. 7/16 INCH ARBOR SHANK SIZE. [See More]

  • Cutting Application: Aluminum; Plastic; Steel; Wood; Steel, Tin, Aluminum, Fiberglass, Wood, Plastic
  • Drill Type: Hole Saw
  • Product: Drill
  • Diameter: 2.625
Hole Saw -- 49-56-0207
from Milwaukee Electric Tool Corporation

CONSTANT PITCH TYPE. MACHINABLE AND NON-FERROUS METAL, WOOD, PLASTIC CUT MATERIAL. BI-METAL BLADE MATERIAL. 3-7/8 INCH DIAMETER. CRYOGENICALLY TREATED PROCESS. 45 RPM (STAINLESS STEEL), 60 RPM (CAST IRON), 90 RPM (MILD STEEL), 135 RPM (ALUMINUM) SPEED RATING. 1-5/8 INCH CUTTING DEPTH. NO SUPPLIED... [See More]

  • Cutting Application: Plastic; Wood
  • Drill Type: Hole Saw
  • Product: Drill
  • Shank: 3.875
Drill Bit -- T7 1/2
from Ebinger Manufacturing Corp.

JOBBERS LENGTH TYPE. HIGH SPEED TOOL STEEL MATERIAL. REDUCED SHANK TYPE. 1/4 INCH SHANK SIZE. 118 POINT ANGLE. CUT MATERIAL PLASTIC, STEEL, WOOD. ITEMS/FEATURES HIGHLY POLISHED FLUTE. STANDARD PACKAGE 1. COATING BRIGHT FINISH, POLISHED FLUTE. DRILL DIAMETER 1/2 INCH. DRILL DIAMETER - DECIMAL .5. [See More]

  • Cutting Application: Plastic; Steel; Wood
  • Drill Type: Jobber
  • Product: Drill
  • Shank: 0.250
Hole Saw -- 825B-3-3/4
from Greenlee Textron, Inc.

VARIABLE PITCH TYPE. 4-1/8 INCH PILOT DRILL LENGTH. STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL. BI-METAL BLADE MATERIAL. 3-3/4 INCH DIAMETER. 1-5/8 INCH CUTTING DEPTH. 1/4 INCH PILOT DRILL DIAMETER. NO SUPPLIED WITH PILOT DRILL. NO SUPPLIED WITH ARBOR. 7/16 INCH ARBOR SHANK SIZE. [See More]

  • Cutting Application: Aluminum; Plastic; Steel; Wood; Steel, Tin, Aluminum, Fiberglass, Wood, Plastic
  • Drill Type: Hole Saw
  • Product: Drill
  • Diameter: 3.750
Hole Saw -- 49-56-0623
from Milwaukee Electric Tool Corporation

CONSTANT PITCH TYPE. CEMENT BOARD, CERAMIC TILES, FIBERGLASS, CAST IRON, WOOD CUT MATERIAL. CARBIDE TIPPED BLADE MATERIAL. 5/8 INCH DIAMETER. 1070 RPM (FIBERGLASS), 460 RPM (PHENOLIC) SPEED RATING. 1-5/8 INCH CUTTING DEPTH. NO SUPPLIED WITH PILOT DRILL. STRAIGHT ARBOR SHANK TYPE. THREAD SIZE 1/2... [See More]

  • Cutting Application: Ceramic; Plastic; Wood
  • Drill Type: Hole Saw
  • Product: Drill
  • Shank: 0.625
Drill Bit -- T9 1
from Ebinger Manufacturing Corp.

JOBBERS LENGTH TYPE. HIGH SPEED TOOL STEEL MATERIAL. REDUCED SHANK TYPE. 1/2 INCH SHANK SIZE. TWIST FLUTE TYPE. 118 POINT ANGLE. CUT MATERIAL PLASTIC, STEEL, WOOD. ITEMS/FEATURES HIGHLY POLISHED FLUTE. STANDARD PACKAGE 1. COATING BRIGHT FINISH, POLISHED FLUTE. DRILL DIAMETER 1 INCH. DRILL DIAMETER -... [See More]

  • Cutting Application: Plastic; Steel; Wood
  • Drill Type: Twist; Jobber
  • Product: Drill
  • Shank: 0.500
Hole Saw -- 825B-4-1/4
from Greenlee Textron, Inc.

VARIABLE PITCH TYPE. 4-1/8 INCH PILOT DRILL LENGTH. STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL. BI-METAL BLADE MATERIAL. 4-1/4 INCH DIAMETER. 1-5/8 INCH CUTTING DEPTH. 1/4 INCH PILOT DRILL DIAMETER. NO SUPPLIED WITH PILOT DRILL. NO SUPPLIED WITH ARBOR. 7/16 INCH ARBOR SHANK SIZE. [See More]

  • Cutting Application: Aluminum; Plastic; Steel; Wood; Steel, Tin, Aluminum, Fiberglass, Wood, Plastic
  • Drill Type: Hole Saw
  • Product: Drill
  • Diameter: 4.250
Hole Saw -- 49-56-9605
from Milwaukee Electric Tool Corporation

CONSTANT PITCH TYPE. MACHINABLE AND NON-FERROUS METAL, WOOD, PLASTIC CUT MATERIAL. BI-METAL BLADE MATERIAL. 3/4 INCH DIAMETER. CRYOGENICALLY TREATED PROCESS. 230 RPM (STAINLESS STEEL), 300 RPM (CAST IRON), 460 RPM (MILD STEEL), 690 RPM (ALUMINUM) SPEED RATING. 1-5/8 INCH CUTTING DEPTH. NO SUPPLIED... [See More]

  • Cutting Application: Plastic; Wood
  • Drill Type: Hole Saw
  • Product: Drill
  • Shank: 0.750
Hole Saw -- 825B-5-1/2
from Greenlee Textron, Inc.

VARIABLE PITCH TYPE. 4-1/8 INCH PILOT DRILL LENGTH. STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL. BI-METAL BLADE MATERIAL. 5-1/2 INCH DIAMETER. 1-5/8 INCH CUTTING DEPTH. 1/4 INCH PILOT DRILL DIAMETER. NO SUPPLIED WITH PILOT DRILL. NO SUPPLIED WITH ARBOR. 7/16 INCH ARBOR SHANK SIZE. [See More]

  • Cutting Application: Aluminum; Plastic; Steel; Wood; Steel, Tin, Aluminum, Fiberglass, Wood, Plastic
  • Drill Type: Hole Saw
  • Product: Drill
  • Diameter: 5.500
Hole Saw -- 49-56-9617
from Milwaukee Electric Tool Corporation

CONSTANT PITCH TYPE. MACHINABLE AND NON-FERROUS METAL, WOOD, PLASTIC CUT MATERIAL. BI-METAL BLADE MATERIAL. 1-1/2 INCH DIAMETER. CRYOGENICALLY TREATED PROCESS. 115 RPM (STAINLESS STEEL), 150 RPM (CAST IRON), 230 RPM (MILD STEEL), 345 RPM (ALUMINUM) SPEED RATING. 1-5/8 INCH CUTTING DEPTH. NO SUPPLIED... [See More]

  • Cutting Application: Plastic; Wood
  • Drill Type: Hole Saw
  • Product: Drill
  • Shank: 1.500