Current Output Temperature Signal Conditioners
from Dataforth Corporation
Each DSCA34 RTD input module provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]
- Outputs: Analog Voltage Output; Analog Current Output
- Inputs: RTD Input
- Form Factor: DIN Rail
- Configuration: 2-Wire; 3-Wire
from Dataforth Corporation
Each DSCP20 2-wire transmitter is designed for measuring temperature using thermocouples or RTDs. The input type, measurement range, and other features are software configurable. A PC, the DSCX-887 and DSCX-416 interface cables, and the DSCX-895 configuration software are required to configure the... [See More]
- Outputs: Analog Current Output
- Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail
- Channels: 1
from Dataforth Corporation
Each DSCT34 RTD input transmitter provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]
- Outputs: Analog Current Output
- Inputs: RTD Input
- Form Factor: DIN Rail
- Configuration: 2-Wire; 3-Wire
from Dataforth Corporation
Each DSCP55 RTD Loop-Powered Converter provides a single channel of RTD input which is amplified, linearized and converted to a highlevel 4 to 20mA or 20 to 4mA output. Inputs may be connected by 2, 3, or 4 wires and measurement range may be configured by dip-switch. [See More]
- Outputs: Analog Current Output
- Inputs: RTD Input
- Form Factor: DIN Rail
- Configuration: 2-Wire; 3-Wire; 4-Wire
from Dataforth Corporation
Each DSCP61 RTD Pt100 Converter provides a single channel of RTD input which is amplified, linearized and converted to a high-level current or voltage output. Inputs may be connected by 2, 3, or 4 wires and measurement range may be configured by dip-switch to cover a range of -150°C to +650°C. Power... [See More]
- Outputs: Analog Voltage Output; Analog Current Output
- Inputs: RTD Input
- Form Factor: DIN Rail
- Configuration: 2-Wire; 3-Wire; 4-Wire
from Dataforth Corporation
Each DSCP62 Thermocouple Converter provides a single channel of thermocouple input which is amplified, linearized and converted to a high-level current or voltage output. Thermocouple type, measurement range, filter, output type and range, and fault indication may be configured by dip-switch. An... [See More]
- Outputs: Analog Voltage Output; Analog Current Output
- Inputs: Thermocouple Input
- Form Factor: DIN Rail
- T/C Type: E; J; K; N; T; B; S; R
from Status Instruments, Inc.
INTRODUCTION. The SEM1600T accepts resistance or mV signals from RTD, Slide Wire or Thermocouple sensors. The flexible design allows the use of any resistive sensor within the range of 10 to 10500 Ω, including Pt100, 500, 1000, Ni or Cu sensors, Slide Wire sensors up to 100K Ω and 13... [See More]
- Outputs: Analog Voltage Output; Analog Current Output
- Inputs: Thermocouple Input; RTD Input; Slide Wire
- Form Factor: DIN Rail
- T/C Type: E; J; K; N; T; B; S; R; W; U, C(W5), D(W3), G(W)
from Acromag, Inc.
100 ohm Pt, 120 ohm Ni, 10 ohm Cu (selectable type) input. 4 to 20mA DC output. 12-50V DC from output loop power. DIP-switch configuration, push-button calibration. These units accept universal RTD or resistance input signals and output proportional DC current signals. The output can also be... [See More]
- Outputs: Loop 4-20mA; Analog Current Output
- Inputs: RTD Input
- Form Factor: Rack Mount (optional feature); DIN Rail
- Configuration: 2-Wire (optional feature); 3-Wire (optional feature); 4-Wire (optional feature)
from LumaSense Technologies, Inc., An Advanced Energy Company
The LumaSHIELD ®, designed for Smart Grid integration, is fitted with an internal reference that allows regular self-verification and correction of its fully traceable calibration. The internal reference provides long- term accuracy in the adverse conditions encountered in a distribution... [See More]
- Outputs: Analog Current Output
- Inputs: Optical Fiber Temperature Sensor
- Form Factor: Panel / Chassis Mount
- Channels: 16
from OMEGA Engineering, Inc.
The DRA-RTM-8 is a 16 channel analog multiplexer. Eight channels accept 3-wire 100 Ohm Pt RTD inputs, and the other eight channels accept 4-20 mA process inputs. All 16 inputs are multiplexed into a single 4-20 mA current loop output. The selection function is performed via four binary control lines... [See More]
- Outputs: Analog Current Output
- Inputs: RTD Input
- Form Factor: DIN Rail
- Configuration: 3-Wire
from Status Instruments, Inc.
INTRODUCTION. The SEM1700 is a new generation DIN railmounted universal signal conditioner fromStatus Instruments. It has been designed to acceptmost common process and temperature sensor inputs and provide the user with a programmable current or voltage output signal plus dual output relays with... [See More]
- Outputs: Analog Voltage Output; Analog Current Output; Relay Output
- Inputs: Thermocouple Input; RTD Input; Slide Wire
- Form Factor: DIN Rail
- DC Voltage: 50mV, 200mV, 1V, 10V
from Acromag, Inc.
TC (types J, K T, R, S, E, B, N), ±1V DC, selectable range/type input. 4 to 20mA DC output. 12-50V DC from output loop power. DIP-switch configuration, signal linearizer, push-button calibration. These units accept universal thermocouple and millivolt input signals, provide isolation, and... [See More]
- Outputs: Loop 4-20mA; Analog Current Output
- Inputs: Thermocouple Input
- Form Factor: Rack Mount (optional feature); DIN Rail
- DC Voltage: 0 to 125mVDC
from OMEGA Engineering, Inc.
Model DRA-RTT-2 is a non-isolated signal conditioner that accepts 100 Ohm Platinum RTD input and converts this into a 4-20 mA process current output which is linearly proportional to temperature. These signal conditioners incorporate excellent lead wire compensation and linearization circuitry. [See More]
- Outputs: Analog Current Output
- Inputs: RTD Input
- Form Factor: DIN Rail
- AC Voltage: 0-5VAC
from Acromag, Inc.
Platinum RTD or copper RTD (resistance temperature sensor) input. DC voltage/current output. These models convert sensor inputs to proportional process current or voltage output signals. Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. 3-way isolation. [See More]
- Outputs: Analog Current Output
- Inputs: RTD Input
- Form Factor: DIN Rail
- Configuration: 2-Wire (optional feature); 3-Wire (optional feature); 4-Wire (optional feature)
from OMEGA Engineering, Inc.
The DRP-8500 Series modules offer a low cost analog I/O solution for micro PLCs. The series is ideal for discrete automation applications requiring one or two analog I/O channels. All models in the series interface with the PLC high speed counter inputs or pulse outputs. Digital signal pulse-width... [See More]
- Outputs: Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
- Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail
- DC Voltage: 0-10 V
from Acromag, Inc.
bull; DC voltage or DC current input. • DC voltage or DC current output. • Loop or DC or AC power. • Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. Input isolated from output/power. These models convert sensor inputs to proportional... [See More]
- Outputs: Analog Current Output
- Inputs: Thermocouple Input
- Form Factor: DIN Rail
- T/C Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
from OMEGA Engineering, Inc.
The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]
- Outputs: Analog Voltage Output; Analog Current Output
- Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail
- DC Voltage: 0-650 V
from Acromag, Inc.
Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC), 0 to 500 ohms input. 0 to 20mA DC, 0 to 10V DC output. Mechanical relay (25V @ 5A) alarm. 10-36V DC power. Software configured. Performs linearization, square root extraction, and optional limit alarm functions. [See More]
- Outputs: Analog Voltage Output; Analog Current Output
- Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail
- DC Voltage: 100mV DC
from OMEGA Engineering, Inc.
The DRC-8900 Series DIN rail mount signal conditioners are ideal for a wide range of process monitoring applications. Models are available for a many different input types including thermocouples, RTDs, and process voltage or current. All models isolate and linearize. The thermocouple input models... [See More]
- Outputs: Analog Voltage Output; Analog Current Output
- Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail
- DC Voltage: 0-100 V
from Acromag, Inc.
Potentiometer/slide wire: 100 to 100k ohms. Thermistor: 0 to 100k ohms, -50 to 200 °C. 4 to 20mA DC. 12-32V DC power. The TT234 model is a space-saving two-wire transmitter that isolates and converts a resistive sensor input to a proportional 4-20mA signal. Power is received from the output loop... [See More]
- Outputs: Analog Current Output
- Inputs: Thermistor Input
- Form Factor: DIN Rail
- User Interface: Computer Programmable
from OMEGA Engineering, Inc.
The CCT series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 0/4 to 20 mA, or 0 to 10 Vdc. The CCT... [See More]
- Outputs: Analog Voltage Output; Analog Current Output
- Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail
- DC Voltage: 24V
from Acromag, Inc.
Multi-range ±20mA or ±500mV input. 4-20mA output (sink/source). 12-32 V DC loop/local power. The TT236 model is a space-saving two-wire transmitter that isolates and converts a DC current or low voltage input to a proportional 4-20mA control signal. A single unit supports both voltage... [See More]
- Outputs: Analog Current Output
- DC Voltage: 500mV
- Form Factor: DIN Rail
- User Interface: Computer Programmable
from OMEGA Engineering, Inc.
The OM7 Series modular isolation-based, single channel plug-in signal conditioning system accepts inputs from a wide range of process control transducers and signals while providing high-level output voltages. Featuring a maximum nonlinearity of 0.02% and factory calibrated to guarantee maximum... [See More]
- Outputs: Analog Voltage Output; Analog Current Output
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Stand-alone
- DC Voltage: 1-5 V
from Acromag, Inc.
Multi-range ±20mA or ±500mV input. Universal current/voltage output. 12-32V DC power. The TT336 model is a space-saving four-wire transmitter that isolates and converts a DC current or low voltage input to a proportional control signal. DC current and voltage output are both supported... [See More]
- Outputs: Analog Voltage Output; Analog Current Output
- DC Voltage: 500mV
- Form Factor: DIN Rail
- User Interface: Computer Programmable
from OMEGA Engineering, Inc.
The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]
- Outputs: Analog Voltage Output; Analog Current Output
- Inputs: RTD Input
- Form Factor: DIN Rail
- Configuration: 2-Wire; 3-Wire
from Acromag, Inc.
Multi-range ±1V, ±5V or ±10V input. Universal current/voltage output. 12-32V DC power. The TT337 model is a space-saving four-wire transmitter that isolates and converts a process level DC voltage input to a proportional control signal. DC current and voltage output are both... [See More]
- Outputs: Analog Voltage Output; Analog Current Output
- DC Voltage: 1-10V
- Form Factor: DIN Rail
- User Interface: Computer Programmable
from OMEGA Engineering, Inc.
The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]
- Outputs: Analog Voltage Output; Analog Current Output
- Inputs: Thermocouple Input
- Form Factor: DIN Rail
- T/C Type: E; J; K; T; S; R