Computer Programmable Temperature Signal Conditioners
from Dataforth Corporation
Each DSCP20 2-wire transmitter is designed for measuring temperature using thermocouples or RTDs. The input type, measurement range, and other features are software configurable. A PC, the DSCX-887 and DSCX-416 interface cables, and the DSCX-895 configuration software are required to configure the... [See More]
- User Interface: Computer Programmable
- Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail
- Channels: 1
from Dataforth Corporation
The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]
- User Interface: Computer Programmable
- Inputs: Thermocouple Input
- Form Factor: Panel / Chassis Mount
- T/C Type: E; J; K; T; B; S; R; C
from OMEGA Engineering, Inc.
The TCIC Series comprises low-cost, high-speed thermocouple temperature measurement data acquisition cards with USB interface. TCIC cards use an 8-channel, high-resolution A/D converter with on-board noise filters. On-board cold junction compensation and temperature conversion enable standalone... [See More]
- User Interface: None; Computer Programmable
- Inputs: Thermocouple Input
- Form Factor: PC Board
- DC Voltage: ±500 mV
from Status Instruments, Inc.
INTRODUCTION. The SEM1600T accepts resistance or mV signals from RTD, Slide Wire or Thermocouple sensors. The flexible design allows the use of any resistive sensor within the range of 10 to 10500 Ω, including Pt100, 500, 1000, Ni or Cu sensors, Slide Wire sensors up to 100K Ω and 13... [See More]
- User Interface: None; Computer Programmable
- Inputs: Thermocouple Input; RTD Input; Slide Wire
- Form Factor: DIN Rail
- T/C Type: E; J; K; N; T; B; S; R; W; U, C(W5), D(W3), G(W)
from LumaSense Technologies, Inc., An Advanced Energy Company
The LumaSHIELD ®, designed for Smart Grid integration, is fitted with an internal reference that allows regular self-verification and correction of its fully traceable calibration. The internal reference provides long- term accuracy in the adverse conditions encountered in a distribution... [See More]
- User Interface: Front Panel; Computer Programmable
- Inputs: Optical Fiber Temperature Sensor
- Form Factor: Panel / Chassis Mount
- Channels: 16
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- DC Voltage: 20V
from Acromag, Inc.
i2o Option. 4 or 6 input channels, thermocouple or DC millivolts (user-selectable). 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network interface for up to six input channels. [See More]
- User Interface: Computer Programmable
- Inputs: Thermocouple Input
- Form Factor: DIN Rail
- DC Voltage: +/-100m, +/-1VDC
from Status Instruments, Inc.
INTRODUCTION. The SEM1700 is a new generation DIN railmounted universal signal conditioner fromStatus Instruments. It has been designed to acceptmost common process and temperature sensor inputs and provide the user with a programmable current or voltage output signal plus dual output relays with... [See More]
- User Interface: None; Computer Programmable
- Inputs: Thermocouple Input; RTD Input; Slide Wire
- Form Factor: DIN Rail
- DC Voltage: 50mV, 200mV, 1V, 10V
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- DC Voltage: 20V
from Acromag, Inc.
Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC) input. Single or dual mechanical relay alarms. 10-36V DC power. Software configured. Multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection). On/off controller capability. Acromag's... [See More]
- User Interface: Computer Programmable
- Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail; Terminal Block
- DC Voltage: ±1 or 500mVDC
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- DC Voltage: 20V
from Acromag, Inc.
Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC), 0 to 500 ohms input. 0 to 20mA DC, 0 to 10V DC output. Mechanical relay (25V @ 5A) alarm. 10-36V DC power. Software configured. Performs linearization, square root extraction, and optional limit alarm functions. [See More]
- User Interface: Computer Programmable
- Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail; Terminal Block
- DC Voltage: ±1 or 500mVDC
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- DC Voltage: 20V
from Acromag, Inc.
Potentiometer/slide wire: 100 to 100k ohms. Thermistor: 0 to 100k ohms, -50 to 200 °C. 4 to 20mA DC. 12-32V DC power. The TT234 model is a space-saving two-wire transmitter that isolates and converts a resistive sensor input to a proportional 4-20mA signal. Power is received from the output loop... [See More]
- User Interface: Computer Programmable
- Inputs: Thermistor Input
- Form Factor: DIN Rail
- Outputs: Analog Current Output
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- DC Voltage: 20V
from Acromag, Inc.
Multi-range ±20mA or ±500mV input. 4-20mA output (sink/source). 12-32 V DC loop/local power. The TT236 model is a space-saving two-wire transmitter that isolates and converts a DC current or low voltage input to a proportional 4-20mA control signal. A single unit supports both voltage... [See More]
- User Interface: Computer Programmable
- DC Voltage: 500mV
- Form Factor: DIN Rail
- Outputs: Analog Current Output
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- DC Voltage: 20V
from Acromag, Inc.
Multi-range ±20mA or ±500mV input. Universal current/voltage output. 12-32V DC power. The TT336 model is a space-saving four-wire transmitter that isolates and converts a DC current or low voltage input to a proportional control signal. DC current and voltage output are both supported... [See More]
- User Interface: Computer Programmable
- DC Voltage: 500mV
- Form Factor: DIN Rail
- Outputs: Analog Voltage Output; Analog Current Output
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- DC Voltage: 20V
from Acromag, Inc.
Multi-range ±1V, ±5V or ±10V input. Universal current/voltage output. 12-32V DC power. The TT337 model is a space-saving four-wire transmitter that isolates and converts a process level DC voltage input to a proportional control signal. DC current and voltage output are both... [See More]
- User Interface: Computer Programmable
- DC Voltage: 1-10V
- Form Factor: DIN Rail
- Outputs: Analog Voltage Output; Analog Current Output
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Inputs: Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature)
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- DC Voltage: 20V
from Acromag, Inc.
Multi-range ±15V, ±75V or ±150V input. Universal current/voltage output. 12-32V DC power. The TT338 model is a space-saving four-wire transmitter that isolates and converts a high level DC voltage input to a proportional control signal. DC current and voltage output are both... [See More]
- User Interface: Computer Programmable
- DC Voltage: 15-150V
- Form Factor: DIN Rail
- Outputs: Analog Voltage Output; Analog Current Output