User Interface: None Temperature Signal Conditioners
Last Updated: February 12, 2025
Description
User Interface: None Temperature Signal Conditioners are devices designed to process temperature signals without the need for a direct user interface. These conditioners convert temperature sensor outputs into standardized signals that can be easily interpreted by other systems or devices. They are typically used in environments where direct user interaction is not feasible or necessary.
Working Principle
Temperature signal conditioners work by receiving input from temperature sensors, such as thermocouples or RTDs, and converting these inputs into a standardized output signal. This process often involves amplification, filtering, and isolation to ensure the signal is accurate and free from noise. The absence of a user interface means that these devices are often pre-configured or set up remotely, making them ideal for applications where space or accessibility is limited. Their utility lies in their ability to provide reliable and consistent temperature data to control systems or data acquisition systems without requiring manual adjustments.
Applications
Temperature signal conditioners without user interfaces are commonly used in industrial settings where environmental conditions are harsh or where space is constrained. Specific examples include:
- Automotive Industry: Used in engine testing facilities to monitor temperature changes without the need for manual intervention.
- Aerospace Applications: Employed in aircraft systems to ensure temperature data is accurately relayed to the central control systems.
- Environmental Monitoring: Utilized in remote weather stations where human access is limited, ensuring continuous data collection.
Advantages over other Temperature Signal Conditioners
One of the main advantages of user interface-less temperature signal conditioners is their simplicity and reliability in environments where human interaction is impractical. They are often more compact and can be integrated into systems where space is at a premium. Additionally, they reduce the risk of human error in settings where precise temperature monitoring is critical.
Limitations
The primary limitation of these devices is the lack of flexibility in on-site adjustments. Once installed, any changes to the configuration typically require remote access or physical replacement. This can be a drawback in dynamic environments where conditions change frequently and require real-time adjustments.
Considerations
When selecting a temperature signal conditioner without a user interface, several factors should be considered:
- Initial Costs: These devices can be cost-effective due to their simplicity, but installation costs may vary depending on the complexity of the system.
- Operating Expense: Generally low, as they require minimal maintenance and no user interaction.
- Durability: Designed to withstand harsh conditions, making them suitable for industrial applications.
- Accuracy: High accuracy is achievable, but it depends on the quality of the sensor and the signal conditioning process.
- Replacement and Maintenance Costs: Typically low, but any required changes in configuration may necessitate additional costs for remote access or physical adjustments.
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B34 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD... [See More]
- User Interface: None
- Inputs: RTD Input
- Form Factor: Modular Bay or Slot System
- Configuration: 2-Wire; 3-Wire
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B34 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD... [See More]
- User Interface: None
- Inputs: RTD Input
- Form Factor: Modular Bay or Slot System
- Configuration: 2-Wire; 3-Wire
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B34 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD... [See More]
- User Interface: None
- Inputs: RTD Input
- Form Factor: Modular Bay or Slot System
- Configuration: 2-Wire; 3-Wire
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B34 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD... [See More]
- User Interface: None
- Inputs: RTD Input
- Form Factor: Modular Bay or Slot System
- Configuration: 2-Wire; 3-Wire
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B35 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD... [See More]
- User Interface: None
- Inputs: RTD Input
- Form Factor: Modular Bay or Slot System
- Configuration: 4-Wire
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B35 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD... [See More]
- User Interface: None
- Inputs: RTD Input
- Form Factor: Modular Bay or Slot System
- Configuration: 4-Wire
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B35 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD... [See More]
- User Interface: None
- Inputs: RTD Input
- Form Factor: Modular Bay or Slot System
- Configuration: 4-Wire
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B35 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD... [See More]
- User Interface: None
- Inputs: RTD Input
- Form Factor: Modular Bay or Slot System
- Configuration: 4-Wire
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B37 nonlinearized module isolates, filters, and amplifies a single channel of temperature input from a thermocouple input signal and provides an analog... [See More]
- User Interface: None
- Inputs: Thermocouple Input
- Form Factor: Modular Bay or Slot System
- T/C Type: J
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B37 nonlinearized module isolates, filters, and amplifies a single channel of temperature input from a thermocouple input signal and provides an analog... [See More]
- User Interface: None
- Inputs: Thermocouple Input
- Form Factor: Modular Bay or Slot System
- T/C Type: K
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B37 nonlinearized module isolates, filters, and amplifies a single channel of temperature input from a thermocouple input signal and provides an analog... [See More]
- User Interface: None
- Inputs: Thermocouple Input
- Form Factor: Modular Bay or Slot System
- T/C Type: R
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B37 nonlinearized module isolates, filters, and amplifies a single channel of temperature input from a thermocouple input signal and provides an analog... [See More]
- User Interface: None
- Inputs: Thermocouple Input
- Form Factor: Modular Bay or Slot System
- T/C Type: S
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B37 nonlinearized module isolates, filters, and amplifies a single channel of temperature input from a thermocouple input signal and provides an analog... [See More]
- User Interface: None
- Inputs: Thermocouple Input
- Form Factor: Modular Bay or Slot System
- T/C Type: T
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B47 module isolates, filters, amplifies, and linearizes a single channel of temperature input from a thermocouple and provides an analog voltage output. [See More]
- User Interface: None
- Inputs: Thermocouple Input
- Form Factor: Modular Bay or Slot System
- T/C Type: J
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B47 module isolates, filters, amplifies, and linearizes a single channel of temperature input from a thermocouple and provides an analog voltage output. [See More]
- User Interface: None
- Inputs: Thermocouple Input
- Form Factor: Modular Bay or Slot System
- T/C Type: J
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B47 module isolates, filters, amplifies, and linearizes a single channel of temperature input from a thermocouple and provides an analog voltage output. [See More]
- User Interface: None
- Inputs: Thermocouple Input
- Form Factor: Modular Bay or Slot System
- T/C Type: J
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B47 module isolates, filters, amplifies, and linearizes a single channel of temperature input from a thermocouple and provides an analog voltage output. [See More]
- User Interface: None
- Inputs: Thermocouple Input
- Form Factor: Modular Bay or Slot System
- T/C Type: K
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B47 module isolates, filters, amplifies, and linearizes a single channel of temperature input from a thermocouple and provides an analog voltage output. [See More]
- User Interface: None
- Inputs: Thermocouple Input
- Form Factor: Modular Bay or Slot System
- T/C Type: K
from Dataforth Corporation
Each DSCT34 RTD input transmitter provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]
- User Interface: None
- Inputs: RTD Input
- Form Factor: DIN Rail
- Configuration: 2-Wire; 3-Wire
from OMEGA Engineering, Inc.
The DRA-RTM-8 is a 16 channel analog multiplexer. Eight channels accept 3-wire 100 Ohm Pt RTD inputs, and the other eight channels accept 4-20 mA process inputs. All 16 inputs are multiplexed into a single 4-20 mA current loop output. The selection function is performed via four binary control lines... [See More]
- User Interface: None
- Inputs: RTD Input
- Form Factor: DIN Rail
- Configuration: 3-Wire
from Opto 22
G4 Analog 100 Ohms Platinum RTD Input [See More]
- User Interface: None
- Inputs: RTD Input
- Form Factor: Modular Bay or Slot System
- Configuration: 2-Wire (optional feature); 3-Wire (optional feature); 4-Wire (optional feature)
from Kistler Group
Measurement module (DAQ) for thermocouples (Type B,E,J,K,L,N,R,S,T,U) and voltage.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 8 analog input channels. Galvanic isolation 500 VDC. A/D conversion: 100 Sps sampling rate per channel, 24 Bit resolution [See More]
- User Interface: None
- Inputs: Thermocouple Input
- Form Factor: Rack Mount (optional feature); DIN Rail (optional feature)
- T/C Type: E; J; K; N; T; B; S; R; L, U
from OROS
XPods line: bridge & temperature conditioners. Wheatstone bridge conditioner handles any bridge-based transducers (strain, pressure, load, torque, force...). Full, ½ and ¼ bridge. Automatic bridge balance (incl. in D-rec). 120 Ω / 350 Ω built-in resistors. Continuous 0... [See More]
- User Interface: None
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount
- T/C Type: E; J; K; N; T
from Acromag, Inc.
100 ohm Pt, 120 ohm Ni, 10 ohm Cu (selectable type) input. 4 to 20mA DC output. 12-50V DC from output loop power. DIP-switch configuration, push-button calibration. These units accept universal RTD or resistance input signals and output proportional DC current signals. The output can also be... [See More]
- User Interface: None
- Inputs: RTD Input
- Form Factor: Rack Mount (optional feature); DIN Rail
- Configuration: 2-Wire (optional feature); 3-Wire (optional feature); 4-Wire (optional feature)
from Status Instruments, Inc.
INTRODUCTION. The SEM1600T accepts resistance or mV signals from RTD, Slide Wire or Thermocouple sensors. The flexible design allows the use of any resistive sensor within the range of 10 to 10500 Ω, including Pt100, 500, 1000, Ni or Cu sensors, Slide Wire sensors up to 100K Ω and 13... [See More]
- User Interface: None; Computer Programmable
- Inputs: Thermocouple Input; RTD Input; Slide Wire
- Form Factor: DIN Rail
- T/C Type: E; J; K; N; T; B; S; R; W; U, C(W5), D(W3), G(W)
from OMEGA Engineering, Inc.
Model DRA-RTT-2 is a non-isolated signal conditioner that accepts 100 Ohm Platinum RTD input and converts this into a 4-20 mA process current output which is linearly proportional to temperature. These signal conditioners incorporate excellent lead wire compensation and linearization circuitry. [See More]
- User Interface: None
- Inputs: RTD Input
- Form Factor: DIN Rail
- AC Voltage: 0-5VAC
from Opto 22
Type T Thermocouple Input [See More]
- User Interface: None
- Inputs: Thermocouple Input
- Form Factor: Modular Bay or Slot System
- T/C Type: T
from Kistler Group
Universal measurement module (DAQ) for voltage, current, resistance, potentiometer, resistance thermometer (Pt100, Pt1000), thermocouples (Type B,E,J,K,L,N,R,S,T,U), strain gauges, IEPE sensors (Piezotron) and status.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 2... [See More]
- User Interface: None
- Inputs: Thermocouple Input; IEPE Sensors
- Form Factor: Rack Mount (optional feature); DIN Rail (optional feature)
- DC Voltage: 0.1 - 60 V
from Acromag, Inc.
TC (types J, K T, R, S, E, B, N), ±1V DC, selectable range/type input. 4 to 20mA DC output. 12-50V DC from output loop power. DIP-switch configuration, signal linearizer, push-button calibration. These units accept universal thermocouple and millivolt input signals, provide isolation, and... [See More]
- User Interface: None
- Inputs: Thermocouple Input
- Form Factor: Rack Mount (optional feature); DIN Rail
- DC Voltage: 0 to 125mVDC
from Status Instruments, Inc.
INTRODUCTION. The SEM1700 is a new generation DIN railmounted universal signal conditioner fromStatus Instruments. It has been designed to acceptmost common process and temperature sensor inputs and provide the user with a programmable current or voltage output signal plus dual output relays with... [See More]
- User Interface: None; Computer Programmable
- Inputs: Thermocouple Input; RTD Input; Slide Wire
- Form Factor: DIN Rail
- DC Voltage: 50mV, 200mV, 1V, 10V
from OMEGA Engineering, Inc.
The D5000 Four Channel Sensor to Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert four analog input signals to engineering units and transmit... [See More]
- User Interface: None
- Inputs: Thermocouple Input
- Form Factor: Screw Mount
- DC Voltage: 10mV - 100 V
from Opto 22
Type E Thermocouple Input [See More]
- User Interface: None
- Inputs: Thermocouple Input
- Form Factor: Modular Bay or Slot System
- T/C Type: E
from Kistler Group
Universal measurement module (DAQ) for voltage, current, resistance, potentiometer, resistance thermometer (Pt100, Pt1000), thermocouples (Type B,E,J,K,L,N,R,S,T,U) and strain gauges.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 4 analog input channels. Galvanic... [See More]
- User Interface: None
- Inputs: Thermocouple Input
- Form Factor: Rack Mount (optional feature); DIN Rail (optional feature)
- DC Voltage: -10 - 10 V
from Acromag, Inc.
2 or 4 input channels, RTD (100 ohm Pt, 120 ohm Ni, 10 ohm Cu) or resistance (0 to 500 ohms) input. Solid-state relays discrete output, Form A, SPST-NO. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. This signal conditioner is a dual or quad-channel analog input module with one... [See More]
- User Interface: None
- Inputs: RTD Input
- Form Factor: DIN Rail
- Configuration: 3-Wire
from OMEGA Engineering, Inc.
The TCIC Series comprises low-cost, high-speed thermocouple temperature measurement data acquisition cards with USB interface. TCIC cards use an 8-channel, high-resolution A/D converter with on-board noise filters. On-board cold junction compensation and temperature conversion enable standalone... [See More]
- User Interface: None; Computer Programmable
- Inputs: Thermocouple Input
- Form Factor: PC Board
- DC Voltage: ±500 mV
from Opto 22
Type S Thermocouple Input [See More]
- User Interface: None
- Inputs: Thermocouple Input
- Form Factor: Modular Bay or Slot System
- T/C Type: S
from Acromag, Inc.
4 input channels, thermocouple (types J, K, T, R, S, E, B, N) or millivolt ( ±100mV DC) input. 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V DC). 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. This signal conditioner is a four-channel analog input module with four... [See More]
- User Interface: None
- Inputs: Thermocouple Input
- Form Factor: DIN Rail
- DC Voltage: ±100 mVDC
from OMEGA Engineering, Inc.
The DRP-8500 Series modules offer a low cost analog I/O solution for micro PLCs. The series is ideal for discrete automation applications requiring one or two analog I/O channels. All models in the series interface with the PLC high speed counter inputs or pulse outputs. Digital signal pulse-width... [See More]
- User Interface: None
- Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail
- DC Voltage: 0-10 V
from Opto 22
ICTD Temperature Input [See More]
- User Interface: None
- Inputs: Thermocouple Input
- Form Factor: Modular Bay or Slot System
- T/C Type: B
from Acromag, Inc.
Platinum RTD or copper RTD (resistance temperature sensor) input. DC voltage/current output. These models convert sensor inputs to proportional process current or voltage output signals. Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. 3-way isolation. [See More]
- User Interface: None
- Inputs: RTD Input
- Form Factor: DIN Rail
- Configuration: 2-Wire (optional feature); 3-Wire (optional feature); 4-Wire (optional feature)
from OMEGA Engineering, Inc.
The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]
- User Interface: None
- Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail
- DC Voltage: 0-650 V
from Opto 22
Type J Thermocouple Input [See More]
- User Interface: None
- Inputs: Thermocouple Input
- Form Factor: Modular Bay or Slot System
- T/C Type: J
from Acromag, Inc.
bull; DC voltage or DC current input. • DC voltage or DC current output. • Loop or DC or AC power. • Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. Input isolated from output/power. These models convert sensor inputs to proportional... [See More]
- User Interface: None
- Inputs: Thermocouple Input
- Form Factor: DIN Rail
- T/C Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
from OMEGA Engineering, Inc.
The DRC-8900 Series DIN rail mount signal conditioners are ideal for a wide range of process monitoring applications. Models are available for a many different input types including thermocouples, RTDs, and process voltage or current. All models isolate and linearize. The thermocouple input models... [See More]
- User Interface: None
- Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail
- DC Voltage: 0-100 V
from Opto 22
Type K Thermocouple Input [See More]
- User Interface: None
- Inputs: Thermocouple Input
- Form Factor: Modular Bay or Slot System
- T/C Type: K
from Acromag, Inc.
Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC), 0 to 500 ohms input. 0 to 20mA DC, 0 to 10V DC output. Mechanical relay (25V @ 5A) alarm. 10-36V DC power. Software configured. Performs linearization, square root extraction, and optional limit alarm functions. [See More]
- User Interface: None
- Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail
- DC Voltage: 100mV DC
from OMEGA Engineering, Inc.
The CCT series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 0/4 to 20 mA, or 0 to 10 Vdc. The CCT... [See More]
- User Interface: None
- Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail
- DC Voltage: 24V
from Acromag, Inc.
Field Input: -100 to +100 deg;C or 0 to 600 deg;C ranges, 3Hz. Host Output: 0-5V or ±5V ranges. Acromag ’s microBlox ™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition systems. uB signal conditioning... [See More]
- User Interface: None
- Inputs: RTD Input
- Form Factor: Modular Bay or Slot System
- Configuration: 2-Wire; 3-Wire; 4-Wire
from OMEGA Engineering, Inc.
The OM7 Series modular isolation-based, single channel plug-in signal conditioning system accepts inputs from a wide range of process control transducers and signals while providing high-level output voltages. Featuring a maximum nonlinearity of 0.02% and factory calibrated to guarantee maximum... [See More]
- User Interface: None
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Stand-alone
- DC Voltage: 1-5 V
from Acromag, Inc.
Field Input: T/C type J, K, T, R, S. Host Output: 0-5V or ±5V ranges. Acromag ’s microBlox ® uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition systems. uB signal conditioning modules are ideal to isolate,... [See More]
- User Interface: None
- Inputs: Thermocouple Input
- Form Factor: Modular Bay or Slot System
- T/C Type: J; K; T; S; R
from OMEGA Engineering, Inc.
The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]
- User Interface: None
- Inputs: RTD Input
- Form Factor: DIN Rail
- Configuration: 2-Wire; 3-Wire
from Acromag, Inc.
100 ohm Pt RTD or 0-900 ohm input. 4-20mA output (sink/source). 12-32V DC loop/local power. USB configuration. The TT231 model is a space-saving two-wire transmitter that converts a 100 ohm Platinum RTD sensor input to a proportional 4-20mA signal. Power is received from the output loop current or a... [See More]
- User Interface: None
- Inputs: RTD Input
- Form Factor: DIN Rail
- Configuration: 2-Wire (optional feature); 3-Wire (optional feature); 4-Wire (optional feature)
from OMEGA Engineering, Inc.
The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]
- User Interface: None
- Inputs: Thermocouple Input
- Form Factor: DIN Rail
- T/C Type: E; J; K; T; S; R
from Acromag, Inc.
Universal TC type J, K, T, R, S, E, B, N or ±100mV input. 4-20mA output (sink/source). 12-32 V DC loop/local power. The TT233 model is a space-saving two-wire transmitter that isolates and converts a millivolt or thermocouple sensor input to a proportional 4-20mA control signal. Power is... [See More]
- User Interface: None
- Inputs: Thermocouple Input
- Form Factor: DIN Rail
- T/C Type: J