Batch Operation Rotor-Stator Mixers

36 Results
High Shear Homogenizer Mixer (CAVITRON) -- 1008
from ARDE Barinco, Inc.

Operating at up to 13,000 RPM, Cavitron rotor/stator mixers can produce as many as 500 million cavitational episodes per second. Cavitron reactor systems are based on kinematic high-frequency technology. Revolutionary process is remarkably efficient, enabling Cavitron systems to handle throughputs... [See More]

  • Operating Condition: Batch; Continuous / In-Line
  • Market / Application Trigger: Industrial; Laboratory
  • Feed Rate (volumetric): 12 to 210
  • Mounting: Stand; Overhead
Batch High Shear Mixer -- Series 100
from Charles Ross & Son Company

The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the surrounding mix,... [See More]

  • Operating Condition: Batch
  • Market / Application Trigger: Industrial
  • Media Type: Liquids
  • Mixer Location: Top Entry
Batch Rotor Stator Mixer -- BRS025030-A28
from MXD Process

The ShearPro Hanging Rotor Stator Mixer - Your Portable, Ultra High Shear Solution for Batch Processing!. Experience the ultimate convenience of batch processing with our ShearPro Hanging Rotor Stator Mixer. This portable mixer offers a quick and effortless lift and lower mechanism, enabling you to... [See More]

  • Operating Condition: Batch
  • Mounting: Portable
  • Market / Application Trigger: Industrial
  • Motor Speed: 3600
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) -- C-1-1
from ARDE Barinco, Inc.

High shear dispersion of solids and emulsification of immiscible liquids at extrememly high shear rates to produce the finest particle size distributions in the shortest amount of time. For more than 40 years, process engineers in the chemical, food, cosmetic, pharmaceutical, textile and coatings... [See More]

  • Operating Condition: Batch
  • Market / Application Trigger: Industrial; Laboratory
  • Feed Rate (volumetric): 14100
  • Motor Speed: 3600
Batch High Shear Mixer -- Series 500
from Charles Ross & Son Company

The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the surrounding mix,... [See More]

  • Operating Condition: Batch
  • Market / Application Trigger: Industrial
  • Media Type: Liquids
  • Mixer Location: Top Entry
RP1 Electric Lab Benchtop Rotor Stator -- RP1020VDA
from MXD Process

RP1 Line of High Shear Rotor Stator Mixers - Cost-Effective and Full Featured!. The RP1 Line of high shear rotor stator mixers offers a cost-effective and feature-rich solution for laboratory or small batch settings. This versatile benchtop mixer can handle a wide range of liquid volumes,... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 0.0071 to 0.6684
  • Media Type: Liquids
  • Market / Application Trigger: Laboratory
High Speed Powder Induction-Batch Mixer, Atmospheric Design -- Series 100 SLIM
from Charles Ross & Son Company

Powders like fumed silica, calcium carbonate, titanium dioxide, gums, thickeners and many pigments are difficult to wet out. Even with a strong vortex in an open vessel, they resist wetting out, and often float on the surface for hours. Our new SLIM technology enables you to wet out powders almost... [See More]

  • Operating Condition: Batch
  • Mixer Location: Top Entry
  • Market / Application Trigger: Industrial
  • Motor Speed: 1200 to 3600
High Speed Powder Induction-Batch Mixer, Vacuum/Pressure Design -- Series 500 SLIM
from Charles Ross & Son Company

Powders like fumed silica, calcium carbonate, titanium dioxide, gums, thickeners and many pigments are difficult to wet out. Even with a strong vortex in an open vessel, they resist wetting out, and often float on the surface for hours. Our new SLIM technology enables you to wet out powders almost... [See More]

  • Operating Condition: Batch
  • Mixer Location: Top Entry
  • Market / Application Trigger: Industrial
  • Motor Speed: 1200 to 3600
High Speed Powder Induction-Inline Mixer -- Series 400 SLIM
from Charles Ross & Son Company

The rotor/stator generates an intense vacuum and sucks in powders and liquids into the rotor-stator area. A feed tube adjacent to the back of the rotor provides a path to inject solids directly into the stream. The solids are combined and mixed into the flowing stream at the same point, the mixer is... [See More]

  • Operating Condition: Batch
  • Mixer Location: In-Line
  • Market / Application Trigger: Industrial
  • Motor Speed: 1200 to 3600
Inline, High Shear Rotor-Stator Laboratory Mixer -- 400 DLA
from Charles Ross & Son Company

The Inline Model High Shear Rotor-Stator mixer design consists of a single, dual or four stage rotor that turns at high speed within a stationary stator. As the rotating blades pass the stator, they mechanically shear the contents. The Inline model is a good choice for process lines that require... [See More]

  • Operating Condition: Batch
  • Market / Application Trigger: Laboratory
  • Media Type: Liquids
  • Mounting: Benchtop; Floor Mounted
Inline, High Shear Rotor-Stator Mixer -- Series 400
from Charles Ross & Son Company

The Inline Model High Shear Rotor-Stator mixer design consists of a single, dual or four stage rotor that turns at high speed within a stationary stator. As the rotating blades pass the stator, they mechanically shear the contents. The Inline model is a good choice for process lines that require... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 8.82 to 239
  • Media Type: Liquids
  • Market / Application Trigger: Industrial
Laboratory High Shear Mixer -- 100LCI-T
from Charles Ross & Son Company

The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the surrounding mix,... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 0.0401 to 0.5347
  • Media Type: Liquids
  • Market / Application Trigger: Laboratory
Laboratory High Shear Mixer -- 100LH
from Charles Ross & Son Company

The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the surrounding mix,... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 0.0401 to 0.6684
  • Media Type: Liquids
  • Market / Application Trigger: Laboratory
Laboratory High Shear Mixer -- 100LSK-I
from Charles Ross & Son Company

The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the surrounding mix,... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 0.0401 to 0.4010
  • Media Type: Liquids
  • Market / Application Trigger: Laboratory
Laboratory High Shear Mixer -- HSM-100LCI-T
from Charles Ross & Son Company

The laboratory Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 0.0401 to 0.5347
  • Media Type: Liquids
  • Market / Application Trigger: Laboratory
PreMax High Shear Laboratory Mixer -- PDM Series
from Charles Ross & Son Company

The PreMax* is a single stage rotor/stator generator specially contoured to generate high shear and vigorous flow in a batch mixing environment. The Delta rotor/stator of the PreMax is designed to produce an intense combination of mechanical and cavitational shear, which results in aggressive... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 0.0167 to 0.6684
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Market / Application Trigger: Laboratory
PreMax High Shear Mixer -- PM Series
from Charles Ross & Son Company

The PreMax* is a single stage rotor/stator generator specially contoured to generate high shear and vigorous flow in a batch mixing environment. The Delta rotor/stator of the PreMax is designed to produce an intense combination of mechanical and cavitational shear, which results in aggressive... [See More]

  • Operating Condition: Batch
  • Viscosity Range: 1 to 10000
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Capacity (volumetric): 0.6684 to 134
Triple Shaft Laboratory Mixer -- VMC Series
from Charles Ross & Son Company

We offer Dual and Triple Shaft designs to meet the specific requirements of each customer. The economical Dual Shaft design includes a two-wing anchor agitator and a conventional high speed disperser. This combination is ideal for straight forward mixing and dispersion applications. The triple shaft... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 0.0418 to 0.5347
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Market / Application Trigger: Laboratory
Triple Shaft Mixer -- PVM Series
from Charles Ross & Son Company

We offer Dual and Triple Shaft designs to meet the specific requirements of each customer. The economical Dual Shaft design includes a two-wing anchor agitator and a conventional high speed disperser. This combination is ideal for straight forward mixing and dispersion applications. The triple shaft... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 20.05 to 100
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Market / Application Trigger: Industrial
Ultra High Shear Inline Mixer -- Series 700
from Charles Ross & Son Company

Our Ultra High Shear Models include the Quad,X Series or MegaShear Designs. The units include four stage or greater rotors that turn at speeds to 15,000 feet per minute within a stationary stator. As the rotating blades pass the stator, they mechanically shear the contents. This series is a good... [See More]

  • Operating Condition: Batch
  • Market / Application Trigger: Industrial; Laboratory
  • Media Type: Liquids
  • Mixer Location: In-Line
Vacuum Mixer Homogenizer
from Charles Ross & Son Company

The Ross Turboemulsifier consists of a counter-rotating turbine and a high speed rotor/stator. The rotor stator head is positioned in the bottom center of the mix vessel to enable its use with very small volumes of material. During the mixing operation the outer turbine rotates clockwise and moves... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 0.3531 to 141
  • Media Type: Liquids
  • Market / Application Trigger: Industrial; Laboratory
Homogenizing Mixers -- KappaVita
from NETZSCH Premier Technologies LLC

Homogenizing Mixer KappaVita. Investment Security Right from the Start!. General. The heart of each production, the homogenizing mixer. The quality of the homogenizing technology determines the quality of your products. Do not agree to any compromises. NETZSCH Vakumix offers investment security... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 0.0706 to 353
  • Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
  • Market / Application Trigger: Industrial; Laboratory
Fastfeed™
from Admix

Powder Induction and Dispersion Skid. High performance ergonomic feeding and dispersion of dry ingredients into mix tanks. Our new Fastfeed is an integrated, skid-mounted inline powder induction & dispersion system using a specially designed powder suction pump and proven high-shear mixing... [See More]

  • Operating Condition: Batch
  • Market / Application Trigger: Industrial; Laboratory
  • Media Type: Powder or Granular
1/2 HP Air Stirrer w/ Chuck -- ASH050DCK
from Mixer Direct

This Air Stirrer powerhead is ready to attach to your stand and get to work. With a 10" X 5/8" stainless rod ground and polished to mate flawlessly with the SCP06262S, this motor assembly will fit most lab or small batch operations. Chuck will accept up to a 3/8" shaft. Air motor is equipped with a... [See More]

  • Operating Condition: Batch; Continuous / In-Line
  • Viscosity Range: 1 to 1000
  • Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
  • Capacity (volumetric): 0.1337 to 4.01
HED Series Single Stage Homogenizers
from IKA Works, Inc.

Single Stage homogenizers provide high throughput capabilities and superior mixing results. The IKA HED 2000 is excellent for de-agglomerating, dispersing, emulsifying, blending, disintegrating and homogenizing. [See More]

  • Operating Condition: Batch; Continuous / In-Line (optional feature)
  • Feed Rate (volumetric): 660 to 15850
  • Media Type: Liquids; Liquid with Suspended Solids
  • Market / Application Trigger: Industrial
Batch Mixer -- Model BX/60
from Silverson Machines, Inc.

Easy to clean construction, lip and shaft seals supplied when required [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 0.1337 to 1069
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Market / Application Trigger: Industrial; Laboratory
Phase / Suspension Premix Vessels -- GammaVita Type ABF / ABW / ABS
from NETZSCH Premier Technologies LLC

Premix Vessels GammaVita Type ABF / ABW / ABS. Investment Security Right from the Start!. General. “Satisfied customers “ – this is our aim at NETZSCH Vakumix. We know your problems and worries and of course your wishes. Profit form our experience of many years, as you will find... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 0.3531 to 353
  • Media Type: Liquids; Solid with Liquid Addition; Powder or Granular
  • Market / Application Trigger: Industrial
VacuShear®
from Admix

Sanitary Vacuum Liqui-Processor. VacuShear provides the most ergonomic, accurate and fastest way to convey and feed up to 400 pounds per minute of powder to make up liquid slurries. With field installations ranging from 20 to 1500 gallons, we have the expertise and experience to assist you in... [See More]

  • Operating Condition: Batch
  • Market / Application Trigger: Industrial; Laboratory
  • Media Type: Powder or Granular
In-line Ultra-shear Dispersing Machine - DISPAX-REACTOR® DRS
from IKA Works, Inc.

It is well known that tip speed, and therefore shear rate, is one of the most important factors in achieving the finest micro-emulsions. The SUPER DISPAX REACTOR combines extremely high shear rates with a fine generator geometry to produce the ultimate in high energy dispersing. Due to the high tip... [See More]

  • Operating Condition: Batch
  • Market / Application Trigger: Industrial
  • Media Type: Liquids
  • Mixer Location: In-Line
Inline Colloid Mill MK
from IKA Works, Inc.

The colloid mill MK 2000 is especially designed for the production of colloidal solutions, or extremely fine emulsions and suspensions. The high tip speeds, combined with an extremely small shear gap, produces intense friction on the material being processed. The friction and shear that result is... [See More]

  • Operating Condition: Batch; Continuous / In-Line
  • Market / Application Trigger: Industrial
  • Media Type: Liquid with Suspended Solids
  • Mounting: Floor Mounted
Inline Cone Mill MKO
from IKA Works, Inc.

Another unique IKA Innovation, the cone mill MKO 2000 was designed to extend beyond the capabilities of the colloid mill. Due to it ’s innovative design, it is capable of wet milling and grinding, producing even smaller particle sizes than a colloid mill. The milling gap is infinitely... [See More]

  • Operating Condition: Batch; Continuous / In-Line
  • Market / Application Trigger: Industrial
  • Media Type: Liquid with Suspended Solids
  • Mounting: Floor Mounted
ROTOTRON® RTS Series Overhead Jet-Flow Agitator
from IKA Works, Inc.

The IKA ROTOTRON® RTS jet flow agitator is a universal overhead stirrer that combines the functionality of a conventional stirring device with the properties of a disperser equipped with a rotor/stator system. RTS-type machines are used for tasks such as homogenization, dispersing, suspension,... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 706
  • Media Type: Liquids; Liquid with Suspended Solids
  • Market / Application Trigger: Industrial
Three-stage Dispersing - DISPAX-REACTOR® DR
from IKA Works, Inc.

The DISPAX REACTOR is a high shear, three stage dispersing machine for the production of micro-emulsions and very fine suspensions. Three rotor-stator combinations (generators) in a series produce a small droplet or particle size, with a very narrow distribution. The generators can be easily... [See More]

  • Operating Condition: Batch
  • Market / Application Trigger: Industrial
  • Media Type: Liquids
  • Mixer Location: In-Line
ULTRA-TURRAX UTC Series Dispersing Machine
from IKA Works, Inc.

The ULTRA-TURRAX ® UTC is a high-performance dispersing machine used for the production of a variety of emulsions and suspensions in batch operations. Using the rotor-stator principle, the UTC is best suited for applications that cannot be accomplished using conventional stirring methods. The... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 141
  • Media Type: Liquids
  • Market / Application Trigger: Industrial
ULTRA-TURRAX UTE Series Dispersing Machine
from IKA Works, Inc.

The ULTRA-TURRAX ® UTE is a high-performance dispersing machine designed for bottom entry into vessels. It mixes, emulsifies, and disperses free-flowing or liquid media with a viscosity of up to 5.000 mPas in batch operation. Using the rotor-stator principle, the UTE is best suited for... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 141
  • Media Type: Liquids
  • Market / Application Trigger: Industrial
UTL Series Economy Line Inline ULTRA-TURRAX®
from IKA Works, Inc.

The lower-priced ULTRA-TURRAX UTL 1000 machines are particularly multifunctional and are used for the mixing, dispersing (emulsifying/suspending) and homogenizing of solid and liquid substances up to viscosities of several thousand mPa ·s, such as honey, plastic masses and cr èmes. The... [See More]

  • Operating Condition: Batch
  • Market / Application Trigger: Industrial
  • Media Type: Liquids; Liquid with Suspended Solids
  • Mounting: Benchtop