Multicomponent Marine Coatings
from FORREST Technical Coatings
An industrial-grade, two-component acrylic polyurethane designed to provide added chemical and resistance with a satin gloss and textured appearance. Catalyst available for either interior or exterior use. [See More]
- Cure / Setting Technology: Film Drying; Multicomponent
- Substrate: Aluminum; Ceramic; Metallic; Plastic; Steel; Other; Fiberglass
- Type: Coating; Paint; Clear Coat
- Coating Material: Alkyd; Polyurethane; Resin; Solvent
from Master Bond, Inc.
Master Bond Polymer System EP21AR is a two component epoxy resin compound for durable, high performance, coating liner and adhesive/sealants with outstanding acid as well as excellent overall chemical resistance. The EP21AR compound which is formulated to cure at room temperature or more rapidly at... [See More]
- Cure / Setting Technology: Multicomponent
- Substrate: Ceramic; Concrete; Glass; Metallic; Plastic; Wood
- Type: Coating
- Coating Material: Epoxy; Resin
from FORREST Technical Coatings
A corrosion-resistant polyamide epoxy primer for use under high performance fast-dry topcoats. [See More]
- Cure / Setting Technology: Film Drying; Multicomponent
- Substrate: Concrete; Metallic; Steel
- Type: Coating; Paint
- Coating Material: Epoxy; Resin; Solvent
from Master Bond, Inc.
Master Bond Polymer System EP38 is a fast curing, low viscosity, optically clear two component epoxy system for high performance coating, bonding and sealing. It is 100% reactive and does not contain any volatiles. The mix ratio is a convenient 3 to 1 by weight. EP38 is very fast curing. Coatings as... [See More]
- Cure / Setting Technology: Multicomponent
- Substrate: Concrete; Metallic; Plastic; Wood
- Type: Coating
- Coating Material: Epoxy; Resin
from FORREST Technical Coatings
FORREST Polyurethanes are designed to be long-lasting, highly-durable finishes with great color and gloss retention and excellent abrasion resistance. For use over multiple substrates in interior and exterior applications. 800 Series products comply with current environmental regulations in the... [See More]
- Cure / Setting Technology: Film Drying; Multicomponent
- Substrate: Aluminum; Ceramic; Metallic; Plastic; Steel; Other; Fiberglass
- Type: Coating; Paint; Clear Coat
- Coating Material: Alkyd; Polyurethane; Resin; Solvent
from Master Bond, Inc.
Master Bond Polymer System EP21BAS is a radioopaque two component epoxy compound which cures readily at ambient or more quickly at elevated temperatures. This epoxy polymer system features outstanding physical and chemical properties. A user friendly one-to-one (1/1) mix ratio by weight or volume... [See More]
- Cure / Setting Technology: Multicomponent
- Substrate: Ceramic; Concrete; Glass; Metallic; Plastic; Wood
- Type: Coating
- Coating Material: Epoxy; Resin
from FORREST Technical Coatings
A high-performance, two-part polyamide epoxy system formulated to protect surfaces exposed to chemicals, solvents or abrasion. Suitable for application on new equipment, structural steel and concrete. Available in non-skid for floor applications. [See More]
- Cure / Setting Technology: Film Drying; Multicomponent
- Substrate: Concrete; Metallic; Steel
- Type: Coating; Paint
- Coating Material: Epoxy; Resin; Solvent
from Master Bond, Inc.
Master Bond Polymer System EP21 is a two component, room temperature curing epoxy adhesive featuring outstanding physical properties and a very forgiving 1 to 1 mix ratio by weight or volume. In fact, EP21 has the unusual characteristic of being able to adjust the properties of the cured system by... [See More]
- Cure / Setting Technology: Multicomponent
- Substrate: Ceramic; Concrete; Glass; Metallic; Plastic; Wood
- Type: Coating
- Coating Material: Epoxy; Resin
from FORREST Technical Coatings
A two-component, specially-modified, polyamide-cured, high-build epoxy primer providing a very fast-dry topcoat and excellent resistance to corrosive and abrasive environments. Less than 2.8 lbs/gallon VOCs. [See More]
- Cure / Setting Technology: Film Drying; Multicomponent
- Substrate: Concrete; Metallic; Steel
- Type: Coating; Paint
- Coating Material: Epoxy; Resin; Solvent
from Master Bond, Inc.
Master Bond Polymer System EP21ARHT is a two component epoxy resin compound for durable, high performance, coating liner and adhesive/sealants with outstanding acid as well as excellent overall chemical resistance. The EP21ARHT compound which is formulated to cure at room temperature or more rapidly... [See More]
- Cure / Setting Technology: Multicomponent
- Substrate: Ceramic; Concrete; Glass; Metallic; Plastic; Wood
- Type: Coating
- Coating Material: Epoxy; Resin
from FORREST Technical Coatings
A high-performance, high-gloss, two-component acrylic polyurethane enamel with excellent gloss retention, exterior durability and fast-dry characteristics. [See More]
- Cure / Setting Technology: Film Drying; Multicomponent
- Substrate: Aluminum; Ceramic; Metallic; Plastic; Steel; Other; Fiberglass
- Type: Coating; Paint; Clear Coat
- Coating Material: Alkyd; Polyurethane; Resin; Solvent
from FORREST Technical Coatings
A single-component, high-performance, high-gloss acrylic polysiloxane finish coat. Provides a polyurethane-like finish with outstanding weatherability, gloss and color retention. Isocyanate-free formulation makes it safer to use than conventional two-component polyurethanes. Less than 1.0 lbs/gallon... [See More]
- Cure / Setting Technology: Film Drying; Multicomponent
- Substrate: Aluminum; Metallic; Plastic; Steel; Other; Fiberglass
- Type: Coating; Paint
- Coating Material: Polyurethane; Resin; Solvent
from FORREST Technical Coatings
A high-solids, high-gloss acrylic aliphatic polyurethane finish formulated with the highest quality polyurethane resins and pigments. Provides outstanding performance in the most severe climates with excellent abrasion and chemical resistance. Less than 2.8 lbs/gallon VOCs. [See More]
- Cure / Setting Technology: Film Drying; Multicomponent
- Substrate: Aluminum; Metallic; Plastic; Steel; Other; Fiberglass
- Type: Coating; Paint
- Coating Material: Polyurethane; Resin; Solvent
from FORREST Technical Coatings
A high-solids, polyester polyurethane finish formulated with the highest-quality resin. Chemically engineered to provide outstanding performance in the most severe climates while retaining original gloss and color for many years. Combines outstanding durability with exceptional quality and color... [See More]
- Cure / Setting Technology: Film Drying; Multicomponent
- Substrate: Aluminum; Metallic; Plastic; Steel; Other; Fiberglass
- Type: Coating; Paint
- Coating Material: Polyurethane; Resin; Solvent
from FORREST Technical Coatings
A two-component, high-solids, chemical and corrosion resistant modified polyamidoamine epoxy formulated for excellent protection in severe environments. This product uses a special modified polyamidoamine curing agent that imparts the best properties of both amines and conventional polyamides. [See More]
- Cure / Setting Technology: Film Drying; Multicomponent
- Substrate: Concrete; Metallic; Steel
- Type: Coating; Paint
- Coating Material: Epoxy; Resin; Solvent
from Sauereisen, Inc.
Sauereisen ConoThane Glaze provides outstanding gloss and color retention along with excellent resistance to abrasion and chemicals, including solvents. This product matches the performance of baked finishes and may be used on properly prepared and primed substrates of nearly any composition. [See More]
- Cure / Setting Technology: Multicomponent
- Substrate: Concrete; Metallic
- Type: Coating; Clear Coat
- Coating Material: Acrylic; Polyurethane; Resin
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®1000 HS is a high solids, heavy duty, two-component, catalyzed, polyamide epoxy coating formulated for demanding marine and industrial requirements. This dries rapidly to a tough, high gloss finish with excellent resistance to alkalies, abrasion, corrosion, and chemical attack. [See More]
- Cure / Setting Technology: Multicomponent
- Substrate: Concrete; Steel; Wood
- Type: Coating
- Coating Material: Epoxy; Resin; Polyamide
from Rust-Oleum Corporation
Two component, high solid polyamide converted epoxy, refined coal tar pitch [See More]
- Cure / Setting Technology: Multicomponent
- Substrate: Concrete; Metallic; Steel
- Type: Coating; Clear Coat
- Coating Material: Epoxy; Resin
from Rhino Linings USA, Inc. / Industrial Division
Impact/abrasion/chemical/corrosion/rust & skid resistance, sound deadening. [See More]
- Cure / Setting Technology: Multicomponent
- Substrate: Metallic; Plastic; Wood; Other; Geotextile
- Type: Coating
- Coating Material: Polyurethane; Resin
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal ®650 or where a high build primer is needed. This primer/sealer enhances adhesion by penetrating into the concrete substrate and helps reduce bubbling and... [See More]
- Cure / Setting Technology: Multicomponent
- Substrate: Concrete; Wood
- Type: Coating; Primer; Sealer
- Coating Material: Epoxy; Resin
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne epoxy floor systems. Designed for use under ArmorSeal ®finish coats. [See More]
- Cure / Setting Technology: Multicomponent
- Substrate: Concrete
- Type: Coating; Primer
- Coating Material: Epoxy; Resin; Water; Polyamide
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®HS POLYURETHANE FLOOR ENAMEL is a heavy duty, two component, exterior/interior, low VOC, high solids, polyester-aliphatic urethane industrial floor coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding resistance a wide... [See More]
- Cure / Setting Technology: Multicomponent
- Substrate: Concrete; Steel; Other; Iron
- Type: Coating; Enamel
- Coating Material: Polyurethane; Resin
from Sherwin-Williams Protective & Marine Coatings
Corothane ® II is a 2-component, VOC compliant, aliphatic acrylic modified polyurethane designed for use in industrial environments. A chemical and abrasion resistant urethane enamel. A heavy duty maintenance coating for use in "high visibility areas. RECOMMENDED USAGE. Use over prepared... [See More]
- Cure / Setting Technology: Multicomponent; Thermoset
- Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
- Type: Coating; Enamel
- Coating Material: Acrylic; Polyurethane; Resin; Aliphatic
from Sherwin-Williams Protective & Marine Coatings
DTM ACRYLIC PRIMER/FINISH is a 100% acrylic emulsion, waterborne, corrosion resistant coating for both new construction and industrial maintenance applications. It can be used as a primer under most water based topcoats or alone as a primer/topcoat system. It can be used directly over multipe... [See More]
- Cure / Setting Technology: Multicomponent
- Substrate: Aluminum; Concrete; Steel; Other; Zinc Rich Primers, Galvanizing
- Type: Coating; Primer; Clear Coat
- Coating Material: Acrylic; Resin; Water
from Sherwin-Williams Protective & Marine Coatings
Epolon II RUST INHIBITIVE EPOXY PRIMER is a high performance, exterior/interior, VOC compliant, lead and chromate free, high solids, two component, rust inhibitive, catalyzed polyamide epoxy steel primer. Specifically engineered for corrosion protection and chemical and weather resistant... [See More]
- Cure / Setting Technology: Film Drying; Multicomponent
- Substrate: Steel; Other; Iron
- Type: Coating; Primer
- Coating Material: Epoxy; Resin; Catalyzed Polyamide
from Sherwin-Williams Protective & Marine Coatings
Epolon II MULTI-MIL EPOXY is a high performance, interior/ exterior, VOC compliant, high build, self-priming, two component, catalyzed polyamide epoxy. Dries to an extra tough, semi-gloss finish with maximum resistance to: alkali, abrasion, substrate corrosion, moisture, severe weather... [See More]
- Cure / Setting Technology: Multicomponent; Thermoset
- Substrate: Concrete; Steel; Other; Iron, Galvanizing
- Type: Coating; Self-Priming
- Coating Material: Epoxy; Resin; Catalyzed Polyamide
from Sherwin-Williams Protective & Marine Coatings
CARFLEX ™ HS EPOXY is a 100% solids BPA free, polyamide cured modified epoxy formulated for the lining of dry bulk rail hopper cars, storage tanks and grain elevators. It provides excellent corrosion protection, has excellent flexibility, and is impact and abrasion resistant. It has been... [See More]
- Cure / Setting Technology: Film Drying; Multicomponent
- Coating Material: Epoxy; Resin
- Type: Coating
- Thickness: 0.0080 to 0.0120
from Sherwin-Williams Protective & Marine Coatings
Fast Clad ® DTM URETHANE is a single coat, direct-to-metal urethane finish. It is a fast dry, polyaspartic urethane formulated to provide high build, high performance protection with excellent gloss and color retention through airless spray. Single coat application. Direct to metal. Corrosion... [See More]
- Cure / Setting Technology: Multicomponent; Thermoset
- Substrate: Aluminum; Metallic; Steel; Other; Iron, Galvanizing
- Type: Coating
- Coating Material: Polyurethane; Resin; Polyaspartic
from Sherwin-Williams Protective & Marine Coatings
HI-SOLIDS POLYURETHANE HS is a two-component, low VOC, aliphatic, acrylic polyurethane resin coating. It is designed for high performance protection with outstanding exterior gloss and color retention. Good/excellent resistance to corrosion and weathering. Outstanding color and gloss retention. [See More]
- Cure / Setting Technology: Multicomponent; Thermoset
- Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
- Type: Coating
- Coating Material: Acrylic; Polyurethane; Resin; Aliphatic
from Sherwin-Williams Protective & Marine Coatings
HI-SOLIDS POLYURETHANE 100 is a two-component, less than 100 g/l VOC, aliphatic, acrylic polyurethane enamel. It is designed for high performance protection with outstanding exterior gloss and color retention. Good/excellent resistance to corrosion and weathering. Outstanding color and gloss... [See More]
- Cure / Setting Technology: Multicomponent
- Substrate: Concrete; Steel; Other; Iron, Galvanizing
- Type: Coating; Enamel
- Coating Material: Acrylic; Polyurethane; Resin; Aliphatic
from Sherwin-Williams Protective & Marine Coatings
Fast Clad ® Zinc HS is an inorganically reinforced zinc rich primer formulated to cathodically protect steel in various industrial and marine environments. Zinc dust is pre-wetted for easy incorporation and mixing. Reinforced film provides durable performance. Fast recoat time for improved... [See More]
- Cure / Setting Technology: Multicomponent; Thermoset
- Substrate: Concrete; Steel; Other; Iron
- Type: Coating; Primer
- Coating Material: Metal Filled; Zinc; Inorganically Reinforced
from Sherwin-Williams Protective & Marine Coatings
POLYLON HP POLYURETHANE is a high performance, high solids two component, exterior/interior, low VOC, polyesteraliphatic urethane coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding resistance to a wide range of chemical, weather, and... [See More]
- Cure / Setting Technology: Multicomponent
- Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
- Type: Coating
- Coating Material: Polyurethane; Resin; Aliphatic
from Sherwin-Williams Protective & Marine Coatings
Polysiloxane XLE-80 is a high performance, two-component, high solids epoxy siloxane that combines the properties of both a high performance epoxy and a polyurethane in one coat. Plus, it is free from isocyanates. Replaces a two coat epoxy/polyurethane system. High-gloss, self-priming coating. High... [See More]
- Cure / Setting Technology: Multicomponent
- Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
- Type: Coating
- Coating Material: Epoxy; Polyurethane; Resin; Siloxane