M10 Posts, Spacers, and Standoffs

9 Results
Fixturing Extension Bolt -- BJ610 - 611
from Imao-Fixtureworks

Feature. Use to extend a contact bolt or the like. [See More]

  • Metric Size: M6; M8; M10; M12 x 1.75, M16 x 2, M20 2.5
  • Mounting: Threaded
  • Type & Shape: Standoff; Male/Female Standoff; Hex
  • Material: Metal; Steel
Metal Spacers - Heavy Wall - Metric -- Series SP150
from SPIROL

Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL ® Series SP100 Standard Wall and SP150 Heavy Wall Metal Spacers replace cut-off tubing, tubes, ferrules, grommets and turned parts. The most typical application uses the Metal Spacer to separate two... [See More]

  • Metric Size: M2.5; M3; M4; M5; M6; M8; M10
  • Material: Metal; Aluminum; Steel; StainlessSteel
  • Type & Shape: Spacer
  • Outside Diameter: 0.1811 to 0.8591
Board Spacers, Standoffs -- 1772-M0775-10-SS-20-ND [M0775-10-SS-20 from RAF Electronic Hardware]
from DigiKey

"Round Spacer Unthreaded M10 Stainless Steel 0.236"" (6.00mm)" [See More]

  • Metric Size: M10
  • Material: StainlessSteel
  • Type & Shape: Spacer; Round
Fixturing Small Cylindrical Riser -- BJ601
from Imao-Fixtureworks

Body. Steel (S45C). Black oxide finish [See More]

  • Metric Size: M8; M10; M12 x 1.75, M16 x 2, M20 2.5
  • Mounting: Threaded
  • Type & Shape: Standoff; Male/Female Standoff; Round
  • Material: Metal; Steel
Metal Spacers -- Series SP100
from SPIROL

Heavy wall spacers have greater compression strength and additional bearing surface. Contact SPIROL for compression specifications and bearing surface requirements based on your application. Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL ® Series SP100... [See More]

  • Metric Size: M2.5; M3; M4; M5; M6; M8; M10
  • Material: Metal; Aluminum; Steel; StainlessSteel
  • Type & Shape: Spacer
  • Outside Diameter: 0.1600 to 1.25
Board Spacers, Standoffs -- 1772-M0835-10-AL-22-ND [M0835-10-AL-22 from RAF Electronic Hardware]
from DigiKey

"Round Spacer Unthreaded M10 Aluminum 0.236"" (6.00mm) Clear" [See More]

  • Metric Size: M10
  • Material: Aluminum
  • Type & Shape: Spacer; Round
Metal Spacers -- Series SP150
from SPIROL

Heavy wall spacers have greater compression strength and additional bearing surface. Contact SPIROL for compression specifications and bearing surface requirements based on your application. Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL ® Series SP100... [See More]

  • Metric Size: M2.5; M3; M4; M5; M6; M8; M10
  • Material: Metal; Aluminum; Steel; StainlessSteel
  • Type & Shape: Spacer
  • Outside Diameter: 0.1750 to 1
Board Spacers, Standoffs -- MSW1270A-ND [MSW1270A from Essentra Components]
from DigiKey

"Round Spacer Unthreaded M10 Nylon 0.079"" (2.00mm) Natural" [See More]

  • Metric Size: M10
  • Material: Nylon or Polyamide
  • Type & Shape: Spacer; Round
Spring Posts -- SPOS-M10-35-B
from NBK America LLC

Post for tensile coil spring. There are bore type and groove type. SPOS-A----Bore type. SPOS-B----Groove type [See More]

  • Metric Size: M10
  • Mounting: Threaded
  • Type & Shape: Spring Posts
  • Material: StainlessSteel