Specialty / Other Posts, Spacers, and Standoffs

87 Results
Blind Threaded Stainless Steel Standoffs, Series 400 - Metric -- Type BSO4
from PennEngineering®

Features: Standoffs allow for stacking or spacing in applications where corrosion resistance is required. Fasteners clinch securely into stainless steel sheet with hardness up to HRB 88 / HB 183. Available with blind or through-hole threads. Closed threads provide flush appearance on back side of... [See More]

  • Metric Size: M3; M4; M5; M3.5
  • Mounting: Threaded
  • Type & Shape: Standoff; Blind Standoff; Round
  • Material: Metal; StainlessSteel
Aluminum Standoffs -- BSOA-3.5M3-10 [BSOA-3.5M3-10 from PennEngineering®]
from bisco industries

Aluminum Standoffs [See More]

  • Metric Size: M3; M3 x 0.5
  • Material: Metal; Aluminum; ALUMINUM
  • Type & Shape: Standoff
Adhesive PCB Standoff -- ASR series
from Takachi Electronics Enclosure Co., Ltd.

Double-sided adhesive tape allows the standoff to be mounted easily;. allows PCB mounting in non-boss enclosures. M3 tapping screw use adhesive standoff. Recommended to be used with EM-3 or EM-3-6 tapping screws. Please ensure the surface is cleaned and grease-free before adhering. Once removed, it... [See More]

  • Metric Size: M3; EM-3-6
  • Mounting: Adhesive; Threaded
  • Type & Shape: Standoff; Female Standoff; Square
  • Material: Plastic
Board Spacers, Standoffs -- 1772-4114-ND [M0937-B-35-AL from RAF Electronic Hardware]
from DigiKey

"Round Spacer Unthreaded M3.5 Aluminum 0.118"" (3.00mm)" [See More]

  • Metric Size: M3.5
  • Material: Aluminum
  • Type & Shape: Spacer; Round
Fixturing Cylindrical Riser -- BJ600
from Imao-Fixtureworks

Material: SCM435 steel for BJ600-08***. S45C steel for BJ600-12*** and BJ600-16***. Heat Treat: Quenched and tempered (BJ600-08*** only). Finish: Black oxide [See More]

  • Metric Size: M8; M12 x 1.75, M16 x 2
  • Mounting: Threaded
  • Type & Shape: Spacer; Round
  • Material: Metal; Steel
PCB Spacers -- 1022051
from RS Components, Ltd.

PCB ACCESSORIES [See More]

  • Metric Size: M3; M3
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.6260
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric -- BSO-3-5M3-10ZI
from PennEngineering®

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do... [See More]

  • Metric Size: M3; 3.5M3
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Material: Steel
Aluminum Standoffs -- SOA-3.5M3-10 [SOA-3.5M3-10 from PennEngineering®]
from bisco industries

Aluminum Standoffs [See More]

  • Metric Size: M3; M3 x 0.5
  • Material: Metal; Aluminum; ALUMINUM
  • Type & Shape: Standoff
Tapping Standoff -- TPS Series
from Takachi Electronics Enclosure Co., Ltd.

Tapping screw head allows for easy installation onto existing enclosure boss mount. 4 different sizes available : M2.3, M2.6, M3 and M4 size. [See More]

  • Metric Size: M3; M2.3, M2.6
  • Mounting: Threaded
  • Type & Shape: Standoff; Male/Female Standoff; Hex
  • Material: Metal; Brass; Steel
Board Spacers, Standoffs -- 1772-M0532-35-B-ND [M0532-35-B from RAF Electronic Hardware]
from DigiKey

"Round Spacer Unthreaded M3.5 Brass 0.118"" (3.00mm)" [See More]

  • Metric Size: M3.5
  • Material: Brass
  • Type & Shape: Spacer; Round
Fixturing Extension Bolt -- BJ610 - 611
from Imao-Fixtureworks

Feature. Use to extend a contact bolt or the like. [See More]

  • Metric Size: M6; M8; M10; M12 x 1.75, M16 x 2, M20 2.5
  • Mounting: Threaded
  • Type & Shape: Standoff; Male/Female Standoff; Hex
  • Material: Metal; Steel
PCB Spacers -- 1613585
from RS Components, Ltd.

Female PCB spacer, M3, 4mm length [See More]

  • Metric Size: M3; M3
  • Material: Aluminum; Aluminium
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Outside Diameter: 0.1969
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric -- BSO4-3-5M3-10
from PennEngineering®

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types BSO4 standoffs are for installation into stainless steel sheets as thin as 1.02mm. If you require a standoff which we do not... [See More]

  • Metric Size: M3; 3.5M3
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Material: StainlessSteel
Aluminum Standoffs -- SOAG-3.5M3-10 [SOAG-3.5M3-10 from PennEngineering®]
from bisco industries

Aluminum Standoffs [See More]

  • Metric Size: M3; M3 x 0.5
  • Material: Metal; Aluminum; ALUMINUM
  • Type & Shape: Standoff
Board Spacers, Standoffs -- 1772-M0539-35-AL-7-ND [M0539-35-AL-7 from RAF Electronic Hardware]
from DigiKey

"Round Spacer Unthreaded M3.5 Aluminum 0.394"" (10.00mm) Clear" [See More]

  • Metric Size: M3.5
  • Material: Aluminum
  • Type & Shape: Spacer; Round
Fixturing Small Cylindrical Riser -- BJ601
from Imao-Fixtureworks

Body. Steel (S45C). Black oxide finish [See More]

  • Metric Size: M8; M10; M12 x 1.75, M16 x 2, M20 2.5
  • Mounting: Threaded
  • Type & Shape: Standoff; Male/Female Standoff; Round
  • Material: Metal; Steel
PCB Spacers -- 1613587
from RS Components, Ltd.

Female PCB spacer,M3, 4mm length,plastic [See More]

  • Metric Size: M3; M3
  • Material: Plastic; Nylon or Polyamide; Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Outside Diameter: 0.1969
Grounding Standoffs - Types SOSG, SOAG - Metric -- SOAG-3-5M3-10
from PennEngineering®

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types SOAG and SOSG grounding standoffs are designed for clinching into steel or aluminum chassis while the “gripping teeth... [See More]

  • Metric Size: M3; 3.5M3
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Material: Aluminum
Aluminum Standoffs -- TSOA-6M25-1000 [TSOA-6M25-1000 from PennEngineering®]
from bisco industries

Aluminum Standoffs [See More]

  • Metric Size: M20.5 x 0.45
  • Material: Metal; Aluminum; ALUMINUM
  • Type & Shape: Standoff
Board Spacers, Standoffs -- 612-SO-0515-02-03-02-ND [SO-0515-02-03-02 from Samtech, Inc.]
from DigiKey

HEX STANDOFF M2X0.4 SS 5.15MM [See More]

  • Metric Size: M2x0.4
  • Material: StainlessSteel
  • Type & Shape: Standoff; Hex
PCB Spacers -- 1613588
from RS Components, Ltd.

Female PCB spacer,M3, 5mm length,plastic [See More]

  • Metric Size: M3; M3
  • Material: Plastic; Nylon or Polyamide; Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Outside Diameter: 0.1969
MSOFS™ microPEM® Flaring Standoffs - Metric -- MSOFS-M1-2
from PennEngineering®

Features: MSOFS ™ microPEM ® flaring standoffs attach permanently in panels as thin as .008 ″/0.2mm of any hardness, including stainless steel. Can be installed into any type of panel, including metal, plastic and P.C. Board. Flaring feature allows for installation into multiple... [See More]

  • Metric Size: M1
  • Mounting: Threaded
  • Type & Shape: Standoff; Round
  • Material: Metal; Steel; StainlessSteel
Brass Standoffs -- KFB3-M3-10ET [KFB3-M3-10ET from PennEngineering®]
from bisco industries

Brass Standoffs [See More]

  • Metric Size: M3; M3 x 0.5
  • Material: Metal; Brass; BRASS
  • Type & Shape: Standoff
Board Spacers, Standoffs -- 612-SO-0715-02-03-02-L-ND [SO-0715-02-03-02-L from Samtech, Inc.]
from DigiKey

HEX STANDOFF M2X0.4 SS 7.15MM [See More]

  • Metric Size: M2x0.4
  • Material: StainlessSteel
  • Type & Shape: Standoff; Hex
PCB Spacers -- 1613591
from RS Components, Ltd.

Female PCB spacer,M3, 8mm length,plastic [See More]

  • Metric Size: M3; M3
  • Material: Plastic; Nylon or Polyamide; Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Outside Diameter: 0.1969
PEM Type MSO4 Self-clinching microPEM Standoffs - Metric -- MSO4-M1-6-2
from PennEngineering®

PEM Type MSO4 self-clinching microPEM ® standoffs are used to stack or space internal components and provide strong, permanent, and reusable load-bearing threads in metal sheets as thin as .016 ” / 0.4mm. Thread sizes have been developed as small as M1 and available unified fastener... [See More]

  • Metric Size: M1.6 x 0.35
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Material: StainlessSteel
Brass Standoffs -- SMTSOB-M2-10ET [SMTSOB-M2-10ET from PennEngineering®]
from bisco industries

Brass Standoffs [See More]

  • Metric Size: M2 x 0.4
  • Material: Metal; Brass; BRASS
  • Type & Shape: Standoff
Board Spacers, Standoffs -- 732-12789-ND [970050244 from Wurth Elektronik GmbH & Co. KG]
from DigiKey

"Hex Spacer Threaded M2 Brass 0.197"" (5.00mm) Silver" [See More]

  • Metric Size: M2
  • Material: Brass
  • Type & Shape: Standoff; Hex
PCB Spacers -- 1613622
from RS Components, Ltd.

Female PCB spacer,M3, 6mm length,plastic [See More]

  • Metric Size: M3; M3
  • Material: Plastic; Nylon or Polyamide; Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Outside Diameter: 0.1969
PEM® VariMount® Steel Standoff with Base Plate - Metric -- VM30BSO-3.5M3-12ZI
from PennEngineering®

Steel Standoff with Base Plate - Metric [See More]

  • Metric Size: M3.5
  • Material: Metal; Steel
  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.2122
Stainless Steel Standoffs -- BSO4-3.5M3-10 [BSO4-3.5M3-10 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Metric Size: M3; M3 x 0.5
  • Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
  • Type & Shape: Standoff
Board Spacers, Standoffs -- 732-12828-ND [970060244 from Wurth Elektronik GmbH & Co. KG]
from DigiKey

"Hex Spacer Threaded M2 Brass 0.236"" (6.00mm)" [See More]

  • Metric Size: M2
  • Material: Brass
  • Type & Shape: Standoff; Hex
PCB Spacers -- 1613676
from RS Components, Ltd.

Female PCB spacer,M3, 3mm length,plastic [See More]

  • Metric Size: M3; M3
  • Material: Plastic; Nylon or Polyamide; Polyamide
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Outside Diameter: 0.1969
ReelFast microPEM Surface Mount Nuts / Standoffs - Type SMTSO Metric -- SMTSO-M1-1ET
from PennEngineering®

New surface mount ReelFast ® microPEM ® (Type SMTSO ™) fasteners for compactelectronic assemblies attach to P.C. Boards for nut/standoff applications. These fastenersmount on P.C. Boards in the same manner and at the same time asother surface mount components prior to the automated... [See More]

  • Metric Size: M1
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Material: Steel
Stainless Steel Standoffs -- CSOS-M3-10 [CSOS-M3-10 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Metric Size: M3; M3 x 0.5
  • Material: Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
  • Type & Shape: Standoff
Board Spacers, Standoffs -- 732-12836-ND [970080244 from Wurth Elektronik GmbH & Co. KG]
from DigiKey

"Hex Spacer Threaded M2 Brass 0.315"" (8.00mm) Silver" [See More]

  • Metric Size: M2
  • Material: Brass
  • Type & Shape: Standoff; Hex
PCB Spacers -- 1635577 [7466113 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Shank, SMD pin [See More]

  • Metric Size: M3; M3
  • Material: Brass; Brass
  • Type & Shape: PCB Support (No Hole / Solid Post)
ReelFast Surface Mount Nuts and Spacers/Standoffs - Type SMTSO - Metric -- SMTSO-M2-10ET
from PennEngineering®

Type SMTSO - ReelFast ® surface mount nuts and standoffs are available threaded and unthreaded. Packaged on 13 ” recyclable reels. Tape width is 24mm. Supplied with polyamide patch for vacuum pick up. Reels conform to EIA-481. [See More]

  • Metric Size: M2
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Material: Steel
Stainless Steel Standoffs -- DSOS-M3-6.35 [DSOS-M3-6.35 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Metric Size: M3; M3 x 0.5
  • Material: Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
  • Type & Shape: Standoff
Board Spacers, Standoffs -- 732-12845-ND [970100244 from Wurth Elektronik GmbH & Co. KG]
from DigiKey

"Hex Spacer Threaded M2 Brass 0.394"" (10.00mm) Silver" [See More]

  • Metric Size: M2
  • Material: Brass
  • Type & Shape: Standoff; Hex
PCB Spacers -- 1842247 [709905621 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 709905621 PCB Spacer [See More]

  • Metric Size: M3; M3
  • Material: Nylon or Polyamide; Nylon 66
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.1890
Threaded Stainless Steel Standoffs, Series 400 - Metric -- Type TSO4
from PennEngineering®

Features: Standoffs allow for stacking or spacing in applications where corrosion resistance is required. Fasteners clinch securely into stainless steel sheet with hardness up to HRB 88 / HB 183. Available with blind or through-hole threads. Closed threads provide flush appearance on back side of... [See More]

  • Metric Size: M2.5; M3; M6; M3.5
  • Mounting: Threaded
  • Type & Shape: Standoff; Female Standoff; Round
  • Material: Metal; StainlessSteel
Stainless Steel Standoffs -- F4-M2-1 [F4-M2-1 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Metric Size: M2 x 0.4
  • Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
  • Type & Shape: Standoff
Board Spacers, Standoffs -- 732-12852-ND [970120244 from Wurth Elektronik GmbH & Co. KG]
from DigiKey

"Hex Spacer Threaded M2 Brass 0.472"" (12.00mm) Silver" [See More]

  • Metric Size: M2
  • Material: Brass
  • Type & Shape: Standoff; Hex
PCB Spacers -- 1842252 [709905641 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 709905641 PCB Spacer [See More]

  • Metric Size: M3; M3
  • Material: Nylon or Polyamide; Nylon 66
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.3110
Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric -- TSO-M35-1000ZI
from PennEngineering®

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm. If you require a... [See More]

  • Metric Size: M35
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Material: Steel
Stainless Steel Standoffs -- KFSE-M3-10 [KFSE-M3-10 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Metric Size: M3; M3 x 0.5
  • Material: Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
  • Type & Shape: Standoff
Board Spacers, Standoffs -- 732-12869-ND [970180244 from Wurth Elektronik GmbH & Co. KG]
from DigiKey

"Hex Spacer Threaded M2 Brass 0.709"" (18.00mm) Silver" [See More]

  • Metric Size: M2
  • Material: Brass
  • Type & Shape: Standoff; Hex
PCB Spacers -- 1842982 [709905661 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 709905661 PCB Spacer [See More]

  • Metric Size: M3; M3
  • Material: Nylon or Polyamide; Nylon 66
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.4370
Threaded Standoffs for Stainless Sheets as Thin as 0.63mm -- TSO4-M35-1000
from PennEngineering®

Threaded Standoffs for Stainless Sheets as Thin as 0.63mm - Types TSO4 – Metric [See More]

  • Metric Size: M3.5
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Hex
  • Material: Metal; StainlessSteel
Stainless Steel Standoffs -- MSO4-M1-2 [MSO4-M1-2 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Metric Size: M1 x 0.25
  • Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
  • Type & Shape: Standoff
Board Spacers, Standoffs -- 732-12875-ND [970200244 from Wurth Elektronik GmbH & Co. KG]
from DigiKey

"Hex Spacer Threaded M2 Brass 0.787"" (20.00mm) Silver" [See More]

  • Metric Size: M2
  • Material: Brass
  • Type & Shape: Standoff; Hex
PCB Spacers -- 1843020 [709905610 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 709905610 PCB Spacer [See More]

  • Metric Size: M4; M4
  • Material: Nylon or Polyamide; Nylon 66
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.2520
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric -- SO-3-5M3-10ZI
from PennEngineering®

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM ® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet. If you... [See More]

  • Metric Size: M3; 3.5M3
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Material: Steel
Stainless Steel Standoffs -- MSOFS-M1-2 [MSOFS-M1-2 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Metric Size: M1 x 0.25
  • Material: Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
  • Type & Shape: Standoff
Board Spacers, Standoffs -- 732-12897-ND [971050244 from Wurth Elektronik GmbH & Co. KG]
from DigiKey

"Hex Standoff Threaded M2 Brass 0.197"" (5.00mm) Silver" [See More]

  • Metric Size: M2
  • Material: Brass
  • Type & Shape: Standoff; Hex
PCB Spacers -- 1854168 [70097741360 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 70097741360 PCB Spacer [See More]

  • Metric Size: M3; M3
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.3307
Thru-Hole Threaded Standoffs for Installation into Stainless Steel - Type SO4 - Metric -- SO4-3-5M3-10
from PennEngineering®

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types SO4 standoffs are for installation into stainless steel sheets as thin as 1.02mm. If you require a standoff which we do not... [See More]

  • Metric Size: M3; 3.5M3
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Material: StainlessSteel
Stainless Steel Standoffs -- SO4-3.5M3-10 [SO4-3.5M3-10 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Metric Size: M3; M3 x 0.5
  • Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
  • Type & Shape: Standoff
Board Spacers, Standoffs -- 732-12906-ND [971070244 from Wurth Elektronik GmbH & Co. KG]
from DigiKey

"Hex Standoff Threaded M2 Brass 0.276"" (7.00mm) Silver" [See More]

  • Metric Size: M2
  • Material: Brass
  • Type & Shape: Standoff; Hex
PCB Spacers -- 1854169 [70097742360 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 70097742360 PCB Spacer [See More]

  • Metric Size: M3; M3
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.3307
Thru-HoleThreaded Stainless Steel Standoffs, Series 400 - Metric -- Type SO4
from PennEngineering®

Features: Standoffs allow for stacking or spacing in applications where corrosion resistance is required. Fasteners clinch securely into stainless steel sheet with hardness up to HRB 88 / HB 183. Available with blind or through-hole threads. Closed threads provide flush appearance on back side of... [See More]

  • Metric Size: M3; M4; M5; M3.5
  • Mounting: Threaded
  • Type & Shape: Standoff; Female Standoff; Round
  • Material: Metal; StainlessSteel
Stainless Steel Standoffs -- TSO4-6M25-1000 [TSO4-6M25-1000 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Metric Size: M20.5 x 0.45
  • Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
  • Type & Shape: Standoff
Board Spacers, Standoffs -- 732-12911-ND [971080244 from Wurth Elektronik GmbH & Co. KG]
from DigiKey

"Hex Standoff Threaded M2 Brass 0.315"" (8.00mm) Silver" [See More]

  • Metric Size: M2
  • Material: Brass
  • Type & Shape: Standoff; Hex
PCB Spacers -- 2023279
from RS Components, Ltd.

PCB ACCESSORIES [See More]

  • Metric Size: M3; M3
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.2520
Steel Standoffs -- SMTSO-M1.6-1ET [SMTSO-M1.6-1ET from PennEngineering®]
from bisco industries

Steel Standoffs [See More]

  • Metric Size: M10.6 x 0.35
  • Material: Metal; Steel; STEEL
  • Type & Shape: Standoff
Board Spacers, Standoffs -- 732-12918-ND [971100244 from Wurth Elektronik GmbH & Co. KG]
from DigiKey

"Hex Standoff Threaded M2 Brass 0.394"" (10.00mm) Silver" [See More]

  • Metric Size: M2
  • Material: Brass
  • Type & Shape: Standoff; Hex
PCB Spacers -- 2491076
from RS Components, Ltd.

STUD FITTING CIRCUIT BOARD SUPPORT [See More]

  • Metric Size: M4; M4
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.4724
Board Spacers, Standoffs -- 732-12930-ND [971130244 from Wurth Elektronik GmbH & Co. KG]
from DigiKey

"Hex Standoff Threaded M2 Brass 0.512"" (13.00mm) Silver" [See More]

  • Metric Size: M2
  • Material: Brass
  • Type & Shape: Standoff; Hex
PCB Spacers -- 3035289
from RS Components, Ltd.

Essentra SFCBS-M4-10M-01 Stud Cover [See More]

  • Metric Size: M4; M4
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Outside Diameter: 0.3740
Board Spacers, Standoffs -- 732-12959-ND [971250244 from Wurth Elektronik GmbH & Co. KG]
from DigiKey

"Hex Standoff Threaded M2 Brass 0.984"" (25.00mm) Silver" [See More]

  • Metric Size: M2
  • Material: Brass
  • Type & Shape: Standoff; Hex
PCB Spacers -- 3035295
from RS Components, Ltd.

Essentra SFCBS-M4-12M-01 Stud Cover [See More]

  • Metric Size: M4; M4
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Outside Diameter: 0.3740
Board Spacers, Standoffs -- 732-12969-ND [971300244 from Wurth Elektronik GmbH & Co. KG]
from DigiKey

"Hex Standoff Threaded M2 Brass 1.181"" (30.00mm) Silver" [See More]

  • Metric Size: M2
  • Material: Brass
  • Type & Shape: Standoff; Hex
PCB Spacers -- 304262
from RS Components, Ltd.

RS PRO RP0000300874 PCB Spacer [See More]

  • Metric Size: M4; M4
  • Type & Shape: PCB Support (No Hole / Solid Post)
Board Spacers, Standoffs -- 732-7065-1-ND [9774010243R from Wurth Elektronik GmbH & Co. KG]
from DigiKey

"Round Standoff Threaded M2x0.4 Steel 0.039"" (1.00mm)" [See More]

  • Metric Size: M2x0.4
  • Material: Steel
  • Type & Shape: Standoff; Round
PCB Spacers -- 4838455
from RS Components, Ltd.

Natural studded fixing spacer,M4x12.7mm [See More]

  • Metric Size: M4; M4
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.5000
Board Spacers, Standoffs -- 732-7111-1-ND [9774080243R from Wurth Elektronik GmbH & Co. KG]
from DigiKey

"Round Standoff Threaded M2x0.4 Steel 0.315"" (8.00mm)" [See More]

  • Metric Size: M2x0.4
  • Material: Steel
  • Type & Shape: Standoff; Round
PCB Spacers -- 4838742
from RS Components, Ltd.

Natural studded fixing spacer,M4x6.4mm [See More]

  • Metric Size: M4; M4
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.2520
Board Spacers, Standoffs -- MSW1320A-ND [MSW1320A from Essentra Components]
from DigiKey

"Round Spacer Unthreaded M12 Nylon 0.394"" (10.00mm) Natural" [See More]

  • Metric Size: M12
  • Material: Nylon or Polyamide
  • Type & Shape: Spacer; Round
PCB Spacers -- 4838764
from RS Components, Ltd.

Natural studded fixing spacer,M4x15.9mm [See More]

  • Metric Size: M4; M4
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.6260
Board Spacers, Standoffs -- R20-1000402-ND [R20-1000402 from HARWIN]
from DigiKey

"Hex Standoff Threaded M2x0.4 Brass 0.157"" (4.00mm)" [See More]

  • Metric Size: M2x0.4
  • Material: Brass
  • Type & Shape: Standoff; Hex
PCB Spacers -- 4838770
from RS Components, Ltd.

Natural studded fixing spacer,M4x19.1mm [See More]

  • Metric Size: M4; M4
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.7520
Board Spacers, Standoffs -- R20-3001202-ND [R20-3001202 from HARWIN]
from DigiKey

"Hex Standoff Threaded M2x0.4 Brass 0.472"" (12.00mm)" [See More]

  • Metric Size: M2x0.4
  • Material: Brass
  • Type & Shape: Standoff; Hex
PCB Spacers -- 485382 [9774050482R from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Steel Spacer M4 Length: 5mm [See More]

  • Metric Size: M4; M4
  • Material: Steel; Steel
  • Type & Shape: PCB Support (No Hole / Solid Post)
Board Spacers, Standoffs -- R3504-02-ND [R3504-02 from HARWIN]
from DigiKey

"Hex Standoff Threaded M3.5 Brass 0.157"" (4.00mm)" [See More]

  • Metric Size: M3.5
  • Material: Brass
  • Type & Shape: Standoff; Hex
PCB Spacers -- 5073075
from RS Components, Ltd.

STUDDED PCB SUPPORT - UNC 8-32 [See More]

  • Metric Size: #8-32
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.2520
Spring Posts -- SPOS-M12-50-B
from NBK America LLC

Post for tensile coil spring. There are bore type and groove type. SPOS-A----Bore type. SPOS-B----Groove type [See More]

  • Metric Size: M12
  • Mounting: Threaded
  • Type & Shape: Spring Posts
  • Material: StainlessSteel