Aluminum Posts, Spacers, and Standoffs

88 Results
Hexagonal Spacer With #4-40 Thread, Made From Aluminum Alloy -- A 9A43-E44008
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Material: Metal; Aluminum
  • Mounting: Threaded
  • Type & Shape: Spacer; Round; Hex
  • Body Length: 0.2500
Board Spacers, Standoffs -- 1102-5812-ND [32183-01 from Vicor Corporation]
from DigiKey

HEX STANDOFF #6-32 ALUMINUM [See More]

  • Material: Aluminum
  • ANSI (English) Size: 6-32 / 6
  • Type & Shape: Standoff; Hex
.156 Hex, .187 L, F-F Alum Standoff -- 1797A
from Keystone Electronics Corp.

Part Number: 1797A. Finish/Plating: Clear Iridite. Length: .187 [4.74]. Material: Aluminum. OD: .156 [4.0]. Shape: Hex. Style: Female Standoff. Thread: 2-56. Type: Threaded Standoffs [See More]

  • Material: Metal; Aluminum
  • Mounting: Threaded
  • Type & Shape: Standoff; Female Standoff; Round; Hex
  • Outside Diameter: 0.1560
Metal Spacers - Heavy Wall - Inch -- Series SP150
from SPIROL

Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL ® Series SP100 Standard Wall and SP150 Heavy Wall Metal Spacers replace cut-off tubing, tubes, ferrules, grommets and turned parts. The most typical application uses the Metal Spacer to separate two... [See More]

  • Material: Metal; Aluminum; Steel; StainlessSteel
  • Outside Diameter: 0.1750 to 1
  • Type & Shape: Spacer
  • Body Length: 0.1870 to 6
Aluminum Standoffs -- BSOA-032-10 [BSOA-032-10 from PennEngineering®]
from bisco industries

Aluminum Standoffs [See More]

  • Material: Metal; Aluminum; ALUMINUM
  • ANSI (English) Size: 10-32 / 10; 0.190-32 (#10-32)
  • Type & Shape: Standoff
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric -- BSOA-3-5M3-10
from PennEngineering®

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do... [See More]

  • Material: Aluminum
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.2130
PCB Spacers -- 1613585
from RS Components, Ltd.

Female PCB spacer, M3, 4mm length [See More]

  • Material: Aluminum; Aluminium
  • Outside Diameter: 0.1969
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.1575
Board Spacers, Standoffs -- 1772-1000-ND [2059-440-AL from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded #4-40 Aluminum 0.625"" (15.88mm) 5/8""" [See More]

  • Material: Aluminum
  • ANSI (English) Size: 4-40 / 4
  • Type & Shape: Standoff; Hex
.156 Rnd, .187 L, F-F Alum Standoff -- 1801A
from Keystone Electronics Corp.

Part Number: 1801A. Finish/Plating: Clear Iridite. Length: .187 [4.74]. Material: Aluminum. OD: .156 [4.0]. Shape: Round. Style: Female Standoff. Thread: 2-56. Type: Threaded Standoffs [See More]

  • Material: Metal; Aluminum
  • Mounting: Threaded
  • Type & Shape: Standoff; Female Standoff; Round; Hex
  • Outside Diameter: 0.1560
Metal Spacers -- Series SP100
from SPIROL

Heavy wall spacers have greater compression strength and additional bearing surface. Contact SPIROL for compression specifications and bearing surface requirements based on your application. Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL ® Series SP100... [See More]

  • Material: Metal; Aluminum; Steel; StainlessSteel
  • Outside Diameter: 0.1600 to 1.25
  • Type & Shape: Spacer
  • Body Length: 0.1870 to 6
Aluminum Standoffs -- SOA-032-10 [SOA-032-10 from PennEngineering®]
from bisco industries

Aluminum Standoffs [See More]

  • Material: Metal; Aluminum; ALUMINUM
  • ANSI (English) Size: 10-32 / 10; 0.190-32 (#10-32)
  • Type & Shape: Standoff
Grounding Standoffs - Types SOSG, SOAG - Metric -- SOAG-3-5M3-10
from PennEngineering®

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types SOAG and SOSG grounding standoffs are designed for clinching into steel or aluminum chassis while the “gripping teeth... [See More]

  • Material: Aluminum
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.2126
Standoffs -- 1236832 [SO-0515-01-01-01 from Samtec Inc.]
from RS Components, Ltd.

Samtec SO-0515-01-01-01 [See More]

  • Material: Aluminum; Aluminium
  • Outside Diameter: 0.2028
  • Type & Shape: Standoff; Hex
  • Body Length: 0.2028
Board Spacers, Standoffs -- 1772-1001-ND [4504-440-AL from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded #4-40 Aluminum 0.438"" (11.13mm) 7/16""" [See More]

  • Material: Aluminum
  • ANSI (English) Size: 4-40 / 4
  • Type & Shape: Standoff; Hex
1/4 Hex Female Standoff -- 1818
from Keystone Electronics Corp.

Part Number: 1818. Finish/Plating: Clear Iridite. Length: 1.250 [31.8]. Material: Aluminum. OD: .250 [6.4]. Shape: Hex. Style: Female Standoff. Thr'd Depth(D): 3/8 [.375]. Thread: 6-32. Type: Threaded Standoffs [See More]

  • Material: Metal; Aluminum
  • Mounting: Threaded
  • Type & Shape: Standoff; Female Standoff; Round; Hex
  • Outside Diameter: 0.2500
Metal Spacers -- Series SP150
from SPIROL

Heavy wall spacers have greater compression strength and additional bearing surface. Contact SPIROL for compression specifications and bearing surface requirements based on your application. Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL ® Series SP100... [See More]

  • Material: Metal; Aluminum; Steel; StainlessSteel
  • Outside Diameter: 0.1750 to 1
  • Type & Shape: Spacer
  • Body Length: 0.1870 to 6
Aluminum Standoffs -- SOA-4116-10 [SOA-4116-10 from PennEngineering®]
from bisco industries

Aluminum Standoffs [See More]

  • Material: Metal; Aluminum; ALUMINUM
  • Type & Shape: Standoff
Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified -- TSOA-256-090
from PennEngineering®

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025 ”. If you... [See More]

  • Material: Aluminum
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.1660
Standoffs -- 1236838 [SO-1215-02-01-01-L from Samtec Inc.]
from RS Components, Ltd.

SO series PCB standoff,12mm stack height [See More]

  • Material: Aluminum; Aluminium
  • Outside Diameter: 0.1874
  • Type & Shape: Standoff; Hex
  • Body Length: 0.4783
Board Spacers, Standoffs -- 1772-1003-ND [4509-440-AL from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded #4-40 Aluminum 0.750"" (19.05mm) 3/4""" [See More]

  • Material: Aluminum
  • ANSI (English) Size: 4-40 / 4
  • Type & Shape: Standoff; Hex
1/4 Hex M-F Standoff -- 8410
from Keystone Electronics Corp.

Part Number: 8410. Finish/Plating: Clear Iridite. Length: 1.625 [41.3]. Material: Aluminum. OD: .250 [6.4]. Shape: Hex. Style: M-F Standoff. Thr'd Depth(D): 1/4 [.250]. Thr'd Lngth (TL): .187 [4.75]. Thread: 4-40. Type: Threaded Standoffs [See More]

  • Material: Metal; Aluminum
  • Mounting: Threaded
  • Type & Shape: Standoff; Male/Female Standoff; Hex
  • Outside Diameter: 0.2500
Aluminum Standoffs -- SOAG-3.5M3-10 [SOAG-3.5M3-10 from PennEngineering®]
from bisco industries

Aluminum Standoffs [See More]

  • Material: Metal; Aluminum; ALUMINUM
  • Metric Size: M3; M3 x 0.5
  • Type & Shape: Standoff
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric -- SOA-3-5M3-10
from PennEngineering®

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM ® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet. If you... [See More]

  • Material: Aluminum
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.2130
Standoffs -- 1841796 [971200366 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 971200366 Standoff [See More]

  • Material: Aluminum; Aluminium
  • Outside Diameter: 0.2362
  • Type & Shape: Standoff
  • Metric Size: M3
Board Spacers, Standoffs -- 1772-1005-ND [4530-440-AL from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded #4-40 Aluminum 0.250"" (6.35mm) 1/4""" [See More]

  • Material: Aluminum
  • ANSI (English) Size: 4-40 / 4
  • Type & Shape: Standoff; Hex
1/4 Round Female Standoff -- 1853
from Keystone Electronics Corp.

Part Number: 1853. Finish/Plating: Clear Iridite. Length: 1.250 [31.8]. Material: Aluminum. OD: .250 [6.4]. Shape: Round. Style: Female Standoff. Thr'd Depth(D): 3/8 [.375]. Thread: 6-32. Type: Threaded Standoffs [See More]

  • Material: Metal; Aluminum
  • Mounting: Threaded
  • Type & Shape: Standoff; Female Standoff; Round; Hex
  • Outside Diameter: 0.2500
Aluminum Standoffs -- SSA-156-10 [SSA-156-10 from PennEngineering®]
from bisco industries

Aluminum Standoffs [See More]

  • Material: Metal; Aluminum; ALUMINUM
  • Type & Shape: Standoff
Standoffs -- 2081556 [SO-1015-03-01-01 from Samtec Inc.]
from RS Components, Ltd.

Precision Board Stacking Standoff [See More]

  • Material: Aluminum; Aluminium
  • Outside Diameter: 0.0098
  • Type & Shape: Standoff; Hex
  • Body Length: 0.3996
Board Spacers, Standoffs -- 1772-1012-ND [M0591-5-AL from RAF Electronic Hardware]
from DigiKey

"Round Spacer Unthreaded Aluminum 0.079"" (2.00mm)" [See More]

  • Material: Aluminum
  • Type & Shape: Spacer; Round
1/4 Round Spacer -- 2036
from Keystone Electronics Corp.

Part Number: 2036. Finish/Plating: Clear Iridite. Hole Size: #4, M3. Length: .125 (3.2). Material: Aluminum. OD: .250 [6.4]. Shape: Round. Style: Spacer. Type: Clear Hole Spacers [See More]

  • Material: Metal; Aluminum
  • Outside Diameter: 0.2500
  • Type & Shape: Spacer; Round
  • Body Length: 0.1250
Aluminum Standoffs -- TSOA-256-125 [TSOA-256-125 from PennEngineering®]
from bisco industries

Aluminum Standoffs [See More]

  • Material: Metal; Aluminum; ALUMINUM
  • ANSI (English) Size: 2-56 / 2; 0.086-56 (#2-56)
  • Type & Shape: Standoff
Board Spacers, Standoffs -- 1772-1015-ND [4558-832-AL from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded #8-32 Aluminum 2.000"" (50.80mm) 2""" [See More]

  • Material: Aluminum
  • ANSI (English) Size: 8-32 / 8
  • Type & Shape: Standoff; Hex
4-40 Threaded Standoff Kit -- STR-440
from Keystone Electronics Corp.

Part Number: STR-440. # of Pieces: 400. Length: 1/4 thru 1". Material: Aluminum & Nylon. Style: Threaded. Thread: 4-40. Type: Threaded Standoffs [See More]

  • Material: Metal; Aluminum; Plastic; Nylon or Polyamide
  • Mounting: Threaded
  • Type & Shape: Standoff; Female / Female Standoff; Hex
  • Body Length: 0.2500 to 1
Board Spacers, Standoffs -- 1772-1018-ND [1122-8-AL from RAF Electronic Hardware]
from DigiKey

"Round Spacer Unthreaded Aluminum 0.125"" (3.18mm) 1/8""" [See More]

  • Material: Aluminum
  • Type & Shape: Spacer; Round
Round Economy Spacer -- 397
from Keystone Electronics Corp.

Part Number: 397. Hole Size: #4, M3. Length: .187 [4.74]. Material: Aluminum. OD: .167 [4.3]. Shape: Round. Style: Economy Spacers. Type: Clear Hole Spacers [See More]

  • Material: Metal; Aluminum
  • Outside Diameter: 0.1670
  • Type & Shape: Spacer; Round
  • Body Length: 0.1870
Board Spacers, Standoffs -- 1772-1020-ND [1122-4-AL from RAF Electronic Hardware]
from DigiKey

"Round Spacer Unthreaded Aluminum 0.125"" (3.18mm) 1/8""" [See More]

  • Material: Aluminum
  • Type & Shape: Spacer; Round
Board Spacers, Standoffs -- 1772-1022-ND [M0509-25-AL from RAF Electronic Hardware]
from DigiKey

"Round Spacer Unthreaded Aluminum 0.394"" (10.00mm)" [See More]

  • Material: Aluminum
  • Type & Shape: Spacer; Round
Board Spacers, Standoffs -- 1772-1024-ND [M0597-5-AL from RAF Electronic Hardware]
from DigiKey

"Round Spacer Unthreaded Aluminum 0.315"" (8.00mm)" [See More]

  • Material: Aluminum
  • Type & Shape: Spacer; Round
Board Spacers, Standoffs -- 1772-1027-ND [1688-632-AL from RAF Electronic Hardware]
from DigiKey

"Round Standoff Threaded #6-32 Aluminum 0.750"" (19.05mm) 3/4""" [See More]

  • Material: Aluminum
  • ANSI (English) Size: 6-32 / 6
  • Type & Shape: Standoff; Round
Board Spacers, Standoffs -- 1772-1033-ND [M2165-3005-AL from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded M3x0.5 Aluminum 1.575"" (40.00mm)" [See More]

  • Material: Aluminum
  • Metric Size: M3
  • Type & Shape: Standoff; Hex
Board Spacers, Standoffs -- 1772-1038-ND [1637-256-AL from RAF Electronic Hardware]
from DigiKey

"Round Standoff Threaded #2-56 Aluminum 0.500"" (12.70mm) 1/2""" [See More]

  • Material: Aluminum
  • ANSI (English) Size: 2-56 / 2
  • Type & Shape: Standoff; Round
Board Spacers, Standoffs -- 1772-1039-ND [M0532-4-AL from RAF Electronic Hardware]
from DigiKey

"Round Spacer Unthreaded Aluminum 0.118"" (3.00mm)" [See More]

  • Material: Aluminum
  • Type & Shape: Spacer; Round
Board Spacers, Standoffs -- 1772-1045-ND [1124-6-AL from RAF Electronic Hardware]
from DigiKey

"Round Spacer Unthreaded Aluminum 0.250"" (6.35mm) 1/4""" [See More]

  • Material: Aluminum
  • Type & Shape: Spacer; Round
Board Spacers, Standoffs -- 1772-1050-ND [1109-4-AL-6 from RAF Electronic Hardware]
from DigiKey

"Round Spacer Unthreaded Aluminum 0.250"" (6.35mm) 1/4""" [See More]

  • Material: Aluminum
  • Type & Shape: Spacer; Round
Board Spacers, Standoffs -- 1772-1052-ND [2112-440-AL from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded #4-40 Aluminum 1.000"" (25.40mm) 1""" [See More]

  • Material: Aluminum
  • ANSI (English) Size: 4-40 / 4
  • Type & Shape: Standoff; Hex
Board Spacers, Standoffs -- 1772-1053-ND [4502-632-AL-7 from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded #6-32 Aluminum 0.313"" (7.95mm) 5/16""" [See More]

  • Material: Aluminum
  • ANSI (English) Size: 6-32 / 6
  • Type & Shape: Standoff; Hex
Board Spacers, Standoffs -- 1772-1054-ND [4513-440-AL from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded #4-40 Aluminum 1.000"" (25.40mm) 1""" [See More]

  • Material: Aluminum
  • ANSI (English) Size: 4-40 / 4
  • Type & Shape: Standoff; Hex
Board Spacers, Standoffs -- 1772-1055-ND [M2264-6010-AL from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded M6x1 Aluminum 0.354"" (9.00mm)" [See More]

  • Material: Aluminum
  • Type & Shape: Standoff; Hex
Board Spacers, Standoffs -- 1772-1056-ND [4537-632-AL from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded #6-32 Aluminum 0.688"" (17.48mm) 11/16""" [See More]

  • Material: Aluminum
  • ANSI (English) Size: 6-32 / 6
  • Type & Shape: Standoff; Hex
Board Spacers, Standoffs -- 1772-1057-ND [1188-10-AL from RAF Electronic Hardware]
from DigiKey

"Round Spacer Unthreaded Aluminum 0.375"" (9.53mm) 3/8""" [See More]

  • Material: Aluminum
  • Type & Shape: Spacer; Round
Board Spacers, Standoffs -- 1772-1059-ND [M1254-2545-AL from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded M2.5x0.45 Aluminum 0.276"" (7.00mm)" [See More]

  • Material: Aluminum
  • Metric Size: M2.5
  • Type & Shape: Standoff; Hex
Board Spacers, Standoffs -- 1772-1062-ND [2106-440-AL from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded #4-40 Aluminum 0.625"" (15.88mm) 5/8""" [See More]

  • Material: Aluminum
  • ANSI (English) Size: 4-40 / 4
  • Type & Shape: Standoff; Hex
KEYSTONE 398 SPACER/STANDOFF, ROUND AL 0.167INX0.25IN -- 443-398 [398 from Keystone Electronics Corp.]
from Utmel Electronic Limited

KEYSTONE 398 SPACER/STANDOFF, ROUND AL 0.167INX0.25IN [See More]

  • Material: Aluminum; Aluminum
  • Outside Diameter: 0.1670
  • Type & Shape: Spacer; Standoff
  • Body Length: 0.2500
1/2 Round Spacers -- 285416
from Fastener SuperStore, Inc.

1/2 Round Spacers / Aluminum / 14 X 1/4 [See More]

  • Material: Metal; Aluminum
  • Outside Diameter: 0.5000
  • Type & Shape: Spacer; Round
  • Body Length: 0.2500
Self Clinch Standoffs (Metric)
from TFC Ltd.

Self-clinching Standoffs can be used in materials as thin as 1.0mm and act as a spacer or pillar whilst providing a strong thread. Material: Through thread: SCFSO - Carbon steel, heat treated. SCFSOS - 300 Series Stainless steel. SCFSOA - 7075-T6 Aluminium. Blind thread: SCFBSO - Carbon steel, heat... [See More]

  • Material: Aluminum; Steel; StainlessSteel
  • Type & Shape: Standoff
Binding Swage Standoffs -- 3300-A-256-AL
from RAF Electronic Hardware

Binding Swage Standoffs [See More]

  • Material: Aluminum
  • Outside Diameter: 0.1875
  • Type & Shape: Standoff
  • Body Length: 0.1250
SPACER RND #6SCREW .625"L ALUM -- 443-3429 [3429 from Keystone Electronics Corp.]
from Utmel Electronic Limited

SPACER RND #6SCREW .625"L ALUM [See More]

  • Material: Aluminum; Aluminum
  • Outside Diameter: 0.2500
  • Type & Shape: Spacer
  • Body Length: 0.6250
1/4 Hex Standoffs (Female / Female) -- 250508
from Fastener SuperStore, Inc.

1/4 Hex Standoffs (Female / Female) / Aluminum / 4-40 X 1/4 [See More]

  • Material: Metal; Aluminum
  • Outside Diameter: 0.2500
  • Type & Shape: Standoff; Female / Female Standoff; Hex
  • Body Length: 0.2500
Standoffs, Spring-Top Aluminium
from TFC Ltd.

SCFSSA, SCFSSS & SCFSSC Spring-top standoffs are designed for permanent installation into sheet metal by pressing into a prepared hole. The spring action post provides quick attachment and removal with a simple snap eliminating the problems associated with loose hardware. Material: SCFSSA -... [See More]

  • Material: Aluminum; Steel; StainlessSteel
  • Type & Shape: Standoff
Female Standoffs Inch -- 1600-080-AL
from RAF Electronic Hardware

Female Standoffs [See More]

  • Material: Aluminum
  • Outside Diameter: 0.1250
  • Type & Shape: Standoff
  • Body Length: 0.1250
STANDOFF RND 2-56THR .187"L ALUM -- 443-1801A [1801A from Keystone Electronics Corp.]
from Utmel Electronic Limited

STANDOFF RND 2-56THR .187"L ALUM [See More]

  • Material: Aluminum; Aluminum
  • Outside Diameter: 0.1560
  • Type & Shape: Standoff
  • Body Length: 0.1870
1/4 Hex Standoffs (Male / Female) -- 250980
from Fastener SuperStore, Inc.

1/4 Hex Standoffs (Male / Female) / Aluminum / 4-40 X 3/8 [See More]

  • Material: Metal; Aluminum
  • Outside Diameter: 0.2500
  • Type & Shape: Standoff; Male/Female Standoff; Hex
  • Body Length: 0.3750
Female Standoffs Metric -- M1000-2545-AL
from RAF Electronic Hardware

Metric Female Standoffs [See More]

  • Material: Aluminum
  • Outside Diameter: 0.1772
  • Type & Shape: Standoff
  • Body Length: 0.1181
STANDOFF RND 4-40THR .625"L ALUM -- 443-1839 [1839 from Keystone Electronics Corp.]
from Utmel Electronic Limited

STANDOFF RND 4-40THR .625"L ALUM [See More]

  • Material: Aluminum; Aluminum
  • Outside Diameter: 0.2500
  • Type & Shape: Standoff
  • Body Length: 0.6250
4-40 X 1 1/4 1/4 Round Standoffs (Male / Female) -- 250814
from Fastener SuperStore, Inc.

4-40 X 1 1/4 1/4 Round Standoffs (Male / Female) / Aluminum [See More]

  • Material: Metal; Aluminum
  • Outside Diameter: 0.2500
  • Type & Shape: Standoff; Male/Female Standoff; Round
  • Body Length: 1.25
Full Knurled Swage Standoffs Inch -- 7424-A-256-AL
from RAF Electronic Hardware

Full Knurled Swage Standoffs [See More]

  • Material: Aluminum
  • Outside Diameter: 0.1875
  • Type & Shape: Standoff
  • Body Length: 0.1250
STANDOFF RND 6-32THR .625"L ALUM -- 443-1847 [1847 from Keystone Electronics Corp.]
from Utmel Electronic Limited

STANDOFF RND 6-32THR .625"L ALUM [See More]

  • Material: Aluminum; Aluminum
  • Outside Diameter: 0.2500
  • Type & Shape: Standoff
  • Body Length: 0.6250
Full Knurled Swage Standoffs Metric -- M1800-A-2545-AL
from RAF Electronic Hardware

Metric Full Knurled Swage Standoffs [See More]

  • Material: Aluminum
  • Outside Diameter: 0.1772
  • Type & Shape: Standoff
  • Body Length: 0.1181
STANDOFF RND 6-32THR .875"L ALUM -- 443-1848 [1848 from Keystone Electronics Corp.]
from Utmel Electronic Limited

STANDOFF RND 6-32THR .875"L ALUM [See More]

  • Material: Aluminum; Aluminum
  • Outside Diameter: 0.2500
  • Type & Shape: Standoff
  • Body Length: 0.8750
Knurled Back Face Swage Standoffs -- 7672-A-256-AL
from RAF Electronic Hardware

Knurled Back Face Swage Standoffs [See More]

  • Material: Aluminum
  • Outside Diameter: 0.1875
  • Type & Shape: Standoff
  • Body Length: 0.1250
Standoffs & Spacers AL SPCR #4X1/2 -- 443-402 [402 from Keystone Electronics Corp.]
from Utmel Electronic Limited

Standoffs & Spacers AL SPCR #4X1/2 [See More]

  • Material: Aluminum; Aluminum
  • Outside Diameter: 0.1670
  • Type & Shape: Spacer; Standoff
  • Body Length: 0.5000
Knurled Double Face Swage Standoffs -- 7796-A-256-AL
from RAF Electronic Hardware

Knurled Double Face Swage Standoffs [See More]

  • Material: Aluminum
  • Outside Diameter: 0.1875
  • Type & Shape: Standoff
  • Body Length: 0.1250
Standoffs & Spacers ALUM .6 M/F THRD -- 443-6799 [6799 from Keystone Electronics Corp.]
from Utmel Electronic Limited

Standoffs & Spacers ALUM .6 M/F THRD [See More]

  • Material: Aluminum; Aluminum
  • Outside Diameter: 0.2500
  • Type & Shape: Spacer; Standoff
  • Body Length: 0.7870
Knurled Front Face Swage Standoffs Inch -- 7548-A-256-AL
from RAF Electronic Hardware

Knurled Front Face Swage Standoffs [See More]

  • Material: Aluminum
  • Outside Diameter: 0.1875
  • Type & Shape: Standoff
  • Body Length: 0.1250
Standoffs Hex F 4.5 M2.5 X 0.45 12 Aluminum ASTM B211 Clear Iridite -- 443-24424 [24424 from Keystone Electronics Corp.]
from Utmel Electronic Limited

Standoffs Hex F 4.5 M2.5 X 0.45 12 Aluminum ASTM B211 Clear Iridite [See More]

  • Material: Aluminum; Aluminum
  • Outside Diameter: 0.1770
  • Type & Shape: Standoff
  • Body Length: 0.4720
Knurled Front Face Swage Standoffs Metric -- M1940-A-2545-AL
from RAF Electronic Hardware

Metric Knurled Front Face Swage Standoffs [See More]

  • Material: Aluminum
  • Outside Diameter: 0.1772
  • Type & Shape: Standoff
  • Body Length: 0.1181
Male Female Standoffs Inch -- 4000-256-AL
from RAF Electronic Hardware

Male-Female Standoffs [See More]

  • Material: Aluminum
  • Outside Diameter: 0.1875
  • Type & Shape: Standoff
  • Body Length: 0.1875
Male Female Standoffs Metric -- M2100-2545-AL
from RAF Electronic Hardware

Metric Male-Female Standoffs [See More]

  • Material: Aluminum
  • Outside Diameter: 0.1772
  • Type & Shape: Standoff
  • Body Length: 0.1969
Male Male Standoffs Inch -- 4726-AL
from RAF Electronic Hardware

Male-Male Standoffs [See More]

  • Material: Aluminum
  • Outside Diameter: 0.2500
  • Type & Shape: Standoff
Partial Knurled Swage Standoffs Inch -- 7300-A-256-AL
from RAF Electronic Hardware

Partial Knurled Swage Standoffs [See More]

  • Material: Aluminum
  • Outside Diameter: 0.1875
  • Type & Shape: Standoff
  • Body Length: 0.1250
Partial Knurled Swage Standoffs Metric -- M1650-A-2545-AL
from RAF Electronic Hardware

Metric Partial Knurled Swage Standoffs [See More]

  • Material: Aluminum
  • Outside Diameter: 0.1772
  • Type & Shape: Standoff
Spacers Inch -- 1100-0-AL
from RAF Electronic Hardware

Spacers [See More]

  • Material: Aluminum
  • Outside Diameter: 0.1250
  • Type & Shape: Spacer
  • Body Length: 0.1250
Spacers Metric -- M0500-25-AL
from RAF Electronic Hardware

Metric Spacers [See More]

  • Material: Aluminum
  • Outside Diameter: 0.1772
  • Type & Shape: Spacer
  • Body Length: 0.0394
Swage Spacers Inch -- 1516-A-2-AL
from RAF Electronic Hardware

Swage Spacers [See More]

  • Material: Aluminum
  • Outside Diameter: 0.1875
  • Type & Shape: Spacer
  • Body Length: 0.1250
Swage Spacers Metric -- M0902-A-2-AL
from RAF Electronic Hardware

Metric Swage Spacers [See More]

  • Material: Aluminum
  • Outside Diameter: 0.1772
  • Type & Shape: Spacer
  • Body Length: 0.1181
Swage Standoffs Inch -- 3000-A-080-AL
from RAF Electronic Hardware

Swage Standoffs [See More]

  • Material: Aluminum
  • Outside Diameter: 0.1250
  • Type & Shape: Standoff
  • Body Length: 0.1250
Swage Standoffs Metric -- M1500-A-2545-AL
from RAF Electronic Hardware

Metric Swage Standoffs [See More]

  • Material: Aluminum
  • Outside Diameter: 0.1772
  • Type & Shape: Standoff
  • Body Length: 0.1181
Swage Tite Standoffs -- 3200-A-440-AL
from RAF Electronic Hardware

Swage Tite Standoffs [See More]

  • Material: Aluminum
  • Outside Diameter: 0.2500
  • Type & Shape: Standoff
  • Body Length: 0.1250