Force Fit / Broaching (Press In) Posts, Spacers, and Standoffs
from Keystone Electronics Corp.
Part Number: 4850. Hole Size: #4. Length: .065 [1.7]. Material: Stainless Steel. Mounting: Press-Fit. OD: .219 [5.6]. Panel Thickness: 1/16 (.062). Shape: Round. Swage Dia (SD): 0.184 [See More]
- Mounting: Force Fit, Broaching or Press In; Press-Fit
- Material: Metal; StainlessSteel
- Type & Shape: Spacer; Round
- Outside Diameter: 0.2190
from PennEngineering®
Engineered to Eliminate Vibration Loosening. In high-vibration environments, traditional locking methods present compromises. Nylon inserts degrade, lock washers lose effectiveness, and thread adhesives need time-consuming application. As vibration cycles grow, these fastening solutions can... [See More]
- Mounting: Force Fit, Broaching or Press In; Self-Clinching
- Material: Metal; Steel; StainlessSteel
- Type & Shape: Standoff; Round
- Outside Diameter: 0.2803
from Keystone Electronics Corp.
Part Number: 4860. Length: .065 [1.7]. Material: Stainless Steel. Mounting: Press-Fit. Mounting Hole: .147 3.7]. OD: .219 [5.6]. Panel Thickness: 1/16 (.062). Shape: Round. Swage Dia (SD): 0.165. Thread: 2-56 [See More]
- Mounting: Force Fit, Broaching or Press In; Threaded; Press-Fit
- Material: Metal; StainlessSteel
- Type & Shape: Standoff; Round
- Outside Diameter: 0.2190
from PennEngineering®
The PEM ® M.2 Board Latch combines secure attachment and tool-free convenience – designed. for the fast-paced demands of modern datacenter operations. Three Ways to Mount. Choose the mounting type that fits your application: Press-fit Installation. Permanent, tool-free attachment directly... [See More]
- Mounting: Force Fit, Broaching or Press In
- Material: Plastic
- Type & Shape: PCB Support (No Hole / Solid Post)