2-56 / No. 2 Posts, Spacers, and Standoffs
from bisco industries
Aluminum Standoffs [See More]
- ANSI (English) Size: 2-56 / 2; 0.086-56 (#2-56)
- Material: Metal; Aluminum; ALUMINUM
- Type & Shape: Standoff
from PennEngineering®
PEM Type MSO4 self-clinching microPEM ® standoffs are used to stack or space internal components and provide strong, permanent, and reusable load-bearing threads in metal sheets as thin as .016 ” / 0.4mm. Thread sizes have been developed as small as M1 and available unified fastener... [See More]
- ANSI (English) Size: 2-56 / 2
- Mounting: Self-Clinching
- Type & Shape: Standoff; Round
- Material: StainlessSteel
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- ANSI (English) Size: 2-56 / 2
- Mounting: Threaded
- Type & Shape: Standoff; Round
- Material: Metal; Brass
from DigiKey
"Hex Standoff Threaded #2-56 Nylon 0.438"" (11.11mm) Natural" [See More]
- ANSI (English) Size: 2-56 / 2
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Hex
from Keystone Electronics Corp.
Part Number: 1797A. Finish/Plating: Clear Iridite. Length: .187 [4.74]. Material: Aluminum. OD: .156 [4.0]. Shape: Hex. Style: Female Standoff. Thread: 2-56. Type: Threaded Standoffs [See More]
- ANSI (English) Size: 2-56 / 2
- Mounting: Threaded
- Type & Shape: Standoff; Female Standoff; Round; Hex
- Material: Metal; Aluminum
from bisco industries
Brass Standoffs [See More]
- ANSI (English) Size: 2-56 / 2; 0.086-56 (#2-56)
- Material: Metal; Brass; BRASS
- Type & Shape: Standoff
from PennEngineering®
PEM ® TMSO4 ™ self clinching standoffs are designed for use in harder sheets HRC 37/HB 340 or less. Installs flush into half hard .008 ”/0.2mm stainless steel sheets. Installs into round holes without any special mounting hole preparation, eliminating adhesives and laser welding. [See More]
- ANSI (English) Size: 2-56 / 2
- Mounting: Self-Clinching; Threaded
- Type & Shape: Standoff; Round
- Material: Metal; StainlessSteel
from DigiKey
"Hex Standoff Threaded #2-56 Nylon 0.563"" (14.29mm) Natural" [See More]
- ANSI (English) Size: 2-56 / 2
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Hex
from Keystone Electronics Corp.
Part Number: 1801A. Finish/Plating: Clear Iridite. Length: .187 [4.74]. Material: Aluminum. OD: .156 [4.0]. Shape: Round. Style: Female Standoff. Thread: 2-56. Type: Threaded Standoffs [See More]
- ANSI (English) Size: 2-56 / 2
- Mounting: Threaded
- Type & Shape: Standoff; Female Standoff; Round; Hex
- Material: Metal; Aluminum
from bisco industries
Stainless Steel Standoffs [See More]
- ANSI (English) Size: 2-56 / 2; 0.086-56 (#2-56)
- Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
- Type & Shape: Standoff
from PennEngineering®
Type SMTSO - ReelFast ® surface mount nuts and standoffs are available threaded and unthreaded. Packaged on 13 ” recyclable reels. Tape width is 24mm. Supplied with polyamide patch for vacuum pick up. Reels conform to EIA-481. [See More]
- ANSI (English) Size: 2-56 / 2
- Mounting: Self-Clinching
- Type & Shape: Standoff; Round
- Material: Steel
from DigiKey
"Hex Standoff Threaded #2-56 Nylon 0.375"" (9.53mm) 3/8"" Natural" [See More]
- ANSI (English) Size: 2-56 / 2
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Hex
from Keystone Electronics Corp.
Part Number: 4929. Finish/Plating: Matte Tin. Height: .012 [0.30]. Material: Steel. Mounting: SMT. Packaging: Tape and Reel - 1,500 / 13" reel. Thread: 2-56. Mounting Details: Mounting Hole (M.H.): .147 [3,7]. Solder Pad Dia. (S.D): .244 [6.2] [See More]
- ANSI (English) Size: 2-56 / 2
- Material: Metal; Steel
- Mounting: Threaded; SMT
from bisco industries
Stainless Steel Standoffs [See More]
- ANSI (English) Size: 2-56 / 2; 0.086-56 (#2-56)
- Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
- Type & Shape: Standoff
from PennEngineering®
Features: Standoffs allow for stacking or spacing in applications where corrosion resistance is required. Fasteners clinch securely into stainless steel sheet with hardness up to HRB 88 / HB 183. Available with blind or through-hole threads. Closed threads provide flush appearance on back side of... [See More]
- ANSI (English) Size: 2-56 / 2; 4-40 / 4; 6-32 / 6; 6-256, 6-440
- Mounting: Threaded
- Type & Shape: Standoff; Female Standoff; Round
- Material: Metal; StainlessSteel
from DigiKey
"Hex Standoff Unthreaded #2 Nylon 0.281"" (7.14mm) Natural" [See More]
- ANSI (English) Size: 2-56 / 2
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Hex
from Keystone Electronics Corp.
Part Number: 4871. Finish/Plating: Matte Tin. Height: .062 [1.6]. Material: Steel. Packaging: Tape and Reel - 1,500 / 13" reel. Thread: 2-56. Mounting Details: Mounting Hole (M.H.): .147 [3,7]. Solder Pad Dia. (S.D): .244 [6.2] [See More]
- ANSI (English) Size: 2-56 / 2
- Mounting: Threaded
- Type & Shape: Standoff
- Material: Metal; Steel
from bisco industries
Stainless Steel Standoffs [See More]
- ANSI (English) Size: 2-56 / 2; 0.086-56 (#2-56)
- Material: Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
- Type & Shape: Standoff
from PennEngineering®
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025 ”. If you... [See More]
- ANSI (English) Size: 2-56 / 2
- Mounting: Self-Clinching
- Type & Shape: Standoff; Round
- Material: Steel
from DigiKey
"Hex Standoff Unthreaded #2 Nylon 0.438"" (11.11mm) Natural" [See More]
- ANSI (English) Size: 2-56 / 2
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Hex
from Keystone Electronics Corp.
Part Number: 1731-2. Finish/Plating: Nickel Plate. Length: .125 (3.2). Material: Brass. OD: .156 [4.0]. Panel Thickness: 1/16 (.062). Shape: Hex. Style: Swage Standoff. Swage (S): .109. Swage Dia (SD): .125. Thread: 2-56. Type: Swage Mount [See More]
- ANSI (English) Size: 2-56 / 2
- Mounting: Swage / Rivet; Threaded
- Type & Shape: Standoff; Hex
- Material: Metal; Brass
from bisco industries
Stainless Steel Standoffs [See More]
- ANSI (English) Size: 2-56 / 2; 0.086-56 (#2-56)
- Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
- Type & Shape: Standoff
from DigiKey
"Hex Standoff Threaded #2-56 Nylon 0.406"" (10.31mm)" [See More]
- ANSI (English) Size: 2-56 / 2
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Hex
from Keystone Electronics Corp.
Part Number: 1589-2. Finish/Plating: Nickel Plate. Length: .125 (3.2). Material: Brass. OD: .156 [4.0]. Panel Thickness: 1/16 (.062). Shape: Round. Style: Swage Standoff. Swage (S): .109. Swage Dia (SD): .125. Thread: 2-56. Type: Swage Mount [See More]
- ANSI (English) Size: 2-56 / 2
- Mounting: Swage / Rivet; Threaded
- Type & Shape: Standoff; Round
- Material: Metal; Brass
from DigiKey
"Round Standoff Threaded #2-56 Aluminum 0.500"" (12.70mm) 1/2""" [See More]
- ANSI (English) Size: 2-56 / 2
- Material: Aluminum
- Type & Shape: Standoff; Round
from Keystone Electronics Corp.
Part Number: 4860. Length: .065 [1.7]. Material: Stainless Steel. Mounting: Press-Fit. Mounting Hole: .147 3.7]. OD: .219 [5.6]. Panel Thickness: 1/16 (.062). Shape: Round. Swage Dia (SD): 0.165. Thread: 2-56 [See More]
- ANSI (English) Size: 2-56 / 2
- Mounting: Force Fit, Broaching or Press In; Threaded; Press-Fit
- Type & Shape: Standoff; Round
- Material: Metal; StainlessSteel
from DigiKey
"Hex Standoff Threaded #2-56 Aluminum 0.563"" (14.30mm) 9/16""" [See More]
- ANSI (English) Size: 2-56 / 2
- Material: Aluminum
- Type & Shape: Standoff; Hex
from DigiKey
"Hex Standoff Threaded #2-56 Aluminum 0.250"" (6.35mm) 1/4""" [See More]
- ANSI (English) Size: 2-56 / 2
- Material: Aluminum
- Type & Shape: Standoff; Hex
from DigiKey
"Hex Standoff Threaded #2-56 Nylon 0.625"" (15.88mm) 5/8""" [See More]
- ANSI (English) Size: 2-56 / 2
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Hex
from DigiKey
"Hex Standoff Threaded #2-56 Stainless Steel 0.281"" (7.14mm) 9/32""" [See More]
- ANSI (English) Size: 2-56 / 2
- Material: StainlessSteel
- Type & Shape: Standoff; Hex
from DigiKey
"Round Standoff Threaded #2-56 Aluminum 0.250"" (6.35mm) 1/4""" [See More]
- ANSI (English) Size: 2-56 / 2
- Material: Aluminum
- Type & Shape: Standoff; Round
from DigiKey
"Hex Standoff Threaded #2-56 Aluminum 0.500"" (12.70mm) 1/2""" [See More]
- ANSI (English) Size: 2-56 / 2
- Material: Aluminum
- Type & Shape: Standoff; Hex
from DigiKey
"Round Standoff Threaded #2-56 Aluminum 0.250"" (6.35mm) 1/4""" [See More]
- ANSI (English) Size: 2-56 / 2
- Material: Aluminum
- Type & Shape: Standoff; Round
from DigiKey
"Round Standoff Threaded #2-56 Aluminum 0.250"" (6.35mm) 1/4""" [See More]
- ANSI (English) Size: 2-56 / 2
- Material: Aluminum
- Type & Shape: Standoff; Round
from DigiKey
"Hex Standoff Threaded #2-56 Aluminum 0.625"" (15.88mm) 5/8""" [See More]
- ANSI (English) Size: 2-56 / 2
- Material: Aluminum
- Type & Shape: Standoff; Hex
from DigiKey
"Hex Standoff Threaded #2-56 Stainless Steel 0.250"" (6.35mm) 1/4""" [See More]
- ANSI (English) Size: 2-56 / 2
- Material: StainlessSteel
- Type & Shape: Standoff; Hex
from DigiKey
"Hex Standoff Threaded #2-56 Aluminum 0.313"" (7.95mm) 5/16""" [See More]
- ANSI (English) Size: 2-56 / 2
- Material: Aluminum
- Type & Shape: Standoff; Hex
from DigiKey
"Hex Standoff Threaded #2-56 Aluminum 0.375"" (9.53mm) 3/8""" [See More]
- ANSI (English) Size: 2-56 / 2
- Material: Aluminum
- Type & Shape: Standoff; Hex
from DigiKey
"Hex Standoff Threaded #2-56 Stainless Steel 0.250"" (6.35mm) 1/4""" [See More]
- ANSI (English) Size: 2-56 / 2
- Material: StainlessSteel
- Type & Shape: Standoff; Hex
from DigiKey
"Hex Standoff Threaded #2-56 Aluminum 0.469"" (11.90mm)" [See More]
- ANSI (English) Size: 2-56 / 2
- Material: Aluminum
- Type & Shape: Standoff; Hex
from DigiKey
"Round Standoff Threaded #2-56 Stainless Steel 0.500"" (12.70mm) 1/2""" [See More]
- ANSI (English) Size: 2-56 / 2
- Material: StainlessSteel
- Type & Shape: Standoff; Round
from DigiKey
"Hex Standoff Threaded #2-56 Aluminum 0.469"" (11.90mm)" [See More]
- ANSI (English) Size: 2-56 / 2
- Material: Aluminum
- Type & Shape: Standoff; Hex
from DigiKey
"Hex Standoff Threaded #2-56 Stainless Steel 0.438"" (11.13mm) 7/16""" [See More]
- ANSI (English) Size: 2-56 / 2
- Material: StainlessSteel
- Type & Shape: Standoff; Hex
from DigiKey
"Hex Standoff Threaded #2-56 Stainless Steel 0.219"" (5.56mm) 7/32""" [See More]
- ANSI (English) Size: 2-56 / 2
- Material: StainlessSteel
- Type & Shape: Standoff; Hex
from Fastener SuperStore, Inc.
1/4 Round Spacers / Nylon / Natural / 2 X 1/8 [See More]
- ANSI (English) Size: 2-56 / 2
- Material: Plastic; Nylon or Polyamide
- Type & Shape: Spacer; Round
- Outside Diameter: 0.2500
from Fastener SuperStore, Inc.
3/16 Hex Standoffs (Female / Female) / Nylon / Natural / 2-56 X 3/8 [See More]
- ANSI (English) Size: 2-56 / 2
- Material: Plastic; Nylon or Polyamide
- Type & Shape: Standoff; Female / Female Standoff; Hex
- Outside Diameter: 0.1875