6-32 / No. 6 Posts, Spacers, and Standoffs

84 Results
.250" (OD) X 1/2" (Height), #6-32 Thread, Round Brass Stand-Off -- A 9B43-B116
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • ANSI (English) Size: 6-32 / 6
  • Mounting: Threaded
  • Type & Shape: Standoff; Round
  • Material: Metal; Brass
Board Spacers, Standoffs -- 10-42-ND [10-42 from Daburn Electronics & Cable]
from DigiKey

"Round Standoff Threaded #6-32 Steatite 0.375"" (9.53mm) 3/8"" White" [See More]

  • ANSI (English) Size: 6-32 / 6
  • Type & Shape: Standoff; Round
1/2 Round Female Standoff -- 7714
from Keystone Electronics Corp.

Part Number: 7714. Length: .500 [12.7]. Material: Ceramic. OD: .500 [12.7]. Shape: Round. Thread: 6-32. Max Continuous Use Temperature: 1,700 °F (930 °C) [See More]

  • ANSI (English) Size: 6-32 / 6
  • Mounting: Threaded
  • Type & Shape: Standoff; Round; Insulating
  • Material: Ceramic
Metal Spacers - Heavy Wall - Inch -- Series SP150
from SPIROL

Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL ® Series SP100 Standard Wall and SP150 Heavy Wall Metal Spacers replace cut-off tubing, tubes, ferrules, grommets and turned parts. The most typical application uses the Metal Spacer to separate two... [See More]

  • ANSI (English) Size: 4-40 / 4; 6-32 / 6; 8-32 / 8; 10-32 / 10
  • Material: Metal; Aluminum; Steel; StainlessSteel
  • Type & Shape: Spacer
  • Outside Diameter: 0.1750 to 1
Aluminum Standoffs -- BSOA-632-10 [BSOA-632-10 from PennEngineering®]
from bisco industries

Aluminum Standoffs [See More]

  • ANSI (English) Size: 6-32 / 6; 0.138-32 (#6-32)
  • Material: Metal; Aluminum; ALUMINUM
  • Type & Shape: Standoff
Blind Threaded Stainless Steel Standoffs, Series 400 - Unified -- Type BSO4
from PennEngineering®

Features: Standoffs allow for stacking or spacing in applications where corrosion resistance is required. Fasteners clinch securely into stainless steel sheet with hardness up to HRB 88 / HB 183. Available with blind or through-hole threads. Closed threads provide flush appearance on back side of... [See More]

  • ANSI (English) Size: 4-40 / 4; 6-32 / 6; 8-32 / 8; 6-440, 8-632
  • Mounting: Threaded
  • Type & Shape: Standoff; Blind Standoff; Round
  • Material: Metal; StainlessSteel
Spacer / Bushing, Nylon
from BRIM Electronics, Inc.

Nylon has high tensile & torque strength. Wide flange isolates screw from mounting surface. Per MIL-P-20693A. Color: Natural (White). Oper. Temp.: +185 °F Std. Pkg.: 100, 1000. [See More]

  • ANSI (English) Size: 4-40 / 4; 6-32 / 6; 8-32 / 8; 10-32 / 10; 1/4", 3/8", 1/2"
  • Outside Diameter: 0.1450 to 0.7450
  • Type & Shape: Spacer; Round
  • Body Length: 0.2500
1/2" (Height) With #6-32 Thread Hexagonal 303 Stainless Steel Stand-off -- S5921Y-SO10-25
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • ANSI (English) Size: 6-32 / 6
  • Mounting: Threaded
  • Type & Shape: Standoff; Hex
  • Body Length: 0.5000
Board Spacers, Standoffs -- 10-42A-ND [10-42A from Daburn Electronics & Cable]
from DigiKey

"Round Standoff Threaded #6-32 Steatite 0.500"" (12.70mm) 1/2"" White" [See More]

  • ANSI (English) Size: 6-32 / 6
  • Type & Shape: Standoff; Round
1/4 Hex Female Standoff -- 1451A
from Keystone Electronics Corp.

Part Number: 1451A. Finish/Plating: Zinc & Clear Chromate. Length: .250 [6.4]. Material: Brass. OD: .250 [6.4]. Shape: Hex. Style: Female Standoff. Thread: 6-32. Type: Threaded Standoffs [See More]

  • ANSI (English) Size: 6-32 / 6
  • Mounting: Threaded
  • Type & Shape: Standoff; Female Standoff; Round; Hex
  • Material: Metal; Brass
Metal Spacers -- Series SP100
from SPIROL

Heavy wall spacers have greater compression strength and additional bearing surface. Contact SPIROL for compression specifications and bearing surface requirements based on your application. Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL ® Series SP100... [See More]

  • ANSI (English) Size: 4-40 / 4; 6-32 / 6; 8-32 / 8; 10-32 / 10
  • Material: Metal; Aluminum; Steel; StainlessSteel
  • Type & Shape: Spacer
  • Outside Diameter: 0.1600 to 1.25
Aluminum Standoffs -- SOA-632-10 [SOA-632-10 from PennEngineering®]
from bisco industries

Aluminum Standoffs [See More]

  • ANSI (English) Size: 6-32 / 6; 0.138-32 (#6-32)
  • Material: Metal; Aluminum; ALUMINUM
  • Type & Shape: Standoff
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified -- BSO-632-10ZI
from PennEngineering®

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do... [See More]

  • ANSI (English) Size: 6-32 / 6
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Material: Steel
Hexagonal Spacer With #6-32 Thread, Made From Aluminum Alloy -- A 9A43-E63208
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • ANSI (English) Size: 6-32 / 6
  • Mounting: Threaded
  • Type & Shape: Spacer; Round; Hex
  • Material: Metal; Aluminum
Board Spacers, Standoffs -- 10-45B-ND [10-45B from Daburn Electronics & Cable]
from DigiKey

"Round Standoff Threaded #6-32 Steatite 1.000"" (25.40mm) 1"" White" [See More]

  • ANSI (English) Size: 6-32 / 6
  • Type & Shape: Standoff; Round
1/4 Hex Female Standoff -- 1636
from Keystone Electronics Corp.

Part Number: 1636. Finish/Plating: Zinc & Clear Chromate. Length: 1.250 [31.8]. Material: Brass. OD: .250 [6.4]. Shape: Hex. Style: Female Standoff. Thr'd Depth(D): 3/8 [.375]. Thread: 6-32. Type: Threaded Standoffs [See More]

  • ANSI (English) Size: 6-32 / 6
  • Mounting: Threaded
  • Type & Shape: Standoff; Female Standoff; Round; Hex
  • Material: Metal; Brass
Metal Spacers -- Series SP150
from SPIROL

Heavy wall spacers have greater compression strength and additional bearing surface. Contact SPIROL for compression specifications and bearing surface requirements based on your application. Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL ® Series SP100... [See More]

  • ANSI (English) Size: 4-40 / 4; 6-32 / 6; 8-32 / 8; 10-32 / 10
  • Material: Metal; Aluminum; Steel; StainlessSteel
  • Type & Shape: Spacer
  • Outside Diameter: 0.1750 to 1
Aluminum Standoffs -- SOAG-8632-10 [SOAG-8632-10 from PennEngineering®]
from bisco industries

Aluminum Standoffs [See More]

  • ANSI (English) Size: 6-32 / 6; 0.138-32 (#6-32)
  • Material: Metal; Aluminum; ALUMINUM
  • Type & Shape: Standoff
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified -- BSO4-632-10
from PennEngineering®

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types BSO4 standoffs are for installation into stainless steel sheets as thin as .040 ”. If you require a standoff which we do... [See More]

  • ANSI (English) Size: 6-32 / 6
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Material: StainlessSteel
Board Spacers, Standoffs -- 10-46C-ND [10-46C from Daburn Electronics & Cable]
from DigiKey

"Round Standoff Threaded #6-32 Steatite 2.000"" (50.80mm) 2"" White" [See More]

  • ANSI (English) Size: 6-32 / 6
  • Type & Shape: Standoff; Round
1/4 Hex M-F Standoff -- 1644
from Keystone Electronics Corp.

Part Number: 1644. Finish/Plating: Nickel Plate. Length: 1.000 [25.4]. Material: Brass. OD: .250 [6.4]. Shape: Hex. Style: M-F Standoff. Thr'd Depth(D): 3/8 [.375]. Thr'd Lngth (TL): 1/4 (.250). Thread: 6-32. Type: Threaded Standoffs [See More]

  • ANSI (English) Size: 6-32 / 6
  • Mounting: Threaded
  • Type & Shape: Standoff; Male/Female Standoff; Hex
  • Material: Metal; Brass
Aluminum Standoffs -- TSOA-632-125 [TSOA-632-125 from PennEngineering®]
from bisco industries

Aluminum Standoffs [See More]

  • ANSI (English) Size: 6-32 / 6; 0.138-32 (#6-32)
  • Material: Metal; Aluminum; ALUMINUM
  • Type & Shape: Standoff
Broach/Flare-Mount Standoffs - Type KFB3 - Unified -- KFB3-632-10ET
from PennEngineering®

No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs. [See More]

  • ANSI (English) Size: 6-32 / 6
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Material: Brass
Board Spacers, Standoffs -- 1102-5812-ND [32183-01 from Vicor Corporation]
from DigiKey

HEX STANDOFF #6-32 ALUMINUM [See More]

  • ANSI (English) Size: 6-32 / 6
  • Material: Aluminum
  • Type & Shape: Standoff; Hex
1/4 Hex Swage Standoff -- 1620-2
from Keystone Electronics Corp.

Part Number: 1620-2. Finish/Plating: Nickel Plate. Length: .125 (3.2). Material: Brass. OD: .250 [6.4]. Panel Thickness: 1/16 (.062). Shape: Hex. Style: Swage Standoff. Swage (S): .109. Swage Dia (SD): .187. Thread: 6-32. Type: Swage Mount [See More]

  • ANSI (English) Size: 6-32 / 6
  • Mounting: Swage / Rivet; Threaded
  • Type & Shape: Standoff; Hex
  • Material: Metal; Brass
Brass Standoffs -- KFB3-632-10ET [KFB3-632-10ET from PennEngineering®]
from bisco industries

Brass Standoffs [See More]

  • ANSI (English) Size: 6-32 / 6; 0.138-32 (#6-32)
  • Material: Metal; Brass; BRASS
  • Type & Shape: Standoff
Broaching Standoffs - Types KFE, KFSE - Unified -- KFE-632-12ET
from PennEngineering®

Type KFE and KFSE - Broaching standoffs, threaded or unthreaded for stacking or spacing. [See More]

  • ANSI (English) Size: 6-32 / 6
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Material: Steel
Board Spacers, Standoffs -- 145-14HTSP006-ND [14HTSP006 from Essentra Components]
from DigiKey

"Hex Standoff Threaded #6-32 Nylon 0.250"" (6.35mm) 1/4"" Natural" [See More]

  • ANSI (English) Size: 6-32 / 6
  • Material: Nylon or Polyamide
  • Type & Shape: Standoff; Hex
1/4 Round Female Standoff -- 1548A
from Keystone Electronics Corp.

Part Number: 1548A. Finish/Plating: Zinc & Clear Chromate. Length: .250 [6.4]. Material: Brass. OD: .250 [6.4]. Shape: Round. Style: Female Standoff. Thread: 6-32. Type: Threaded Standoffs [See More]

  • ANSI (English) Size: 6-32 / 6
  • Mounting: Threaded
  • Type & Shape: Standoff; Female Standoff; Round; Hex
  • Material: Metal; Brass
Brass Standoffs -- SMTSOB-632-12ET [SMTSOB-632-12ET from PennEngineering®]
from bisco industries

Brass Standoffs [See More]

  • ANSI (English) Size: 6-32 / 6; 0.138-32 (#6-32)
  • Material: Metal; Brass; BRASS
  • Type & Shape: Standoff
Grounding Standoffs - Types SOSG, SOAG - Unified -- SOAG-6440-10
from PennEngineering®

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types SOAG and SOSG grounding standoffs are designed for clinching into steel or aluminum chassis while the “gripping teeth... [See More]

  • ANSI (English) Size: 4-40 / 4; 6-32 / 6
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Material: Aluminum
Board Spacers, Standoffs -- 145-14HTSP007-ND [14HTSP007 from Essentra Components]
from DigiKey

"Hex Standoff Threaded #6-32 Nylon 0.375"" (9.53mm) 3/8"" Natural" [See More]

  • ANSI (English) Size: 6-32 / 6
  • Material: Nylon or Polyamide
  • Type & Shape: Standoff; Hex
1/4 Round Swage Standoff -- 1546
from Keystone Electronics Corp.

Part Number: 1546. Finish/Plating: Nickel Plate. Length: .250 [6.4]. Material: Brass. OD: .250 [6.4]. Panel Thickness: 1/16 (.062). Shape: Round. Style: Swage Standoff. Swage (S): .109. Swage Dia (SD): .187. Thread: 6-32. Type: Swage Mount [See More]

  • ANSI (English) Size: 6-32 / 6
  • Mounting: Swage / Rivet; Threaded
  • Type & Shape: Standoff; Round
  • Material: Metal; Brass
Stainless Steel Standoffs -- BSO4-632-10 [BSO4-632-10 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • ANSI (English) Size: 6-32 / 6; 0.138-32 (#6-32)
  • Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
  • Type & Shape: Standoff
PEM® VariMount® Steel Standoff with Base Plate - Unified -- VM30BSO-632-12ZI
from PennEngineering®

Steel Standoff with Base Plate - Unified [See More]

  • ANSI (English) Size: 6-32 / 6
  • Material: Metal; Steel
  • Type & Shape: Standoff; Round
  • Outside Diameter: 0.2120
Board Spacers, Standoffs -- 145-14HTSP023-ND [14HTSP023 from Essentra Components]
from DigiKey

"Hex Standoff Threaded #6-32 Nylon 1.250"" (31.75mm) Natural" [See More]

  • ANSI (English) Size: 6-32 / 6
  • Material: Nylon or Polyamide
  • Type & Shape: Standoff; Hex
1/4 Round Swage Standoff -- 1546B
from Keystone Electronics Corp.

Part Number: 1546B. Finish/Plating: Nickel Plate. Length: .250 [6.4]. Material: Brass. OD: .250 [6.4]. Panel Thickness: 3/32 (.093). Shape: Round. Style: Swage Standoff. Swage (S): 0.135. Swage Dia (SD): .187. Thread: 6-32. Type: Swage Mount [See More]

  • ANSI (English) Size: 6-32 / 6
  • Mounting: Swage / Rivet; Threaded
  • Type & Shape: Standoff; Round
  • Material: Metal; Brass
Stainless Steel Standoffs -- CSOS-632-10 [CSOS-632-10 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • ANSI (English) Size: 6-32 / 6; 0.138-32 (#6-32)
  • Material: Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
  • Type & Shape: Standoff
ReelFast Surface Mount Nuts and Spacers/Standoffs - Type SMTSO - Unified -- SMTSO-632-12ET
from PennEngineering®

Type SMTSO - ReelFast ® surface mount nuts and standoffs are available threaded and unthreaded. Packaged on 13 ” recyclable reels. Tape width is 24mm. Supplied with polyamide patch for vacuum pick up. Reels conform to EIA-481. [See More]

  • ANSI (English) Size: 6-32 / 6
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Material: Steel
Board Spacers, Standoffs -- 145-14HTSP026-ND [14HTSP026 from Essentra Components]
from DigiKey

"Hex Standoff Threaded #6-32 Nylon 0.313"" (7.94mm) Natural" [See More]

  • ANSI (English) Size: 6-32 / 6
  • Material: Nylon or Polyamide
  • Type & Shape: Standoff; Hex
6-32 "Zero" Height SMT Threaded Insert -- 4949
from Keystone Electronics Corp.

Part Number: 4949. Finish/Plating: Matte Tin. Height: .012 [0.30]. Material: Steel. Mounting: SMT. Packaging: Tape and Reel - 1,500 / 13" reel. Thread: 6-32. Mounting Details: Mounting Hole (M.H.): .213 [5.4]. Solder Pad Dia. (S.D): .306 [7.8] [See More]

  • ANSI (English) Size: 6-32 / 6
  • Material: Metal; Steel
  • Mounting: Threaded; SMT
Stainless Steel Standoffs -- F4-632-1 [F4-632-1 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • ANSI (English) Size: 6-32 / 6; 0.138-32 (#6-32)
  • Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
  • Type & Shape: Standoff
Stainless Steel Standoffs - Types CSS, CSOS - Unified -- CSOS-632-10
from PennEngineering®

These standoffs ensure permanent mounting in metal sheets as thin as .062 in. The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth. Sheet preparation only... [See More]

  • ANSI (English) Size: 6-32 / 6
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Material: StainlessSteel
Board Spacers, Standoffs -- 145-14HTSP038-ND [14HTSP038 from Essentra Components]
from DigiKey

"Hex Standoff Threaded #6-32 Nylon 0.563"" (14.29mm) Natural" [See More]

  • ANSI (English) Size: 6-32 / 6
  • Material: Nylon or Polyamide
  • Type & Shape: Standoff; Hex
6-32 SMT Threaded Standoff -- 4891
from Keystone Electronics Corp.

Part Number: 4891. Finish/Plating: Matte Tin. Height: .062 [1.6]. Material: Steel. Packaging: Tape and Reel - 1,500 / 13" reel. Thread: 6-32. Mounting Details: Mounting Hole (M.H.): .213 [5.4]. Solder Pad Dia. (S.D): .306 [7.8] [See More]

  • ANSI (English) Size: 6-32 / 6
  • Mounting: Threaded
  • Type & Shape: Standoff
  • Material: Metal; Steel
Stainless Steel Standoffs -- KFSE-632-12 [KFSE-632-12 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • ANSI (English) Size: 6-32 / 6; 0.138-32 (#6-32)
  • Material: Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
  • Type & Shape: Standoff
Threaded Stainless Steel Standoffs, Series 400 - Unified -- Type TSO4
from PennEngineering®

Features: Standoffs allow for stacking or spacing in applications where corrosion resistance is required. Fasteners clinch securely into stainless steel sheet with hardness up to HRB 88 / HB 183. Available with blind or through-hole threads. Closed threads provide flush appearance on back side of... [See More]

  • ANSI (English) Size: 2-56 / 2; 4-40 / 4; 6-32 / 6; 6-256, 6-440
  • Mounting: Threaded
  • Type & Shape: Standoff; Female Standoff; Round
  • Material: Metal; StainlessSteel
Board Spacers, Standoffs -- 145-14HTSP040-ND [14HTSP040 from Essentra Components]
from DigiKey

"Hex Standoff Threaded #6-32 Nylon 0.438"" (11.11mm) Natural" [See More]

  • ANSI (English) Size: 6-32 / 6
  • Material: Nylon or Polyamide
  • Type & Shape: Standoff; Hex
6-32 Threaded Standoff Kit -- STR-632
from Keystone Electronics Corp.

Part Number: STR-632. # of Pieces: 400. Length: 1/4 thru 1". Material: Aluminum & Nylon. Style: Threaded. Thread: 6-32. Type: Threaded Standoffs [See More]

  • ANSI (English) Size: 6-32 / 6
  • Mounting: Threaded
  • Type & Shape: Standoff; Female / Female Standoff; Hex
  • Material: Metal; Aluminum; Plastic; Nylon or Polyamide
Stainless Steel Standoffs -- SO4-632-10 [SO4-632-10 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • ANSI (English) Size: 6-32 / 6; 0.138-32 (#6-32)
  • Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
  • Type & Shape: Standoff
Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified -- TSO-6256-090ZI
from PennEngineering®

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025 ”. If you... [See More]

  • ANSI (English) Size: 2-56 / 2; 6-32 / 6
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Material: Steel
Board Spacers, Standoffs -- 145-14HTSP106-ND [14HTSP106 from Essentra Components]
from DigiKey

"Hex Standoff Threaded #6-32 Nylon 0.250"" (6.35mm) 1/4"" Natural" [See More]

  • ANSI (English) Size: 6-32 / 6
  • Material: Nylon or Polyamide
  • Type & Shape: Standoff; Hex
Extreme Temp Nylon Standoff, 6-32, 1 L -- 4976
from Keystone Electronics Corp.

Part Number: 4976. Color: Black. Length: 1.000 [25.4]. Material: Nylon- High Performance Blend. OD: .250 [6.4]. Thr'd Depth(D): 1/4 [.250]. Thr'd Lngth (TL): .250 [6.35]. Thread: 6-32. Operating Temperature: -30 °F (-34 °C) thru 365 °F (185 °C). Ideal for Extreme Temperature... [See More]

  • ANSI (English) Size: 6-32 / 6
  • Mounting: Threaded
  • Type & Shape: Standoff; Male/Female Standoff
  • Material: Plastic; Nylon or Polyamide
Stainless Steel Standoffs -- TSO4-632-125 [TSO4-632-125 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • ANSI (English) Size: 6-32 / 6; 0.138-32 (#6-32)
  • Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
  • Type & Shape: Standoff
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified -- SO-632-10ZI
from PennEngineering®

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM ® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet. [See More]

  • ANSI (English) Size: 6-32 / 6
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Material: Steel
Board Spacers, Standoffs -- 145-14HTSP108-ND [14HTSP108 from Essentra Components]
from DigiKey

"Hex Standoff Threaded #6-32 Nylon 0.500"" (12.70mm) 1/2"" Natural" [See More]

  • ANSI (English) Size: 6-32 / 6
  • Material: Nylon or Polyamide
  • Type & Shape: Standoff; Hex
Female-Female Hinged Standoff -- 331
from Keystone Electronics Corp.

Part Number: 331. Finish/Plating: Zinc & Yellow Chromate. Length: 1.250 [31.8]. Material: Brass. OD: .250 [6.4]. Thread: 6-32 [See More]

  • ANSI (English) Size: 6-32 / 6
  • Mounting: Threaded
  • Type & Shape: Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended)
  • Material: Metal; Brass
Thru-Hole Threaded Standoffs for Installation into Stainless Steel - Type SO4 - Unified -- SO4-632-10
from PennEngineering®

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types SO4 standoffs are for installation into stainless steel sheets as thin as .040 ”. If you require a standoff which we do... [See More]

  • ANSI (English) Size: 6-32 / 6
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Material: StainlessSteel
Board Spacers, Standoffs -- 145-14HTSP109-ND [14HTSP109 from Essentra Components]
from DigiKey

"Hex Standoff Threaded #6-32 Nylon 0.750"" (19.05mm) 3/4"" Natural" [See More]

  • ANSI (English) Size: 6-32 / 6
  • Material: Nylon or Polyamide
  • Type & Shape: Standoff; Hex
Force-Fit Threaded Standoff -- 4722
from Keystone Electronics Corp.

Part Number: 4722. Length: .187 [4.74]. Material: Stainless Steel. Mounting Hole: .213 [5.4]. OD: 4.5mm. Panel Thickness: 1/16 (.062). Thread: 6-32 [See More]

  • ANSI (English) Size: 6-32 / 6
  • Mounting: Threaded
  • Type & Shape: Standoff
  • Material: Metal; StainlessSteel
Thru-HoleThreaded Stainless Steel Standoffs, Series 400 - Unified -- Type SO4
from PennEngineering®

Features: Standoffs allow for stacking or spacing in applications where corrosion resistance is required. Fasteners clinch securely into stainless steel sheet with hardness up to HRB 88 / HB 183. Available with blind or through-hole threads. Closed threads provide flush appearance on back side of... [See More]

  • ANSI (English) Size: 4-40 / 4; 6-32 / 6; 8-32 / 8; 6-440, 8-632
  • Mounting: Threaded
  • Type & Shape: Standoff; Female Standoff; Round
  • Material: Metal; StainlessSteel
Board Spacers, Standoffs -- 145-14HTSP220-ND [14HTSP220 from Essentra Components]
from DigiKey

"Hex Standoff Threaded #6-32 Nylon 0.875"" (22.23mm) 7/8"" Natural" [See More]

  • ANSI (English) Size: 6-32 / 6
  • Material: Nylon or Polyamide
  • Type & Shape: Standoff; Hex
Male-Female Hinged Standoff -- 335
from Keystone Electronics Corp.

Part Number: 335. Finish/Plating: Zinc & Yellow Chromate. Length: .625 [15.9]. Material: Brass. OD: .250 [6.4]. Thread: 6-32 [See More]

  • ANSI (English) Size: 6-32 / 6
  • Mounting: Threaded
  • Type & Shape: Standoff; Hinged Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended)
  • Material: Metal; Brass
Board Spacers, Standoffs -- 145-15TSP007-ND [15TSP007 from Essentra Components]
from DigiKey

"Round Standoff Threaded #6-32 Nylon 0.375"" (9.53mm) 3/8"" Natural" [See More]

  • ANSI (English) Size: 6-32 / 6
  • Material: Nylon or Polyamide
  • Type & Shape: Standoff; Round
Male-Male Hinged Standoff -- 358
from Keystone Electronics Corp.

Part Number: 358. Finish/Plating: Zinc & Yellow Chromate. Length: .500 [12.7]. Material: Brass. OD: .250 [6.4]. Thread: 6-32 [See More]

  • ANSI (English) Size: 6-32 / 6
  • Mounting: Threaded
  • Type & Shape: Standoff; Hinged Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended)
  • Material: Metal; Brass
Board Spacers, Standoffs -- 145-15TSP038-ND [15TSP038 from Essentra Components]
from DigiKey

"Round Standoff Threaded #6-32 Nylon 0.625"" (15.88mm) 5/8"" Natural" [See More]

  • ANSI (English) Size: 6-32 / 6
  • Material: Nylon or Polyamide
  • Type & Shape: Standoff; Round
Nylon Retaining Spacer, #6 -- 2361
from Keystone Electronics Corp.

Part Number: 2361. Length: .125 (3.2). Material: Nylon. OD: .312 [7.9]. Style: Retaining Spacer. Thread: #6 [See More]

  • ANSI (English) Size: 6-32 / 6
  • Mounting: Retaining; Threaded
  • Type & Shape: Spacer; Round
  • Material: Plastic; Nylon or Polyamide
Board Spacers, Standoffs -- 145-15TSP143-ND [15TSP143 from Essentra Components]
from DigiKey

"Round Standoff Threaded #6-32 Nylon 0.375"" (9.53mm) 3/8"" Natural" [See More]

  • ANSI (English) Size: 6-32 / 6
  • Material: Nylon or Polyamide
  • Type & Shape: Standoff; Round
Rivet Binding Post Terminal 6-32 Thread -- 1535
from Keystone Electronics Corp.

Part Number: 1535. Current Rating: 15 Amps. Mounting: Rivet. Orientation: Vertical. Screw Packaging: Installed & Captivated. Thread: 6-32. Mounting Hole: .225 [5.7]. For .093 [2.38] thick boards [See More]

  • ANSI (English) Size: 6-32 / 6
  • Material: Metal; Brass; Steel
  • Mounting: Threaded; Rivet
Board Spacers, Standoffs -- 145-15TSP155-ND [15TSP155 from Essentra Components]
from DigiKey

"Round Standoff Threaded #6-32 Nylon 1.000"" (25.40mm) 1"" Natural" [See More]

  • ANSI (English) Size: 6-32 / 6
  • Material: Nylon or Polyamide
  • Type & Shape: Standoff; Round
Board Spacers, Standoffs -- 145-35HSP006-ND [35HSP006 from Essentra Components]
from DigiKey

"Hex Standoff Unthreaded #6 Nylon 0.250"" (6.35mm) 1/4"" Natural" [See More]

  • ANSI (English) Size: 6-32 / 6
  • Material: Nylon or Polyamide
  • Type & Shape: Standoff; Hex
Board Spacers, Standoffs -- 145-35HSP007-ND [35HSP007 from Essentra Components]
from DigiKey

"Hex Standoff Unthreaded #6 Nylon 0.375"" (9.53mm) 3/8"" Natural" [See More]

  • ANSI (English) Size: 6-32 / 6
  • Material: Nylon or Polyamide
  • Type & Shape: Standoff; Hex
Board Spacers, Standoffs -- 145-36632MF025-ND [36632MF025 from Essentra Components]
from DigiKey

"Hex Standoff Threaded #6-32 Nylon 0.250"" (6.35mm) 1/4"" Natural" [See More]

  • ANSI (English) Size: 6-32 / 6
  • Material: Nylon or Polyamide
  • Type & Shape: Standoff; Hex
Board Spacers, Standoffs -- 145-36632MF026-ND [36632MF026 from Essentra Components]
from DigiKey

"Hex Standoff Threaded #6-32 Nylon 0.266"" (6.75mm) Natural" [See More]

  • ANSI (English) Size: 6-32 / 6
  • Material: Nylon or Polyamide
  • Type & Shape: Standoff; Hex
Board Spacers, Standoffs -- 1772-1021-ND [4545-632-S-12 from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded #6-32 Steel 1.188"" (30.18mm) 1 3/16""" [See More]

  • ANSI (English) Size: 6-32 / 6
  • Material: Steel
  • Type & Shape: Standoff; Hex
Board Spacers, Standoffs -- 1772-1027-ND [1688-632-AL from RAF Electronic Hardware]
from DigiKey

"Round Standoff Threaded #6-32 Aluminum 0.750"" (19.05mm) 3/4""" [See More]

  • ANSI (English) Size: 6-32 / 6
  • Material: Aluminum
  • Type & Shape: Standoff; Round
1/2 Round Spacers -- 255301
from Fastener SuperStore, Inc.

1/2 Round Spacers / Nylon / Natural / 6 X 3/16 [See More]

  • ANSI (English) Size: 6-32 / 6
  • Material: Plastic; Nylon or Polyamide
  • Type & Shape: Spacer; Round
  • Outside Diameter: 0.5000
Steatite Threaded Standoffs. 6-32 Thread -- 10-41
from Daburn Electronics & Cable

These threaded Steatite pillars are made of L5 glazed Steatite with threaded holes on both sides, and have one hole mounting. [See More]

  • ANSI (English) Size: 6-32 / 6
  • Mounting: Threaded
  • Type & Shape: Standoff; Round; Insulating
  • Material: Steatite
1/4 Hex Standoffs (Female / Female) -- 250580
from Fastener SuperStore, Inc.

1/4 Hex Standoffs (Female / Female) / Aluminum / 6-32 X 1/4 [See More]

  • ANSI (English) Size: 6-32 / 6
  • Material: Metal; Aluminum
  • Type & Shape: Standoff; Female / Female Standoff; Hex
  • Outside Diameter: 0.2500
1/4 Hex Standoffs (Female / Female) -- 254854
from Fastener SuperStore, Inc.

1/4 Hex Standoffs (Female / Female) / Nylon / Natural / 6-32 X 1/4 [See More]

  • ANSI (English) Size: 6-32 / 6
  • Material: Plastic; Nylon or Polyamide
  • Type & Shape: Standoff; Female / Female Standoff; Hex
  • Outside Diameter: 0.2500
1/4 Hex Standoffs (Male / Female) -- 251079
from Fastener SuperStore, Inc.

1/4 Hex Standoffs (Male / Female) / Aluminum / 6-32 X 1/2 [See More]

  • ANSI (English) Size: 6-32 / 6
  • Material: Metal; Aluminum
  • Type & Shape: Standoff; Male/Female Standoff; Hex
  • Outside Diameter: 0.2500
1/4 Hex Standoffs (Male / Female) -- 253808
from Fastener SuperStore, Inc.

1/4 Hex Standoffs (Male / Female) / Nylon / 6-32 X 1/4 [See More]

  • ANSI (English) Size: 6-32 / 6
  • Material: Plastic; Nylon or Polyamide
  • Type & Shape: Standoff; Male/Female Standoff; Hex
  • Outside Diameter: 0.2500
1/4 Round Spacers -- 250102
from Fastener SuperStore, Inc.

1/4 Round Spacers / Aluminum / 6 X 1/8 [See More]

  • ANSI (English) Size: 6-32 / 6
  • Material: Metal; Aluminum
  • Type & Shape: Spacer; Round
  • Outside Diameter: 0.2500
6-32 X 1 1/4 1/4 Round Standoffs (Male / Female) -- 250896
from Fastener SuperStore, Inc.

6-32 X 1 1/4 1/4 Round Standoffs (Male / Female) / Aluminum [See More]

  • ANSI (English) Size: 6-32 / 6
  • Material: Metal; Aluminum
  • Type & Shape: Standoff; Male/Female Standoff; Round
  • Outside Diameter: 0.2500