Square Posts, Spacers, and Standoffs

3 Results
Square Spacer With #10-32 Thread, Made From Aluminum Alloy -- A 9A43-A103264
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Type & Shape: Spacer; Round; Square
  • Material: Metal; Aluminum
  • Mounting: Threaded
  • Body Length: 2
Adhesive PCB Standoff -- ASR series
from Takachi Electronics Enclosure Co., Ltd.

Double-sided adhesive tape allows the standoff to be mounted easily;. allows PCB mounting in non-boss enclosures. M3 tapping screw use adhesive standoff. Recommended to be used with EM-3 or EM-3-6 tapping screws. Please ensure the surface is cleaned and grease-free before adhering. Once removed, it... [See More]

  • Type & Shape: Standoff; Female Standoff; Square
  • Material: Plastic
  • Mounting: Adhesive; Threaded
  • Metric Size: M3; EM-3-6
Cube Standoff -- CUBE series
from Takachi Electronics Enclosure Co., Ltd.

10x10mm threaded cube shape standoff with a thread on 4 faces. M3 and M4 thread models available. Conveniently usable when installing PCB or metal plate upright. CUBE can also be used to make a simple housing by vertically aligning the plates. Material : Zinc diecast. Sales unit : 1Pack=2pcs,... [See More]

  • Type & Shape: Standoff; Female Standoff; Square
  • Material: Metal; Zinc diecast
  • Mounting: Threaded
  • Outside Diameter: 0.3937