10-32 / No. 10 Posts, Spacers, and Standoffs
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- ANSI (English) Size: 10-32 / 10
- Mounting: Threaded
- Type & Shape: Spacer; Round; Square
- Material: Metal; Aluminum
from DigiKey
"Round Standoff Threaded #10-32 Nylon 1.000"" (25.40mm) 1"" Natural" [See More]
- ANSI (English) Size: 10-32 / 10
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Round
from Keystone Electronics Corp.
Part Number: 7668. Length: 1.000 [25.4]. Material: Ceramic. NL #: NL523W03-008. OD: .750 [19.1]. Shape: Round. Thread: 10-32. Max Continuous Use Temperature: 1,700 °F (930 °C). NL523W03-008 [See More]
- ANSI (English) Size: 10-32 / 10
- Mounting: Threaded
- Type & Shape: Standoff; Round; Insulating
- Material: Ceramic
from SPIROL
Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL ® Series SP100 Standard Wall and SP150 Heavy Wall Metal Spacers replace cut-off tubing, tubes, ferrules, grommets and turned parts. The most typical application uses the Metal Spacer to separate two... [See More]
- ANSI (English) Size: 4-40 / 4; 6-32 / 6; 8-32 / 8; 10-32 / 10
- Material: Metal; Aluminum; Steel; StainlessSteel
- Type & Shape: Spacer
- Outside Diameter: 0.1750 to 1
from bisco industries
Aluminum Standoffs [See More]
- ANSI (English) Size: 10-32 / 10; 0.190-32 (#10-32)
- Material: Metal; Aluminum; ALUMINUM
- Type & Shape: Standoff
from PennEngineering®
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do... [See More]
-
ANSI (English) Size: 10-32 / 10; 032
- Mounting: Self-Clinching
- Type & Shape: Standoff; Round
- Material: Steel
from BRIM Electronics, Inc.
Nylon has high tensile & torque strength. Wide flange isolates screw from mounting surface. Per MIL-P-20693A. Color: Natural (White). Oper. Temp.: +185 °F Std. Pkg.: 100, 1000. [See More]
- ANSI (English) Size: 4-40 / 4; 6-32 / 6; 8-32 / 8; 10-32 / 10; 1/4", 3/8", 1/2"
- Outside Diameter: 0.1450 to 0.7450
- Type & Shape: Spacer; Round
- Body Length: 0.2500
from DigiKey
"Hex Standoff Threaded #10-32 Steel 1.500"" (38.10mm) 1 1/2""" [See More]
- ANSI (English) Size: 10-32 / 10
- Material: Steel
- Type & Shape: Standoff; Hex
from Keystone Electronics Corp.
Part Number: 1475A. Length: .375 [9.5]. Material: Stainless Steel. OD: 5/16 (.312). Shape: Hex. Style: Female Standoff. Thread: 10-32. Type: Threaded Standoffs [See More]
- ANSI (English) Size: 10-32 / 10
- Mounting: Threaded
- Type & Shape: Standoff; Female Standoff; Round; Hex
- Material: Metal; StainlessSteel
from SPIROL
Heavy wall spacers have greater compression strength and additional bearing surface. Contact SPIROL for compression specifications and bearing surface requirements based on your application. Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL ® Series SP100... [See More]
- ANSI (English) Size: 4-40 / 4; 6-32 / 6; 8-32 / 8; 10-32 / 10
- Material: Metal; Aluminum; Steel; StainlessSteel
- Type & Shape: Spacer
- Outside Diameter: 0.1600 to 1.25
from bisco industries
Aluminum Standoffs [See More]
- ANSI (English) Size: 10-32 / 10; 0.190-32 (#10-32)
- Material: Metal; Aluminum; ALUMINUM
- Type & Shape: Standoff
from PennEngineering®
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types BSO4 standoffs are for installation into stainless steel sheets as thin as .040 ”. If you require a standoff which we do... [See More]
-
ANSI (English) Size: 10-32 / 10; 032
- Mounting: Self-Clinching
- Type & Shape: Standoff; Round
- Material: StainlessSteel
from DigiKey
"Hex Standoff Threaded #10-32 Stainless Steel 1.000"" (25.40mm) 1""" [See More]
- ANSI (English) Size: 10-32 / 10
- Material: StainlessSteel
- Type & Shape: Standoff; Hex
from Keystone Electronics Corp.
Part Number: 1475F. Length: 1.000 [25.4]. Material: Stainless Steel. OD: 5/16 (.312). Shape: Hex. Style: Female Standoff. Thr'd Depth(D): 3/8 [.375]. Thread: 10-32. Type: Threaded Standoffs [See More]
- ANSI (English) Size: 10-32 / 10
- Mounting: Threaded
- Type & Shape: Standoff; Female Standoff; Round; Hex
- Material: Metal; StainlessSteel
from SPIROL
Heavy wall spacers have greater compression strength and additional bearing surface. Contact SPIROL for compression specifications and bearing surface requirements based on your application. Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL ® Series SP100... [See More]
- ANSI (English) Size: 4-40 / 4; 6-32 / 6; 8-32 / 8; 10-32 / 10
- Material: Metal; Aluminum; Steel; StainlessSteel
- Type & Shape: Spacer
- Outside Diameter: 0.1750 to 1
from bisco industries
Stainless Steel Standoffs [See More]
- ANSI (English) Size: 10-32 / 10; 0.190-32 (#10-32)
- Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
- Type & Shape: Standoff
from PennEngineering®
These standoffs ensure permanent mounting in metal sheets as thin as .062 in. The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth. Sheet preparation only... [See More]
-
ANSI (English) Size: 10-32 / 10; 032
- Mounting: Self-Clinching
- Type & Shape: Standoff; Round
- Material: StainlessSteel
from DigiKey
"Hex Standoff Threaded #10-32 Stainless Steel 0.500"" (12.70mm) 1/2""" [See More]
- ANSI (English) Size: 10-32 / 10
- Material: StainlessSteel
- Type & Shape: Standoff; Hex
from Keystone Electronics Corp.
Part Number: 3499A. Finish/Plating: Zinc & Clear Chromate. Length: .375 [9.5]. Material: Brass. OD: 5/16 (.312). Shape: Round. Style: Female Standoff. Thread: 10-32. Type: Threaded Standoffs [See More]
- ANSI (English) Size: 10-32 / 10
- Mounting: Threaded
- Type & Shape: Standoff; Female Standoff; Round; Hex
- Material: Metal; Brass
from bisco industries
Stainless Steel Standoffs [See More]
- ANSI (English) Size: 10-32 / 10; 0.190-32 (#10-32)
- Material: Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
- Type & Shape: Standoff
from PennEngineering®
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM ® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet. [See More]
-
ANSI (English) Size: 10-32 / 10; 032
- Mounting: Self-Clinching
- Type & Shape: Standoff; Round
- Material: Steel
from DigiKey
"Hex Standoff Threaded #10-32 Aluminum 0.375"" (9.53mm) 3/8""" [See More]
- ANSI (English) Size: 10-32 / 10
- Material: Aluminum
- Type & Shape: Standoff; Hex
from Keystone Electronics Corp.
Part Number: 4109. Finish/Plating: Gold Plate. Material: Brass. Style: Hex Head. Thread: 10-32. Type: Binding Post [See More]
- ANSI (English) Size: 10-32 / 10
- Mounting: Threaded
- Type & Shape: Standoff; Blind Standoff; Hex
- Material: Metal; Brass
from bisco industries
Stainless Steel Standoffs [See More]
- ANSI (English) Size: 10-32 / 10; 0.190-32 (#10-32)
- Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
- Type & Shape: Standoff
from PennEngineering®
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types SO4 standoffs are for installation into stainless steel sheets as thin as .040 ”. If you require a standoff which we do... [See More]
-
ANSI (English) Size: 10-32 / 10; 032
- Mounting: Self-Clinching
- Type & Shape: Standoff; Round
- Material: StainlessSteel
from DigiKey
"Hex Standoff Threaded #10-32 Aluminum 1.000"" (25.40mm) 1""" [See More]
- ANSI (English) Size: 10-32 / 10
- Material: Aluminum
- Type & Shape: Standoff; Hex
from Keystone Electronics Corp.
Part Number: 4094. Color: Black. Finish/Plating: Nickel Plate. Material: Brass. Style: Hex Head. Thread: 10-32. Type: Binding Post [See More]
- ANSI (English) Size: 10-32 / 10
- Mounting: Threaded
- Type & Shape: Standoff; Blind Standoff; Hex
- Material: Metal; Brass
from bisco industries
Stainless Steel Standoffs [See More]
- ANSI (English) Size: 10-32 / 10; 0.190-32 (#10-32)
- Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
- Type & Shape: Standoff
from DigiKey
"Hex Standoff Threaded #10-32 Stainless Steel 0.500"" (12.70mm) 1/2""" [See More]
- ANSI (English) Size: 10-32 / 10
- Material: StainlessSteel
- Type & Shape: Standoff; Hex
from Keystone Electronics Corp.
Part Number: 7017. Color: Black. Finish/Plating: Gold Plate. Material: Brass. Style: Hex Head. Thread: 10-32. Type: Binding Post [See More]
- ANSI (English) Size: 10-32 / 10
- Mounting: Threaded
- Type & Shape: Standoff; Blind Standoff; Hex
- Material: Metal; Brass
from DigiKey
"Hex Standoff Threaded #10-32 Steel 4.000"" (101.60mm) 4""" [See More]
- ANSI (English) Size: 10-32 / 10
- Material: Steel
- Type & Shape: Standoff; Hex
from Keystone Electronics Corp.
Part Number: 4093. Color: Red. Finish/Plating: Nickel Plate. Material: Brass. Style: Hex Head. Thread: 10-32. Type: Binding Post [See More]
- ANSI (English) Size: 10-32 / 10
- Mounting: Threaded
- Type & Shape: Standoff; Blind Standoff; Hex
- Material: Metal; Brass
from DigiKey
"Hex Standoff Threaded #10-32 Stainless Steel 2.000"" (50.80mm) 2""" [See More]
- ANSI (English) Size: 10-32 / 10
- Material: StainlessSteel
- Type & Shape: Standoff; Hex
from Keystone Electronics Corp.
Part Number: 7016. Color: Red. Finish/Plating: Gold Plate. Material: Brass. Style: Hex Head. Thread: 10-32. Type: Binding Post [See More]
- ANSI (English) Size: 10-32 / 10
- Mounting: Threaded
- Type & Shape: Standoff; Blind Standoff; Hex
- Material: Metal; Brass
from DigiKey
"Hex Standoff Threaded #10-32 Steel 2.000"" (50.80mm) 2""" [See More]
- ANSI (English) Size: 10-32 / 10
- Material: Steel
- Type & Shape: Standoff; Hex
from Keystone Electronics Corp.
Part Number: 4198. Color: White. Finish/Plating: Nickel Plate. Material: Brass. Style: Hex Head. Thread: 10-32. Type: Binding Post [See More]
- ANSI (English) Size: 10-32 / 10
- Mounting: Threaded
- Type & Shape: Standoff; Blind Standoff; Hex
- Material: Metal; Brass
from DigiKey
"Hex Standoff Threaded #10-32 Stainless Steel 3.000"" (76.20mm) 3""" [See More]
- ANSI (English) Size: 10-32 / 10
- Material: StainlessSteel
- Type & Shape: Standoff; Hex
from Keystone Electronics Corp.
Part Number: 7023. Color: White. Finish/Plating: Gold Plate. Material: Brass. Style: Hex Head. Thread: 10-32. Type: Binding Post [See More]
- ANSI (English) Size: 10-32 / 10
- Mounting: Threaded
- Type & Shape: Standoff; Blind Standoff; Hex
- Material: Metal; Brass
from DigiKey
"Hex Standoff Threaded #10-32 Steel 1.000"" (25.40mm) 1""" [See More]
- ANSI (English) Size: 10-32 / 10
- Material: Steel
- Type & Shape: Standoff; Hex
from Keystone Electronics Corp.
Part Number: 4199. Color: Yellow. Finish/Plating: Nickel Plate. Material: Brass. Style: Hex Head. Thread: 10-32. Type: Binding Post [See More]
- ANSI (English) Size: 10-32 / 10
- Mounting: Threaded
- Type & Shape: Standoff; Blind Standoff; Hex
- Material: Metal; Brass
from DigiKey
"Hex Standoff Threaded #10-32 Stainless Steel 2.000"" (50.80mm) 2""" [See More]
- ANSI (English) Size: 10-32 / 10
- Material: StainlessSteel
- Type & Shape: Standoff; Hex
from Keystone Electronics Corp.
Part Number: 7024. Color: Yellow. Finish/Plating: Gold Plate. Material: Brass. Style: Hex Head. Thread: 10-32. Type: Binding Post [See More]
- ANSI (English) Size: 10-32 / 10
- Mounting: Threaded
- Type & Shape: Standoff; Blind Standoff; Hex
- Material: Metal; Brass
from DigiKey
"Round Standoff Threaded #10-32 Stainless Steel 0.188"" (4.78mm) 3/16""" [See More]
- ANSI (English) Size: 10-32 / 10
- Material: StainlessSteel
- Type & Shape: Standoff; Round
from DigiKey
"Round Standoff Threaded #10-32 Aluminum 0.375"" (9.53mm) 3/8""" [See More]
- ANSI (English) Size: 10-32 / 10
- Material: Aluminum
- Type & Shape: Standoff; Round
from DigiKey
"Round Standoff Threaded #10-32 Stainless Steel 0.438"" (11.11mm)" [See More]
- ANSI (English) Size: 10-32 / 10
- Material: StainlessSteel
- Type & Shape: Standoff; Round
from DigiKey
"Round Standoff Threaded #10-32 Nylon 0.500"" (12.70mm) 1/2""" [See More]
- ANSI (English) Size: 10-32 / 10
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Round
from DigiKey
"Round Standoff Threaded #10-32 Nylon 1.000"" (25.40mm) 1""" [See More]
- ANSI (English) Size: 10-32 / 10
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Round
from DigiKey
"Round Standoff Threaded #10-32 Stainless Steel 1.000"" (25.40mm) 1""" [See More]
- ANSI (English) Size: 10-32 / 10
- Material: StainlessSteel
- Type & Shape: Standoff; Round
from DigiKey
"Round Standoff Threaded #10-32 Aluminum 1.125"" (28.58mm)" [See More]
- ANSI (English) Size: 10-32 / 10
- Material: Aluminum
- Type & Shape: Standoff; Round
from DigiKey
"Round Standoff Threaded #10-32 Steel 1.250"" (31.75mm) Clear" [See More]
- ANSI (English) Size: 10-32 / 10
- Material: Steel
- Type & Shape: Standoff; Round
from DigiKey
"Round Standoff Threaded #10-32 Nylon 2.000"" (50.80mm)" [See More]
- ANSI (English) Size: 10-32 / 10
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Round
from DigiKey
"Hex Standoff Threaded #10-32 Steel 0.500"" (12.70mm) 1/2""" [See More]
- ANSI (English) Size: 10-32 / 10
- Material: Steel
- Type & Shape: Standoff; Hex
from DigiKey
"Round Standoff Threaded #10-32 Nylon 3.000"" (76.20mm)" [See More]
- ANSI (English) Size: 10-32 / 10
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Round
from DigiKey
"Round Standoff Threaded #10-32 Stainless Steel 3.000"" (76.20mm)" [See More]
- ANSI (English) Size: 10-32 / 10
- Material: StainlessSteel
- Type & Shape: Standoff; Round
from Amphenol PCD
Designed to help guide wire bundles through aircraft, Amphenol Pcd's high performance Standoffs were designed with strength, stability, and weight reduction in mind. Our Standoffs are made with PEEK — a very strong, non-conductive/non-corrosive, and lightweight material - designed to replace... [See More]
- ANSI (English) Size: 10-32 / 10
- Mounting: Flange
- Type & Shape: Standoff; Round
- Material: Plastic; PEEK
from Daburn Electronics & Cable
These threaded Steatite pillars are made of L5 glazed Steatite with threaded holes on both sides, and have one hole mounting. [See More]
- ANSI (English) Size: 10-32 / 10
- Mounting: Threaded
- Type & Shape: Standoff; Round; Insulating
- Material: Steatite
from Fastener SuperStore, Inc.
1/2 Round Spacers / Nylon / Natural / 10 X 1/8 [See More]
- ANSI (English) Size: 10-32 / 10
- Material: Plastic; Nylon or Polyamide
- Type & Shape: Spacer; Round
- Outside Diameter: 0.5000
from Amphenol PCD
Designed to help guide wire bundles through aircraft, Amphenol Pcd's high performance Standoffs were designed with strength, stability, and weight reduction in mind. Our Standoffs are made with PEEK — a very strong, non-conductive/non-corrosive, and lightweight material - designed to replace... [See More]
- ANSI (English) Size: 10-32 / 10
- Mounting: Flange
- Type & Shape: Standoff; Round
- Material: Plastic; PEEK
from Fastener SuperStore, Inc.
1/2 Round Spacers / Aluminum / 10 X 1/8 [See More]
- ANSI (English) Size: 10-32 / 10
- Material: Metal; Aluminum
- Type & Shape: Spacer; Round
- Outside Diameter: 0.5000
from Fastener SuperStore, Inc.
3/8 Hex Standoffs (Female / Female) / Aluminum / 10-32 X 3/16 [See More]
- ANSI (English) Size: 10-32 / 10
- Material: Metal; Aluminum
- Type & Shape: Standoff; Female / Female Standoff; Hex
- Outside Diameter: 0.3750
from Fastener SuperStore, Inc.
3/8 Hex Standoffs (Male / Female) / Aluminum / 10-32 X 1/4 [See More]
- ANSI (English) Size: 10-32 / 10
- Material: Metal; Aluminum
- Type & Shape: Standoff; Male/Female Standoff; Hex
- Outside Diameter: 0.3750