M4 Posts, Spacers, and Standoffs

90 Results
6mm Hex Female Standoff -- 24410
from Keystone Electronics Corp.

Part Number: 24410. Finish/Plating: Nickel Plate. Length: 5mm [.197]. Material: Brass. OD: 6mm. Shape: Hex (Metric). Style: Female Standoff. Thread: M4. Type: Threaded Standoffs [See More]

  • Metric Size: M4
  • Mounting: Threaded
  • Type & Shape: Standoff; Female Standoff; Hex
  • Material: Metal; Brass
PCB Spacers -- 1843020 [709905610 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 709905610 PCB Spacer [See More]

  • Metric Size: M4; M4
  • Material: Nylon or Polyamide; Nylon 66
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.2520
Blind Threaded Stainless Steel Standoffs, Series 400 - Metric -- Type BSO4
from PennEngineering®

Features: Standoffs allow for stacking or spacing in applications where corrosion resistance is required. Fasteners clinch securely into stainless steel sheet with hardness up to HRB 88 / HB 183. Available with blind or through-hole threads. Closed threads provide flush appearance on back side of... [See More]

  • Metric Size: M3; M4; M5; M3.5
  • Mounting: Threaded
  • Type & Shape: Standoff; Blind Standoff; Round
  • Material: Metal; StainlessSteel
Metal Spacers - Heavy Wall - Metric -- Series SP150
from SPIROL

Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL ® Series SP100 Standard Wall and SP150 Heavy Wall Metal Spacers replace cut-off tubing, tubes, ferrules, grommets and turned parts. The most typical application uses the Metal Spacer to separate two... [See More]

  • Metric Size: M2.5; M3; M4; M5; M6; M8; M10
  • Material: Metal; Aluminum; Steel; StainlessSteel
  • Type & Shape: Spacer
  • Outside Diameter: 0.1811 to 0.8591
Adhesive Standoff -- AST Series
from Takachi Electronics Enclosure Co., Ltd.

Double-sided adhesive tape allows the standoff to be mounted quickly and easily; allows PCB mounting in non-boss enclosures. Excellent strength for securing screws due to the internal steel nut. Convenient for installing PCBs into enclosures without the need for customization. Please ensure that... [See More]

  • Metric Size: M2.5; M3; M4
  • Mounting: Adhesive
  • Type & Shape: Standoff; Female Standoff
  • Material: Plastic; Nylon or Polyamide
Board Spacers, Standoffs -- 145-14MMHTSP006-ND [14MMHTSP006 from Essentra Components]
from DigiKey

"Hex Standoff Threaded M4 Nylon 0.236"" (6.00mm) Natural" [See More]

  • Metric Size: M4
  • Material: Nylon or Polyamide
  • Type & Shape: Standoff; Hex
Aluminum Standoffs -- BSOA-M4-10 [BSOA-M4-10 from PennEngineering®]
from bisco industries

Aluminum Standoffs [See More]

  • Metric Size: M4; M4 x 0.7
  • Material: Metal; Aluminum; ALUMINUM
  • Type & Shape: Standoff
6mm Hex M-F Standoff -- 24301
from Keystone Electronics Corp.

Part Number: 24301. Length: 10mm [.394]. Material: Stainless Steel. OD: 6mm. Shape: Hex (Metric). Style: M-F Standoff. Thr'd Depth(D): 6mm. Thr'd Lngth (TL): 10mm. Thread: M4. Type: Threaded Standoffs [See More]

  • Metric Size: M4
  • Mounting: Threaded
  • Type & Shape: Standoff; Male/Female Standoff; Hex
  • Material: Metal; StainlessSteel
PCB Spacers -- 2491076
from RS Components, Ltd.

STUD FITTING CIRCUIT BOARD SUPPORT [See More]

  • Metric Size: M4; M4
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.4724
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric -- BSO-M4-10ZI
from PennEngineering®

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do... [See More]

  • Metric Size: M4
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Material: Steel
Metal Spacers -- Series SP100
from SPIROL

Heavy wall spacers have greater compression strength and additional bearing surface. Contact SPIROL for compression specifications and bearing surface requirements based on your application. Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL ® Series SP100... [See More]

  • Metric Size: M2.5; M3; M4; M5; M6; M8; M10
  • Material: Metal; Aluminum; Steel; StainlessSteel
  • Type & Shape: Spacer
  • Outside Diameter: 0.1600 to 1.25
Cube Standoff -- CUBE series
from Takachi Electronics Enclosure Co., Ltd.

10x10mm threaded cube shape standoff with a thread on 4 faces. M3 and M4 thread models available. Conveniently usable when installing PCB or metal plate upright. CUBE can also be used to make a simple housing by vertically aligning the plates. Material : Zinc diecast. Sales unit : 1Pack=2pcs,... [See More]

  • Metric Size: M3; M4
  • Mounting: Threaded
  • Type & Shape: Standoff; Female Standoff; Square
  • Material: Metal; Zinc diecast
Board Spacers, Standoffs -- 145-14MMHTSP008-ND [14MMHTSP008 from Essentra Components]
from DigiKey

"Hex Standoff Threaded M4 Nylon 0.315"" (8.00mm) Natural" [See More]

  • Metric Size: M4
  • Material: Nylon or Polyamide
  • Type & Shape: Standoff; Hex
Aluminum Standoffs -- SOA-M4-10 [SOA-M4-10 from PennEngineering®]
from bisco industries

Aluminum Standoffs [See More]

  • Metric Size: M4; M4 x 0.7
  • Material: Metal; Aluminum; ALUMINUM
  • Type & Shape: Standoff
M4 "Zero" Height SMT Threaded Insert -- 24949
from Keystone Electronics Corp.

Part Number: 24949. Finish/Plating: Matte Tin. Height: .012 [0.30]. Material: Steel. Mounting: SMT. Packaging: Tape and Reel - 1,500 / 13" reel. Thread: M4. Mounting Details: Mounting Hole (M.H.): .213 [5.4]. Solder Pad Dia. (S.D): .306 [7.8] [See More]

  • Metric Size: M4
  • Material: Metal; Steel
  • Mounting: Threaded; SMT
PCB Spacers -- 3035289
from RS Components, Ltd.

Essentra SFCBS-M4-10M-01 Stud Cover [See More]

  • Metric Size: M4; M4
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Outside Diameter: 0.3740
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric -- BSO4-M4-10
from PennEngineering®

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types BSO4 standoffs are for installation into stainless steel sheets as thin as 1.02mm. If you require a standoff which we do not... [See More]

  • Metric Size: M4
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Material: StainlessSteel
Metal Spacers -- Series SP150
from SPIROL

Heavy wall spacers have greater compression strength and additional bearing surface. Contact SPIROL for compression specifications and bearing surface requirements based on your application. Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL ® Series SP100... [See More]

  • Metric Size: M2.5; M3; M4; M5; M6; M8; M10
  • Material: Metal; Aluminum; Steel; StainlessSteel
  • Type & Shape: Spacer
  • Outside Diameter: 0.1750 to 1
Board Spacers, Standoffs -- 145-14MMHTSP010-ND [14MMHTSP010 from Essentra Components]
from DigiKey

"Hex Standoff Threaded M4 Nylon 0.394"" (10.00mm) Natural" [See More]

  • Metric Size: M4
  • Material: Nylon or Polyamide
  • Type & Shape: Standoff; Hex
Brass Standoffs -- KFB3-M4-10ET [KFB3-M4-10ET from PennEngineering®]
from bisco industries

Brass Standoffs [See More]

  • Metric Size: M4; M4 x 0.7
  • Material: Metal; Brass; BRASS
  • Type & Shape: Standoff
M4 Threaded Standoff Kit -- STR-M4
from Keystone Electronics Corp.

Part Number: STR-M4. # of Pieces: 425. Length: 10mm-20mm. Material: Aluminum & Nylon. Style: Threaded. Thread: M4. Type: Threaded Standoffs [See More]

  • Metric Size: M4
  • Mounting: Threaded
  • Type & Shape: Standoff; Female / Female Standoff
  • Material: Metal; Aluminum; Plastic; Nylon or Polyamide
PCB Spacers -- 3035295
from RS Components, Ltd.

Essentra SFCBS-M4-12M-01 Stud Cover [See More]

  • Metric Size: M4; M4
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Outside Diameter: 0.3740
Broach/Flare-Mount Standoffs - Type KFB3 - Metric -- KFB3-M4-10ET
from PennEngineering®

No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs. [See More]

  • Metric Size: M4
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Material: Brass
Board Spacers, Standoffs -- 145-14MMHTSP012-ND [14MMHTSP012 from Essentra Components]
from DigiKey

"Hex Standoff Threaded M4 Nylon 0.472"" (12.00mm) Natural" [See More]

  • Metric Size: M4
  • Material: Nylon or Polyamide
  • Type & Shape: Standoff; Hex
Brass Standoffs -- SMTSOB-M4-10ET [SMTSOB-M4-10ET from PennEngineering®]
from bisco industries

Brass Standoffs [See More]

  • Metric Size: M4; M4 x 0.7
  • Material: Metal; Brass; BRASS
  • Type & Shape: Standoff
PCB Spacers -- 304262
from RS Components, Ltd.

RS PRO RP0000300874 PCB Spacer [See More]

  • Metric Size: M4; M4
  • Type & Shape: PCB Support (No Hole / Solid Post)
ReelFast Surface Mount Nuts and Spacers/Standoffs - Type SMTSO - Metric -- SMTSO-M4-10ET
from PennEngineering®

Type SMTSO - ReelFast ® surface mount nuts and standoffs are available threaded and unthreaded. Packaged on 13 ” recyclable reels. Tape width is 24mm. Supplied with polyamide patch for vacuum pick up. Reels conform to EIA-481. [See More]

  • Metric Size: M4
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Material: Steel
Board Spacers, Standoffs -- 145-14MMHTSP015-ND [14MMHTSP015 from Essentra Components]
from DigiKey

"Hex Standoff Threaded M4 Nylon 0.591"" (15.00mm) Natural" [See More]

  • Metric Size: M4
  • Material: Nylon or Polyamide
  • Type & Shape: Standoff; Hex
Stainless Steel Standoffs -- BSO4-M4-10 [BSO4-M4-10 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Metric Size: M4; M4 x 0.7
  • Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
  • Type & Shape: Standoff
PCB Spacers -- 4838455
from RS Components, Ltd.

Natural studded fixing spacer,M4x12.7mm [See More]

  • Metric Size: M4; M4
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.5000
Stainless Steel Standoffs - Types CSS, CSOS - Metric -- CSOS-M4-10
from PennEngineering®

These standoffs ensure permanent mounting in metal sheets as thin as 1.60mm. The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth. Sheet preparation only... [See More]

  • Metric Size: M4
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Material: StainlessSteel
Board Spacers, Standoffs -- 145-14MMHTSP018-ND [14MMHTSP018 from Essentra Components]
from DigiKey

"Hex Standoff Threaded M4 Nylon 0.709"" (18.00mm) Natural" [See More]

  • Metric Size: M4
  • Material: Nylon or Polyamide
  • Type & Shape: Standoff; Hex
Stainless Steel Standoffs -- CSOS-M4-10 [CSOS-M4-10 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Metric Size: M4; M4 x 0.7
  • Material: Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
  • Type & Shape: Standoff
PCB Spacers -- 4838742
from RS Components, Ltd.

Natural studded fixing spacer,M4x6.4mm [See More]

  • Metric Size: M4; M4
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.2520
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric -- SO-M4-10ZI
from PennEngineering®

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM ® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet. [See More]

  • Metric Size: M4
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Material: Steel
Board Spacers, Standoffs -- 145-14MMHTSP020-ND [14MMHTSP020 from Essentra Components]
from DigiKey

"Hex Standoff Threaded M4 Nylon 0.787"" (20.00mm) Natural" [See More]

  • Metric Size: M4
  • Material: Nylon or Polyamide
  • Type & Shape: Standoff; Hex
Stainless Steel Standoffs -- F4-M4-1 [F4-M4-1 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Metric Size: M4; M4 x 0.7
  • Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
  • Type & Shape: Standoff
PCB Spacers -- 4838764
from RS Components, Ltd.

Natural studded fixing spacer,M4x15.9mm [See More]

  • Metric Size: M4; M4
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.6260
Thru-Hole Threaded Standoffs for Installation into Stainless Steel - Type SO4 - Metric -- SO4-M4-10
from PennEngineering®

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types SO4 standoffs are for installation into stainless steel sheets as thin as 1.02mm. If you require a standoff which we do not... [See More]

  • Metric Size: M4
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Material: StainlessSteel
Board Spacers, Standoffs -- 145-14MMHTSP025-ND [14MMHTSP025 from Essentra Components]
from DigiKey

"Hex Standoff Threaded M4 Nylon 0.984"" (25.00mm) Natural" [See More]

  • Metric Size: M4
  • Material: Nylon or Polyamide
  • Type & Shape: Standoff; Hex
Stainless Steel Standoffs -- SO4-M4-10 [SO4-M4-10 from PennEngineering®]
from bisco industries

Stainless Steel Standoffs [See More]

  • Metric Size: M4; M4 x 0.7
  • Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
  • Type & Shape: Standoff
PCB Spacers -- 4838770
from RS Components, Ltd.

Natural studded fixing spacer,M4x19.1mm [See More]

  • Metric Size: M4; M4
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.7520
Thru-HoleThreaded Stainless Steel Standoffs, Series 400 - Metric -- Type SO4
from PennEngineering®

Features: Standoffs allow for stacking or spacing in applications where corrosion resistance is required. Fasteners clinch securely into stainless steel sheet with hardness up to HRB 88 / HB 183. Available with blind or through-hole threads. Closed threads provide flush appearance on back side of... [See More]

  • Metric Size: M3; M4; M5; M3.5
  • Mounting: Threaded
  • Type & Shape: Standoff; Female Standoff; Round
  • Material: Metal; StainlessSteel
Board Spacers, Standoffs -- 145-35MHSP006-ND [35MHSP006 from Essentra Components]
from DigiKey

"Hex Standoff Unthreaded M4 Nylon 0.236"" (6.00mm) Natural" [See More]

  • Metric Size: M4
  • Material: Nylon or Polyamide
  • Type & Shape: Standoff; Hex
PCB Spacers -- 485382 [9774050482R from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Steel Spacer M4 Length: 5mm [See More]

  • Metric Size: M4; M4
  • Material: Steel; Steel
  • Type & Shape: PCB Support (No Hole / Solid Post)
Board Spacers, Standoffs -- 145-35MHSP010-ND [35MHSP010 from Essentra Components]
from DigiKey

"Hex Standoff Unthreaded M4 Nylon 0.394"" (10.00mm) Natural" [See More]

  • Metric Size: M4
  • Material: Nylon or Polyamide
  • Type & Shape: Standoff; Hex
PCB Spacers -- 5073227
from RS Components, Ltd.

STUD FITTING CIRCUIT BOARD SUPPORT [See More]

  • Metric Size: M4; M4
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Type & Shape: PCB Support (No Hole / Solid Post)
  • Body Length: 0.5512
Board Spacers, Standoffs -- 145-36M40MF010-ND [36M40MF010 from Essentra Components]
from DigiKey

"Hex Standoff Threaded M4x0.7 Nylon 0.394"" (10.00mm) Natural" [See More]

  • Metric Size: M4
  • Material: Nylon or Polyamide
  • Type & Shape: Standoff; Hex
PCB Spacers -- 8236402 [7466004 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Bush, SMD open [See More]

  • Metric Size: M4; M4
  • Material: Brass; Brass
  • Type & Shape: PCB Support (No Hole / Solid Post)
Board Spacers, Standoffs -- 145-36M40MF011-ND [36M40MF011 from Essentra Components]
from DigiKey

"Hex Standoff Threaded M4x0.7 Nylon 0.433"" (11.00mm) Natural" [See More]

  • Metric Size: M4
  • Material: Nylon or Polyamide
  • Type & Shape: Standoff; Hex
PCB Spacers -- 8236412 [7466204 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Bush, SMD closed [See More]

  • Metric Size: M4; M4
  • Material: Brass; Brass
  • Type & Shape: PCB Support (No Hole / Solid Post)
Board Spacers, Standoffs -- 1722-1274-ND [SH1002-A from Davies Molding, LLC]
from DigiKey

"Hex Standoff Threaded M4 Nylon, Brass Insert, Steel Stud 0.394"" (10.00mm) Black" [See More]

  • Metric Size: M4
  • Material: Nylon or Polyamide
  • Type & Shape: Standoff; Hex
Self-Clinching Standoffs -- 827495
from RS Components, Ltd.

RS PRO 16456 Self-Clinching Standoff [See More]

  • Metric Size: M4; M4
  • Mounting: Self-Clinching
  • Type & Shape: Standoff
  • Material: Steel; Steel
Board Spacers, Standoffs -- 1722-1281-ND [SH1003-B from Davies Molding, LLC]
from DigiKey

"Hex Spacer Threaded M4 Nylon, Brass Insert 0.591"" (15.00mm) Black" [See More]

  • Metric Size: M4
  • Material: Nylon or Polyamide
  • Type & Shape: Standoff; Hex
Self-Clinching Standoffs -- 827518
from RS Components, Ltd.

RS PRO 15931 Self-Clinching Standoff [See More]

  • Metric Size: M4; M4
  • Mounting: Self-Clinching
  • Type & Shape: Standoff
  • Material: Steel; Steel
Board Spacers, Standoffs -- 1722-1454-ND [SH1003-F from Davies Molding, LLC]
from DigiKey

"Hex Spacer Threaded M4 Nylon, Brass Insert 1.378"" (35.00mm) Black" [See More]

  • Metric Size: M4
  • Material: Nylon or Polyamide
  • Type & Shape: Standoff; Hex
Self-Clinching Standoffs -- 827568
from RS Components, Ltd.

RS PRO 15934 Self-Clinching Standoff [See More]

  • Metric Size: M4; M4
  • Mounting: Self-Clinching
  • Type & Shape: Standoff
  • Material: Steel; Steel
Board Spacers, Standoffs -- 1722-1482-ND [SH1002-G from Davies Molding, LLC]
from DigiKey

"Hex Standoff Threaded M4 Nylon, Brass Insert, Steel Stud 1.378"" (35.00mm) Black" [See More]

  • Metric Size: M4
  • Material: Nylon or Polyamide
  • Type & Shape: Standoff; Hex
Self-Clinching Standoffs -- 827580
from RS Components, Ltd.

RS PRO 16777 Self-Clinching Standoff [See More]

  • Metric Size: M4; M4
  • Mounting: Self-Clinching
  • Type & Shape: Standoff
  • Material: Steel; Steel
Board Spacers, Standoffs -- 1722-1483-ND [SH1002-J from Davies Molding, LLC]
from DigiKey

"Hex Standoff Threaded M4 Nylon, Brass Insert, Steel Stud 1.772"" (45.00mm) Black" [See More]

  • Metric Size: M4
  • Material: Nylon or Polyamide
  • Type & Shape: Standoff; Hex
Standoffs -- 101731
from RS Components, Ltd.

Essentra RTSN-M4-10-8-1 [See More]

  • Metric Size: M4
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Type & Shape: Standoff
  • Outside Diameter: 0.3150
Board Spacers, Standoffs -- 1772-1007-ND [M2147-4007-S-12 from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded M4x0.7 Steel 0.472"" (12.00mm)" [See More]

  • Metric Size: M4
  • Material: Steel
  • Type & Shape: Standoff; Hex
Standoffs -- 1026429
from RS Components, Ltd.

Essentra HTSN-M4-6-8-1 Threaded Standoff [See More]

  • Metric Size: M4; M4
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Type & Shape: Standoff; Hex
  • Outside Diameter: 0.3150
Board Spacers, Standoffs -- 1772-1185-ND [M2149-4007-SS from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded M4x0.7 Stainless Steel 0.551"" (14.00mm)" [See More]

  • Metric Size: M4
  • Material: StainlessSteel
  • Type & Shape: Standoff; Hex
Standoffs -- 1026435
from RS Components, Ltd.

Essentra HTSN-M4-10-8-1 [See More]

  • Metric Size: M4; M4
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Type & Shape: Standoff; Hex
  • Outside Diameter: 0.3150
Board Spacers, Standoffs -- 1772-1211-ND [M2165-4007-SS from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded M4x0.7 Stainless Steel 1.575"" (40.00mm)" [See More]

  • Metric Size: M4
  • Material: StainlessSteel
  • Type & Shape: Standoff; Hex
Standoffs -- 1026441
from RS Components, Ltd.

Essentra HTSN-M4-15-8-1 [See More]

  • Metric Size: M4; M4
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Type & Shape: Standoff; Hex
  • Outside Diameter: 0.3150
Board Spacers, Standoffs -- 1772-1215-ND [M2151-4007-SS from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded M4x0.7 Stainless Steel 0.630"" (16.00mm)" [See More]

  • Metric Size: M4
  • Material: StainlessSteel
  • Type & Shape: Standoff; Hex
Standoffs -- 1026463
from RS Components, Ltd.

Essentra HTSN-M4-20-8-1 [See More]

  • Metric Size: M4; M4
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Type & Shape: Standoff; Hex
  • Outside Diameter: 0.3150
Board Spacers, Standoffs -- 1772-1247-ND [M2149-4007-AL from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded M4x0.7 Aluminum 0.551"" (14.00mm)" [See More]

  • Metric Size: M4
  • Material: Aluminum
  • Type & Shape: Standoff; Hex
Standoffs -- 1026564
from RS Components, Ltd.

Essentra HTSN-M4-6-8-2 Standoff [See More]

  • Metric Size: M4; M4
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Type & Shape: Standoff; Hex
  • Outside Diameter: 0.3150
Board Spacers, Standoffs -- 1772-1256-ND [M2166-4007-SS from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded M4x0.7 Stainless Steel 1.693"" (43.00mm)" [See More]

  • Metric Size: M4
  • Material: StainlessSteel
  • Type & Shape: Standoff; Hex
Standoffs -- 1026570
from RS Components, Ltd.

Essentra HTSN-M4-10-8-2 Standoff [See More]

  • Metric Size: M4; M4
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Type & Shape: Standoff; Hex
  • Outside Diameter: 0.3150
Board Spacers, Standoffs -- 1772-1277-ND [M2185-4007-SS from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded M4x0.7 Stainless Steel 0.394"" (10.00mm)" [See More]

  • Metric Size: M4
  • Material: StainlessSteel
  • Type & Shape: Standoff; Hex
Standoffs -- 1026586
from RS Components, Ltd.

Essentra HTSN-M4-15-8-2 Standoff [See More]

  • Metric Size: M4; M4
  • Material: Plastic; Nylon or Polyamide; Nylon
  • Type & Shape: Standoff; Hex
  • Outside Diameter: 0.3150
Board Spacers, Standoffs -- 1772-1281-ND [M2143-4007-SS from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded M4x0.7 Stainless Steel 0.315"" (8.00mm)" [See More]

  • Metric Size: M4
  • Material: StainlessSteel
  • Type & Shape: Standoff; Hex
Hex Posts with Ventilation Hole -- SHVAS-M4-20
from NBK America LLC

Hexagon posts with single-end male and single-end female threads. The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices. Two or more hexagon posts can be connected for use. [See More]

  • Metric Size: M4
  • Mounting: Threaded
  • Type & Shape: Hex
  • Material: StainlessSteel
6MM Hex Standoffs (Female / Female) -- 801966
from Fastener SuperStore, Inc.

6MM Hex Standoffs (Female / Female) / Aluminum / M4-0.7 X 3MM [See More]

  • Metric Size: M4
  • Material: Metal; Aluminum
  • Type & Shape: Standoff; Female / Female Standoff; Hex
  • Outside Diameter: 0.2362
Standoffs M4 Female/Female Hex Hybrid -- SH1003-B
from Davies Molding, LLC

#9658; Durable and versatile insulator stand off spacers with multiple combinations of female and male inserts, and spacing lengths available. ► Standard metric metal inserts with Nylon UL94 V-2 hexagon spacer body. ► Hybrid design of molded-in metal inserts into mylon body provides... [See More]

  • Metric Size: M4
  • Material: Nylon or Polyamide
  • Type & Shape: Standoff; Female / Female Standoff; Hex
  • Outside Diameter: 0.3150
Hexagon Post -- SHA-M4-20-EL
from NBK America LLC

Hexagon post for one side is male screw and the other side is female screw. Two or more hexagon posts can be used in combination. [See More]

  • Metric Size: M4
  • Mounting: Threaded
  • Type & Shape: Hex
  • Material: Steel
6MM Hex Standoffs (Male / Female) -- 801544
from Fastener SuperStore, Inc.

6MM Hex Standoffs (Male / Female) / Aluminum / M4-0.7 X 5MM [See More]

  • Metric Size: M4
  • Material: Metal; Aluminum
  • Type & Shape: Standoff; Male/Female Standoff; Hex
  • Outside Diameter: 0.2362
Standoffs M4 Female/Female Hex Hybrid -- SH1005-A
from Davies Molding, LLC

#9658; Durable and versatile insulator stand off spacers with multiple combinations of female and male inserts, and spacing lengths available. ► Standard metric metal inserts with Nylon UL94 V-2 hexagon spacer body. ► Hybrid design of molded-in metal inserts into mylon body provides... [See More]

  • Metric Size: M4
  • Material: Nylon or Polyamide
  • Type & Shape: Standoff; Female / Female Standoff; Hex
  • Outside Diameter: 0.4724
Hexagon Post -- SHAS-M4-20
from NBK America LLC

Hexagon post for one side is male screw and the other side is female screw. Two or more hexagon posts can be used in combination. [See More]

  • Metric Size: M4
  • Mounting: Threaded
  • Type & Shape: Hex
  • Material: StainlessSteel
Standoffs M4 Female/Male Hex Hybrid -- SH1002-A
from Davies Molding, LLC

#9658; Durable and versatile insulator stand off spacers with multiple combinations of female and male inserts, and spacing lengths available. ► Standard metric metal inserts with Nylon UL94 V-2 hexagon spacer body. ► Hybrid design of molded-in metal inserts into mylon body provides... [See More]

  • Metric Size: M4
  • Material: Nylon or Polyamide
  • Type & Shape: Standoff; Male/Female Standoff; Hex
  • Outside Diameter: 0.3150
Hexagon Post -- SHB-M4-20-EL
from NBK America LLC

Hexagon post for both-side female screw. [See More]

  • Metric Size: M4
  • Mounting: Threaded
  • Type & Shape: Hex
  • Material: Steel
Standoffs M4 Female/Male Hex Hybrid -- SH1004-A
from Davies Molding, LLC

#9658; Durable and versatile insulator stand off spacers with multiple combinations of female and male inserts, and spacing lengths available. ► Standard metric metal inserts with Nylon UL94 V-2 hexagon spacer body. ► Hybrid design of molded-in metal inserts into mylon body provides... [See More]

  • Metric Size: M4
  • Material: Nylon or Polyamide
  • Type & Shape: Standoff; Male/Female Standoff; Hex
  • Outside Diameter: 0.4724
Hexagon Post -- SHBS-M4-20
from NBK America LLC

Hexagon post for both-side female screw. [See More]

  • Metric Size: M4
  • Mounting: Threaded
  • Type & Shape: Hex
  • Material: StainlessSteel
Plastic Screws - Hex Posts - RENY -- SPA-M4-10-HA
from NBK America LLC

RENY is a thermoplastic engineering plastic with excellent tensile and bending strength. It is highly fatigue-resistant and has excellent creep and heat insulation properties. While it is nearly as strong as metal, its weight is approximately 1/5 of iron. The properties and precautions of plastic... [See More]

  • Metric Size: M4
  • Mounting: Threaded
  • Type & Shape: Hex
  • Material: Plastic; Nylon or Polyamide
Spring Posts -- SPOS-M4-15-A
from NBK America LLC

Post for tensile coil spring. There are bore type and groove type. SPOS-A----Bore type. SPOS-B----Groove type [See More]

  • Metric Size: M4
  • Mounting: Threaded
  • Type & Shape: Spring Posts
  • Material: StainlessSteel
Spring Posts -- SPOS-M4-15-B
from NBK America LLC

Post for tensile coil spring. There are bore type and groove type. SPOS-A----Bore type. SPOS-B----Groove type [See More]

  • Metric Size: M4
  • Mounting: Threaded
  • Type & Shape: Spring Posts
  • Material: StainlessSteel