M2.5 Posts, Spacers, and Standoffs

63 Results
4.5mm Hex Female Standoff -- 24380
from Keystone Electronics Corp.

Part Number: 24380. Finish/Plating: Nickel Plate. Length: 5mm [.197]. Material: Brass. OD: 4.5mm. Shape: Hex (Metric). Style: Female Standoff. Thread: M2.5. Type: Threaded Standoffs [See More]

  • Metric Size: M2.5
  • Mounting: Threaded
  • Type & Shape: Standoff; Female Standoff; Hex
  • Material: Metal; Brass
PCB Spacers -- 485384 [9774055151R from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Steel Spacer M2.5 Length: 5.5mm [See More]

  • Metric Size: M2.5; M2.5
  • Material: Steel; Steel
  • Type & Shape: PCB Support (No Hole / Solid Post)
Adhesive Standoff -- AST Series
from Takachi Electronics Enclosure Co., Ltd.

Double-sided adhesive tape allows the standoff to be mounted quickly and easily; allows PCB mounting in non-boss enclosures. Excellent strength for securing screws due to the internal steel nut. Convenient for installing PCBs into enclosures without the need for customization. Please ensure that... [See More]

  • Metric Size: M2.5; M3; M4
  • Mounting: Adhesive
  • Type & Shape: Standoff; Female Standoff
  • Material: Plastic; Nylon or Polyamide
ReelFast Surface Mount Nuts and Spacers/Standoffs - Type SMTSO - Metric -- SMTSO-M25-10ET
from PennEngineering®

Type SMTSO - ReelFast ® surface mount nuts and standoffs are available threaded and unthreaded. Packaged on 13 ” recyclable reels. Tape width is 24mm. Supplied with polyamide patch for vacuum pick up. Reels conform to EIA-481. [See More]

  • Metric Size: M2.5
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Material: Steel
Metal Spacers - Heavy Wall - Metric -- Series SP150
from SPIROL

Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL ® Series SP100 Standard Wall and SP150 Heavy Wall Metal Spacers replace cut-off tubing, tubes, ferrules, grommets and turned parts. The most typical application uses the Metal Spacer to separate two... [See More]

  • Metric Size: M2.5; M3; M4; M5; M6; M8; M10
  • Material: Metal; Aluminum; Steel; StainlessSteel
  • Type & Shape: Spacer
  • Outside Diameter: 0.1811 to 0.8591
Board Spacers, Standoffs -- 1772-1059-ND [M1254-2545-AL from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded M2.5x0.45 Aluminum 0.276"" (7.00mm)" [See More]

  • Metric Size: M2.5
  • Material: Aluminum
  • Type & Shape: Standoff; Hex
4.5mm Hex M-F Standoff -- 24283
from Keystone Electronics Corp.

Part Number: 24283. Length: 10mm [.394]. Material: Stainless Steel. OD: 4.5mm. Shape: Hex (Metric). Style: M-F Standoff. Thr'd Depth(D): 5mm. Thr'd Lngth (TL): 4mm. Thread: M2.5. Type: Threaded Standoffs [See More]

  • Metric Size: M2.5
  • Mounting: Threaded
  • Type & Shape: Standoff; Male/Female Standoff; Hex
  • Material: Metal; StainlessSteel
Standoffs -- 1613553
from RS Components, Ltd.

HARWIN R25-1000602 Threaded Standoff [See More]

  • Metric Size: M2.5; M2.5 x 0.45
  • Material: Brass; Brass
  • Type & Shape: Standoff; Hex
  • Outside Diameter: 0.1969
Threaded Stainless Steel Standoffs, Series 400 - Metric -- Type TSO4
from PennEngineering®

Features: Standoffs allow for stacking or spacing in applications where corrosion resistance is required. Fasteners clinch securely into stainless steel sheet with hardness up to HRB 88 / HB 183. Available with blind or through-hole threads. Closed threads provide flush appearance on back side of... [See More]

  • Metric Size: M2.5; M3; M6; M3.5
  • Mounting: Threaded
  • Type & Shape: Standoff; Female Standoff; Round
  • Material: Metal; StainlessSteel
Metal Spacers -- Series SP100
from SPIROL

Heavy wall spacers have greater compression strength and additional bearing surface. Contact SPIROL for compression specifications and bearing surface requirements based on your application. Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL ® Series SP100... [See More]

  • Metric Size: M2.5; M3; M4; M5; M6; M8; M10
  • Material: Metal; Aluminum; Steel; StainlessSteel
  • Type & Shape: Spacer
  • Outside Diameter: 0.1600 to 1.25
Board Spacers, Standoffs -- 1772-1108-ND [M1253-2545-AL from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded M2.5x0.45 Aluminum 0.236"" (6.00mm)" [See More]

  • Metric Size: M2.5
  • Material: Aluminum
  • Type & Shape: Standoff; Hex
M2.5 "Zero" Height SMT Threaded Insert -- 24929
from Keystone Electronics Corp.

Part Number: 24929. Finish/Plating: Matte Tin. Height: .012 [0.30]. Material: Steel. Mounting: SMT. Packaging: Tape and Reel - 1,500 / 13" reel. Thread: M2.5. Mounting Details: Mounting Hole (M.H.): .147 [3,7]. Solder Pad Dia. (S.D): .244 [6.2] [See More]

  • Metric Size: M2.5
  • Material: Metal; Steel
  • Mounting: Threaded; SMT
Standoffs -- 1613554
from RS Components, Ltd.

HARWIN R25-1001002 Threaded Standoff [See More]

  • Metric Size: M2.5; M2.5 x 0.45
  • Material: Brass; Brass
  • Type & Shape: Standoff; Hex
  • Outside Diameter: 0.1969
Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric -- TSO-6M25-1000ZI
from PennEngineering®

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm. If you require a... [See More]

  • Metric Size: M2.5; M6
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Round
  • Material: Steel
Metal Spacers -- Series SP150
from SPIROL

Heavy wall spacers have greater compression strength and additional bearing surface. Contact SPIROL for compression specifications and bearing surface requirements based on your application. Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL ® Series SP100... [See More]

  • Metric Size: M2.5; M3; M4; M5; M6; M8; M10
  • Material: Metal; Aluminum; Steel; StainlessSteel
  • Type & Shape: Spacer
  • Outside Diameter: 0.1750 to 1
Board Spacers, Standoffs -- 1772-1117-ND [M1007-2545-SS from RAF Electronic Hardware]
from DigiKey

"Round Standoff Threaded M2.5x0.45 Stainless Steel 0.394"" (10.00mm)" [See More]

  • Metric Size: M2.5
  • Material: StainlessSteel
  • Type & Shape: Standoff; Round
Standoffs -- 1613555
from RS Components, Ltd.

HARWIN R25-1001202 Threaded Standoff [See More]

  • Metric Size: M2.5; M2.5 x 0.45
  • Material: Brass; Brass
  • Type & Shape: Standoff; Hex
  • Outside Diameter: 0.1969
Threaded Standoffs for Stainless Sheets as Thin as 0.63mm -- TSO4-6M25-1000
from PennEngineering®

Threaded Standoffs for Stainless Sheets as Thin as 0.63mm - Types TSO4 – Metric [See More]

  • Metric Size: M2.5
  • Mounting: Self-Clinching
  • Type & Shape: Standoff; Hex
  • Material: Metal; StainlessSteel
Board Spacers, Standoffs -- 1772-1135-ND [M2113-2545-SS from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.709"" (18.00mm)" [See More]

  • Metric Size: M2.5
  • Material: StainlessSteel
  • Type & Shape: Standoff; Hex
Standoffs -- 1613557
from RS Components, Ltd.

HARWIN R25-1001602 Threaded Standoff [See More]

  • Metric Size: M2.5; M2.5 x 0.45
  • Material: Brass; Brass
  • Type & Shape: Standoff; Hex
  • Outside Diameter: 0.1969
Board Spacers, Standoffs -- 1772-1182-ND [M2116-2545-SS from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.827"" (21.00mm)" [See More]

  • Metric Size: M2.5
  • Material: StainlessSteel
  • Type & Shape: Standoff; Hex
Standoffs -- 1768055 [971170151 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 971170151 Standoff [See More]

  • Metric Size: M2.5; M2.5
  • Material: Steel; Steel
  • Type & Shape: Standoff; Hex
  • Outside Diameter: 0.1969
Board Spacers, Standoffs -- 1772-1280-ND [M1251-2545-SS from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.157"" (4.00mm)" [See More]

  • Metric Size: M2.5
  • Material: StainlessSteel
  • Type & Shape: Standoff; Hex
Standoffs -- 1768073 [971080321 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 971080321 Standoff [See More]

  • Metric Size: M2.5; M3; M3
  • Material: Steel; Steel
  • Type & Shape: Standoff; Hex
  • Outside Diameter: 0.2165
Board Spacers, Standoffs -- 1772-1369-ND [M1255-2545-AL-7 from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded M2.5x0.45 Aluminum 0.315"" (8.00mm)" [See More]

  • Metric Size: M2.5
  • Material: Aluminum
  • Type & Shape: Standoff; Hex
Standoffs -- 1768093 [970300151 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

WA-SSTII Steel Spacer Stud, metric, inte [See More]

  • Metric Size: M2.5; M2.5
  • Material: Steel; Steel
  • Type & Shape: Standoff; Hex
  • Outside Diameter: 0.1969
Board Spacers, Standoffs -- 1772-1374-ND [M2109-2545-SS from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.551"" (14.00mm)" [See More]

  • Metric Size: M2.5
  • Material: StainlessSteel
  • Type & Shape: Standoff; Hex
Standoffs -- 1768097 [970220151 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 970220151 [See More]

  • Metric Size: M2.5; M2.5
  • Material: Steel; Steel
  • Type & Shape: Standoff; Hex
  • Outside Diameter: 0.1969
Board Spacers, Standoffs -- 1772-1377-ND [M1502-B-2545-SS from RAF Electronic Hardware]
from DigiKey

"Round Standoff Threaded M2.5x0.45 Stainless Steel 0.197"" (5.00mm)" [See More]

  • Metric Size: M2.5
  • Material: StainlessSteel
  • Type & Shape: Standoff; Round
Standoffs -- 1768100 [970140151 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

WA-SSTII Steel Spacer Stud, metric, inte [See More]

  • Metric Size: M2.5; M2.5
  • Material: Steel; Steel
  • Type & Shape: Standoff; Hex
  • Outside Diameter: 0.1969
Board Spacers, Standoffs -- 1772-1413-ND [M2107-2545-SS from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.472"" (12.00mm)" [See More]

  • Metric Size: M2.5
  • Material: StainlessSteel
  • Type & Shape: Standoff; Hex
Standoffs -- 1768267 [971120151 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 971120151 Standoff [See More]

  • Metric Size: M2.5; M2.5
  • Material: Steel; Steel
  • Type & Shape: Standoff; Hex
  • Outside Diameter: 0.1969
Board Spacers, Standoffs -- 1772-1426-ND [M2108-2545-SS from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.512"" (13.00mm)" [See More]

  • Metric Size: M2.5
  • Material: StainlessSteel
  • Type & Shape: Standoff; Hex
Standoffs -- 1768327 [971070151 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 971070151 Standoff [See More]

  • Metric Size: M2.5; M2.5
  • Material: Steel; Steel
  • Type & Shape: Standoff; Hex
  • Outside Diameter: 0.1969
Board Spacers, Standoffs -- 1772-1450-ND [M1256-2545-SS from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.354"" (9.00mm)" [See More]

  • Metric Size: M2.5
  • Material: StainlessSteel
  • Type & Shape: Standoff; Hex
Standoffs -- 1768368 [971160151 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 971160151 Standoff [See More]

  • Metric Size: M2.5; M2.5
  • Material: Steel; Steel
  • Type & Shape: Standoff; Hex
  • Outside Diameter: 0.1969
Board Spacers, Standoffs -- 1772-1475-ND [M1263-2545-AL from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded M2.5x0.45 Aluminum 0.630"" (16.00mm)" [See More]

  • Metric Size: M2.5
  • Material: Aluminum
  • Type & Shape: Standoff; Hex
Standoffs -- 1768419 [971050151 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 971050151 Standoff [See More]

  • Metric Size: M2.5; M2.5
  • Material: Steel; Steel
  • Type & Shape: Standoff; Hex
  • Outside Diameter: 0.1969
Board Spacers, Standoffs -- 1772-1520-ND [M1264-2545-AL from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded M2.5x0.45 Aluminum 0.669"" (17.00mm)" [See More]

  • Metric Size: M2.5
  • Material: Aluminum
  • Type & Shape: Standoff; Hex
Standoffs -- 1768424 [971120321 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 971120321 Standoff [See More]

  • Metric Size: M2.5; M3; M3
  • Material: Steel; Steel
  • Type & Shape: Standoff; Hex
  • Outside Diameter: 0.2165
Board Spacers, Standoffs -- 1772-1543-ND [M2100-2545-SS from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.197"" (5.00mm)" [See More]

  • Metric Size: M2.5
  • Material: StainlessSteel
  • Type & Shape: Standoff; Hex
Standoffs -- 1768425 [971200151 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 971200151 Standoff [See More]

  • Metric Size: M2.5; M3; M2.5
  • Material: Steel; Steel
  • Type & Shape: Standoff; Hex
  • Outside Diameter: 0.1969
Board Spacers, Standoffs -- 1772-1560-ND [M1269-2545-AL from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded M2.5x0.45 Aluminum 0.866"" (22.00mm)" [See More]

  • Metric Size: M2.5
  • Material: Aluminum
  • Type & Shape: Standoff; Hex
Standoffs -- 1768429 [970070151 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 970070151 [See More]

  • Metric Size: M2.5; M2.5
  • Material: Steel; Steel
  • Type & Shape: Standoff; Hex
  • Outside Diameter: 0.1969
Board Spacers, Standoffs -- 1772-1561-ND [M1259-2545-SS from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.472"" (12.00mm)" [See More]

  • Metric Size: M2.5
  • Material: StainlessSteel
  • Type & Shape: Standoff; Hex
Standoffs -- 1841660 [971100155 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 971100155 Standoff [See More]

  • Metric Size: M2.5; M2.5
  • Material: Plastic; Nylon or Polyamide; Polyamide
  • Type & Shape: Standoff; Hex
  • Outside Diameter: 0.1969
Board Spacers, Standoffs -- 1772-1566-ND [M1250-2545-AL from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded M2.5x0.45 Aluminum 0.118"" (3.00mm)" [See More]

  • Metric Size: M2.5
  • Material: Aluminum
  • Type & Shape: Standoff; Hex
Standoffs -- 1841661 [971120155 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 971120155 Standoff [See More]

  • Metric Size: M2.5; M2.5
  • Material: Plastic; Nylon or Polyamide; Polyamide
  • Type & Shape: Standoff; Hex
  • Outside Diameter: 0.1969
Board Spacers, Standoffs -- 1772-1593-ND [M2102-2545-SS from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.276"" (7.00mm)" [See More]

  • Metric Size: M2.5
  • Material: StainlessSteel
  • Type & Shape: Standoff; Hex
Standoffs -- 1841662 [971150155 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 971150155 Standoff [See More]

  • Metric Size: M2.5; M2.5
  • Material: Plastic; Nylon or Polyamide; Polyamide
  • Type & Shape: Standoff; Hex
  • Outside Diameter: 0.1969
Board Spacers, Standoffs -- 1772-1613-ND [M1254-2545-SS from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.276"" (7.00mm)" [See More]

  • Metric Size: M2.5
  • Material: StainlessSteel
  • Type & Shape: Standoff; Hex
Standoffs -- 1841663 [971050155 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 971050155 Standoff [See More]

  • Metric Size: M2.5; M2.5
  • Material: Plastic; Nylon or Polyamide; Polyamide
  • Type & Shape: Standoff; Hex
  • Outside Diameter: 0.1969
Board Spacers, Standoffs -- 1772-1637-ND [M2104-2545-SS from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.354"" (9.00mm)" [See More]

  • Metric Size: M2.5
  • Material: StainlessSteel
  • Type & Shape: Standoff; Hex
Standoffs -- 1841665 [971070155 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 971070155 Standoff [See More]

  • Metric Size: M2.5; M2.5
  • Material: Plastic; Nylon or Polyamide; Polyamide
  • Type & Shape: Standoff; Hex
  • Outside Diameter: 0.1969
Board Spacers, Standoffs -- 1772-1640-ND [M1260-2545-AL from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded M2.5x0.45 Aluminum 0.512"" (13.00mm)" [See More]

  • Metric Size: M2.5
  • Material: Aluminum
  • Type & Shape: Standoff; Hex
Standoffs -- 1841667 [971080155 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 971080155 Standoff [See More]

  • Metric Size: M2.5; M2.5
  • Material: Plastic; Nylon or Polyamide; Polyamide
  • Type & Shape: Standoff; Hex
  • Outside Diameter: 0.1969
Board Spacers, Standoffs -- 1772-1641-ND [M1262-2545-SS from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.591"" (15.00mm)" [See More]

  • Metric Size: M2.5
  • Material: StainlessSteel
  • Type & Shape: Standoff; Hex
Standoffs -- 1841668 [971090155 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 971090155 Standoff [See More]

  • Metric Size: M2.5; M2.5
  • Material: Plastic; Nylon or Polyamide; Polyamide
  • Type & Shape: Standoff; Hex
  • Outside Diameter: 0.1969
Board Spacers, Standoffs -- 1772-1648-ND [M1265-2545-AL from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded M2.5x0.45 Aluminum 0.709"" (18.00mm)" [See More]

  • Metric Size: M2.5
  • Material: Aluminum
  • Type & Shape: Standoff; Hex
Standoffs -- 1841698 [970120155 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Plastic Spacer Stud Metric Thread int./i [See More]

  • Metric Size: M2.5; M2.5
  • Material: Plastic; Nylon or Polyamide; Polyamide
  • Type & Shape: Standoff; Hex
  • Outside Diameter: 0.1969
Board Spacers, Standoffs -- 1772-1652-ND [M1252-2545-AL from RAF Electronic Hardware]
from DigiKey

"Hex Standoff Threaded M2.5x0.45 Aluminum 0.197"" (5.00mm)" [See More]

  • Metric Size: M2.5
  • Material: Aluminum
  • Type & Shape: Standoff; Hex
4.5MM Hex Standoffs (Female / Female) -- 801690
from Fastener SuperStore, Inc.

4.5MM Hex Standoffs (Female / Female) / Aluminum / M2.5-0.45 X 3MM [See More]

  • Metric Size: M2.5
  • Material: Metal; Aluminum
  • Type & Shape: Standoff; Female / Female Standoff; Hex
  • Outside Diameter: 0.1772
4.5MM Hex Standoffs (Male / Female) -- 801121
from Fastener SuperStore, Inc.

4.5MM Hex Standoffs (Male / Female) / Aluminum / M2.5-0.45 X 5MM [See More]

  • Metric Size: M2.5
  • Material: Metal; Aluminum
  • Type & Shape: Standoff; Male/Female Standoff; Hex
  • Outside Diameter: 0.1772