4-40 / No. 4 Posts, Spacers, and Standoffs
from bisco industries
Aluminum Standoffs [See More]
- ANSI (English) Size: 4-40 / 4; 0.112-40 (#4-40)
- Material: Metal; Aluminum; ALUMINUM
- Type & Shape: Standoff
from BRIM Electronics, Inc.
Nylon has high tensile & torque strength. Wide flange isolates screw from mounting surface. Per MIL-P-20693A. Color: Natural (White). Oper. Temp.: +185 °F Std. Pkg.: 100, 1000. [See More]
- ANSI (English) Size: 4-40 / 4; 6-32 / 6; 8-32 / 8; 10-32 / 10; 1/4", 3/8", 1/2"
- Outside Diameter: 0.1450 to 0.7450
- Type & Shape: Spacer; Round
- Body Length: 0.2500
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- ANSI (English) Size: 4-40 / 4
- Mounting: Threaded
- Type & Shape: Spacer; Round; Hex
- Material: Metal; Aluminum
from DigiKey
"Hex Standoff Threaded #4-40 Brass 0.240"" (6.10mm)" [See More]
- ANSI (English) Size: 4-40 / 4
- Material: Brass
- Type & Shape: Standoff; Hex
from SPIROL
Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL ® Series SP100 Standard Wall and SP150 Heavy Wall Metal Spacers replace cut-off tubing, tubes, ferrules, grommets and turned parts. The most typical application uses the Metal Spacer to separate two... [See More]
- ANSI (English) Size: 4-40 / 4; 6-32 / 6; 8-32 / 8; 10-32 / 10
- Material: Metal; Aluminum; Steel; StainlessSteel
- Type & Shape: Spacer
- Outside Diameter: 0.1750 to 1
from PennEngineering®
Features: Standoffs allow for stacking or spacing in applications where corrosion resistance is required. Fasteners clinch securely into stainless steel sheet with hardness up to HRB 88 / HB 183. Available with blind or through-hole threads. Closed threads provide flush appearance on back side of... [See More]
- ANSI (English) Size: 4-40 / 4; 6-32 / 6; 8-32 / 8; 6-440, 8-632
- Mounting: Threaded
- Type & Shape: Standoff; Blind Standoff; Round
- Material: Metal; StainlessSteel
from Keystone Electronics Corp.
Part Number: 1450A. Finish/Plating: Zinc & Clear Chromate. Length: .250 [6.4]. Material: Brass. OD: .250 [6.4]. Shape: Hex. Style: Female Standoff. Thread: 4-40. Type: Threaded Standoffs [See More]
- ANSI (English) Size: 4-40 / 4
- Mounting: Threaded
- Type & Shape: Standoff; Female Standoff; Round; Hex
- Material: Metal; Brass
from RS Components, Ltd.
Samtec SO-0515-01-01-01 [See More]
- ANSI (English) Size: 4-40 / 4
- Material: Aluminum; Aluminium
- Type & Shape: Standoff; Hex
- Outside Diameter: 0.2028
from bisco industries
Aluminum Standoffs [See More]
- ANSI (English) Size: 4-40 / 4; 0.112-40 (#4-40)
- Material: Metal; Aluminum; ALUMINUM
- Type & Shape: Standoff
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- ANSI (English) Size: 4-40 / 4
- Mounting: Threaded
- Type & Shape: Standoff; Hex
- Body Length: 0.1250
from DigiKey
"Hex Standoff Threaded #4-40 Brass 0.240"" (6.10mm)" [See More]
- ANSI (English) Size: 4-40 / 4
- Material: Brass
- Type & Shape: Standoff; Hex
from SPIROL
Heavy wall spacers have greater compression strength and additional bearing surface. Contact SPIROL for compression specifications and bearing surface requirements based on your application. Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL ® Series SP100... [See More]
- ANSI (English) Size: 4-40 / 4; 6-32 / 6; 8-32 / 8; 10-32 / 10
- Material: Metal; Aluminum; Steel; StainlessSteel
- Type & Shape: Spacer
- Outside Diameter: 0.1600 to 1.25
from PennEngineering®
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well. If you require a standoff which we do... [See More]
- ANSI (English) Size: 4-40 / 4
- Mounting: Self-Clinching
- Type & Shape: Standoff; Round
- Material: Steel
from Keystone Electronics Corp.
Part Number: 1831. Finish/Plating: Zinc & Clear Chromate. Length: 1.500 [38.1]. Material: Brass. OD: .250 [6.4]. Shape: Hex. Style: Female Standoff. Thr'd Depth(D): 1/4 [.250]. Thread: 4-40. Type: Threaded Standoffs [See More]
- ANSI (English) Size: 4-40 / 4
- Mounting: Threaded
- Type & Shape: Standoff; Female Standoff; Round; Hex
- Material: Metal; Brass
from RS Components, Ltd.
SO series PCB standoff,12mm stack height [See More]
- ANSI (English) Size: 4-40 / 4
- Material: Aluminum; Aluminium
- Type & Shape: Standoff; Hex
- Outside Diameter: 0.1874
from bisco industries
Aluminum Standoffs [See More]
- ANSI (English) Size: 4-40 / 4; 0.112-40 (#4-40)
- Material: Metal; Aluminum; ALUMINUM
- Type & Shape: Standoff
from DigiKey
4-40 HEX STAND OFF [See More]
- ANSI (English) Size: 4-40 / 4
- Material: Brass
- Type & Shape: Standoff; Hex
from SPIROL
Heavy wall spacers have greater compression strength and additional bearing surface. Contact SPIROL for compression specifications and bearing surface requirements based on your application. Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL ® Series SP100... [See More]
- ANSI (English) Size: 4-40 / 4; 6-32 / 6; 8-32 / 8; 10-32 / 10
- Material: Metal; Aluminum; Steel; StainlessSteel
- Type & Shape: Spacer
- Outside Diameter: 0.1750 to 1
from PennEngineering®
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types BSO4 standoffs are for installation into stainless steel sheets as thin as .040 ”. If you require a standoff which we do... [See More]
- ANSI (English) Size: 4-40 / 4
- Mounting: Self-Clinching
- Type & Shape: Standoff; Round
- Material: StainlessSteel
from Keystone Electronics Corp.
Part Number: 1944. Finish/Plating: Nickel Plate. Length: .500 [12.7]. Material: Brass. OD: .250 [6.4]. Shape: Hex. Style: M-F Standoff. Thr'd Depth(D): 1/4 [.250]. Thr'd Lngth (TL): .187 [4.75]. Thread: 4-40. Type: Threaded Standoffs [See More]
- ANSI (English) Size: 4-40 / 4
- Mounting: Threaded
- Type & Shape: Standoff; Male/Female Standoff; Hex
- Material: Metal; Brass
from bisco industries
Aluminum Standoffs [See More]
- ANSI (English) Size: 4-40 / 4; 0.112-40 (#4-40)
- Material: Metal; Aluminum; ALUMINUM
- Type & Shape: Standoff
from DigiKey
"Hex Standoff Threaded #4-40 Nylon 0.250"" (6.35mm) 1/4"" Natural" [See More]
- ANSI (English) Size: 4-40 / 4
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Hex
from PennEngineering®
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs. [See More]
- ANSI (English) Size: 4-40 / 4
- Mounting: Self-Clinching
- Type & Shape: Standoff; Round
- Material: Brass
from Keystone Electronics Corp.
Part Number: 1627-2. Finish/Plating: Nickel Plate. Length: .250 [6.4]. Material: Brass. OD: .250 [6.4]. Panel Thickness: 1/16 (.062). Shape: Hex. Style: Swage Standoff. Swage (S): .109. Swage Dia (SD): .187. Thread: 4-40. Type: Swage Mount [See More]
- ANSI (English) Size: 4-40 / 4
- Mounting: Swage / Rivet; Threaded
- Type & Shape: Standoff; Hex
- Material: Metal; Brass
from bisco industries
Brass Standoffs [See More]
- ANSI (English) Size: 4-40 / 4; 0.112-40 (#4-40)
- Material: Metal; Brass; BRASS
- Type & Shape: Standoff
from DigiKey
"Hex Standoff Threaded #4-40 Nylon 0.750"" (19.05mm) 3/4"" Natural" [See More]
- ANSI (English) Size: 4-40 / 4
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Hex
from PennEngineering®
Type KFE and KFSE - Broaching standoffs, threaded or unthreaded for stacking or spacing. [See More]
- ANSI (English) Size: 4-40 / 4
- Mounting: Self-Clinching
- Type & Shape: Standoff; Round
- Material: Steel
from Keystone Electronics Corp.
Part Number: 1547A. Finish/Plating: Zinc & Clear Chromate. Length: .250 [6.4]. Material: Brass. OD: .250 [6.4]. Shape: Round. Style: Female Standoff. Thread: 4-40. Type: Threaded Standoffs [See More]
- ANSI (English) Size: 4-40 / 4
- Mounting: Threaded
- Type & Shape: Standoff; Female Standoff; Round; Hex
- Material: Metal; Brass
from bisco industries
Brass Standoffs [See More]
- ANSI (English) Size: 4-40 / 4; 0.112-40 (#4-40)
- Material: Metal; Brass; BRASS
- Type & Shape: Standoff
from DigiKey
"Hex Standoff Threaded #4-40 Nylon 0.438"" (11.11mm) Natural" [See More]
- ANSI (English) Size: 4-40 / 4
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Hex
from PennEngineering®
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types SOAG and SOSG grounding standoffs are designed for clinching into steel or aluminum chassis while the “gripping teeth... [See More]
- ANSI (English) Size: 4-40 / 4; 6-32 / 6
- Mounting: Self-Clinching
- Type & Shape: Standoff; Round
- Material: Aluminum
from Keystone Electronics Corp.
Part Number: 3483. Finish/Plating: Clear Iridite. Length: 1.500 [38.1]. Material: Aluminum. OD: .250 [6.4]. Shape: Round. Style: Female Standoff. Thr'd Depth(D): 1/4 [.250]. Thread: 4-40. Type: Threaded Standoffs [See More]
- ANSI (English) Size: 4-40 / 4
- Mounting: Threaded
- Type & Shape: Standoff; Female Standoff; Round; Hex
- Material: Metal; Aluminum
from bisco industries
Stainless Steel Standoffs [See More]
- ANSI (English) Size: 4-40 / 4; 0.112-40 (#4-40)
- Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
- Type & Shape: Standoff
from DigiKey
"Hex Standoff Threaded #4-40 Nylon 0.826"" (20.98mm) Natural" [See More]
- ANSI (English) Size: 4-40 / 4
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Hex
from PennEngineering®
Steel Standoff with Base Plate - Unified [See More]
- ANSI (English) Size: 4-40 / 4
- Material: Metal; Steel
- Type & Shape: Standoff; Round
- Outside Diameter: 0.1650
from Keystone Electronics Corp.
Part Number: 1560A. Finish/Plating: Nickel Plate. Length: .125 (3.2). Material: Brass. Mounting Hole: .191 [4.9]. OD: .250 [6.4]. Panel Thickness: 1/16 (.062). Swage (S): .109. Swage Dia (SD): .187. Thread: 4-40 [See More]
- ANSI (English) Size: 4-40 / 4
- Mounting: Swage / Rivet; Threaded
- Type & Shape: Standoff; Round
- Material: Metal; Brass
from bisco industries
Stainless Steel Standoffs [See More]
- ANSI (English) Size: 4-40 / 4; 0.112-40 (#4-40)
- Material: Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
- Type & Shape: Standoff
from DigiKey
"Hex Standoff Threaded #4-40 Nylon 1.375"" (34.93mm) Natural" [See More]
- ANSI (English) Size: 4-40 / 4
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Hex
from PennEngineering®
Type SMTSO - ReelFast ® surface mount nuts and standoffs are available threaded and unthreaded. Packaged on 13 ” recyclable reels. Tape width is 24mm. Supplied with polyamide patch for vacuum pick up. Reels conform to EIA-481. [See More]
- ANSI (English) Size: 4-40 / 4
- Mounting: Self-Clinching
- Type & Shape: Standoff; Round
- Material: Steel
from Keystone Electronics Corp.
Part Number: 4939. Finish/Plating: Matte Tin. Height: .012 [0.30]. Material: Steel. Mounting: SMT. Packaging: Tape and Reel - 1,500 / 13" reel. Thread: 4-40. Mounting Details: Mounting Hole (M.H.): .166 [4.2]. Solder Pad Dia. (S.D): .244 [6.2] [See More]
- ANSI (English) Size: 4-40 / 4
- Material: Metal; Steel
- Mounting: Threaded; SMT
from bisco industries
Stainless Steel Standoffs [See More]
- ANSI (English) Size: 4-40 / 4; 0.112-40 (#4-40)
- Material: Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
- Type & Shape: Standoff
from DigiKey
"Hex Standoff Threaded #4-40 Nylon 0.375"" (9.53mm) 3/8"" Natural" [See More]
- ANSI (English) Size: 4-40 / 4
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Hex
from PennEngineering®
These standoffs ensure permanent mounting in metal sheets as thin as .062 in. The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth. Sheet preparation only... [See More]
-
ANSI (English) Size: 4-40 / 4; .250-20 (1/4-20)
- Mounting: Self-Clinching
- Type & Shape: Standoff; Round
- Material: StainlessSteel
from Keystone Electronics Corp.
Part Number: 4881. Finish/Plating: Matte Tin. Height: .062 [1.6]. Material: Steel. Packaging: Tape and Reel - 1,500 / 13" reel. Thread: 4-40. Mounting Details: Mounting Hole (M.H.): .166 [4,2]. Solder Pad Dia. (S.D): .244 [6.2] [See More]
- ANSI (English) Size: 4-40 / 4
- Mounting: Threaded
- Type & Shape: Standoff
- Material: Metal; Steel
from bisco industries
Stainless Steel Standoffs [See More]
- ANSI (English) Size: 4-40 / 4; 0.112-40 (#4-40)
- Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
- Type & Shape: Standoff
from DigiKey
"Hex Standoff Threaded #4-40 Nylon 0.500"" (12.70mm) 1/2"" Natural" [See More]
- ANSI (English) Size: 4-40 / 4
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Hex
from PennEngineering®
Features: Standoffs allow for stacking or spacing in applications where corrosion resistance is required. Fasteners clinch securely into stainless steel sheet with hardness up to HRB 88 / HB 183. Available with blind or through-hole threads. Closed threads provide flush appearance on back side of... [See More]
- ANSI (English) Size: 2-56 / 2; 4-40 / 4; 6-32 / 6; 6-256, 6-440
- Mounting: Threaded
- Type & Shape: Standoff; Female Standoff; Round
- Material: Metal; StainlessSteel
from Keystone Electronics Corp.
Part Number: STR-440. # of Pieces: 400. Length: 1/4 thru 1". Material: Aluminum & Nylon. Style: Threaded. Thread: 4-40. Type: Threaded Standoffs [See More]
- ANSI (English) Size: 4-40 / 4
- Mounting: Threaded
- Type & Shape: Standoff; Female / Female Standoff; Hex
- Material: Metal; Aluminum; Plastic; Nylon or Polyamide
from bisco industries
Stainless Steel Standoffs [See More]
- ANSI (English) Size: 4-40 / 4; 0.112-40 (#4-40)
- Material: Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
- Type & Shape: Standoff
from DigiKey
"Hex Standoff Threaded #4-40 Nylon 0.438"" (11.11mm) Natural" [See More]
- ANSI (English) Size: 4-40 / 4
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Hex
from PennEngineering®
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types DSO and DSOS standoffs are available for close-to-edge applications. If you require a standoff which we do not offer in this... [See More]
- ANSI (English) Size: 4-40 / 4
- Mounting: Self-Clinching
- Type & Shape: Standoff; Round
- Material: Steel
from Keystone Electronics Corp.
Part Number: 4946. Color: Black. Length: 1.000 [25.4]. Material: Nylon- High Performance Blend. OD: .250 [6.4]. Thr'd Depth(D): 3/16 [.187]. Thr'd Lngth (TL): .187 [4.75]. Thread: 4-40. Operating Temperature: -30 °F (-34 °C) thru 365 °F (185 °C). Ideal for Extreme Temperature... [See More]
- ANSI (English) Size: 4-40 / 4
- Mounting: Threaded
- Type & Shape: Standoff; Hex
- Material: Plastic; Nylon or Polyamide
from bisco industries
Stainless Steel Standoffs [See More]
- ANSI (English) Size: 4-40 / 4; 0.112-40 (#4-40)
- Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
- Type & Shape: Standoff
from DigiKey
"Hex Standoff Threaded #4-40 Nylon 0.563"" (14.29mm) Natural" [See More]
- ANSI (English) Size: 4-40 / 4
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Hex
from PennEngineering®
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025 ”. If you... [See More]
- ANSI (English) Size: 4-40 / 4
- Mounting: Self-Clinching
- Type & Shape: Standoff; Round
- Material: Steel
from Keystone Electronics Corp.
Part Number: 330. Finish/Plating: Zinc & Yellow Chromate. Length: 1.250 [31.8]. Material: Brass. OD: .187 [4.7]. Thread: 4-40 [See More]
- ANSI (English) Size: 4-40 / 4
- Mounting: Threaded
- Type & Shape: Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended)
- Material: Metal; Brass
from bisco industries
Stainless Steel Standoffs [See More]
- ANSI (English) Size: 4-40 / 4; 0.112-40 (#4-40)
- Material: Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
- Type & Shape: Standoff
from DigiKey
"Hex Standoff Threaded #4-40 Nylon 0.875"" (22.23mm) 7/8"" Natural" [See More]
- ANSI (English) Size: 4-40 / 4
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Hex
from PennEngineering®
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM ® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet. [See More]
- ANSI (English) Size: 4-40 / 4
- Mounting: Self-Clinching
- Type & Shape: Standoff; Round
- Material: Steel
from Keystone Electronics Corp.
Part Number: 4718. Length: .187 [4.74]. Material: Stainless Steel. Mounting Hole: .166 [4.2]. OD: .219 [5.6]. Panel Thickness: 1/16 (.062). Thread: 4-40 [See More]
- ANSI (English) Size: 4-40 / 4
- Mounting: Threaded
- Type & Shape: Standoff
- Material: Metal; StainlessSteel
from DigiKey
"Round Standoff Threaded #4-40 Nylon 0.500"" (12.70mm) 1/2"" Natural" [See More]
- ANSI (English) Size: 4-40 / 4
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Round
from PennEngineering®
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types SO4 standoffs are for installation into stainless steel sheets as thin as .040 ”. If you require a standoff which we do... [See More]
- ANSI (English) Size: 4-40 / 4
- Mounting: Self-Clinching
- Type & Shape: Standoff; Round
- Material: StainlessSteel
from Keystone Electronics Corp.
Part Number: 7228-5. D Diameter: .187 (4.8). Finish/Plating: Zinc & Clear Chromate. Hardware: No. Length: .250 [6.4]. Material: Steel. Thread: 4-40. 3/16 Hex Only [See More]
- ANSI (English) Size: 4-40 / 4
- Mounting: Threaded
- Type & Shape: Jack Screw
- Material: Metal; Steel
from DigiKey
"Round Standoff Threaded #4-40 Nylon 0.750"" (19.05mm) 3/4"" Natural" [See More]
- ANSI (English) Size: 4-40 / 4
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Round
from PennEngineering®
Features: Standoffs allow for stacking or spacing in applications where corrosion resistance is required. Fasteners clinch securely into stainless steel sheet with hardness up to HRB 88 / HB 183. Available with blind or through-hole threads. Closed threads provide flush appearance on back side of... [See More]
- ANSI (English) Size: 4-40 / 4; 6-32 / 6; 8-32 / 8; 6-440, 8-632
- Mounting: Threaded
- Type & Shape: Standoff; Female Standoff; Round
- Material: Metal; StainlessSteel
from Keystone Electronics Corp.
Part Number: 7230-5. D Diameter: .187 (4.8). Finish/Plating: Zinc & Clear Chromate. Hardware: No. Length: .312 [7.9]. Material: Steel. Thread: 4-40. 3/16 Hex Only [See More]
- ANSI (English) Size: 4-40 / 4
- Mounting: Threaded
- Type & Shape: Jack Screw
- Material: Metal; Steel
from DigiKey
"Round Standoff Threaded #4-40 Nylon 0.625"" (15.88mm) 5/8"" Natural" [See More]
- ANSI (English) Size: 4-40 / 4
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Round
from Keystone Electronics Corp.
Part Number: 7229-5. D Diameter: .187 (4.8). Finish/Plating: Zinc & Clear Chromate. Hardware: Yes. Length: .250 [6.4]. Material: Steel. Thread: 4-40. 3/16 Hex with Hardware [See More]
- ANSI (English) Size: 4-40 / 4
- Mounting: Threaded
- Type & Shape: Jack Screw
- Material: Metal; Steel
from DigiKey
"Round Standoff Threaded #4-40 Nylon 0.875"" (22.23mm) 7/8"" Natural" [See More]
- ANSI (English) Size: 4-40 / 4
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Round
from Keystone Electronics Corp.
Part Number: 2070. D Diameter: .156 (4.0). Drive: Knurled. Finish/Plating: Nickel Plate. Length: 1.750 [44.5]. Material: Steel. Shape: Round. Style: Jack Screw. Thread: 4-40. Type: Turnable [See More]
- ANSI (English) Size: 4-40 / 4
- Mounting: Threaded
- Type & Shape: Jack Screw; Round
- Material: Metal; Steel
from DigiKey
"Round Standoff Threaded #4-40 Nylon 0.266"" (6.75mm) Natural" [See More]
- ANSI (English) Size: 4-40 / 4
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Round
from Keystone Electronics Corp.
Part Number: 2069. D Diameter: .156 (4.0). Drive: Slotted. Finish/Plating: Nickel Plate. Length: 1.250 [31.8]. Material: Steel. Shape: Round. Style: Jack Screw. Thread: 4-40. Type: Turnable [See More]
- ANSI (English) Size: 4-40 / 4
- Mounting: Threaded
- Type & Shape: Jack Screw; Round
- Material: Metal; Steel
from DigiKey
"Round Standoff Threaded #4-40 Nylon 0.750"" (19.05mm) 3/4"" Natural" [See More]
- ANSI (English) Size: 4-40 / 4
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Round
from Keystone Electronics Corp.
Part Number: 7256. D Diameter: .187 (4.8). Hardware: No. Length: .625 [15.9]. Material: Stainless Steel. Shape: Hex. Style: Jack Screw. Thread: 4-40. Type: Standard. 3/16 Hex Only [See More]
- ANSI (English) Size: 4-40 / 4
- Mounting: Threaded
- Type & Shape: Jack Screw; Hex
- Material: Metal; Steel; StainlessSteel
from DigiKey
"Round Standoff Threaded #4-40 Nylon 0.875"" (22.23mm) 7/8"" Natural" [See More]
- ANSI (English) Size: 4-40 / 4
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Round
from Keystone Electronics Corp.
Part Number: 2072. D Diameter: .187 (4.8). Drive: Knurled. Finish/Plating: Zinc & Clear Chromate. Length: .410 [10.4]. Material: Steel. Shape: Round. Style: Jack Screw. Thread: 4-40. Type: Turnable [See More]
- ANSI (English) Size: 4-40 / 4
- Mounting: Threaded
- Type & Shape: Jack Screw; Round
- Material: Metal; Steel
from DigiKey
"Hex Standoff Unthreaded #4 Nylon 0.250"" (6.35mm) 1/4"" Natural" [See More]
- ANSI (English) Size: 4-40 / 4
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Hex
from Keystone Electronics Corp.
Part Number: 2073. D Diameter: .187 (4.8). Drive: Slotted. Finish/Plating: Zinc & Clear Chromate. Length: .410 [10.4]. Material: Steel. Shape: Round. Style: Jack Screw. Thread: 4-40. Type: Turnable [See More]
- ANSI (English) Size: 4-40 / 4
- Mounting: Threaded
- Type & Shape: Jack Screw; Round
- Material: Metal; Steel
from DigiKey
"Hex Standoff Unthreaded #4 Nylon 0.438"" (11.11mm) Natural" [See More]
- ANSI (English) Size: 4-40 / 4
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Hex
from Keystone Electronics Corp.
Part Number: 7262. D Diameter: .187 (4.8). Hardware: No. Length: .250 [6.4]. Material: Stainless Steel. Shape: Hex. Style: Jack Screw. Thread: 4-40. Type: Nylon Patch. 3/16 Hex with Nylon Patch [See More]
- ANSI (English) Size: 4-40 / 4
- Mounting: Threaded
- Type & Shape: Jack Screw; Hex
- Material: Metal; StainlessSteel
from DigiKey
"Hex Standoff Threaded #4-40 Nylon 0.250"" (6.35mm) 1/4"" Natural" [See More]
- ANSI (English) Size: 4-40 / 4
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Hex
from Keystone Electronics Corp.
Part Number: 7260. D Diameter: .187 (4.8). Finish/Plating: Zinc & Yellow Chromate. Hardware: No. Length: .250 [6.4]. Material: Steel. Shape: Hex. Style: Jack Screw. Thread: 4-40. Type: Nylon Patch. 3/16 Hex with Nylon Patch [See More]
- ANSI (English) Size: 4-40 / 4
- Mounting: Threaded
- Type & Shape: Jack Screw; Hex
- Material: Metal; Steel
from DigiKey
"Hex Standoff Threaded #4-40 Nylon 0.313"" (7.94mm) Natural" [See More]
- ANSI (English) Size: 4-40 / 4
- Material: Nylon or Polyamide
- Type & Shape: Standoff; Hex
from Keystone Electronics Corp.
Part Number: 7228. D Diameter: .187 (4.8). Finish/Plating: Zinc & Yellow Chromate. Hardware: No. Length: .250 [6.4]. Material: Steel. Thread: 4-40. 3/16 Hex Only [See More]
- ANSI (English) Size: 4-40 / 4
- Mounting: Threaded
- Type & Shape: Jack Screw
- Material: Metal; Steel
from DigiKey
"Hex Standoff Threaded #4-40 Aluminum 0.625"" (15.88mm) 5/8""" [See More]
- ANSI (English) Size: 4-40 / 4
- Material: Aluminum
- Type & Shape: Standoff; Hex
from Keystone Electronics Corp.
Part Number: 7229. D Diameter: .187 (4.8). Finish/Plating: Zinc & Yellow Chromate. Hardware: Yes. Length: .250 [6.4]. Material: Steel. Shape: Hex. Style: Jack Screw. Thread: 4-40. Type: Standard. 3/16 Hex with Hardware [See More]
- ANSI (English) Size: 4-40 / 4
- Mounting: Threaded
- Type & Shape: Jack Screw; Hex
- Material: Metal; Steel
from Fastener SuperStore, Inc.
1/4 Hex Standoffs (Female / Female) / Aluminum / 4-40 X 1/4 [See More]
- ANSI (English) Size: 4-40 / 4
- Material: Metal; Aluminum
- Type & Shape: Standoff; Female / Female Standoff; Hex
- Outside Diameter: 0.2500
from Fastener SuperStore, Inc.
1/4 Hex Standoffs (Female / Female) / Nylon / Natural / 4-40 X 1/4 [See More]
- ANSI (English) Size: 4-40 / 4
- Material: Plastic; Nylon or Polyamide
- Type & Shape: Standoff; Female / Female Standoff; Hex
- Outside Diameter: 0.2500
from Fastener SuperStore, Inc.
1/4 Hex Standoffs (Male / Female) / Aluminum / 4-40 X 3/8 [See More]
- ANSI (English) Size: 4-40 / 4
- Material: Metal; Aluminum
- Type & Shape: Standoff; Male/Female Standoff; Hex
- Outside Diameter: 0.2500
from Fastener SuperStore, Inc.
1/4 Hex Standoffs (Male / Female) / Nylon / 4-40 X 1/4 [See More]
- ANSI (English) Size: 4-40 / 4
- Material: Plastic; Nylon or Polyamide
- Type & Shape: Standoff; Male/Female Standoff; Hex
- Outside Diameter: 0.2500
from Fastener SuperStore, Inc.
1/4 Round Spacers / Aluminum / 4 X 1/8 [See More]
- ANSI (English) Size: 4-40 / 4
- Material: Metal; Aluminum
- Type & Shape: Spacer; Round
- Outside Diameter: 0.2500
from Fastener SuperStore, Inc.
1/4 Round Spacers / Nylon / Natural / 4 X 1/8 [See More]
- ANSI (English) Size: 4-40 / 4
- Material: Plastic; Nylon or Polyamide
- Type & Shape: Spacer; Round
- Outside Diameter: 0.2500
from Fastener SuperStore, Inc.
4-40 X 1 1/4 1/4 Round Standoffs (Male / Female) / Aluminum [See More]
- ANSI (English) Size: 4-40 / 4
- Material: Metal; Aluminum
- Type & Shape: Standoff; Male/Female Standoff; Round
- Outside Diameter: 0.2500